Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TehnoRobotics
Description: The collaborative robot (cobot) employed in the system performs tasks such as opening and closing the CNC door, loading and unloading parts, and gripping raw materials. The CNC Machine Tending Solution boasts a quick readjustment time of 10-30 minutes between tasks,
- Industry / Application: Automotive Testing
- Robot Type: Robot System
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
-
Supplier: Matrix Tube Service
Description: Tube Machining Precision Machining for a wide range of diameters and lengths. Our machine shop is equipped with the latest CNC machinery from legendary manufacturers such as MAZAK, OKUMA, Mori Seiki and Haas. Our experience and technology enables us to quickly deliver top-notch,
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- Additional Services: Just-in-Time Delivery
- Features: North America, Other, Southern US Only, United States Only
- Materials: Steel / Steel Alloys
-
Supplier: Delmar Company
Description: Delmar Company offers plastics machining using the latest in CNC equipment. SurfCam is software used to program machine code. We can import your programs to both save program time and double check machine operations before a tool touches the raw materials. Operations
- Secondary Operations: Annealing / Stress Relieving, Polishing, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: CNC Machining, Drilling, Milling, Turning
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Beckhoff Automation LLC
Description: The Control Panels in the CP39xx-15xx-00x0 series, featuring an angled push-button extension in a special CNC function design, are control and operating devices specifically designed for CNC applications. The 21.5-inch display offers full HD resolution of 1920 x 1080 pixels in a 16:9
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: The Control Panels in the CP39xx-15xx-00x0 series, featuring an angled push-button extension in a special CNC function design, are control and operating devices specifically designed for CNC applications. The 21.5-inch display offers full HD resolution of 1920 x 1080 pixels in a 16:9
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: The Control Panels in the CP39xx-15xx-00x0 series, featuring an angled push-button extension in a special CNC function design, are control and operating devices specifically designed for CNC applications. The 21.5-inch display offers full HD resolution of 1920 x 1080 pixels in a 16:9
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: mounting arm tube system, allowing the panels to be rotated and tilted. As an option, a C9900-M76x rotating mounting arm adapter can be fitted to the CNC control panel by the customer. TwinCAT CNC/TwinCAT NC I TwinCAT 3 CNC offers the option to implement interpolation with up to
- Panel Type: Operator Console
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: APEX Machine Tool Company
Description: the machine and put it into production immediately. Sinker EDM is used on many complex shapes and cavities like Tooling Dies and Molds. CNC Jig Grinding For your exacting tolerances in hardened materials we have 2 Continuous Path CNC Jig Grinders plus 1 point to point and 4
- Industry / Application: Aerospace / Avionics, Automotive, Chemicals / Raw Materials, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
- Services: Certification / Qualification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey
- Capabilities: Electrical and Electromechanical Assembly, Extrusion, Machining, Mechanical Assembly, Plastic Fabrication, Sheet Metal Fabrication, Welding and Fabrication
- Features: North America, Northeast US Only, United States Only
-
Supplier: Gesswein Co., Inc.
Description: Made from laboratory-certified raw material, these solid carbide burs are machine-ground by CNC, producing geometric uniformity in shape and depth of flute. Controlled material selection and CNC manufacturing ensure high product consistency from order to order for
-
Supplier: Gesswein Co., Inc.
Description: Made from laboratory-certified raw material, these solid carbide burs are machine-ground by CNC, producing geometric uniformity in shape and depth of flute. Controlled material selection and CNC manufacturing ensure high product consistency from order to order for
-
Supplier: Gesswein Co., Inc.
Description: Made from laboratory-certified raw material, these solid carbide burs are machine-ground by CNC, producing geometric uniformity in shape and depth of flute. Controlled material selection and CNC manufacturing ensure high product consistency from order to order for
-
Supplier: Gesswein Co., Inc.
Description: Made from laboratory-certified raw material, these solid carbide burs are machine-ground by CNC, producing geometric uniformity in shape and depth of flute. Controlled material selection and CNC manufacturing ensure high product consistency from order to order for
-
Supplier: Aztalan Engineering, Inc.
Description: Turned, and Solder and Brazing operations. We complete Building 2 in January of 2011. Building 2 is a 46,500 square foot facility that hosts our milling operations. Both our facilities use state-of-the-art technology from receiving of raw material through the shipment of our finished
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Swiss Machining, Turning
- Materials: Aluminum, Brass, Bronze, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Millennium Power Services
Description: a stem nut to those as complex as a three stage large bore cage, with our CNC machines, an extensive amount of raw material, and skilled technicians working 24/7, we are able to manufacture parts at less than half the cost of the OEM, and in a much shorter time. For example,
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Field Machining, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Drilling, Honing, Milling, Turning
- Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
-
Supplier: jbj Techniques Limited
Description: accessories, and bell housings. Prompt supply and distribution: A well-stocked warehouse enables next-day delivery on many items, supported by a UK-wide technical sales team. Machine shop capabilities: Offering a full suite of machining services, jbj's Redhill facility has grown considerably
- Industry / Application: Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Marine, Medical / Health Care
- Services: Design / Development, Warehousing / Stocking
- Features: Europe Only
- Capabilities: Machining
-
Supplier: Evans Companies, Inc.
Description: Stamping • Over 1 million pounds of diversified raw materials in house • Over 65 presses including 35 Bruderer presses • Stamping from 50 to 250 million pieces • Stamping capability up to 1,200 strokes per minute • Ram accuracy of .001 parallel for extreme precision • Ferrous and
- Secondary Operations: Anodizing, CNC Machining, Drilling / Tapping, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Materials: Ferrous Metals, Nonferrous Metals
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Proto Labs, Inc.
Description: number of parts being produced, but Rapid Injection Molding may also have a substantial cost advantage in runs of up to thousands of parts. What do you give up? Actually, very little. Protomold produces quality molds using advanced aluminum alloys and precise, high-speed CNC machining.
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
- Services: Low Volume Production
- Capabilities: Machining, Molding, Plastic Fabrication
- Features: Midwest US Only, North America, United States Only
-
Supplier: RPWORLD
Description: On-demand parts with consistency in as fast as 7 days Through one-stop shop manufacturing capabilities including CNC Machining, Injection Molding, Urethane Casting, etc., RPWORLD is able to provide you with rapid tooling, trail tooling, hardened tooling, low-volume production and
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
- Services: Certification / Qualification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Just-in-Time Delivery, Kitting, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey Product Manufacturing,
- Features: East Asia / Pacific Only, Other
- Capabilities: Extrusion, Forging, Glass Fabrication, Machining, Mechanical Assembly, Metal Casting, Molding, Plastic Fabrication, Sheet Metal Fabrication, Stamping, Welding and Fabrication
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: manufacturing engineering support, outstanding customer service, consistent product quality, and on-time delivery. We can expedite prototypes in 3-5 days and production quantities in two weeks are typical. Our custom sheet metal fabrication processes utilize state of the art CNC, turret
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Marine, Material Handling, Military / Defense
- Services: Computer Aided Machining (CAM), Design / Development, High Volume Production, Kitting, Low Volume Production, Shipping and Freight, Turnkey Product Manufacturing
- Capabilities: Machining, Sheet Metal Fabrication, Stamping, Welding and Fabrication
- Features: North America, Southern US Only, United States Only
-
Description: usually have the raw material for your product on our shelves. Our manufacturing includes coiling up to 1.625” Diameter and CNC machining capabilities that allows us to comfortably handle lot sizes from 1 to 100,000. We pride ourselves in quick lead times to meet your
- Material: Aluminum, Beryllium Copper, Brass, Copper, Inconel, Nickel, Stainless Steel, Steel, Tin Coated Steel, Titanium
-
Description: usually have the raw material for your product on our shelves. Our manufacturing includes coiling up to 1.625” Diameter and CNC machining capabilities that allows us to comfortably handle lot sizes from 1 to 100,000. We pride ourselves in quick lead times to meet your
- Outer Diameter (OD): 1.625 inch
- End Configuration: Closed / Squared Ends, Ground Ends
- Material: Nickel Base Alloy Wire
- Features: Other
-
Description: usually have the raw material for your product on our shelves. Our manufacturing includes coiling up to 1.625” Diameter and CNC machining capabilities that allows us to comfortably handle lot sizes from 1 to 100,000. We pride ourselves in quick lead times to meet your
- Spring Material: Music Wire, Spring Steel, Stainless Steel
- Features: Other Metal
-
Description: usually have the raw material for your product on our shelves. Our manufacturing includes coiling up to 1.625” Diameter and CNC machining capabilities that allows us to comfortably handle lot sizes from 1 to 100,000. We pride ourselves in quick lead times to meet your
- Material: Alloy Steel (Music Wire), Brass, Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Other, Stainless Steel
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: highly decorative tubular products and tubing fabrications. Leonhardt produces quality tubular products and welded assemblies that combine CNC bent tubes, metal stampings, machined parts and a variety of finishes from paint and powder to decorative chrome. Understanding a client's application
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
- Services: Certification / Qualification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey
- Capabilities: Machining, Mechanical Assembly, Stamping, Welding and Fabrication
- Features: North America, Northeast US Only, United States Only
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: The superior dielectric properties especially at high radar and microwave frequencies makes PTFE widely use as an insulation material. PTFE is also works in a wide temperature from –180°C to +260°C. PTFE is capable of much higher temperatures than many other materials. It is classed as
- Operating Temperature: -180 to 260 C
- Type: Lightning Rod Insulator, Longrod Insulator, Low Voltage Bushing
- Features: Other
-
Supplier: Vicone High Performance Rubber Inc.
Description: high performance raw materials that are expensive. By reducing the volume of the part (no off-cuts= less waste). Vicone can help you apply ecodesign principles at the conception or adaptation stage for your parts project. We can support you in creating a new product, optimizing an
- Cutting: Abrasive Jet Machining (AJM), Abrasive Wheel Cutting, CNC Cutting, Router, Water Jet Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Features: Canada Only, East Asia / Pacific Only, North America
- Materials: Composites, Foam, Plastics, Rubber
-
Supplier: Boyd
Description: Slotting Drilling (CNC) Machining (EDM) Epoxy Bonding Stamping (High Speed) Epoxy Isolation Tapping Fly Cutting Tumbling Milling (CNC) Materials: Aluminum 6063-T5, k = 201 W/mK (most common) Aluminum 6061-T5, k =167 W/mK Dimensions: Max. Width: 3.93 - 27.5 in. (100 - 700
- Width: 100 to 700 mm
- Material: Aluminum
- Device: Passive Heat Sink
-
Supplier: United Equipment Accessories, Inc.
Description: multi-media, multi-stage applications into a single assembly State of the art, 4 and 5 axis CNC technology for manufacturing of swivel components Machining from raw material to finished component in a single set-up Capable of manufacturing small, medium and large swivels
- Pressure Range: 8,000 psi
- Features: > 8, Integrated Slip Ring
- Number of Ports: 2, 6
- Media / Application: Air / Pneumatic, Fuel, Hydraulic Fluid, Oil
-
Supplier: Solid Manufacturing Solutions, Inc.
Description: appearance as compared to a final production product. Other prototype components can be machined using material removal process either by CNC machines which again use CAD model data to program tool paths or manual machining processes, requiring manual interpretation of 2d
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
- Capabilities: Ceramic Manufacturing, Chemical Milling, Die Cutting, Electrical and Electromechanical Assembly, Electronic Manufacturing, Extrusion, Fiberglass Fabrication, Foam Fabrication, Forging, Gear Manufacturing, Glass Fabrication, Laser Processing, Machining, Metal Casting, Mold Making, Molding, Optical
- Additional Services: Certification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
- Features: North America, Southern US Only, United States Only
-
Supplier: UFP Technologies, Inc.
Description: Shaping solutions that rise above the ordinaryWith a deep and accomplished engineering team, UFP Technologies is a critical link in the value chain between raw material suppliers and OEMs. Our team acts as an extension of customers' in-house research, engineering and manufacturing
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Baffling / Safety Foam, Buoyancy, Case Inserts, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Wicking / Reservoir
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
- Capabilities: Convolutions, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Heat Impressions, Heat Seaming, Laminating, Molding, Routing, Slitting, Thermal Forming, Water / Abrasive Jet Machining
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: and carbon steel springs: 1. Different material composition. The main disadvantage of carbon steel wave spring is that it is easy to rust, especially in high temperature and high humidity environment. Once rusted, the metal structure of the material corrodes, causing the
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
Find Suppliers by Category Top
Featured Products Top
-
Specializing in small to medium sized aerospace CNC machined parts. Protomatic has capabilites to process your parts to your demanding requirements. Capabilites include raw material XRF testing, cnc turning 2-8 Axis, cnc milling 2-5 Axis, 6 axis robot, special finishes, vision and CMM inspection. ISO 9001:2008 and ISO 13485:2003 registered. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
At the heart of modern industrial applications, precision CNC machining is crucial in delivering high-quality components across various sectors like automotive, aerospace, and medical industries. With the ability to (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Enhancing Engineering Efficiency and Product Integrity with Traceability Traceability is a cornerstone of modern on-demand manufacturing, providing complete transparency from raw (read more)
Browse CNC Machining Services Datasheets for RPWORLD -
shapes through processes such as laser cutting, which are suitable for various metallization processes. Key Features and Benefits: Conduct strict quality control from raw materials to finished products to ensure uniform quality; (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
needs. For example, our materials are highly applicable for the nuclear industry because of their impact absorption and thermal resistivity properties. A nuclear client needed to machine large blocks of (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
into usable raw materials, reducing landfill contributions. Sustainable disposal methods include repurposing foam for insulation, cushioning, or energy recovery. Consumers and manufacturers alike should consider environmental impact alongside chemical safety when choosing foam products (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Materials for better ion separation
economical solution over similar perforated or chemically-etched products. The unique simultaneous slit and stretch process yields up to 90% more finish product output than raw material input. When trying to reduce the overall cost of a fuel cell stack, expanded materials are an ideal solution (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
tooling options. Budget Costs There is far more to tooling expenses than just the initial price of the raw materials. Certain materials have greater hardness, which increases the longevity of the tool. However, it also increases the cost of machining, processing, and (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for Fuel Cell Technologies
it a more economical solution over similar perforated or chemically-etched products. The unique simultaneous slit and stretch process yields up to 90% more finish product output than raw material input. When trying to reduce the overall cost of a fuel cell stack, expanded materials are an ideal (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Electrolyzer & Fuel Cell Technologies
slit and stretch process yields up to 90% more finish product output than raw material input. When trying to reduce the overall cost of a fuel cell stack, expanded materials are an ideal solution. Applications Within an Electrolyzer or Fuel Cell Stack Fuel Cell stacks (read more)
Browse Perforated Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
Conduct Research Top
-
What's CNC Machining?
Machining cuts raw material into a desired final shape and size.
-
The Differences Between CNC Milling and CNC Turning
This blog explains the capabilities of milling machines and lathes, covers raw material forms and surface finishes, and more
-
CABINET COOLERS END COSTLY SHUTDOWNS
product that is needed as soon as possible. The company is even willing to pay rush charges to speed the delivery process. You give the company a firm delivery date and don't foresee any problem getting the job shipped out on time. The raw materials are there and the job is set up and running fine
More Information Top
-
An integrated approach to design for manufacturing and assembly based on reduction of product development time and cost
Sheet metal parts assembly CAD/CAM effort Raw material Form block machining CNC routing Forming Standard parts Assembly operations Machined part CAD/CAM effort Raw material CNC machining Standard parts Adopt integrated part design (with parts count reduction .
-
A real-time Petri nets simulator for automated manufacturing systems
This system consists of 2 robots, 2 conveyer belts, a CNC milling, a CNC lathe machine , raw material storages,a finished product storage and an assemble cell.
-
A quantitative approach to analyze carbon emissions of CNC-based machining systems
CEm The carbon emissions caused by the production of raw materials dissipated in the CNC machine .
-
Bollhoff Fastenings — Value-Based Engineering
Explaining the high automation rate further, Keswani told us that line workers only need to place the raw material rod into the CNC machines .
-
cnc hydraulic - offers from cnc hydraulic manufacturers, suppliers, exporters & wholesalers
CNC Machine Type Beading Machine Raw Material Pipe Material / Metal Processed Stainless Steel Power ...
-
Study on interpolation algorithms of CNC machine tools
The final results of the interpolation algorithm are fine-interpolated and become the commands to the position control loops, which control the positions of the axes of motion of the CNC machine tool to perfom machining raw materials .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43814/262478702-MIT.pdf?sequence=2
CNC machines do not spin the raw material but rather move it or the cutting tool in a series of straight, axial movements,' 96 but can also, through a rapid series of straight movements, interpolate curved movements.
-
Feature recognition from CNC part programs for milling operations
It covers various information for CNC machining in- cluding process sequence, raw material information, manufacturing feature, machining operation, machining strat- egy, cutting tool geometry, etc. [12, 45].
-
Cnc Machining Parts - Cnc Machining Parts Manufacturers, Suppliers
Description: CNC machining part,cutting part Raw material :brass ,steel,stainless steel Finish:complete as customer's demand .
-
Machine Part - Machine Part Manufacturers, Suppliers
Description: CNC machining part,cutting part Raw material :brass ,steel,stainless steel Finish:complete as customer's demand .
Indicates content that may require registration and/or purchase.