-
Supplier: Howden
Description: Thomassen C-Series of API618 Reciprocating Compressors The Howden C-Series are the Heavy Duty API618 Thomassen Reciprocating Compressors. Tailor made designs are always made to assure flexible fit for process and applications. Key Benefits The Thomassen C-series covers a
- Horse Power: 1,072.17630792226 to 44,227.2727017931 HP
- Gases Handled: Carbon Dioxide (CO2), Hydrocarbon Gas, Natural Gas / Methane
- Applications: Gas Transmission / Delivery, Oil Refining / Chemical Processing
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or
- Discharge / Operating Pressure: 1 to 1,000 psi
- Flow Capacity: 50 SCFM
- Power Source: AC Single Phase, AC Three Phase
- Gases Handled: Argon, Helium, Nitrogen (N2), Oxygen (O2)
-
Supplier: Royal Purple, Ltd.
Description: Synfilm Recip. 100 is recommended for lubricating reciprocating air compressors (piston type). Synfilm Recip. 100 is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air
- Kinematic Viscosity (@ 40°C): 100 cSt
- Pour Point: -30 F
- Flash Point: 495 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.945 specific gravity
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Climate Control The Champion line of specially-designed climate control compressors represents years of intensive industrial research and testing. We’ve listened to the needs of the end user, and seen the short-comings of our competitors.
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 2.2 to 102.5 SCFM
- Horse Power: 0.5 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less, non-lube piston and cylinderStainless steel valvesLightweight, die cast aluminium componentsBuilt-in check valveBalanced for smooth, low vibration operationBuilt-in inlet filterLong-life, high performance PTFE compound piston ringDust and moisture
- Discharge / Operating Pressure: 87 psi
- Flow Capacity: 0.5 SCFM
- Horse Power: 0.127320936565768 HP
- Power Source: DC
-
Supplier: Gast Group
Description: Gast piston air compressors and vacuum pumps are built to withstand the most rugged operating conditions with corrosion-resistant materials used for critical internal parts. Ring design provides consistent flows throughout the service life of the unit. All models are oilless and
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: SAE International
Description: apply to scraper rings for reciprocating internal combustion piston engines up to and including 200 mm diameter. They may also be used for piston rings of compressors working under similar conditions.
-
Supplier: SAE International
Description: document apply to rectangular rings for reciprocating internal combustion piston engines up to and including 200 mm diameter. They may also be used for piston rings of compressors working under similar conditions.
-
Supplier: SAE International
Description: thickness "D/22" ( Table 8 ). The requirements of this document apply to scraper rings for reciprocating internal combustion piston engines up to and including 200 mm diameter. They may also be used for piston rings of compressors working under similar
-
Supplier: SAE International
Description: thickness "D/22" ( Table 9 ) The requirements of this document apply to rectangular rings for reciprocating internal combustion piston engines up to and including 200 mm diameter. They may also be used for piston rings of compressors working under similar
-
Supplier: CSA Group
Description: reciprocating internal combustion piston engines and may also be used for piston rings for compressors working under similar conditions.
-
Description: reciprocating internal combustion piston engines and may also be used for piston rings for compressors working under similar conditions.
-
Description: ISO 6627:2011 specifies the essential dimensional features of expander/segment oil-control rings, without providing a complete product description (because expander‑spacer design varies from piston-ring manufacturer to piston-ring manufacturer, the interaction
-
Supplier: CSA Group
Description: ISO 6627:2011 specifies the essential dimensional features of expander/segment oil-control rings, without providing a complete product description (because expander‑spacer design varies from piston-ring manufacturer to piston-ring manufacturer, the interaction
-
Description: ISO 6621-1:2007 defines the most commonly used terms for piston rings. These terms designate either types of piston rings or certain characteristics and phenomena of piston rings. The terms and definitions in ISO 6621-1:2007 apply to piston
-
Supplier: CSA Group
Description: coil-spring-loaded oil control rings up to and including 200 mm diameter for reciprocating internal combustion piston engines and may also be used for piston rings of compressors working under similar conditions.
-
Description: coil-spring-loaded oil control rings up to and including 200 mm diameter for reciprocating internal combustion piston engines and may also be used for piston rings of compressors working under similar conditions.
-
Supplier: CSA Group
Description: ISO 6621-1:2018 defines the most commonly used terms for piston rings. These terms designate either types of piston rings or certain characteristics and phenomena of piston rings. The terms and definitions in this document apply to piston rings
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor pumps and
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Ingersoll Rand Air Compressors
Description: PET Reciprocating Ingersoll Rand PETStar® 4 reciprocating air compressors offer durability and reliability combined with four-stage energy savings. Standard PET reciprocating compressors feature three-stage compression. Ingersoll Rand maximizes efficiency with four
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA Series
- Discharge / Operating Pressure: 95 to 125 psi
- Flow Capacity: 1.9 SCFM
- Horse Power: 0.5 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Champion
Description: Reciprocating Oil Less/Oil Free Air Compressors V & W Series The unique design of the V & W Series assures the long life and productivity. Our continuing program of product research and development assures that each Champion compressor includes the latest advancements in
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.8 to 138 SCFM
- Horse Power: 5 to 15 HP
- Lubrication Style: Oil-less
-
Supplier: FS-Curtis
Description: monitoring. Oil Carryover ReductionTM System (OCR) ensures the lubricating oil is kept within the compressor. Special piston rings with the OCR System, are designed to minimize oil carryover.
- Pumping Speed: 6.6 to 86 CFM
- Motor Power: 5 HP
- Configuration: Individual Vacuum Pump
- Mechanical: Reciprocating Piston
-
Supplier: Rogers Machinery Company, Inc.
Description: built to fit specific process and installation requirements Unequaled service and support Technologies Lubricated Screw Reciprocating Piston Multistage Turbine Rotary Lobe Dry Claw Liquid Ring Dry Screw Application Support Each custom solution is assigned to a Rogers Project
- Discharge / Operating Pressure: 4 to 4,000 psi
-
Supplier: Gardner Denver, Inc.
Description: sector. Articulated Piston The articulated piston vacuum pump utilizes the same operating principle as a conventional car engine piston. The articulated piston transfers rotational energy from a motor pulley into a reciprocating motion used to compress air in a
Find Suppliers by Category Top
Featured Products Top
-
DFT®’s model PDC® Check Valve is designed specifically for reciprocating compressors. The ideal replacement for Failing Piston Check Valves. Watch the video (read more)
Browse Check Valves Datasheets for DFT Inc. -
PTFE piston guide rings provide highly reliable sealing and smooth mechanical operation across demanding industrial applications. With excellent (read more)
Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
DFT’s PDC® check valve: Designed specifically for reciprocating compressors. The PDC® has a pulse-damping chamber to maintain the disc (read more)
Browse Check Valves Datasheets for DFT Inc. -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Industrial Coatings Datasheets for GGB -
Spring Energized Seals can be used in static, reciprocating and slow to medium rotary applications. Unlike many other seals where you must size your seal application around standard size seals,the CTG Spring energized seal can be manufactured to your product. While standard size seals are (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
Design Principle A T-seal consists of a ring of elastomeric material that has a T-shaped cross section, and two bands of relatively rigid material that belong on either side of the elastomer ring. The ring acts as the sealing component of the unit, and the two rigid bands act as backup (read more)
Browse Oil Seals and Grease Seals Datasheets for CT Gasket & Polymer Co., Inc. -
ensure proper sealing and prevent seal degradation. These seals provide great performance compared to traditional o-rings and can typically replace o-rings without any gland modification. Regardless of your application, CTG Inc. can provide the correct solution. Reciprocating The CTG Spring (read more)
Browse Dynamic Seals Datasheets for CT Gasket & Polymer Co., Inc. -
typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
PDC® can be used for air or gas services, designed specifically to withstand pulsations on the discharge side of reciprocating compressors. Available size 2” to 26” line size and ASME class 150 to 1500 (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Experience With Piston and Piston-Rod Seals for High-Pressure Reciprocating Compressors Injecting Natural Gas on North Sea Production Platforms
These advantages may be considered in contrast to bronze as a seal material, which while widely used as a reciprocating compressor piston ring and packing ring material at pressures up to 3,500 bar [350 MPa], never- theless requires unbroken supplies of …
-
Development of Conformability Model of Piston Rings with Consideration of Their Three-Dimensional Torsional Distortions and Fourier Series Representation of Cy...
Having recently been involved in activities for reduction of oil passing in a reciprocating compressor where piston rings with asymmetrical cross-section (the so called positive or negative twist rings) were used V. Dunaevsky felt that uncertainty may result if the current …
-
Materials Compatibility and Lubricants Research on CFC-refrigerant substitutes. Quarterly MCLR Program technical progress report, July 1--September 30, 1995
… contact pairs were evaluated for friction and wear (e.g., wear scars, wear surface, and surface roughness) in the HPT and compared to compressor component tests: Compressor application simulation reciprocating compressor: wrist pin/bearing contact reciprocating compressor : piston ring /cylinder ring contct rotary …
-
Study of the Pressure Distribution between the Piston Rings in Reciprocating Compressors
• Study of the Pressure Distribution between the Piston Rings in Reciprocating Compressors p.6048 .
-
Simulation of piston ring tribology with surface texturing for internal combustion engines
Dianbo X, Jianmei F, Yanjing X, Xueyuan P. Investigation of pressure distribution and frictional heat on self-lubricated piston rings in reciprocating compressors , International Compressor Engineering Conference, Paper 1992, http://docs.lib. purdue.edu/icec/1992.
-
Preparation and Application on High-Efficiency Catalyst for Catalytic Wet Oxidation
• Study of the Pressure Distribution between the Piston Rings in Reciprocating Compressors p.6048 .
-
Characteristic Analysis of Ceiling Radiant Heating of Capillary Tube
• Study of the Pressure Distribution between the Piston Rings in Reciprocating Compressors p.6048 .
-
CR4 - Thread: Piston Rings in Reciprocating Compressor
Piston Rings in Reciprocating Compressor .
-
CR4 - Thread: Steam Turbine Condenser Make Up
Next in Forum: Piston Rings in Reciprocating Compressor .
-
CR4 - Thread: Regenerative Breaking
Previous in Forum: Piston Rings in Reciprocating Compressor .
Indicates content that may require registration and/or purchase.