-
Supplier: Atkore International
Description: RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 5 STANDARD PACKAGE 3 INCH TRADE SIZE LB STYLE SIZE 13.63 INCH LENGTH X 4.5 INCH WIDTH X 6.24 INCH HEIGHT APPLICATION COMMERCIAL, INDUSTRIAL AND UTILITY USAGE
- Conduit Size: 3 inch
- Material: PVC (Polyvinyl Chloride)
- Flexibility: Rigid Conduit
-
Supplier: Madison Electric Products
Description: RECTANGULAR TYPE PVC MATERIAL UL APPROVAL 1/2 INCH TRADE SIZE T STYLE SCHEDULE 40 S INCLUDES COVER, GASKET, SCREW
- Conduit Size: 0.5 inch
- Material: PVC (Polyvinyl Chloride)
- Flexibility: Rigid Conduit
-
Supplier: DigiKey
Description: Connector Conduit Adapter For SRC Series
- Number of Contacts: 40 #
- Connector Type: Rectangular Connectors, Heavy Duty
-
-
Supplier: NSI Industries LLC
Description: RECTANGULAR TYPE PRESSURE SENSITIVE VINYL MATERIAL 2-1/4 INCH 1/2 INCH 25 CARDS PER BOX STANDARD PACKAGE DANGER, HIGH VOLTAGE LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 18 PER CARD QUANTITY PER LEGEND APPLICATION CONDUIT BUS, ELECTRICAL EQUIPMENT, FUSE BOX, POWER LINE,
- Width: 9 inches
- Height: 0.1875 ft
- Safety / Warning Type: Electrical / High Voltage, Personal Protection (e.g., Hard Hat Required)
- Materials of Construction: Plastic / Film
-
Supplier: LAPP
Description: High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical
- Features: Other
-
Supplier: ASTM International
Description: alloy-coated steel sheet. Tubing for use as electrical conduit (EMT) or intermediate metallic conduit (IMC) is not covered by this specification. 1.2 This specification covers mechanical tubing with outside diameters or maximum outside dimensions ranging from 1/2 to 8 in. (12.7
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Conduit Fittings & Accessories 551 COMBINATION CONNECTOR Product overview: 3029 from Heyco Products is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
-
Supplier: Waytek, Inc.
Description: The Aptiv Harsh Environment Series (HES) Connection System include circular connectors, terminals, and a rectangular 50- and 60-way header. The 24 shell size industry standard connector includes six terminal configurations (47, 31, 29, 23, 21, and 19). Aptiv's circular connection systems are
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Rectangular Connectors, Heavy Duty
- Geometry: Right Angle
-
Supplier: Electro-Sensors, Inc.
Description: Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split collar pulser wrap with
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Electro-Sensors, Inc.
Description: NPT conduit opening for wiring, terminal strip for wiring, and is provided with a mounting bracket and 10 ft of cable. The quadrature (bidirectional) option has two sensors and is designed for applications requiring both speed and direction information. Specify vertical alignment when the
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: TelephoneStuff.com
Description: 48-Port Plenum Zone Wiring Box provides a connection and distribution point for data and telecom cables in installations requiring a consolidation point. Features: - Rectangular bottom knockout to be used in conjunction with a standard dual-gang electrical box - Twelve 0.75 in (19.05
-
Supplier: R. STAHL, Inc.
Description: specific control panels. This technology allows using sparking and arcing components in Zones 1 and 2. The built-in components are standard electrical switching devices designed and wired according to customer specifications. The single enclosures can be installed as components in Ex e
- Length / Height: 4.9212625 to 13.1889835 inch
- Width/Diameter: 4.9212625 to 13.1889835 inch
- Depth: 5.1968532 to 10.8267775 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Electro-Sensors, Inc.
Description: NPT conduit opening for wiring, terminal strip for wiring, and is provided with a mounting bracket and 10 ft of cable. The quadrature (bidirectional) option has two sensors and is designed for applications requiring both speed and direction information. Specify vertical alignment when the
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Electrical Output: Frequency
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Eaton Corporation - Sensors
Description: A flexible family of terminal base sensors with stability indication, high current relay output and easy wiring setup. The Cutler-Hammer E64 Terminal Base Series from Eaton's electrical business offers unique features well suited to a variety of applications including conveyor control. The
- Operating Distance: 196.8 inch
- Operating Temperature: 14 to 140 F
- Output Load: AC Load, DC Load
- Mode: Dark-on, Light-on
-
Supplier: Legrand
Description: air assemblies also available. Corrosion resistant. Box bases are constructed of 14 gauge G90 galvanized steel, painted with fusion bonded "rebar" Epoxy Powder Coat. Stainless steel boxes also available. Simplified installation. Box is supplied with punched conduit entry locations (holes or
- Length / Height: 15 inch
- Width/Diameter: 34 inch
- Depth: 25 inch
- Features: Hinged Cover, Knockouts, Other, Screw-on Cover
-
Supplier: Phoenix Mecano Inc.
Description: The Rose+Bopla Ex Stainless Steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in hazardous locations in medicine, food preparation, pharmaceutics, wood and pulp mills, chemical environments, the entire petrochemical
- Length / Height: 6.5748067 inch
- Width/Diameter: 23.62206 inch
- Depth: 11.81103 inch
- Height: 6.5748067 inch
Find Suppliers by Category Top
Featured Products Top
-
ELECTRI-FLEX COMPANY now offers custom conduit cutting and packaging options to product orders. Customers requiring cut lengths of flexible electrical conduit can now have them cut to their required length and have the ends cleaned and deburred. Orders are then packaged and shipped direct to the (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
As an OEM, you know what kind of manufacturing conditions you often face: misalignment, high vibration, extreme temperatures, oil intrusion, emissions, or unusually tight confines. In challenging applications for flexible electrical conduit, you need a vendor with the design (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Most electrical wiring and conduits operate within a “comfortable” range of operating temperatures, but there are also many others that experience either extremely low or high temperatures or both. All of these cases require conduits specially designed to deliver their rated (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Extreme Temperature Conduit, Type ATX, by Electri-Flex Company is a non-UL Halogen-Free liquidtight flexible steel conduit designed to withstand an extreme temperature range of -60°C to 150°C Intermitting to 165°C. Utilizes the flexibility of our standard LT core (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company manufactures many varieties of flexible electrical conduits that solve design challenges providing additional features above and beyond standard liquidtight conduit, such as, corrosion-resistance, halogen-free, EMI/RFI shielding, high/low temperature, food processing (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant, flexible electrical conduit. This conduit type is extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company manufactures Food Grade Liquatite® flexible conduit solutions designed to help protect electrical wiring in food processing, pharmaceutical (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
. Electri-Flex Company, a leader in electrical conduit design and manufacture for nearly 70 years, produces Liquatite®, the most diverse line of liquidtight flexible electrical conduit in the industry. The company offers custom design, engineering, quality assurance, and (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company manufactures flexible electrical conduits ideal for Industrial applications. Product sizes range from ¼” through 6”. These products fit a range of applications including the Food and Beverage Industry, Extreme High and Low Temperature (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Flexible electrical conduit ideal for Wastewater Utility installations require a level of corrosion and UV resistance. Liquatite conduit with a stainless steel or aluminum core provide the corrosion-resistance needed. Type LTSS is UV and Corrosion-resistant with a stainless steel (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
connectrac Launches “U Series” Power/Voice/Data Connectivity Solution For Multiple, Freestanding Desks
The connectrac system consists of a shallow track with a removable aluminum cap, forming a rectangular conduit to encase electrical wires.
-
Model attempts to the theory of the local excitation
C ~ wa of an electrical line is imposed a / ~ul]ere force on an any system a temporally rectangular SpannungsstoB, so, the EinschaItvorgang, the station ~ re become the state and distinguished the Abschalt-~-organg.
-
http://usitc.gov/publications/701_731/pub4362.pdf
Other products include square and rectangular structural tubing, electrical conduit (EMT), elliptical tubing, slurry pipe, coupling stock, and strut.
-
http://usitc.gov/publications/701_731/pub4298.pdf
Other products include square and rectangular structural tubing, electrical conduit (EMT), slurry pipe, coupling stock, and strut.
-
Operating diagrams of long remote lines
-- [22 ~ GENKIN: Zeickneriscbe calculation of electrical line networks with rectangular Koordinsten ETZ (1935) S. 868, Originalin Rev. Gen. Electr. (1934) S. 427.
-
Microwave spectroscopy
So, e.g., the so-called Hx0 type arises in the rectangular tube when the electrical vector of (~) the generating shear wave perpendicularly stands on the plane of incidence and a tube wall (figure 3).
-
http://usitc.gov/publications/safeguards/pub3807.pdf
Walsall produces hot-dipped galvanized ERW steel pipe, hot-dipped galvanized electrical conduit , square and rectangular sections, as well as other tubular products.
-
Influence of soil type and pH on the colonisation of sugar beet seedlings by antagonistic Pseudomonas and Bacillus strains, and on their control of Pythium d...
Microcosms consisted of rectangular PVC col- umns (made from electrical cable conduit ) with a Perspex plate fitted to their base.
-
Assembly reports
As MeBstrecke, rectangular gaps or tubes Wande of which was electrically heated served.
-
Commercial vehicle technology
… Z profiles (DIN 1027) and I profiles (DIN 1025) rundkantige profiles kaltprofilierte warmgewalzte rundkantige and schafkantige special profiles (L, T, U, Z...) (L, U, C, Z, hat...), for the vehicle construction electrically welded precision steel tubes with rectangular and square cross-sections …
Indicates content that may require registration and/or purchase.