Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ROW, Incorporated
Description: an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard
- Cross-section: 0.063 to 1.25 inch
- O-ring Size: "AS568" standard sizes (001-475), Other
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: ROW, Incorporated
Description: an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard
- Cross-section: 0.063 to 1.25 inch
- O-ring Size: "AS568" standard sizes (001-475), Other
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Silicone Rubber (SiR)
-
Supplier: ROW, Incorporated
Description: an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard
- Cross-section: 0.063 to 1.25 inch
- O-ring Size: "AS568" standard sizes (001-475), Other
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Silicone Rubber (SiR)
-
-
Supplier: ROW, Incorporated
Description: an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard
- Cross-section: 0.063 to 1.25 inch
- O-ring Size: "AS568" standard sizes (001-475), Other
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Description: Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures
- Temperature: -454 to 1,472 F
- Pressure: 0 to 43,511.0518071591 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Description: to 800°C), cryogenic (down to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme static sealing conditions due to their unique structure and composition. Spring Energized Metal O-Ring Seal is an advanced Metal O-Ring Seal. Spring
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Description: Product Overview: Balanced Metal O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Accuris
Description: FITTING, ATTACHMENT, MOLDED, TANK, THRU HOLE, FLUSH, "O" RING, RECTANGULAR, 10 X 16
-
Supplier: Accuris
Description: Fitting, Attachment, Molded Tank, Thru Hole, Flush (O) Ring, Rectangular, 12 X 18
-
Supplier: Accuris
Description: Fitting, Attachment, Molded, Tank, Thru Hole, Flush, (O) Ring, Rectangular, 10 X 16
-
Supplier: DigiKey
Description: O-RING FOR 303C-541219-25-05 & 3
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: DigiKey
Description: REC 4P BLK N O-RING ADAPTER
- Number of Contacts: 4 #
- Connector Type: Rectangular Connectors, Heavy Duty
-
Electrical Connectors - Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) -- 280-051S1-2P2MTPASupplier: Heilind Electronics, Inc.
Description: STRAIGHT PC TAIL COMBO SOCKET W O-RING FLANGE
-
Supplier: DigiKey
Description: Connector O-Ring
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: right angles, reducing the risk of window rupture during installation or under pressure (especially suitable for high pressure or vacuum environments). 2. The rounded corners allow for easy fitment of the O-ring to improve sealing performance (compared to right angled square windows
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Rectangular
-
Supplier: SAE International
Description: This SAE Recommended Practice covers the dimensional and material requirements of rubber O-rings for automotive application and rectangular section rubber seal rings for automotive applications.
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Light Duty Momentary Push Button Switches are weather and dust resistant. These push button switches have a gasket-sealed case and an O-Ring in stem for resistance to harsh environments. Products utilize silver contacts for corrosion resistance in applications up to 36V DC.
- Maximum Current: 10 amps
- Maximum DC Voltage: 12 volts
- Pushbutton Material: Metal
- Switch Function: Momentary Contact
-
Supplier: SAE International
Description: This SAE Recommended Practice covers the dimensional and material requirements of rubber O-rings for automotive application and rectangular section rubber seal rings for automotive applications.
-
Supplier: Scanivalve Corporation
Description: stainless steel tubulations cemented into an anodized aluminum blocks. They have a caged O-ring gasket design that seals when connected. The maximum pressure rating is 300 psi. When used in a high vibration area or when making and breaking connections multiple times, you may want to
-
Supplier: Scanivalve Corporation
Description: of the connector seal with O-rings that are incorporated on the threaded half (TH) connector. The sectioned side view of the drawing shows the front half (F) of the connector which is not threaded. A low quantity of tubes allows the RPC connector to be used up to 500 psi. For 144 tube
-
Supplier: Jergens, Inc.
Description: Steel, Ion Nitride Floating and opposing clamping wedge assembly Sealed wedge bodies Acme threaded screw for increased strength and long life O-ring lifters for positive separation of top tooling Versatile standard mounting options Made in U.S.A. Patented design
- Type: Work Support
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: with a rectangular cross-section on the outer or inner circle to play a sealing role. Y-shaped sealing ring: widely used in reciprocating sealing devices. Retaining ring for O-ring seal: This standard is applicable to use with O-ring when the cylinder
- Material: Alloy Steel (Music Wire)
- Features: Other / Specialty
-
Supplier: Jergens, Inc.
Description: Steel, Ion Nitride Repeatability: 0.0003” (0.008mm) Floating and opposing clamping wedge assembly Sealed wedge bodies Acme threaded screw for increased strength and long life O-ring lifters for positive separation of top tooling Versatile standard mounting options Made in U.S.A.
-
Description: Rectangular cross section. For static and dynamic use. Reciprocating and rotating movements possible. Material: PTFE. Back-up Rings are installed together with O-Rings and Quad-Ring® Seals to prevent extrusion in applications above 5 MPa / 725 psi. Available in
- Shaft O.D. or Seal I.D.: 0.3149608 to 8.267721 inch
- Radial Cross Section: 0.12204731 to 0.48425223 inch
- Maximum Operating Pressure: 3,625.92098392993 psi
- Operating Temperature: -328 to 500 F
-
Supplier: Radwell International
Description: HYDRAULIC CYLINDER, 2.5 INCH BORE, HEAD RECTANGULAR FLANGE, HI LOAD PISTON, SAE STRAIGHT THREAD O-RING, 3 PISTON ROD, UNF STANDARD, 10 INCH STROKE, PRESSURE RATING: 1500 PSI HYD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Greene, Tweed & Co.
Description: The unique G-T® Ring provides a compact double acting seal for use in a new design for heavy duty applications where a more bulky type of seal had previously been required, as well as for retrofit in standard grooves designed for O-rings with two, one, or no backups. This proven
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: Greene, Tweed & Co.
Description: The unique G-T® Ring provides a compact double acting seal for use in a new design for heavy duty applications where a more bulky type of seal had previously been required, as well as for retrofit in standard grooves designed for O-rings with two, one, or no backups. This proven
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Description: sealing. Specifically, Spring Energized Metal C-Ring is an enhanced Metal C-Ring. With a spring inside the substrate, Spring Energized Metal O-Ring can bear much greater loads for rough surfaces and can also achieve much lower leakage rates. Applications: Aerospace
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Gavish, Inc.
Description: (3.18 and 6.35 mm), with diameters to 300 mm in round, square, and rectangular formats. Shapes are simple flat configurations, with some having steps, O-ring grooves, “mushroom” cross sections, or holes for mounting or probe insertions. Mounting and installation of sapphire is
- Diameter, Square Side, or Rectangular Length: 300.00000000000006 mm
- Thickness: 0.5 to 12.700000000000001 mm
- Wavelength Range: 200 to 3,500 nm
- Window Shape: Circular, Rectangular, Square
-
Description: ISO 6119:2006 specifies the performance test methods and requirements for elastomeric seals used in road vehicle disc brake cylinders. It is applicable to solid section type seals (square, rectangular, O-ring), mounted stationary in the cylinder bore or on the movable piston of
-
Supplier: CSA Group
Description: ISO 6119:2006 specifies the performance test methods and requirements for elastomeric seals used in road vehicle disc brake cylinders. It is applicable to solid section type seals (square, rectangular, O-ring), mounted stationary in the cylinder bore or on the movable piston of
-
Supplier: CSA Group
Description: ISO 4930:2006 specifies the performance test methods and requirements for elastomeric seals used in road vehicle disc brake cylinders. It is applicable to solid section type seals (square, rectangular, O-ring), mounted stationary in the cylinder bore or on the movable piston of
-
Description: ISO 4930:2006 specifies the performance test methods and requirements for elastomeric seals used in road vehicle disc brake cylinders. It is applicable to solid section type seals (square, rectangular, O-ring), mounted stationary in the cylinder bore or on the movable piston of
-
Supplier: Honeywell Sensing & IoT
Description: hardened. Multiple connection options, including wire harness and integral connector versions using AMP super seal or AMP Jr. Timer connectors, are available. Package design includes an o-ring seal for pressure applications and a fixed mounting flange.
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Supplier: Albion Casters and Wheels
Description: FEATURES Priority™ Premier Sealed precision ball bearing in swivel section and wheel• 1/8" formed steel construction Additional O-ring seal in swivel section prevents contamination Shock resistant premium nylon wheel Zinc plated finish on diamond plate models, yellow dichromate finish
- Load Capacity: 445 to 450 lbs
- Wheel Tread Width: 1.75 inch
- Wheel Diameter: 2.25 to 2.75 inch
- Height: 3.75 to 4 inch
Find Suppliers by Category Top
Featured Products Top
-
termination options from wired pigtail, solder cup, right angle, or straight PC tail. ITT Cannon’s suite of rectangular connectors including D-sub, micro, and nano connectors provide a flexible I/O solution without sacrificing space or performance. They are ideally suited for markets and (read more)
Browse DC Motors Datasheets for DigiKey -
. Such rubber O-rings are often used for rectangular path door seals or to navigate around pipe-work. By removing permanent stresses from the O-ring, PPE pre-formed O-rings can extend the life of the part in your application. Jointed rubber O-rings - PPE offers the largest fully moulded (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
and 3-A in addition to metal detectable O-rings, all of which are free from Animal Derived Ingredients. Preformed 'shaped' rubber O-rings are used to assist assembly and prevent unnecessary stresses being placed upon the seals. Such rubber O-rings are often used for rectangular path (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high temperatures (up to 800°C), cryogenic (down (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
O-Ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800°C), cryogenic (down to -270°C), (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
O-Ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum springback. Metal O-ring seal may (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Industrial Heavy Duty Ring Bearing Turntables (HDTM & HDTP) WHEN DURABILITY MATTERS (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
under different environmental conditions. The metal seal ring is suitable for the sealed object without relative motion, which is also called static sealing. The seal ring can be made into circular, elliptical, rectangular and other geometric shapes according to specific usage requirements (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
Press-in-Place Seals (PiP) | Drop-in-Place Seals
of an extruded or molded seal with a rectangular cross-section, which keeps the seal firmly in the seal groove regardless of its functional position and without adhesives. Even if the seal is installed upside down, the Press-in-Place seal will remain firmly in the groove and maintain high sealing
More Information Top
-
Sporadic effect of leadscan machine to CMOS ESD low yielding lots
Figure 4.1 shows that the area of contact between the unit package and roller O-ring was reduced by 52% when the rectangular o - ring was replaced with the circular o-ring.
-
The Effect of Reservoir Wettability on the Production Characteristics of the VAPEX Process: An Experimental Study
The physical model was created by fabricating a rectangular o - ringed frame, sandwiched between two Plexiglas plates, as depicted in Fig. 1.
-
Natural Convection in Porous Media and Its Effect On Segregated Forward Combustion
The top cover, sealed with a rectangular O - ring , kept the sand pack under about 15 psi pressure by means of 12 springs.
-
Development and Testing of a Microwave Powered Regenerable Air Purification Technology Demonstrator
A special grooved flange seals against one side of each coaxial to waveguide transition, compressing a silicone rectangular O - ring trapped in the waveguide groove.
-
Waste Feed Delivery Purex Process Connector Design Pressure
The rectangular O - ring groove would not hold the rings.
-
Hot tube Nylon cord cutter for balloon flights
The flap Fis a brass plate 2+ x 11%x +in. with a rectangular O - ring groove on its far surface.
-
Flap-valve for long narrow apertures
The flap Fis a brass plate 2+ x 11%x +in. with a rectangular O - ring groove on its far surface.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/22890/SLAUGHTER-DISSERTATION-2013.pdf?sequence=1
The top of the vessel is a CNC- machined flange, with a rectangular O - ring groove cut into the top to provide a compression seal against the lid.
Indicates content that may require registration and/or purchase.