-
Supplier: Accuris
Description: Cylindrical helical springs made from rectangular and square section wire and bar - Guide to calculation and design - Part 2: Torsion springs
-
Supplier: Accuris
Description: Cylindrical helical springs made from rectangular and square section wire and bar - Guide to calculation and design - Part 1: Compression springs
-
Supplier: TE Connectivity
Description: Spacing : 4.2 MM [.165 INCH ] Housing Features Centerline (Pitch) : 4.2 MM [.165 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Mating
- Current Rating: 9 amps
- Number of Contacts: 2 #
- Connector Type: Rectangular Connectors, Heavy Duty, Wire-to-Wire Connector
-
-
Supplier: G.L. Huyett
Description: We offer a complete line of these “hard to find” and “hard to install” rings, including external, internal, square, round, as well as C and D styles.
- Shaft Diameter: 0.1574804 to 18.110246 inch
- Housing Diameter: 0.393701 to 17.322844 inch
- Finish: Coating or Plating
- Ring Type: External, Internal
-
Supplier: Radwell International
Description: DIE SPRING, SPRG.1.000X 1.50-GREEN, RECTANGULAR WIRE, A / HOLE DIAMETER / 1 INCH / 25 MM, C / FREE LENGTH / 1.50 INCH / 38 MM, SPRING CONSTANT / 37.00 / LBS PER 1/10 INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Die Spring
-
Description: production equipment means we're prepared to produce everything from pilot lots to million+ piece production runs. Whether you need springs in round, square or rectangular wire shapes, in virtually any diameter or size, Dudek and Bock has the expertise to engineer and produce
- Capabilities: Compression Springs, Conical / Taper Springs, Constant Force Springs, Extension Springs, Flat Springs, Garter Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Additional Services: Design Assistance, High Volume Production, Low Volume Production
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: Midwest US Only, North America, Other, Other / Special, United States Only
-
Supplier: Diamond Wire Spring Company
Description: A full line of chrome alloy, rectangular wire die springs made in our Tyler, Texas, facility is available from stock in four load specifications.
- Outer Diameter (OD): 0.75 inch
- Inner Diameter (ID): 0.375 inch
- Free Length: 3 inch
- Solid Height: 0.75 inch
-
Supplier: W.B. Jones Spring Company
Description: Wide selection of quality die springs. Die springs are used in die machinery, but also perform well in applications involving high-static or shock load stresses. Die springs are made of rectangular shaped material to reduce the solid height and increase efficiency.Our die
- Wire Diameter: 0.187 to 0.312 inch
- Free Length: 4 inch
- Spring Rate: 480 lbs/in
- End Configuration: Closed / Squared Ends, Ground Ends
-
Supplier: Coiling Technologies, Inc.
Description: They are light, medium, heavy, and extra heavy-duty springs depending on the forces that you require. We can assist you in choosing the best type of spring that is suited properly for your application. They are typically made from rectangular wire with flat ground and
- Features: Die Spring
-
Supplier: Dayton Lamina Corporation
Description: DieMax™ L Die springs are available in sizes from 3/8 to 2 inch diameter up to 12 inches in length. The DieMax™ L Die Springs are manufactured to industry standard colors, are made from high tensile strength chrome silicon material, and manufactured in an optimal rectangular
- Features: Die Spring
-
Supplier: Lee Spring Company
Description: comparable rectangular wire springs, offering users a distinct value advantage. In recent independent testing conducted by the Institute of Spring Technology, Lee Spring's HEFTY Die Springs demonstrate a life-expectancy equal to traditional
- Outer Diameter (OD): 0.34 inch
- Inner Diameter (ID): 0.375 inch
- Wire Diameter: 0.055 inch
- Free Length: 1.25 inch
-
Supplier: Spiros Industries
Description: Torsion springs are produced from rectangular or round wire. It is more typical for a manufacturer to use round wire because of the premium cost of rectangular wire. Additionally, torsion springs are normally heat-treated at a low temperature to
-
Supplier: Century Spring Corp.
Description: important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at
- Wire Diameter: 0.195 to 0.468 inch
- Free Length: 10 inch
- Spring Rate: 208 lbs/in
- Features: Die Spring, Straight
-
Supplier: Century Spring Corp.
Description: important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at
- Wire Diameter: 0.245 to 0.328 inch
- Free Length: 2 inch
- Spring Rate: 1,540 lbs/in
- Features: Die Spring, Straight
-
Supplier: Coiling Technologies, Inc.
Description: the torsion spring experience bending force in contrast to torsion force in the compression springs. We can also design torsion springs with square or rectangular wire if required. Torsion springs are commonly seen in clipboards, counterbalance mechanisms,
- End Style: Hinged, Hook Ends, Short Hook Ends, Straight Offset, Straight Torsion
- Features: Other
-
Description: manufactured from round wire in a cylindrical shape, compression springs are extremely customizable. Square, ovate, rectangular and other non-round cross section wire can be fashioned to meet differing requirements. Additionally, the spring can be altered to
- Coil Shape: Barrel, Conical, Hourglass, Straight
- End Configuration: Ground Ends
-
Description: ISO 10243:2010 establishes the technical specifications for compression springs made from rectangular wires. It is applicable to springs which are set. It does not attempt to specify the quality of the springs themselves, nor all of their dimensions (e.g.
-
Supplier: CSA Group
Description: ISO 10243:2010 establishes the technical specifications for compression springs made from rectangular wires. It is applicable to springs which are set. It does not attempt to specify the quality of the springs themselves, nor all of their dimensions (e.g.
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of
- Outer Diameter (OD): 0.9842525 inch
- Solid Height: 0.261023763 inch
- Spring Rate: 62.46900996069286 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Murphy & Read Spring Manufacturing Co.
Description: Torsion Springs supply a force when you torque them or twist them. They are typically cylindrical round wire springs but they can be made out of square, flat or rectangular wire and can be any shape or size. The legs can be at any position and have virtually any
- Inner Diameter: 0.202 inch
- Outer Diameter: 0.318 inch
- Wire Diameter: 0.035 inch
- Spring Length: 0.314 inch
-
Supplier: Murphy & Read Spring Manufacturing Co.
Description: Compression springs apply a force by compressing or pushing on them. Typically they are cylindrical helical springs made out round wire. However they can be made conical, oval, barrel or virtually any other shape. The wire can also be round, square or rectangular.
- Outer Diameter (OD): 0.48 inch
- Inner Diameter (ID): 0.336 inch
- Wire Diameter: 0.072 inch
- Free Length: 2 inch
-
Description: motor and pump assembly. Cost-conscious torsion springs implement round wire. When the situation calls for higher performance, rectangular or other non-round wire can be substituted to improve efficiency and obtain higher energy storage capacity. Space between the coils
- End Style: Hinged, Short Hook Ends, Straight Offset, Straight Torsion
- Wind: Left Hand Wind, Right Hand Wind
-
Supplier: Lee Spring Company
Description: required spring load at any extended position. Another common type of extension spring is the drawbar spring. In a drawbar, the load is applied at the ends of long steel loops which pass through the spring's center and are hooked around the opposite end, thus compressing
- Outer Diameter (OD): 0.5 inch
- Wire Diameter: 0.041 inch
- Free Length (Inside Hooks): 2 inch
- Maximum Load: 5.8 lbs
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of
- Outer Diameter (OD): 0.787402 inch
- Solid Height: 0.331889943 inch
- Spring Rate: 41.45566840170294 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Our XL2A mini-hook test connector, the long test hook, is a modified version of the XL1 hypo-action mini-hook. This hook is identical with the exception of an increased 0.165 in (4.19 mm) X 0.218 in (5.54 mm) wire exit hole in plunger to accommodate heavier wire gauge leads of 20-14
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
- Probe Type: Voltage
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of
- Outer Diameter (OD): 0.9842525 inch
- Solid Height: 0.348031684 inch
- Spring Rate: 93.24670316801777 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Precision Coil Spring Company
Description: square wire. Order quantities can range from hand-produced prototypes to large quantities run on 4-slide machines or CNC wire formers. Alloys range from low-cost carbon steels through the super alloys, including titanium, to meet your functional and environmental conditions. Examples
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Bending, Coiling / Spring Making, Grinding, Welding
- Secondary Services: Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: electronic components with a tip design that permits hooks up vertically or horizontally Hook fits over components up to a max diameter of 0.040 in (1.016 mm) Wire exit hole accepts wire 20-14 AWG or max wire diameter of 0.165 in (4.19 mm) Field serviceable
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
- Probe Type: Voltage
-
Supplier: Ideal Industries, Inc.
Description: SPRING LOADED TYPE DIE-CAST ZINC BODY MATERIAL FLAT LAMP WIRE TYPE STRIPMASTER[R] BRAND INCLUDES RECTANGULAR HOLE KNIFE TYPE BLADE
- Tool Type: Stripper
-
Supplier: Coiling Technologies, Inc.
Description: These springs/forms can be designed in almost any configuration to fit a wide range of projects, and we can manufacture our wire forms from many different materials to ensure they will have the necessary tensile strength without losing elasticity. Custom Wire Forms: Coiling
- Capabilities: Bending, Coiling / Spring Making
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
- Features: North America, Southern US Only, United States Only
-
Supplier: ASRaymond
Description: Heavy duty compression springs are ideally suited for applications where high loads are needed and limited space is available. SPEC heavy duty springs are designed to work in a hole or over a shaft. Material Chrome Silicon per Associated Spring SV 9254 or Chrome Vanadium per SAE
- Free Length: 2.5 inch
- Solid Height: 1.58 inch
- Spring Rate: 624 lbs/in
- End Configuration: Closed / Squared Ends, Ground Ends
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: contact with the groove. Round wire snap-rings are split rings formed and cut from circular spring wire. Round wire snap rings are designed for use with round grooves in outer and inner shaft or bore applications. Round wire snap-rings tend to hold tighter
- Design Units: Metric
- Ring Style: Wire Formed Snap Rings
-
Supplier: Newark, An Avnet Company
Description: 50 T/SPRING HSG DR .100CL
-
Supplier: Newark, An Avnet Company
Description: INSERT, RECEPTACLE, 10POS, SPRING; Product Range:HDC Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INSERT, RECEPTACLE, 6POS, SPRING; Product Range:HDC Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
At Coiling Technologies, we take immense pride in being part of the movement that champions American-Made Products. Nestled in Houston, Texas, our facility is dedicated to manufacturing high-quality springs in the USA. This commitment reflects our dedication to craftsmanship and (read more)
Browse Wire Forming Services Datasheets for Coiling Technologies, Inc. -
Springs/forms can be designed in almost any configuration to fit a wide range of projects, and we can manufacture our wire forms from many different materials to ensure they will have the necessary tensile strength without losing elasticity. Size range: .008” to .375” (read more)
Browse Datasheets for Coiling Technologies, Inc. -
Wire forms typically are made from wire that is bent to have specific angles and lengths. These springs/forms can be designed in almost any configuration to fit a wide range of projects. Coiling Technologies can manufacture our wire forms from many different materials to ensure they will have (read more)
Browse Wire Forming Services Datasheets for Coiling Technologies, Inc. -
parts, as well as creating unique connector combinations for test leads and test cables. For most of our hook styles, we can customize hook bends, plating specifications, and spring tension. For many of our clients, numbering has been a requirement, so based on the product we can add labeled heat (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Test Leads E-Z-Hook offers a vast selection of standard test lead and patch cord combinations including multimeter test probes & leads, jumper leads, test lead wire and more. By combining our flexible test lead (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Based on this philosophy, E-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any two or more connector combinations on a lead or cable, modified hook (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any two or more connector combinations on a lead or cable, modified hook bends, springs, and plating specifications, used special packaging, added (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any two or more connector combinations on a lead or cable, modified hook bends, springs, and plating (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Wire Attack Test Lead XB Wire Clamp to Stacking Shrouded Right Angle Banana Plug Test Lead (636XB). Printable Data Sheet (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Machine Design Databook, Second Edition > SPRINGS
The stress in rectangular wire spring .
-
Handbook of Mechanical Engineering Calculations, Second Edition > CURVED SPRING DESIGN ANALYSIS
Find the maximum load P, maximum deflection F, and spring constant C for the curved rectangular wire spring shown in Fig. 5 if the spring variables expressed in metric units are E = 14,500 kg/mm2, Sb = 55 kg/mm2, b = 1.20 mm …
-
Orthodontic movement of teeth with intraosseous defects: Histologic and histometric study in dogs.
One week after creating the defects, an orthodontic appliance was installed, and the teeth were randomly assigned to 1 of 2 treatment groups: those in the test group received a titanium-molybdenum alloy rectangular wire spring that performed a controlled tipping root …
-
http://waset.org/publications/3280/investigation-on-the-feasibility-of-composite-coil-spring-for-automotive-applications
rectangular wire spring can be approximately derived as [13]: .
-
Investigating the benefits of using circular die springs instead of rectangular die springs
For this reason, the use of rectangular springs that have higher rigidity compared with circular springs is pre- ferred in industrial applications.5–8 However, it is not easy to procure rectangular spring wires , and further- more, these are costly; thus, in this …
-
Handbook of Machining and Metalworking Calculations > SPRING CALCULATIONS—DIE AND STANDARD TYPES
The main applications contained in this chapter apply to helical compression die springs and standard springs using round, square, and rectangular spring wire .
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > Tooling, Die Making, Molds, Jigs, and Fixtures
Helical die springs may be made with either round or rectangular spring wire , although the rectangular wire types are usually employed in American die-making practice because of their higher power-to-weight ratios.
-
Machine Design Databook, Second Edition > SYMBOLS
height (thickness) of laminated spring, m (in) axial height of a rectangular spring wire , m (in) .
Indicates content that may require registration and/or purchase.