-
Description: Available in 120 Vac LED lamp Integrated 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure IP69K Compliant UL and cUL Listed Features Electraray® Model 225 is a compact, rotating warning light designed for industrial uses. Model 225 has a closed cell neoprene
- Flash Rate: 90 flashes per minute
- Lamp / Bulb Power: 2,000.0000000000002 watts
- Supply Voltage: AC Voltage
- Features: Other, Outdoor Rated / Weatherproof
-
Supplier: Newark, An Avnet Company
Description: ROTATING WARNING LIGHT WITH ALARM, DIRECT MOUNT. RED
-
Description: Available in 120 Vac 25,000-hour LED Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Type 4X, IP66 enclosure IP67, IP69K compliant UL and cUL Listed NSF Certified Features Model 121SLED is a compact rotating warning light available in 120VAC, five colors and
- Flash Rate: 60 flashes per minute
- Lamp / Bulb Power: 1,655 watts
- Supply Voltage: AC Voltage
- Features: Other, Outdoor Rated / Weatherproof
-
-
Description: 225X is a compact, rotating, LED warning light designed for a variety of industrial applications. This product’s lens design allows quick and easy access for inspection and relamping. Model 225X features a silicone rubber gasket that provides a water-resistant seal between the
- Flash Rate: 90 flashes per minute
- Lamp / Bulb Power: 2,000.0000000000002 watts
- Supply Voltage: AC Voltage
- Features: Other, Outdoor Rated / Weatherproof
-
Supplier: Newark, An Avnet Company
Description: ROTATING WARNING LIGHT, DIRECT MOUNT, METAL BODY (COLOR MATCHED COLOR OF LENS). RED
-
Supplier: Newark, An Avnet Company
Description: Rotating warning light with 8-channel alarm with 32 pre-programmed sounds. Red
-
Supplier: Newark, An Avnet Company
Description: Rotating warning light with 4-channel MP3 field programmable annunciator. Red LED
-
Description: Available in 120 Vac 50,000-hour LED light source Surface and integrated 1-inch NPT pipe mount Type 4X, IP66 enclosure IP69K compliant UL and cUL Listed Features Model 371LED warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the
- Flash Rate: 60 flashes per minute
- Lamp / Bulb Power: 15,000 watts
- Supply Voltage: AC Voltage
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Rotating Lights, 120 V Voltage Rating, 0.35 A Current Rating UL Listed. 1⁄2" pipe or direct mounted. 75 reflector rotations per minute. Halogen long life lamp. For indoor and outdoor use. Note: Lens must face up when mounted in outdoor applications. Other voltages available. Also
-
Supplier: Patlite (USA) Corporation
Description: The SKH-EA Series is a popular selling rotating warning light with a superior weather resistant dome used for a variety of applications.
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Green, Red
- Features: Other
- Visual Indicators: Revolving Light
-
Supplier: Radwell International
Description: WARNING LIGHT, VITALITE, ROTATING, RED, INCANDESCENT, 120VAC, 3 WIRE, 5.13IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY
- Light Colors Available: Red
-
Supplier: Interface Displays & Controls
Description: As a form, fit, and function replacement for the current, low-reliability, rotating beacon light, Interface’s Anti-Collision Beacon Light is the next generation in aviation lighting. The unit’s MTBF is over 25,000 hours, and there are no rotating parts. The light
- Lamp / Bulb Power: 100 watts
- Supply Voltage: AC Voltage, DC / Battery
- Specialty Applications: ARINC / Avionics, Vehicle Safety
- Flash Type: Continuous Indication
-
Supplier: United Technologies Corporation
Description: ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 24 VDC OPERATING VOLTAGE 25 W INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST
-
Supplier: United Technologies Corporation
Description: ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE 24 TO 28 VDC OPERATING VOLTAGE SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 1 AMPERE OPERATING CURRENT RED LENS COLOR 75 RPM FLASH RATE 402 LUMEN LIGHT INTENSITY
-
Supplier: United Technologies Corporation
Description: LENS TYPE RED COLOR 52 SERIES ADAPTABEACON ROTATING HALOGEN/INCANDESCENT BEACON USED ON ADAPTABEACON BRAND 52 MODEL
-
Supplier: NSI Industries LLC
Description: ROTATING BEACON TYPE GLASS FILLED POLYPROPYLENE HOUSING, ACRYLIC DOME MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE 117 VAC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING 0.9 AMPERE OPERATING CURRENT RED LENS COLOR 90 FPM FLASH RATE TORK ALERT[TM] BRAND
- Flash Rate: 90 flashes per minute
- Features: Other
- Color: Red
- Flash Type: Single Flash
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 856T 70 mm Light Modules, Black Housing Color, 24V Rotating LED, Non-Stackable Beacon Style, Red Output Color, Standard Lens Finish
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Round 120 mm Beacon, Surface Mount, Standard, 120V AC Full Voltage, Rotating Halogen, Red
- Color: Red
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Round 160 mm Beacon, Surface Mount, Standard, 120V AC Full Voltage, Rotating Halogen, Red
- Color: Red
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Round 90 mm Beacon, Surface Mount, Standard, 120V AC Full Voltage, Rotating Halogen, Red
- Color: Red
-
Supplier: R. STAHL, Inc.
Description: Versions rotating mirror beacon rotating beacon beacon with double flash (9 + 5 J) flashing beacon (15 J) LED-continuous beacon LED-rotating beacon Seawater resistant aluminium enclosure with glass dome Integrated Ex e connection chamber Glass dome available in: signal yellow,
- Lamp / Bulb Power: 20 to 35 watts
- Supply Voltage: AC Voltage, DC / Battery
- Color: Blue, Red, Yellow
- Flash Type: Continuous Indication
-
Supplier: Sentinel
Description: Portable red rotating warning light with stand and 25 ft (7.62 m) cable Radiography ranges: 0 to 50 and 0 to 500 mR/hr X-ray ranges: 0 to 5 and 0 to 50 mR/hr 120V AC Dual range area monitor with selectable alarm trip points Two 120V AC remote alarm trip outlets
- Display Options: Analog
- Type of Monitoring: Area Monitoring
- Detector Output: Dose Rate
- Detector Style: Fixed Installation
-
Supplier: RS Components, Ltd.
Description: Rotating Beacon, 100mm, 12-24V DC, Screw
- Features: Buzzer, Other, RoHS Compliant
- Color: Red
- Visual Indicators: Revolving Light
-
Supplier: Waytek, Inc.
Description: Grote 47082-3 SuperNova LED Clearance/Marker Lights Category: Clearance/Marker Lights Manufacturer: Grote Series: US 15 Voltage/Amps: 12VDC @ 0.06A SAE P2
- Supply Voltage: DC / Battery
- Color: Red
- Specialty Applications: Safety
-
Supplier: Waytek, Inc.
Description: 2 Sealed Round LED Clearance/Marker Light 47762 Category: Clearance/Marker Lights Amber lens also available Complies to FMVSS 108 standards .68" deep SAE J595 .060A at 14VDC 2" flush mount grommet stock no. 47712 Use pigtail stock no. 47708
- Color: Red
- Specialty Applications: Safety
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Slow Double Pulse Volt Rating: 9 to 16 DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 100 mA LED Color: Red Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30° to 60° C Storage
- Sound Level: 70 to 75 dB
- Operating Voltage: 9 to 16 volts
- Visual Indicators: Audio / Visual Alarm Combination
- Supply Voltage: DC / Battery
-
Supplier: Pfannenberg
Description: Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 100 dB (A) nominal sound pressure level 1 Hz single flash xenon strobe light, 5 Joules 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS
- Flash Rate: 60 flashes per minute
- Sound Level: 100 dB
- Operating Voltage: 12 to 255 volts
- Operating Frequency: 150 to 2,900 Hz
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: 60mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Multi-Tone Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 250 mA LED Color: Red Size: 2.7 x 2.7 x 16.6 in Weight: 640 g Operating Temperature: '-25° to 60° C Storage
- Sound Level: 80 to 85 dB
- Operating Voltage: 90 to 120 volts
- Supply Voltage: AC Voltage
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: Pfannenberg
Description: Our PY X-MA-05 (UL Type 4/4x, IP 66) PYRA® Series Flashing Light Sounders reach a 100 dB (A) nominal sound pressure Level with 5 Joules Flash. This Signaling Device offers a 180° x 360° visible field with adjustable flash rate and 8 alarm tones. It operates in any climate and can be surface
- Sound Level: 100 dB
- Operating Voltage: 10 to 255 volts
- Operating Frequency: 110 to 3,000 Hz
- Supply Voltage: AC Voltage
-
Supplier: R. STAHL, Inc.
Description: Max sound output 105 dB (A) / 1 m 8 LED array flashing beacon 32 selectable tones meeting international regulations Sound selection via DIL switch Stainless steel fixings Monitoring facility Flame retardant ABS enclosure Yodalex range Combination audible and visual signal designed for use in
- Sound Level: 105 dB
- Operating Voltage: 16.2 to 26.4 volts
- Color: Amber, Blue, Clear, Green, Red
- Visual Indicators: Audio / Visual Alarm Combination, Flashing Light
-
Supplier: Johnson Pump, An SPX Brand
Description: The Bilge Alert™ system uses a patented Mirus™ field effect detector cell, which produces a micro-electrical field that detects disruptions caused by water and fluids. When activated the sensor will trigger a 100db piezo alarm and an LED light on the control panel. The sensor measures a small
- Sound Level: 100 dB
- Visual Indicators: Audio / Visual Alarm Combination
- Features: Continuous, Other, Speakers, Submersible
- Flash Type: Continuous Indication
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Multi-Tone Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Red CUL Approved: Yes Size: 22 x 43.5 mm
- Sound Level: 85 to 95 dB
- Operating Voltage: 20 to 28 volts
- Operating Frequency: 3,900 Hz
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: R. STAHL, Inc.
Description: Max sound output 100 dB (A) / 1 m 8 LED array flashing beacon 32 selectable tones meeting international regulations Sound selection via DIL switch Stainless steel fixings Monitoring facility Flame retardant ABS enclosure Yodalex range Combination audible and visual signal designed for use in
- Sound Level: 100 dB
- Operating Voltage: 16.2 to 26.4 volts
- Color: Amber, Blue, Clear, Green, Red
- Visual Indicators: Audio / Visual Alarm Combination, Flashing Light
-
Supplier: Allied Electronics, Inc.
Description: LIGHT TOWER,3-LIGHT,24V AC/DC,RED,YELLOW,GREEN,POLE MOUNT
Find Suppliers by Category Top
Featured Products Top
-
Federal Signal Corporation - Industrial Signaling and Systems
The Global Standard for Life Safety Warning Lights
Engineered for reliability in demanding conditions, the Red Global Series® is designed to enhance visibility and deliver high-performance signaling across industries like manufacturing, oil & gas, chemical processing, and emergency response. With red’s universal association (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
LP3XLP Hazardous Location LED Warning Light
safety showers, gas detection, food and beverage lines, and control systems without the size and cost of higher-output devices. 360-degree light output in a small footprint for tight spaces Three flash patterns: 60 FPM, simulated strobe, and steady 12–48 (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
Quad-color models feature four colors (Amber, Blue, Green, and Red) and three flash patterns (60 FPM, simulated strobe, and steady) per unit. The color and flash pattern combinations are achieved by wiring selection and is available in 12-24VDC and 120-240VAC. The zinc die-cast alloy base (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
such as trip filtering, and trip delay Visual status of switch operation from large LCD display, and red/green LED indicator lights Patented design (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
experience, select the BMRX-300—the only model with a built-in LED indicator light. The bright LED changes from green to red when the paddle stops turning, signaling a full or empty bin. Plus, the BMRX-300 has true fail-safe operation, digital (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
ultraviolet light. Dark spots against a bright blue background on the paper indicate a positive result. In the initial design, users rotated the baton manually. The approach worked, but results varied from sample to sample and operator to operator. When the RedX engineering team set out to (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
efficiently perform light, color, and mura measurements with specific tests to evaluate the quality of displays integrated within the vehicle. A comprehensive automotive display test solution from Radiant combines the TT-AutomotiveDisplay application-specific software module and a (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
Grainger.com
• Rotating Warning Light, Halogen, Red Rotating Warning Light , 40W Halogen, 120VAC .
-
Lab Safety Equipment | New and Used Classifieds
FEDERAL VITALITE RED ROTATING WARNING LIGHT MODEL ...
-
ICDF Complex Remedial Action Report
Subcontract shall mount the red rotating warning light to the east side of the door and out from under the canopy.
-
Countries > Canada > Province of Quebec > Regulations > Industrial Accidents and Occupational Diseases‚ An Act Respecting > [CANADA Que Reg a3-001/10] Re...
(10) A flashing or rotating red warning light visible for 360 º must be installed pursuant to the Highway Safety Code (chapter C-24.2).
-
States > Mississippi > State > Statutes > Title 63 - Motor Vehicles and Traffic Regulations > 07 - Equipment and Identification
…to calls, emergency management/civil defense vehicles, emergency response vehicles of the Department of Environmental Quality, ambulances used for emergency work, and 911 Emergency Communications District vehicles may be marked with blinking, oscillating or rotating red lights to warn other vehicles to yield…
-
Mississippi Code - Title 63 - Motor Vehicles and Traffic Regulations - Chapter 7 - Equipment and Identification (Extracts).
…to calls, emergency management/civil defense vehicles, emergency response vehicles of the Department of Environmental Quality, ambulances used for emergency work, and 911 Emergency Communications District vehicles may be marked with blinking, oscillating or rotating red lights to warn other vehicles to yield…
-
States > Kentucky > State > Regulations > Title 902 - Cabinet for Health and Family Services Department for Public Health > [902 KAR 100] 100 - Radiology
(4) Locations designated as high radiation areas, and entrances to the locations shall be equipped with easily observable flashing or rotating red or magenta warning lights that operate automatically if, and only if, radiation is being produced or may be produced.
Indicates content that may require registration and/or purchase.