Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allen-Bradley / Rockwell Automation
Description: PF527 Removal Control Terminal Block
-
Supplier: Sealevel Systems, Inc.
Description: The TB43 terminal block adapter offers an easy way to add screw terminals to any device powered by a 2.1 mm barrel connector. Compatible Sealevel devices include SeaLINK Ethernet Serial Servers and industrial USB hubs. The TB43 is ideal for connecting devices to existing field
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Newark, An Avnet Company
Description: SPRING TERMINAL BLOCK, REMOVABLE, 28POS; Product Range:Modicon M340 Series; No. of Contacts:28Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Pluggable Terminal Blocks M3 XD26 RBT REMOVE CONNECTOR KIT
- Features: Other
- Approvals: VDE Component Mark
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminal Blocks - Unspecified Removable screw terminal for USB DAQ
- Features: Other
- Approvals: VDE Component Mark
-
Supplier: OMEGA Engineering, Inc.
Description: terminal blocks come in all wire ranges and no pre-treatment of the wire is necessary, even for stranded wire. A full line of accessories are available including end plates, end brackets, cross connectors and marking tags. The YBK series also includes 4 size grounding terminal
- Number of Contacts: 2
- Conductor Size (North American): 22 to 6 AWG
- Voltage Rating: 750 volts
- Current Rating: 22 to 63 amps
-
Supplier: Sealevel Systems, Inc.
Description: The TB-SC04-10 includes ten 4-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire diameters from 16-28AWG and integrates a
- Number of Contacts: 4
- Conductor Size (North American): 16 to 28 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Sealevel Systems, Inc.
Description: The TB-SC06-10 includes ten 6-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire diameters from 16-28AWG and integrates a
- Number of Contacts: 6
- Conductor Size (North American): 16 to 28 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Sealevel Systems, Inc.
Description: The TB-SC05-10 includes ten 5-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire diameters from 16-28AWG and integrates a
- Number of Contacts: 5
- Conductor Size (North American): 16 to 28 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Amphenol PCD
Description: headers shown on pages 41--42 and 44--45, as well as compatible competitive headers. Individual spring contact clamps are depressed to insert or remove wires by a flat-bladed screwdriver in an actuation slot on the block. Once wire is inserted and the spring released, the stainless steel
- Number of Contacts: 2 to 8
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 12 to 26 AWG
- Voltage Rating: 300 volts
-
Supplier: TelephoneStuff.com
Description: 110 Disconnect Terminal Block disconnect terminal block for locations where network administration is required. Features: - Permits circuit isolation without removing patch cords or cross-connect wire - The "look both ways" testing capability allows for the easy
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PF700 Removable I/O Terminal Block
-
Supplier: Amphenol PCD
Description: a flat-bladed screwdriver in an actuation slot on the block. SMT Compatibility The SCM is the only spring clamp terminal block available which is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder; providing users with additional flexibility and
- Number of Contacts: 2 to 20
- Contacts Pitch: 5 mm
- Conductor Size (North American): 12 to 28 AWG
- Voltage Rating: 300 volts
-
Supplier: Aratas America LLC
Description: 3.5mm-pitch push-in terminal block PCB connectors to greatly improve the efficiency of connector inserting & removing and cable wiring. Easy insertion & removal and high contact reliability are achieved with the unique connector engagement structure. It contributes to enhanced
- Mounting Options: PCB Terminal Block
-
Supplier: Advantech
Description: Isolated In-line Serial Converter, DB25F/Terminal Blocks RS-232 to RS-422 or RS-485 (2 or 4 wire) serial conversion 2,000V, two-way optical isolation (input/output) Data rate: 115.2 kbps Quick, inline installation Removable terminal blocks for RS-422/485 Automatic
- Data Rate: 115.2 kbps
- Isolating Voltage: 2 kilovolts
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Polyamide Insulating Material Voltage: 300, Amps: 8, AWG: 30-14 Plug-In Direction Vertical to the Conductor Axis Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines Connection Point Facing the Coding-Side of the Header
-
Supplier: Allied Electronics, Inc.
Description: Polyamide Insulating Material Voltage: 300, Amps: 8, AWG: 30-14 Plug-In Direction Vertical to the Conductor Axis Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines Connection Point Facing the Coding-Side of the Header
-
Supplier: Allied Electronics, Inc.
Description: Polyamide Insulating Material Voltage: 300, Amps: 8, AWG: 30-14 Plug-In Direction Vertical to the Conductor Axis Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines Connection Point Facing the Coding-Side of the Header
-
Supplier: Allied Electronics, Inc.
Description: Polyamide Insulating Material Voltage: 300, Amps: 8, AWG: 30-14 Plug-In Direction Vertical to the Conductor Axis Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines Connection Point Facing the Ripped Side of the Header
-
Supplier: L-com, Inc.
Description: existing terminal blocks. The suppressor connects in a series (pass-through) configuration, the screw terminals accept two wire pairs (28 - 12AWG), and the device is rated for up to 10A of continuous current. Note: The LPXT surge suppressor REQUIRES that the DIN-Rail have a
-
Supplier: L-com, Inc.
Description: existing terminal blocks. The suppressor connects in a series (pass-through) configuration, the screw terminals accept two wire pairs (28 - 12AWG), and the device is rated for up to 10A of continuous current. Note: The LPXT surge suppressor REQUIRES that the DIN-Rail have a
-
Supplier: L-com, Inc.
Description: existing terminal blocks. The suppressor connects in a series (pass-through) configuration, the screw terminals accept two wire pairs (28 - 12AWG), and the device is rated for up to 10A of continuous current. Note: The LPXT surge suppressor REQUIRES that the DIN-Rail have a
-
Supplier: Radwell International
Description: TERMINAL BLOCK HOUSING, CONTROLLOGIX, EXTENDED DEPTH, FOR USING 14 AWG ON REMOVABLE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advantech
Description: ULI-224TCL - RS-232 (DB9 Female) to Iso. RS-422/485 (Terminal Block) Converter RS-232 to RS-422 or RS-485 (2 or 4 wire) serial conversion 2 KV two-way optical isolation Data rate up to 115.2 kbps Quick, inline installation Removable terminal blocks for RS-422/485
- Number of Ports: 1
- Isolating Voltage: 2 kilovolts
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Digital IFM w/field Removable Terminal Block, (RTB) 20-Pin cable header, Fused w/Extra terminals for outputs, 120Vac/dc , , , Digital Interface Module w/ Removable Terminal Block
- Terminal Block Type: Fuse Holder or Fuse Block
-
Supplier: Radwell International
Description: NX ETHERNET/IP COUPLER, SCREWLESS CLAMPING TERMINAL BLOCK, REMOVABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Maryland Brush Company, Inc.
Description: getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places
- Outer Diameter (OD): 6 inch
- Width: 19 inch
- Trim Length: 1.75 inch
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Littelfuse, Inc.
Description: a fuse block with any number of poles. Flexible terminal arrangements — Midget fuse blocks are available with type C box lug, type SQ screw, or type PQ pressure plate terminals. Type SQ terminals have binding-head screws, while type PQ terminals have captive
- Normal Operating Current: 30 amps
- Approvals / Ratings: UL Approval
-
Description: fatty acids, and thyroid hormones and plays a role in stabilizing extracellular fluid volume. Albumin is a globular unglycosylated serum protein of molecular weight 65,000. Albumin is synthesized in the liver as preproalbumin which has an N-terminal peptide that is removed before the nascent
-
Supplier: Classic Automation LLC
Description: GE Series One - 16 point, removable terminal block
- Data Acquisition: I/O Module
-
Supplier: Radwell International
Description: PHOTOELECTRIC AMPLIFIER, REMOVEABLE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK HOUSING, COVER ONLY, STANDARD, FOR REMOVABLE TERMINAL BLOCK, CONTROLLOGIX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: nVent Electric
Description: The junction box has a removable panel on which terminal blocks and other components may be mounted.
-
Supplier: Classic Automation LLC
Description: Hitachi EH- 150 - 16 points, 24 V DC input, Removable terminal block
- Data Acquisition: I/O Module
-
Supplier: Waytek, Inc.
Description: separately Tin-plated copper terminal fuse mounting block 4/0 Ga. maximum cable size 5/16"-18 (M8) terminal stud size
- Voltage Rating: 32 volts
- Current Rating: 750 amps
Find Suppliers by Category Top
Featured Products Top
-
HPH series is a high density interconnect available up to 303 contacts with multiple hardware choices and backpotting option.With a 0.6mm contact diameter, the HPH Series comes in 3-6 row configurations and is available up to 303 signal contacts on a 1.905mm staggered grid. Contacts are removable for ease of maintenance. (read more)
Browse PCB Terminal Blocks Datasheets for Smiths Interconnect, a Molex company -
performance. Removable terminal blocks, available in both screw and push-in variants, add convenience and adaptability. The M100 also supports direct-on-line (DOL), reversing, and safety capabilities in the same form factor, showcasing its flexibility in various operational scenarios.?? (read more)
Browse Motor Starters and Contactors Datasheets for Allen-Bradley / Rockwell Automation -
Reliability with an MTBF of 28 Years Embedded Modbus RTU Communications Removable Terminal Block High Carrier Frequency (Low Motor Noise) Capability 0-400 Hz Output Frequency 120% Overload for 60 Seconds (ND) 150% Overload for 60 Seconds (HD (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
plate, cable glands, cross rails, and DIN rails for terminal block assemblies. ROLEC can supply polyDOOR fully customized. Services include CNC machining, digital printing of legends, logos and graphics, and assembly/installation of accessories. (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
manage system loads, whereby individual outlets can be blocked for use. These protective covers are mounted onto the outlets in the power distribution unit, just like a cap. For safety reasons, the protective caps cannot be removed without a special tool/key. The 4751 series is certified by VDE and CCC for 10 A at 250 VAC. It is cURus approved for 15 A at 250 VAC. (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout the U.S., Canada, Mexico, Brazil, Germany, Singapore, Hong Kong, and China (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
: the 3U version with 3 brackets per side (3x3U) and key components such as an E-strip switch (M32-PV), 2 Siemens Limit Switch door contacts, 2 FINDER 24V/AA relays, 3 ABB S 203M-K32 breakers, and 1 UK 35 BLUE wiring terminal block; the 4U version with 2 brackets per side (2x4U) and key components (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
anthracite (RAL 7016). Custom colors can be specified on request. Accessories include cable glands, pressure equalization elements, terminal blocks, cross rails and DIN rails. ROLEC can supply profiCASE fully customized. Services include displays, CNC machining, powder coating, painting (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
. Unlike raw NAND devices, which require the host processor to perform error correction, bad-block handling, wear management, and flash translation, the IS21ES08GA-JCLI manages these functions internally. The host communicates with the device through a (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Warehouses monitor every dollar that flows through operations. The battery powering an electric pallet jack influences utility bills, labor schedules, and capital budgets for many years. Replacing lead-acid packs with lithium pallet jack batteries removes hidden expenses linked to watering (read more)
Browse Batteries Datasheets for Green Cubes Technology
Conduct Research Top
-
Customer Spotlight - Relio TM Public Security Systems
computer with a fanless 933MHz Low Voltage PIII CPU powers the system. All I/O connectors are brought out to the rear of the chassis and 12/24 AWG removeable terminal block connectors allow easy wiring of the DIO signals. A CD-R/W drive is accessible from the front of the system. To customize
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7732.pdf
Removing Terminal Blocks .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7757.pdf
Removing Terminal Blocks .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2685.pdf
Removing Terminal Blocks .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2696.pdf
Removing Terminal Blocks .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2689.pdf
Removing Terminal Blocks .
-
$400-$500 Locking Systems - Security - Grainger Industrial Supply
… Height 3.25 In, Input Voltage 115VAC, Voltage OUTPut 24VAC or 28VAC, OUTPut Current 24VAC @ 12.5A or 28VAC @ 10A Amps, Input Frequency 60 Hz, Standards UL 2044 Commercial CCTV, CUL, CE, Includes Line Cord, Removable Terminal Blocks , Mounting Brackets .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-1377.pdf
• All wiring connections are made to removable terminal blocks to simplify controller installation and replacement.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-2029.pdf
Removing terminal blocks .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/800-01954.pdf
The power connections of the removable terminal block are not polarity-sensitive.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2152.pdf
Removing terminal block bracket.
Indicates content that may require registration and/or purchase.