Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: glue dispensing. Adhesive epoxy dispensing system,AB glue dispensing equipment,liquid dispenser robot is for easy programming with teaching pendant, it is applicable for various glue types as Silicon,AB adhesive,epoxy resin adhesive, hot glue,transparent paint and
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Mahr Inc.
Description: Wherever precise mixing and dosing is required, the standard series of MarMax meter mix dispensing machine is used. Are processed among others single- and multi-component adhesives and resins, thermosets, thermoplastics, polyurethane. Exemplary applications of the MarMax
- Dispense Rate: 0.050031565656565656 to 4.002525252525253 L/min
- Media Viscosity: 85 cps
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent)
- Mounting: Machine Mounted
-
Supplier: EXACT Dispensing Systems
Description: single component materials and can also be easily integrated with meter/mix and dispense systems for use with plural component reactive resins. Numerous feed options and dispense valves are available to provide turnkey systems. The standard model uses an SCR drive on the motor and a solid
- Mounting: Machine Mounted, Robotic, Rotary
- Dispensing Equipment Type: Meter, Mix and Dispense
-
-
Supplier: EXACT Dispensing Systems
Description: The “HOT BOX” System from EXACT solves the problems associated with the meter mix dispensing of heated resins. This family of products has been developed to provide temperature consistency and control year round with a simple trouble free approach. Standard Features: Heated cart to
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Meter, Mix and Dispense
- Features: Other
-
Supplier: EXACT Dispensing Systems
Description: Designed for production dispensing of two part reactive resin formulations, including those with abrasive fillers. This Model 860-5 can be fed either by cartridges, pumps, or pressurized reservoirs. the System can deliver up to 9.8 fluid ounces per stroke from its honed metering
- Shot Size: 290 cc
- Container Size: 177.4411776 to 18,927.0589456601 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe, Bottle, Can / Pail / Drum
-
Supplier: Carlisle
Description: Name: Non-Atomized Internal Mix Resin Boom system w/LEL Chopper Gun Part Number: 215-880-250 Gun: LEL Chop Gun Pump: Binks Unison Tank: Flush tank Typical Application: MACT-complinat, easy maintenance, infinitely variable catalyst delivery from .5% to 3.5%. Slave/Catalyst Ratio: .5% to 3.5%
- Dispensed From: Can / Pail / Drum
- Application: Coatings / Paint, High Viscosity
- Dispensing Type: Flat Spray, Round Spray
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: glue dispensing. Adhesive epoxy dispensing system,AB glue dispensing equipment,liquid dispenser robot is for easy programming with teaching pendant, it is applicable for various glue types as Silicon,AB adhesive,epoxy resin adhesive, hot glue,transparent paint and
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: filling, dripping, linear/arc/round coating, etc. in the product process.The Dispensing Systems has the capability to integrate the gluing system with XYZ movements for precised glue dispensing. Adhesive epoxy dispensing system, AB glue dispensing equipment, liquid
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: ACCRAbond, Inc.
Description: ratio is designed for easy and efficient dispensing from either two-barreled cartridges or automated meter mix equipment. The low initial viscosity allows easy injection into complex molds.
- Features: Laminating / Composites
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: ResinLab Cynergy Solvent D Debonder Clear Amber is a low viscosity solvent that is used for cleaning dispensing equipment and stripping cyanoacrylate adhesives. 2 oz Bottle.
- Type: Solvent / Solvent-based, Surface Treatment
-
Supplier: Epoxies Etc...
Description: 20-3001 NC is a low viscosity, unfilled epoxy potting and encapsulating system which forms a bubble free glass like finish when cured. This is a 100% solids resin system that does not contain any solvents. Its’ convenient 1:1 mix ratio and lack of fillers make it an ideal material for meter
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 0.4326837 W/m-K
- Tensile Strength (Break): 5,700 psi
- Dielectric Strength: 557.9999999999993 kV/in
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame retardant and has a vertical burn rating of V-0 at 3mm thickness. Part A, 5 gal Pail.
- Viscosity: 200 to 24,000 cP
- Thermal Conductivity: 0.14 W/m-K
- Elongation: 15 %
- Dielectric Strength: 350 kV/in
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame retardant and has a vertical burn rating of V-0 at 3mm thickness. Part A, 1 gal Pail.
- Viscosity: 200 to 24,000 cP
- Thermal Conductivity: 0.14 W/m-K
- Elongation: 15 %
- Dielectric Strength: 350 kV/in
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAMCQ08-24S Mixer with Bell Inlet is a disposable mixer for 75 mL to 1,500 mL cartridges that can be used with all types of resins such as adhesives, sealing materials, coatings, and foams. It can also be used for metering, mixing, and dispensing
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Techsil Limited
Description: kgs/hand weighing in at 500g. The Overtec system is a low-pressure moulding process that uses thermoplastic moulding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection moulding. The
- Application: Adhesive / Silicone
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Techsil Limited
Description: kgs/hand weighing in at 500g. The Overtec system is a low-pressure moulding process that uses thermoplastic moulding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection moulding. The
- Application: Adhesive / Silicone
- Dispensed From: Glue Stick
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Cammda Corporation
Description: These mixing nozzles are inexpensive, disposable motionless mixers that provide thorough, air-free blending of two-part thermosetting resin systems. They work equally well on dual cartridge systems and meter-mix-dispense machines. The materials do not meet until they enter the disposable
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Mounting: Hand Held
-
Supplier: Carlisle
Description: Name: Vinyl Ester Outfit Part Number: 105-1380 Gun: Binks Century Vinyl Ester Pump: Binks "B 8" Tank: No tank Slave/Catalyst Ratio: Catalyst ratios of 0.5% - 3.5% Resin Pump Ratio: Binks B8-D Pump ratio is 37:1 Flow(GPM) @ 60c/m: 3.4 GPM (12.9 l/m) at 60 cycles/min of resin Number of
- Dispensed From: Can / Pail / Drum
- Application: Coatings / Paint, High Viscosity
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Flat Spray, Round Spray
-
Supplier: Generic Fluid Systems
Description: which combine a resin base with a catalyst in the proper ratio. A standard BATCHMETRIX could ratio up to 5 Resin colors plus the catalyst. Another use would be to ratio up to 6 ingredients to produce a finished batch of a single formula. Why BATCHMETRIX: Proportion or Ratio materials
- Shot Size: 29.573524229091564 to 18,927.055506618603 cc
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Cleaners / Sanitizers, Coatings / Paint, Colorant / Dies
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
-
Supplier: Gluefast Company, Inc. (The)
Description: top of the item offers greater flexibility of handling. Whether you need to glue paper or board stock, the Top Coat Gluer applies a water based dextrin or resin adhesive onto nearly any item up to 3" (75mm) thick. Not only does this adhesive application and gluing equipment shield the
- Application: Adhesive / Silicone
-
Supplier: Hapco, Inc.
Description: in a slower speed (20-45 min.) when hand mixing, or a faster speed (3-6 min.) for use with Hapco’s dispensing equipment. All Hapflex™ elastomers are medium-low viscosity, making them easy to handle and pour, yet still provide precise duplications of surface details. In addition, the
- Viscosity: 1,280 cP
- Features: Casting Resin, Molding Resin
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Hapco, Inc.
Description: outstanding physical properties such as high impact, high heat distortion, and high tensile strength. The 4270 Series is available in 4 speeds; 15, 7, 2, and 1 minute. The user has the ability to use a slower speed initially and increasing to a faster speed when using meter-mix dispensing
- Viscosity: 250 to 350 cP
- Industry: Industrial, Tooling / Molds
- Form / Shape: Liquid
- Filler: Unfilled
-
Supplier: Epoxies Etc...
Description: 20-2365 is a new low viscosity polyurethane designed for low stress on sensitive components during and after cure. This filled polyurethane resin system is formulated for applications requiring low exotherm, low shrinkage, and excellent electrical properties. 20-2365 has a convenient mix
- Viscosity: 150 to 6,000 cP
- Use Temperature: -85 to 275 F
- Thermal Conductivity: 0.50479765 W/m-K
- Coeff. of Thermal Expansion (CTE): 90 µin/in-F
-
Supplier: ACCRAbond, Inc.
Description: 85-90 Shore D durometer is obtained. FR-1046 is an excellent choice when automatic meter, mix, and dispensing equipment is used because of non-abrasive fillers in the resin.
- Features: Encapsulant / Potting Compound
- Chemical System: Epoxy (EP)
-
Supplier: Urethane Innovators, Inc.
Description: worn parts. Our in-house machine shop can repair damaged cores in short time. Our automated polyurethane dispensing machines provide accurate and consistent material blending so every roller has exactly the same properties. Our state-of-the-art cutting machines provide precision grinding
- Application: Process Equipment / Converting
-
Supplier: Koford Engineering, LLC
Description: applications. Rapid cure speedmake it an excellent choice for automatic assembly using IR. induction, or hot air cure. Suitable for use withautomatic dispensing equipment.
- Use Temperature: 257 to 392 F
- Industry: Electronics
- Chemical System: Epoxy (EP)
- Features: Grease / Paste, Other
-
Supplier: Henkel Corporation - Electronics
Description: dispensed using dual-tube cartridge packs with static mixers and manual or pneumatic gun or high volume mixing and dispensing equipment (application of heat may be used to reduce viscosity). Your benefits Thermal Conductivity: 1.1 W/m-k No silicone outgassing or extraction
- Industry: Electronics
-
Supplier: Master Bond, Inc.
Description: packaged in syringes for easy dispensing and has been formulated to meet the most demanding performance and quality control requirements of the printed circuit board industry. It can be readily applied with automatic or manual dispensing equipment. Some interesting
- Use Temperature: -100 to 400 F
- Coeff. of Thermal Expansion (CTE): 22.22222222222222 to 25 µin/in-F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Dissimilar Substrates, Metal, Plastic, Porous Surfaces, Rubber / Elastomer
-
Supplier: Chemence Inc.
Description: moisture, UV and high temperatures. KSC2040 works well in both manual and automatic dispensing equipment.
- Viscosity: 600,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: Henkel Corporation - Electronics
Description: characteristics as well as low viscosity. The result is a gel-like liquid material designed to fill air gaps and voids yet flow when acted upon by an external force (e.g. dispensing or assembly process). The material is an excellent solution for interfacing fragile components with high
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: apply pressure of 30 psi. 3. Automated equipment with 30 psi pressure. A pick-and-place automated dispensing unit can be used to apply Hi-Flow 300G to a room temperature heat sink.The placement head should have a soft silicone rubber pad, and apply 30 psi pressure to the pad on
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: like an adhesive pad. The heat sink is cooled to room temperature and packaged. A protective tab liner remains in place until the unit is ready for final assembly. The protective tab can be readily removed from the applied Hi-Flow 225U pad at a maximum temperature of 28°C. 2. Automated
- Industry: Electronics
-
Description: swelling. ◆ Suitable for automated dispensing equipment operation. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Communication Devices ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs)
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 2 W/m-K
- Industry: Electronics
- Chemical System: Silicone
-
Description: swelling. ◆ Suitable for automated dispensing equipment operation. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Communication Devices ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs)
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1.5 W/m-K
- Industry: Electronics
- Chemical System: Silicone
Find Suppliers by Category Top
Featured Products Top
-
Eliminate the weighing and mixing of adhesives and resins. Ellsworth Adhesives works with KitPackers, a custom resin packager that offers pre-mixed and frozen (PMF (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
-derived ingredients Available in FDA or industrial grade FDA grade is autoclavable Industrial grade is well suited for outdoor use Resin is listed by the National Sanitation Foundation (NSF-51) for food equipment materials FDA raw material complies with FDA (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
TIV800 Series Thermal Conductive Adhesive is built for engineers who need a practical way to manage heat while keeping components firmly in place. Based on a silicone resin system, it combines thermal conductivity, electrical insulation, and strong bonding (read more)
Browse Epoxy Adhesives Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
transparent and semi-transparent materials such as glass, dispensing glue, optical films, and resin coatings. They are prone to data drift, light reflection interference, and inability to distinguish multi-layer interfaces, resulting in inaccurate and unstable measurement results (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
ENABLING A MONO-MATERIAL (PET) PACKAGE Husky’s PET closures offer a sustainable alternative to traditional HDPE closures. Molded from bottle grade PET resin, these closures further enable the circular economy for beverage packaging. These designs deliver environmental, safety and (read more)
Browse Packaging Machines Datasheets for Husky Technologies™ -
controllers, drive systems, and power units. Thermal potting adhesives are typically two-component composite materials based on silicone, epoxy, or polyurethane resins, filled with high thermal conductivity powders. These materials offer excellent (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd.
Conduct Research Top
-
Tech Tip 16 - Understanding & Preventing Epoxy Resin Bleed
Epoxy resin separation ("resin bleed or bleed out") is a phenomenon that can take place when working with filled, adhesive systems dispensed onto various surfaces/substrates. It is often described as a clear, colorless or amber organic stain, surrounding the die attach epoxy; appearing as a shadow
-
Protect Life-Saving Pharmaceuticals with Fluorinated Resin Coatings for Glass Packaging
the vaccine to the public, it is first produced in bulk, then transferred to a filling line where it is dispensed into the vials. The vials are then inspected, labeled, packaged, stored and shipped.
-
Pressure Control for Adhesive Materials
Robot dispensing of adhesive materials such as epoxies and resins pose pressure control problems that cannot be solved using conventional pressure transducers. The high viscosity of the dispensed material clogs up the conventional transducer pressure port and plumbing. The requirement
-
Conformal Coating - Sealing PCBs
"Sealing" in dispensing and potting technology describes a process in which sensitive electronics surfaces are coated with a very thin layer of casting resin or protective varnish. It serves to protect against environmental influences and corrosion, resulting in a longer service life
-
Protecting the Precise Contours of PCBs
"Sealing" in dispensing and potting technology describes a process in which sensitive electronics surfaces are coated with a very thin layer of casting resin or protective varnish. It serves to protect against environmental influences and corrosion, resulting in a longer service life
-
T-Minus 30 Minutes and Casting
One way to eliminate rejects is to document the equipment, supplies and procedures necessary for each project ahead of time; prior to hand-mixing and pouring or meter-mix dispensing your material. A pre-casting checklist will help eliminate the need to scramble at the last minute, while your resin
-
Filled UV Curable Epoxy Provides Low CTE For Electronic Potting and Encapsulating
, glob-tops, coatings, and bonding. Potting is a process where epoxy is poured on top of a circuit board and allowed to cure. This process "encapsulates" the components of the board, protecting them from unwanted damage. Glob-top is a process where epoxy is selectively dispensed onto a vulnerable
More Information Top
-
Tiger Team assessment of the Pinellas Plant
Specific examples include methylene chloride in mold cleaning and resin casting operations, acetone while cleaning resin dispensing equipment , and trichloroethylene in wire stripping operations. disease has or may result from potential exposures incurred in the past or that corrective actions have not…
-
Handbook of SOLVENTS
…up solvent (non-red label) for cured and uncured epoxies; designed for attacking and disintegrating fully cured thermo- setting plastics such as epoxies, urethanes, and polyesters; clean-up solvent for tools, brushes, automatic dispensing equip ., spilled uncured resins ; does not contain ODC .
-
Opto-electronic DNA chip-based integrated card for clinical diagnostics
In order to protect the gold wires, an encapsulation was achieved with a cationic UV Dam resin deposited by dispense with an ASYMTEK equipment .
-
M11 Portable Decontaminating Apparatus
This equipment dispensed the same free-flowing resin -based Ambergard XE-555 powder as that contained in the M291 skin-decontaminating kit.
-
BCDS range of DECON systems
This equipment dispenses the same free-flowing resin -based Ambergard{TM} XE-555 powder as that contained in the M291 skin-decontaminating kit (see separate entry).
-
Uses of Epoxy Resins
Small or large numbers of components can be encapsulated equally well either by hand or by using simple automatic metering, mixing and dispensing equipment 7 , which can dispense the resin mixture in single shots from 0.5 g to 5 kg or…
-
44.5: Roll‐to‐Roll UV Embossing‐Process‐Based Sub‐Wavelength Gratings for Backlight
After the mechanically grooved structure is formed on an imprinting roller using a diamond tool with the designed profile, the ultraviolet (UV) embossing equipment is applied: the UV resin is dispensed on the PET film, imprinted by the roller, hardened by UV…
-
Porous Biodegradable Scaffold: Predetermined Porosity by Dissolution of Poly(ester‐anhydride) Fibers from Polyester Matrix
The smooth flow of resin was obtained using an UltraTM 2400 dispensing work- station equipped with a syringe containing a 25 G tapered tip.
-
Chemically cross-linked resins generation II [motor winding insulation]
Meter mix and dispense equipment is required for use with the epoxy resins .
Indicates content that may require registration and/or purchase.