-
Supplier: Allied Electronics, Inc.
Description: DPDT Contact Form, 0.4 pF (Typ.) Capacitance, RF Series High Repeatability Broadband TO-5 Relays RF300 and RF303 Series DPDT relays are designed to provide RF signal repeatability over the frequency range by balancing the aggregate insertion loss of the
-
Supplier: Allied Electronics, Inc.
Description: DPDT Contact Form, 0.4 pF (Typ.) Capacitance, RF Series High Repeatability Broadband TO-5 Relays RF300 and RF303 Series DPDT relays are designed to provide RF signal repeatability over the frequency range by balancing the aggregate insertion loss of the
-
Supplier: Newark, An Avnet Company
Description: General Purpose Relay, G6K-RF Series, High Frequency, Non Latching, DPDT, 5 VDC, 1 A RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: RELAY, DPDT, 30VDC, 1A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:1A; Product Range:G6K-RF Series; Relay Mounting:SMD; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; Contact Voltage RoHS Compliant: Yes
-
Supplier: DigiKey
Description: EM RELAY SWITCH 18 GHZ 12 V SMA
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: SIGNAL RELAY, DPDT, 5VDC, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:G6K-RF Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:L-Bend; Contact Voltage VAC:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RELAY, DPDT, 30VDC, 1A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:1A; Product Range:G6K-RF Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.4 RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: DPDT Contact Form, 0.4 pF (Typ.) Capacitance, RF Series High Repeatability Broadband TO-5 Relays RF300 and RF303 Series DPDT relays are designed to provide RF signal repeatability over the frequency range by balancing the aggregate insertion loss of the
-
Supplier: Allied Electronics, Inc.
Description: designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.
-
Supplier: Richardson RFPD
Description: spacing are required. The basic operating concept and internal structure are similar to Teledyne's DPDT 114 Centigrid® relay. The Series 172 relay has an internal discrete silicon diode for coil transient suppression. By virtue of its inherently low intercontact capacitance and
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1373488-G6K-2F-RF DC5 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Omron Electronics Inc-EMC Div Series: G6K-RF Package: Tray
- Coil Resistance: 237 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: DigiKey
Description: ICE CUBE RELAY, DPDT, 6 VAC COIL
- AC Coil Voltage: 6 volts
- Operating Temperature: -40 to 131 F
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Supplier: Utmel Electronic Limited
Description: RF RELAY, DPDT, LATCHED, 0.031A (COIL), 4.5VDC (COIL), 140mW (COIL), 5A (CONTACT), 220VDC (CONTACT), 900MHz, 60W (RF INPUT), SURFACE MOUNT-STRAIGHT, ROHS COMPLIANT
- Type: Electrical Contact
-
Supplier: Fairview Microwave Inc.
Description: include: other RF switch specs and features for this electro mechanical relay part number SEMS-4063-DPDT-SMA can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a transfer
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
-
Supplier: Fairview Microwave Inc.
Description: include: other RF switch specs and features for this electro mechanical relay part number SEMS-4064-DPDT-SMA can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a transfer
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 125 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.5 dB and a minimum isolation of 60 dB. Features of
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY RF DPDT 1A 9V
- Switch Configuration: Form C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Signal Relay 5VDC 1A DPDT(12.8x7.8x5.4)mm SMD Product overview: G6K-2F-RF DC5 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 125 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.8 dB and a minimum isolation of 50 dB. Features of
- Frequency Range: 0 to 40,000 MHz
- Insertion Loss: 0.8 dB
- Isolation (Port to Port): 50 dB
- VSWR: 1.9 :1
-
Supplier: Aratas America LLC
Description: 8-GHz Band Miniature DPDT High Frequency Relay for High-speed Differential Transmission Signal Switching High-frequency characteristics (insertion loss 3 dB or less at 8 GHz) Miniaturized to 11.7 × 7.9 × 7.1 mm (L × W × H). Rated power consumption of 100 mW with high sensitivity
- Features: Other
-
Supplier: TE Connectivity
Description: Relay Coil Resistance (OHM) : 2000 High Voltage Relay Coil Voltage Rating (VDC) : 115 High Voltage Relay Contact Switching Voltage (Max) : 12 High Voltage Relay Voltage (Max) (VDC) : 115 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type
- Relay Type: High Voltage Relay
-
Electromechanical Relays - G6K(U)-2F(P)-RF(-S,-T) Surface-mounting High-frequency Relay -- G6K-2P-RFSupplier: Aratas America LLC
Description: Surface-mounting, 1-GHz-Band/ 3-GHz-Band, Miniature, DPDT, High-frequency Relay Superior high-frequency characteristics (at 1 GHz), such as an isolation of 20 dB min. between contacts of the same polarity of 30 dB min. between contacts of different polarity with an insertion loss of
- Features: Other
-
Supplier: Win Source Electronics
Description: 21.1 mA Contact Current Rating: 1 A Operate Time: 3 ms Relay Type: RF Coil Type: Latching, Single Coil Release Time: 3 ms Coil Power: 100 mW Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): G6K-2F-RF-S DC5; G6K-2F-RF-DC5;
- DC Coil Voltage: 5 volts
- Coil Resistance: 237 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Galco Industrial Electronics
Description: ICE CUBE RELAY, DPDT, 12A, 24VDC COIL
- Relay Type: General Application Relay
-
Supplier: Radwell International
Description: RELAY; HYBRID; FREQ (RF); DPDT; CUR-RTG 1A; CTRL-V 12DC; VOL-RTG 28DC; PCB MNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ODG (Origin Data Global)
Description: High Frequency / RF Relays DPDT 26.5VDC 1560 ohm w/diode
- Features: RF Diodes
-
Supplier: DigiKey
Description: RF RELAY 2 FORM C DPDT MOMENTARY
-
Supplier: ABB Measurement & Analytics
Description: FEATURES: Low Cost Totally Potted Electronics Built-In Static Protection Vibration Resistant DPDT Relay Ambient Temperatures Up to 185ºF (85ºC) NEMA 4 Enclosure 5, 10 or 15 Second Time Delay OPTIONS: PTFE or PVC Sheathed Probe or Cable Extended Lower Bushing Flanged Process Connections
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: 1,400 F
- Maximum Current: 5 amps
-
Supplier: GIGAVAC
Description: Smallest ceramic DPDT high voltage relay, more robust than glass Vacuum dielectric and Tungsten contacts for power switching 8 kV rating Meets or exceeds MIL-R-83725 User interchangeable coils provide for driver versatility
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 8,000 volts
-
Supplier: Menlo Microsystems, Inc.
Description: The MM5600 is a DPDT switch that can operate up to 40 Gbps and is perfect for high-speed differential signal switching. The MM5600’s integrated driver can be controlled by a serial-to-parallel interface that drives the high voltage gate lines of the switches. The design also offers a
- Frequency Range: 20,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 24 dB
- Switching Speed: 0.01 ms
-
Supplier: Radwell International
Description: LEVEL SWITCH, RF ADMITTANCE, STANDARD AUTO CALIBRATION, POWER SUPPLY, 19-250VAC, 18-200VDC, 1 DPDT RELAY DRY CONTACTS 5AMP 120VAC, 3/4IN CONDUIT, INTEGRAL, SENSING ELEMENT NOT LISTED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: RF RELAY, 2 FORM C, DPDT, MOMENTARY, 0.028A (COIL), 5VDC (COIL), 682MW (COIL), 2A (CONTACT), 220VDC (CONTACT), 900MHZ, DC INPUT, RANDOM, AC/DC OUTPUT, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Time Delay & Timing Relays DPDT 10A 24VDC 1-60sec. DELAY RELAY Product overview: CHD-38-30002 from TE Connectivity AMP Connectors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Time Delay & Timing Relays DPDT 110/120VAC 0.1-1sec.Delay Relay Product overview: 7012AA from TE Connectivity AMP Connectors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is
-
Supplier: FLSmidth
Description: 120V AC (±15%), 240 V AC (±15%), 50/60 HZ Power - 4 watts Output relay - DPDT, 5a at 120 V AC Temp. range - -40°F to +160°F, 50 PSIG (3.5 Kg/cm2) pressure Sensitivity settings - dip switch selectable, 1-15 PF Time delay - dip switch delectable 1, 2, 4, 7 sec. Calibration and test via
- Maximum Current: 5 amps
- Maximum AC Voltage: 120 volts
- Meter Technology Type: Capacitive / RF Admittance
- Features: Double Pole, Double Throw (DPDT), Top mount
Find Suppliers by Category Top
Featured Products Top
-
in microwave communication systems such as base stations, relay stations, and satellite communications, enhancing communication quality and stability. Radar Systems: Provides efficient signal transmission and isolation between radar transmit and receive units, ensuring (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
requirements. Applications: Wireless Communication Systems: Enhances signal transmission stability and reliability in base stations, relay stations, and mobile (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Applications: Wireless Communications: Signal isolation and protection in base stations, relay stations, repeaters, and other wireless communication systems. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
In today's dense RF environment, protecting sensitive equipment from interference and damage is paramount. Our 200–1875MHz Surface Mount Isolator delivers exceptional performance across this critical frequency band, making it an ideal solution for applications where reliability cannot be (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Wireless Communications: In base stations, relay stations, and signal amplifiers, the UIYCC2528A2400T2500NF significantly enhances signal quality and system stability. Radar Detection: In radar systems, it effectively isolates (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Application Areas Wireless Communications: In base stations, relay stations, and signal amplifiers, the UIYDI2020A1805T1880 significantly improves signal quality and system stability. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Communications: In base stations, relay stations, and signal amplifiers, the UIYDI2027A925T960A30 can significantly enhance signal quality, improve system stability, and increase coverage. Radar Systems: In radar detection and (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
stations, relay stations, and mobile communication terminals. Microwave Communication Systems: Provides signal transmission and isolation functions in microwave links and networks, ensuring signal quality. Radar (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The UIYCI3538A coaxial isolator is a high-performance RF component meticulously developed by UIY Inc. It has won the favor of numerous users for its exceptional isolation performance, extremely low insertion loss, and broad operating frequency range. Whether in communication systems, radar (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
Extending a DWDM optical network test system to 10 Gbps ×4
DPDT RF Relay 2 CH 1 Differential Outputs (2.5 Gbps)SiGe .
-
Extending a DWDM Optical Network Test System to 12 Gbps x4 Channels
Since the RF DPDT relays have ~15 GHz bandwidth, they pass this wide range of possible signals with very little distortion (see also Section II.B for an analysis of the relay limitations when passing 12 Gbps signals).
-
Two methods for 24 Gbps test signal synthesis
One is used as the “primary” signal, passing through a 2:1 select multiplexer, an adjustable-amplitude differential buffer, and a high-performance DPDT RF relay .
-
Teledyne Relays High Frequency / RF Relays | Mouser
High Frequency / RF Relays DPDT 5VDC 0.1ohm w/M9 pad .
-
Teledyne Relays Products | Mouser
High Frequency / RF Relays DPDT 5VDC 50 ohm w/diode .
-
High Frequency / RF Relays | Mouser
High Frequency / RF Relays DPDT 12VDC Latch Hi Temp magnetic .
-
TE Connectivity High Frequency / RF Relays | Mouser
High Frequency / RF Relays DPDT 12V 2FORMC 2C/O .
-
Teledyne Relays Products | Mouser
High Frequency / RF Relays DPDT 12VDC 390ohm w/diode .
-
J432-12M Teledyne Relays | Mouser
High Frequency / RF Relays DPDT 12VDC 850ohm .
-
Relays | Mouser
High Frequency / RF Relays DPDT 12VDC Latch Hi Temp magnetic .
Indicates content that may require registration and/or purchase.