-
Supplier: steute
Description: Features/Options Thermoplastic or stainless steel enclosure RF RC M30 … : Sensor with reed contact RF GS M30 … : Sensor based on GMR effect RF HS M30 … : Sensor with Hall sensor sWave® wireless technology (SW868/SW915) Power supply by Lithium battery
- Operating Distance: 0.478346715 to 1.181103 inch
- Sensor Technology: Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors SUPERPROX ULTRASONIC PROXIMITY SENSOR
-
Supplier: steute
Description: Features/Options Metal enclosure M8 thread Non-flush mounting To be connected to RF 96 ST or RF I/O universal transmitter
- Operating Distance: 0.063779562 to 0.0787402 inch
- Sensor Technology: Inductive Proximity Sensor
-
-
Supplier: Sitron
Description: The SC200 is a compact version of the SC750DC. While the units does not have a housing, it does still feature a sensitivity adjustment as well as an LED indicator (at the blue base of the electrical connection). Standard configuration features a 316SS body and PTFE sensing tip with a ¾” NPT or BSP
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Nonelectrical visual or audio output
-
Supplier: SensoPart
Description: Precisely adjustable background suppression Economical solution for numerous applications Tamper-proof sensor design – no misalignment possible Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforced plastic housings
- Operating Distance: 0.0393701 to 3.149608 inch
- Operating Temperature: -4 to 140 F
- Features: Diffuse
- Sensor Technology: Photoelectric Sensors
-
Supplier: DigiKey
Description: Proximity/Occupancy Sensor Daylight Sensor RF Ceiling, Wall White
- Mounting: Ceiling Mount, Wall Mount
-
Supplier: Sitron
Description: The SC200 (+ RL202 Controller for AC Power Supply) expands on the capability of the SC200 (no housing, yet integrated sensitivity adjustment). The RL202 controller can be ordered with either 24Vdc, 110Vac or 220Vac power supply. It provides both a PNP contact as well as one Normally Open and one
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Nonelectrical visual or audio output, Normally Closed (NC), Normally Open (NO)
-
Supplier: Radwell International
Description: ACCESSORIES, 12 MM, SNAP CLAMP BRACKET, FOR USE WITH INDUCTIVE PROXIMITY SENSORS SENSORS & SWITCHES. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: MFP Automation Engineering
Description: MFP offers Parker sensors, electronic components and controls for a broad range of mobile equipment applications. Parker sensors and controls are known for their ruggedness. Parker has experience developing and manufacturing all of the following sensors: Optical sensors
- Sensor Technology: Capacitive Proximity Sensor, Eddy Current Proximity Sensor, Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor, Photoelectric Sensors
-
Description: Wireless, non-contact magnetic sensors, in the presence of their actuating magnet, send a unique, coded telegram to one or more compatible, easily-programmed Receivers. If sensor does receive the confirmation of receipt signal from the Receiver within 15ms, it transmits a second
- Operating Distance: 0.5905515 inch
- Operating Temperature: 149 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: SPECTEC
Description: No Description Provided
- Technology: Magnetic Proximity
- Features: Other
- Contacts: Solid State
- Mounting: Threaded Barrel
-
Supplier: Takex America, Inc.
Description: Description AC/DC Power photo sensors were developed to make use of the available power and the majority of models are self-switching between AC and DC as well as self-regulating from 24 VDC to 240 VAC. These units provide relay output and may be used as direct inputs to various control
- Operating Distance: 1.181103 to 275.5907 inch
- Power Requirements: AC Powered, DC Powered
- Features: Light/Dark Programmable, Polarized Retroreflective, Visible
- Sensor Technology: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XP10 models, please see our X-PRO XP10 Marketing Page.
- Sensor Technology: Photoelectric Sensors
-
Supplier: Banner Engineering Corp.
Description: Overview Node with a battery and an ultrasonic sensor integrated into the housing. Available in D-cell battery or MultiHop Architecture Ultrasonic sensor detects objects up to 4 m away Designed with temperature compensation via on-board temperature measurement FlexPower technology
- Operating Distance: 23.62206 to 157.4804 inch
- Operating Temperature: -49 to 185 F
- Body Shape: Rectangular
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Tri-Tronics Company, Inc.
Description: operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of selectable options Red LED Output Indicator – Illuminates when the sensor’s output transistors are
- Operating Distance: 2.4803163 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Tri-Tronics Company, Inc.
Description: operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of selectable options Red LED Output Indicator – Illuminates when the sensor’s output transistors are
- Operating Distance: 2.4803163 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Description: SENSOR PROXIMITY MISC
- Data Rate: 900,000 kbps
- Output Power: 12 dBm
- Operating Frequency: 76,000 to 81,000 MHz
- Operating Temperature: -40 to 105 C
-
Supplier: Ushio America, Inc.
Description: accuracy is achieved by optimal alignment lighting and image processing software techniques to suit various substrates and alignment marks. APPLICATIONS MEMS Crystal oscillators SAW filters RF devices Sensors Inkjet heads Diodes IGBT Power semiconductors Thyristors MOS-FETs LEDs Power
-
Supplier: Locon Sensor Systems, Inc.
Description: High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical
- Material Temperature Range: -22 to 257 F
- Maximum Current: 100 amps
- Maximum DC Voltage: 24 volts
- Features: Analog Current, Top mount
-
Supplier: ODG (Origin Data Global)
Description: SENSOR PROXIMITY MISC
- Data Rate: 900,000 kbps
- TJ: -40 to 105 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Optex FA
Description: No Description Provided
- Operating Distance: 0 to 70.86618 inch
- Operating Temperature: -13 to 131 F
- Output Load: DC Load
- Features: Dark-on, Diffuse, Glass, Light-on, Light/Dark Programmable, Plastic, Through Beam, Visible
-
Supplier: Heilind Electronics, Inc.
Description: RF DEVELOPMENT TOOLS
-
Supplier: DigiKey
Description: SUPERPROX ULTRASONIC PROXIMITY S
- Sampling Frequency: 500 kHz
- Operating Temperature: 32 to 140 F
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: EMX Industries, Inc.
Description: only one loop detector - with universal voltage. Benefits include: Universal voltage Reduced inventory costs Operates in both fail safe and fail secure modes Reliability Features Covers all the voltages Operates in both fail safe and fail secure modes Enhanced Lightning/Surge immunity Aluminum
- Operating Temperature: -40 to 180 F
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Current, Voltage
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Gems Sensors & Controls
Description: from durable Delrin material, and is available in both aqueous and non-aqueous versions. The easy to calibrate sensor can be delivered with factory preset sensitivity for quick installation by OEM. The CAP-200 may also be used as a proximity sensor to detect the presence of
- Measuring Range: 0 to 0.118 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -13 to 158 F
- Maximum Current: 0.3 amps
-
Supplier: Ushio America, Inc.
Description: Mask-damage free High productivity 3-dimensional exposure Thick-film resist support Proximity aligner mask diversion possible APPLICATIONS MEMS Crystal oscillators SAW filters RF devices Sensors Inkjet heads Diodes IGBT Power semiconductors Thyristors MOS-FETs LEDs Power amps
-
Supplier: TOP-electronics USA
Description: Capacative rotary switch - Joystick - Graphical LCD - RGB led - Color sensor - Proximity sensor - Humidity sensor - Pressure sensor - 3D accelerometer, 3D gyroscope, 3D magnetometer - Battery holder Accessories - USB power supplies - 2.4GHz antenna - JTAG
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: AR RF/Microwave Instrumentation
Description: shown in the following specifications is derived from measurements taken at the center between the elements of the E-Field Generator using broadband isotropic field sensors and an AR RF/Microwave Instrumentation Model 2500L power amplifier. These measurements include 25-foot cable
- Input Frequency: 10,000 to 25,000,000 Hz
- AC Input Power: 3,000 watts
-
Supplier: Linx Technologies
Description: protocol functions automatically and has options for acknowledgements, Listen Before Talk (LBT) and assured delivery. Multiple hopping patterns enable multiple systems to operate in proximity with minimal interference. All modules have a unique 32-bit serial number that can be used as an
- Data Rate: 9.6 to 115.2 kbps
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Sensor Developments, Inc.
Description: The 90332 digital FM telemetry systems is designed to be used with full-bridge, strain gage sensors. The system features a miniature transmitter powered by a simple 9V battery, and a remote receiver capability of receiving the digital transmission over long distances. The digital technique
- Operating Frequency: 900 MHz
- Digital Sampling Rate: 1,250 ksps
- Operating Temperature: 0 to 70 C
- Supply Current: 30 mA
-
Supplier: Linx Technologies
Description: protocol functions automatically and has options for acknowledgements, Listen Before Talk (LBT) and assured delivery. Multiple hopping patterns enable multiple systems to operate in proximity with minimal interference. All modules have a unique 32-bit serial number that can be used as an
- Data Rate: 9.6 to 115.2 kbps
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Features Switch materials are Lead free and RoHS compliant AC Rating: 120 VAC Optimal glass size to wire ratio Hermetically sealed contacts Advantages Not ESD sensitive Outstanding durability Highly shock/vibration resistance Available in RF version Ideal for proximity sensors
- Current Rating: 0.5 amps
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
- Switch Type: Dry Reed Switch
-
Description: IEC TR 63424-1:2024 describes the methods for validating dynamic power control and (dynamic) exposure time-averaging (DPC-ETA) algorithms used in RF modem chipsets of wireless devices. The DPC-ETA implementations are exposure-based, where SAR is time-averaged according to power recorded by
-
Description: edition includes the following significant technical changes with respect to the previous edition: a) extension of the frequency range down to 4 MHz and up to 10 GHz; b) testing of devices with proximity sensors; c) application specific phantoms; d) device holder specifications; e)
-
Supplier: Infineon Technologies AG
Description: transmitter and receiver sections. It is shielded with a metal cover and absorber material to get the best RF performance. The heart of the Distance2GoL module is the highly integrated BGT24LTR11 MMIC, which is a radar transceiver operating from 24.00 to 24.25 GHz. In order to keep the output
- Category: Development Board
- Features: Other
Find Suppliers by Category Top
Conduct Research Top
-
Designing And Evaluating An NFC-enabled Bio-patch For Medical, Health and Fitness Applications
of the sensor data via on-board ferroelectric random access memory (FRAM) and provides the RF communication link through NFC to a gateway, such as an NFC-enabled smartphone or tablet. The bio-patch can operate with or without a battery power source. Without a battery, the bio-patch is functional when
More Information Top
-
Sensor-Enabled RFID System for Monitoring Arm Activity: Reliability and Validity
In this system, move- ment sensors (i.e., accelerometers) are affixed to objects, along with one component of a RF proximity sensor .
-
Sensor-enabled RFID system for monitoring arm activity in daily life
In this approach, movement sensors (i.e., accelerometers) are placed on objects, along with one component of a RF proximity sensor .
-
Detection of Hand-to-Mouth Gestures Using a RF Operated Proximity Sensor for Monitoring Cigarette Smoking.
This study describes the design and validation of a prototype RF proximity sensor that captures hand-to-mouth gestures with a high sensitivity (0.90), and a methodology that can reject up to 68% of artifacts gestures originating from activities other than …
-
FUZES ADAPT TO NEW FORCE DEPLOYMENTS
The Alpha's antenna forebody includes a Doppler RF proximity sensor and processor board, the HOB being factory‐set according to the mortar caliber.
-
RF Proximity Sensors - Characteristics, Operation and Application in Materials Recycling
RF Proximity Sensors - Characteristics, Operation and Application in Materials Recycling .
-
Noncontact Proximity Vital Sign Sensor Based on PLL for Sensitivity Enhancement
… monitoring have been developed to retrieve vital signs, such as respiration and heart rate, in very unobtrusive ways based on Doppler radar [4]–[8], noncontact electrocardiogram (ECG) sensors [9]–[16], sensor with pneumatic flow [17], RF proximity sensor [18], and .
-
A MMIC radar chip for use in air-to-air missile fuzing applications
Since it has been previously demonstrated that psuedo-random (PN), bi-phase modulated (BPSK) radar techniques offer several performance advantages for RF proximity sensors , this architecture was chosen for adaptation to the MMIC-based fuze sensor described above.
-
Tipping point for course-correcting fuzes
Its design makes use of elements of the US Army M782 MOFA, including its RF proximity sensor , SAU, and explosive train, but it differs from other 2D concepts in utilising two grid-type or 'waffle' fins that provide high-lift without stall …
-
NEW FUZE OFFERED FOR UK'S 81MM MORTAR COMPETITION
The M9815A1 differs from the earlier design (adopted by the Swiss Army) in having an apogee sensor as an additional safety mechanism, preventing the RF proximity sensor from becoming operative until the mortar bomb is on the downward part of its trajectory.
-
Self-assembly control and experiments in swarm modular robots
Dimension Weight CPU Global communication Power supply (battery) Proximity sensor RF module Driving Max. rotation torque Max. rotation speed Max. moving speed 80 mm×80× mm102 mm 400 g 1 STM32F103CB & 4 ATMega8 CAN BUS Li-Ion 7.4 V Infrared sensors …
Indicates content that may require registration and/or purchase.