-
Supplier: L-com, Inc.
Description: L-com's CAU2CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 2.0 Type C to USB 2.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable
- Cable Length: 16.404208333333333 ft
- Features: USB
- USB Type: USB 2.0
-
Supplier: L-com, Inc.
Description: L-com's CAU2CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 2.0 Type C to USB 2.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable
- Cable Length: 9.842525 ft
- Features: USB
- USB Type: USB 2.0
-
Supplier: L-com, Inc.
Description: L-com's CAU2CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 2.0 Type C to USB 2.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable
- Cable Length: 6.561683333333334 ft
- Features: USB
- USB Type: USB 2.0
-
-
Supplier: L-com, Inc.
Description: L-com's CAU2CB series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 2.0 Type C to USB 2.0 Type B connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable
- Cable Length: 3.280841666666667 ft
- Features: USB
- USB Type: USB 2.0
-
Supplier: ACCES I/O Products, Inc.
Description: 128-byte receive/256-byte transmit FIFO buffers Supports 7 or 8 data bits, 1 or 2 stop bits, and odd /even / mark / space / no parity ±15kV ESD Protection (IEC 6100) on all RS-232/422/485 signals protects against spikes and ground loops Fully shielded cable protects data from EMI and
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- FIFO Capacity: 128-byte
- Features: CE Conformity Marks, Other, RoHS, Serial Adapter, Serial Data Converter
-
Supplier: Sealevel Systems, Inc.
Description: The 2106 USB serial adapter provides a single RS-422 serial port that simplifies adding USB connectivity to legacy non-USB RS-422 applications via a standard DB9M connector. The adapter incorporates rugged, molded connectors that improve reliability in automation, factory floor,
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: available USB port and the serial port is recognized as a standard COM port by the host system enabling compatibility with legacy software. The attached cable is approximately 44 inches long and fully shielded to protect the 2107 from RF and EMI interference that is
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 75 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: systems. After installing the software, simply plug the 2105R into an available USB port and the serial port is recognized as a standard COM port by the host system enabling compatibility with legacy software. The attached cable is approximately 56 inches long and fully shielded
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Nordic Semiconductor ASA
Description: an nRF21540 DK and an nRF21540 EK. The nRF21540 DK connects to a computer via a micro USB cable (not included). An SMA female to SWF male cable (not included, e.g. SMA gender adapter plus Murata part no. MXHS83QE3000 or similar) is required to use the nRF21540 EK. More
-
Supplier: Grace Engineered Products, Inc.
Description: Components: 2 - USB Type A-A Cable - USB 2.0 cable Type A female to Type A male. The female connector is on the front of the GracePort®., 1 - Category 5e Shielded, Housing: Size K | Panel Mount Housing | UL Type 4, Power: GFCI Inside-Outlet Rear Outlet 15 AMP, (UL
-
Supplier: Mini-Circuits
Description: https://www.minicircuits.com/softwaredownload/sg.html at any time. Included with the generator are a 2.7 ft. USB cable, a 5 ft. Ethernet cable and a 12V power adapter. Longer USB cables and a mounting bracket are available as additional options.
- Minimum Frequency Range: 1 MHz
- Maximum Frequency Range: 6,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Mini-Circuits
Description: https://www.minicircuits.com/softwaredownload/sg.html at any time. Included with the generator are a 2.7 ft. USB cable, a 5 ft. Ethernet cable and a 12V power adapter. Longer USB cables and a mounting bracket are available as additional options.
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 6,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Infineon Technologies AG
Description: programmable buttons (2), LEDs (2), and RGB LED. There is also extensive GPIO support with extended headers and Arduino Uno R3 compatibility for third-party shields. The kit is typically powered via USB and supports 1.8 V, 3.3 V, and coin cell operations. Additionally, the kit has a
- Category: Development Board
- Ports: USB
-
Supplier: Mini-Circuits
Description: Included with the generator are a 6.6 ft. USB cable, two SMB-BNC cables for trigger and reference, and a 6V power adapter. See “Ordering Information” on the last page for more details.
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 15,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Fischer Connectors, Inc.
Description: cycles: >5,000 1,000 hours salt-mist spray Operating temperature range: -40°C to +135°C Tested to MIL-Specs 360° EMC shielding Usability: blind mating, easy to handle even with gloves Cable assembly integrated solutions and overmolding Custom designs available on request
- Contact Size (AWG): 18 to 30 AWG
- Voltage Rating: 250 volts
- Current Rating: 1 to 5 amps
- Number of Contacts: 4 to 24 #
-
Supplier: ValueTronics International, Inc.
Description: Conveniently store measurement results and screen shots in bitmap format to USB flash drive External trigger for zero span measurements SCPI-like remote control commands Applications Frequency response measurements of passive components such as RF cables, filters, and
- Frequency Range: 3,300,000 kHz
-
Supplier: Newark, An Avnet Company
Description: CBLWTR PRF USBA-F/A-M 1.0MTR / MT
-
Supplier: Newark, An Avnet Company
Description: CBLWTR PRF USBA-M/B-M 5.0M / MT
-
Supplier: Newark, An Avnet Company
Description: CBLWTR PRF USB B-M/B-M 2.0M / MT
-
Supplier: Newark, An Avnet Company
Description: CBLWTR PRF USBB-F/A-M 5.0M / MT
Find Suppliers by Category Top
Featured Products Top
-
electromagnetic interference (EMI), making interference testing essential for compliance and performance assurance across industries. Why Shielded Enclosures Matter Shielded enclosures, or Faraday cages, prevent RF energy from entering or escaping. They are used in MRI rooms (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
signal quality. Its optimized cable geometry and shielding concept ensure excellent transmission characteristics while minimizing interference in high-resolution imaging applications. The USB 3.0 M cable features a biocompatible SABmed S jacket material with (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
antenna kits includes all of the required antennas needed to perform shielding effectiveness. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and elevation head, and a tripod carrying case (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
coaxial cables appropriate for indoor and outdoor use. These cables provide good electrical performance, substantial shielding, and a sturdy mechanical structure for reliable high-frequency operation. Eteily RF coaxial cables, designed to reduce interference and (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
PIC® Wire & Cable has continually developed lighter-weight components. We also understand that lighter components equal thousands of dollars saved over the lifetime of an aircraft. The (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
A coaxial RF (Radio Frequency) connector is an electrical connector designed to work with radio frequencies in multi-megahertz to a several-gigahertz range. RF connectors are typically used with coaxial cables and are designed to maintain the shielding that the coaxial design offers. Better (read more)
Browse Coaxial Connectors Datasheets for Rego Electronics Inc. -
. Common Uses Twisted pairs are used in a variety of consumer goods, Category cable, USB and HDMI all employ twisted pairs for signal lines. Advantages Reduced Voltage (read more)
Browse Network Cables Datasheets for New England Wire Technologies Corporation -
integrity in demanding RF and Microwave systems. With a wide leveled output power range from -120 dBm to 17 dBm, it provides the critical dynamic headroom needed for testing both high-gain amplifiers and sensitive receivers without external signal conditioning. Key Technical Specifications (read more)
Browse Signal Generators Datasheets for Corech Microwave -
need to support satellite communications. Like all our 50 ohm RF cables, MicroMATES® far exceed Mil-Spec Standards with minimum 200° rated materials throughout. Designed specifically to serve Ku Band Cable and X Band Cable (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable
More Information Top
-
Wireless Sensor Networks
For power supply and log data collection, all nodes are connected via 5 m long RF - shielded USB cables to low-power Linux machines, which in turn are connected via Ethernet to a regular desktop PC that acts as a central experiment …
-
Fibre optic sensor for non‐invasive monitoring of blood pressure during MRI scanning
A laptop computer was placed outside the MRI room to collect the measured data from the NIBP device via a USB cable , which was brought through a waveguide on the RF shielded wall, Figure 8.
-
MRI-compatible noninvasive continuous blood pressure measurement using fiber optics
A laptop computer was placed outside the MRI room to collect the measured data from the NIBP device via a USB cable , which was brought through a waveguide on the RF - shielded wall, Figure 7.
-
Federal Register > Tuesday, August 2, 2011 > [76 FR 46313] Notice of Issuance of Final Determination Concerning Iridium Satellite Telephones
… 4) Receiver, (5) Clik Dome Array (provides feedback on switch closure), (6) Vibrator, (7) Display, (8) Radio frequency ( RF ) emission shields (can lids), (9) Hands Free (HF) Speaker/ Cable , (10) Antenna Bearing Housing … … Assembly, (16) Bezel, (17) USB Cover, (18) Headset Jack …
-
Book of Abstracts ESMRMB 2004: 21st Annual Scientific Meeting Copenhagen/DK, Sept. 9-12, 2004
The mouse was connected to a com- puter outside the scanner room by a series of shielded USB cables through a filter in the penetration panel. By implementing these two RF suppression techniques, artefacts were removed (Fig. 1).
-
Excitation of Global Alfvén Waves by Low RF Power on TCABR
The PC, BALUN and NI USB -5133 are placed inside a shielded cabinet, so we have some kind of additional insulation from RF interference. The cables used to send the signals from the magnetic probes to the BALUN are BNO (twin …
-
Sell laptop
• Sell USB cable • YTD-902 Compatible with up to 1080p performance; Broadcast high quality digital video performance; Double shielding layers : two 80%+ OFC copper braids and one 100% overlapped, AL-Mylar foil provide maximum immunity to environmental EMI and RF ...
-
ESMRMB 2008 Congress, Valencia, Spain, 2–4 October: EPOSGäó Posters / Info-RESO
The coil was connected to the stimulator outside the RF - shielded room with an 8m cable running through one of the waveguides. Timing of the TMS pulses was controlled with microsecond accuracy using a USB -6251 data acquisi- tion …
-
Popular Products In Accessories - Big Bruin
Supports 480i, 480p, 720p, 1080i, 1080p resolution Gold-plated connectors for highest signal transfer rate and resistance in corrosion Reinforced quad-layer braided shielding protection against RF and EM interference Strain-relief … … 1 piece x 10Ft HDMI cable Rated: 0/10 0 Reviews … • Replacement FZ05365-100 PZ05241-100 TYPE III USB Data Cable Cord for Fuji Fujifilm Finepix A120 …
-
Popular Products In Accessories - Big Bruin
Supports 480i, 480p, 720p, 1080i, 1080p resolution Gold-plated connectors for highest signal transfer rate and resistance in corrosion Reinforced quad-layer braided shielding protection against RF and EM interference Strain-relief … … 1 piece x 10Ft HDMI cable Rated: 0/10 0 Reviews • MPF Products Replacement FZ05365-100 PZ05241-100 TYPE III USB Data Cable Cord for Fuji Fujifilm …
Indicates content that may require registration and/or purchase.