-
Supplier: Mallard Creek Polymers, Inc.
Description: Tychem® 68710 is hydrophobically modified alkali swellable latex thickener. Markets Utilized In Construction Featured Applications Thickener
- Function: Rheology Modifier (Flow Agent), Thickener / Gelling Agent
-
Description: geochemists, material scientists, and physicists--and in all scales, from seismic fault slip to moving tectonic plates. They address basic issues, including the imaging of faults from Earth's surface to the base of the lithosphere and deeper, the structure and rheology of fault rocks, and the
-
Supplier: National Oilwell Varco
Description: Oil-Based Systems Synthetic-Based Systems Water-Based Systems Products Lubricants Shale Inhibitors Rheology Modifiers Filtration Control Agents Lost Circulation Materials for Preventative and Remedial Applications Full Offering of Base Fluid Additives and Commercial Chemical
- Applications: Oils & Gas / Drilling Fluids
- Function: Rheology Modifier (Flow Agent)
-
-
Supplier: Esprix Technologies
Description: Additive for paints: for anticaking and leveling. Film coating agent: antiglare, anti-blocking, and matting agent.
- Function: Anti-caking / Free Flow, Leveling Agent, Rheology Modifier (Flow Agent)
- Applications: Coatings / Paint
- Form & Features: Organic Chemical / Polymer
- Features: Other
-
Supplier: Wacker Chemical Corp.
Description: Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications. Special features White colloidal powder of high purity. Application HDK® N20D is applied as a thickening and thixotropic agent in many organic systems, e.g. in unsaturated
- Applications: Adhesives / Sealants, Coatings / Paint
- Form & Features: Inorganic Chemical / Salt, Powder
- Features: Other
- Function: Rheology Modifier (Flow Agent), Thickener / Gelling Agent, Thixotropic Agent
-
Supplier: Halliburton
Description: THERMA-THIN® thinner is used in water-based systems to control rheological properties and to impart high temperature stability.
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
- Function: Rheology Modifier (Flow Agent), Thinner / Flow Promoter
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Applications: Coatings / Paint
- Form & Features: Liquid / Solution
- Function: Rheology Modifier (Flow Agent), Thinner / Flow Promoter
-
Supplier: Halliburton
Description: QUIK-THIN® PLUS thinner is a lignosulfonate based product that can be used in all dispersed water-base systems to effectively control rhological properties of fluids containing large amounts of drill solids.
- Applications: Oils & Gas / Drilling Fluids
- Form & Features: Powder
- Function: Rheology Modifier (Flow Agent), Thinner / Flow Promoter
-
Supplier: Halliburton
Description: BARATHIN-PLUS® thinner is a highly effective deflocculant / thinner designed for use across a broad pH range as low as 8.5.
- Applications: Oils & Gas / Drilling Fluids
- Form & Features: Powder
- Function: Rheology Modifier (Flow Agent), Thinner / Flow Promoter
-
Supplier: Halliburton
Description: BARAFOS® thinner is a phosphate based product that acts as a thinner and dispersant in freshwater drilling fluids. It is environmentally responsible and contains no heavy metals.
- Applications: Oils & Gas / Drilling Fluids
- Form & Features: Powder
- Function: Rheology Modifier (Flow Agent), Thinner / Flow Promoter
-
Description: Fade-A-Way Dye Additive is a translucent colorant which is added to Diamond-Clad Clear Coat to ensure a uniform application of the clear coat. The addition of Fade-A-Way to Diamond-Clad Clear Coat provides a temporary color contrast to the existing base coat during application. The colorant
- Applications: Coatings / Paint
- Form & Features: Liquid / Solution
- Function: Rheology Modifier (Flow Agent), Specialty / Other, Thinner / Flow Promoter
-
Description: Slow evaporating aromatic. Used as retarder to improve flow or as part of a solvent blend. Not HAPS complying.
- Applications: Coatings / Paint
- Form & Features: Liquid / Solution
- Function: Reaction Terminator / Retarder, Reducing Agent, Rheology Modifier (Flow Agent), Thinner / Flow Promoter
-
Description: The addition of E-Z Roll Reducer provides a better final appearance and minimizes the potential for foaming and bubbling during roller application. Use up to 5% by volume maximum Provides a better final appearance when urethanes are roller applied Reduces bubbling when urethanes are roller applied
- Applications: Coatings / Paint
- Function: Defoamer / Deaerator (Air Release), Rheology Modifier (Flow Agent), Thinner / Flow Promoter
- Form & Features: Liquid / Solution
-
Supplier: 3M Advanced Materials Division
Description: For many years, 3M™ Dynamar™ Polymer Processing Additives have helped manufacturers improve both quality and output for a variety of extruded products – from the plastic bottles and bags in your cupboard to construction materials like pipe, cable and even artificial grass. Dynamar PPAs are
- Function: Anti-caking / Free Flow, Catalyst, Crosslinker / Vulcanizer, Curing Agent ( Hardener / Curative), Lubricity / Slip Agent, Reaction Accelerator, Release Agent (Anti-blocking / Anti-stick), Rheology Modifier (Flow Agent)
- Form & Features: Bulk Solid / Granules, Liquid / Solution, Powder
- Applications: Elastomers / Rubbers, Plastics / Composites
-
Supplier: KRÜSS Scientific
Description: food or personal care products and influence the yield in enhanced oil recovery (EOR). Interfacial rheology measurements with the DSA30R Drop Shape Analyzer give the relevant results for optimizing products and processes. Applications Emulsions and foams for food or personal care Surfactant
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Oils / Lubricants
- Properties Analyzed: Surface Energy / Tension
-
Supplier: Associated Polymer Labs, Inc.
Description: SUCCESS! Plastic, Polymer, Elastomer, Additive Testing Services Rheology, Thermal, Chemical, Analytical, Mechanical, Physical Polymer Consulting, Expert Witness, Information Services Quality Assurance / Quality Control Programs Pilot Laboratory Production & Extrusion Services
- Materials Processing Expertise: Adhesives / Sealants, Elastomers / Rubber, Plastics
- Services: Analytical Testing / Inspection, Process Development, Process Optimization, Research and Development, Technology and Licensing, Training / Consulting
- Product Forms: Bulk Solids / Granules, Gas / Liquid Gas, Liquids, Nanomaterials / Nanoparticles, Powders, Webs / Continuous Stock
- Chemicals Processing Expertise: Chemical Agents / Additives, Cosmetics / Soaps, Monomers and Intermediates, Organic Chemicals, Pigments / Dyes, Polymers
Find Suppliers by Category Top
More Information Top
-
Handbook of Rheology Modifiers
Uses: Vicosifier, water retention aid, rheology agent for coating colors .
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Emulsifier, solubilizer, rheology agent , lubricant, and irritation reducer in skin care prods., creams and lotions; low-irritation secondary surfactant .
-
Handbook of Food Packaging Chemicals and Materials
Uses: Carrier, rheology agent , thickener for liq. detergents; adsorbent that converts liqs. to free flowing powds.; flow aid for food; .
-
Handbook of Fillers, Extenders, and Diluents
Uses: Carrier, rheology agent , thickener for liq. detergents; adsorbent that converts liqs. to free flowing powds.; flow aid for food .
-
Handbook of Paper and Pulp Chemicals
Uses: Rheology agent , emulsifier, thickener, stabilizer, suspending agent for lubricating, quenching and silicone emulsions, graphite, polyethylene, fiber and paper suspensions, stable pharmaceutical emulsions and suspensions, aq. and solv.-based gels; food pkg. adhesives, coatings, paper/paperboard, .
-
Chemical Tradename Dictionary
[J.M. Huber] Hydrated silica; carrier, reinforcing agent, rheology agent , thickener, adsorbent for liq. de· rergenis.
-
Prediction of architectural coating performance using titanium dioxide characterization applying artificial neural networks
Rheology agent .
-
Permeability Damage from Drilling Fluid Additives
Abstract This detailed evaluation of various drilling mud particulate additives indicates that the composition of fluid loss and rheology agents has a decided influence on the permeability damage characteristics of the permeability damage characteristics of the resulting drilling fluids.
-
Color Foundation and Base Formulas Deciphered
Thickeners and rheology agents : Achieving the desired rheology with foundations requires a mixed system of ingredients to combine shear thinning properties with adequate suspension capability, especially when the formulation is a fluid foundation.
-
Recent bioinspired applications of single‐chain nanoparticles
Rheology agents .
Indicates content that may require registration and/or purchase.