Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, TEST EQUIPMENT; Accessory Type:Ribbon Cable; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: Optical fibre cables Part 1-308: Generic specification - Basic optical cable test procedures - Cable element test methods - Ribbon residual twist test, method G8
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, 400MM, TEST EQUIPMENT; Accessory Type:Ribbon Cable; For Use With:NI Test Equipments; Product Range:NB1 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, 1M, TEST EQUIPMENT; Accessory Type:Ribbon Cable; For Use With:NI Test Equipments; Product Range:R6850 RoHS Compliant: Yes
-
Supplier: Accuris
Description: Optical fibre cables - Part 1-308: Generic specification - Basic optical cable test procedures - Cable element test methods - Ribbon residual twist test, method G8
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, 2M, TEST EQUIPMENT; Accessory Type:Ribbon Cable; For Use With:NI Test Equipments; Product Range:NB1 RoHS Compliant: Yes
-
Description: IEC 60794-1-308: 2023 describes test procedures to evaluates the degree of permanent twist in an uncabled ribbon or in a cabled optical fibre ribbon. This document applies to optical fibre ribbons in optical cables for use with telecommunication equipment and
-
Supplier: Accuris
Description: Optical fibre cables - Part 1-306: Generic specification - Basic optical cable test procedures - Cable element test methods - Ribbon torsion, Method G6
-
Supplier: Accuris
Description: Optical fibre cables Part 1-305: Generic specification - Basic optical cable test procedures - Cable element test methods - Ribbon tear (separability), Method G5
-
Description: IEC 60794-1-306: 2023 describes test procedures to verify the mechanical and functional integrity of the fibre ribbon structure. The test determines the capability of the ribbon to withstand torsion without delamination between optical fibre and ribbon bonding
-
Description: IEC 60794-1-305:2023 describes test procedures to be used in establishing uniform requirements for optical fibre ribbons as optical fibre cable elements for the mechanical property-tear (separability). This document applies to optical fibre cables for use with
-
Description: IEC 60794-1-303: 2023 describes test procedures to be used in establishing uniform requirements for the geometrical properties of optical fibre ribbons. This document applies to optical fibre ribbons for use with telecommunication equipment and devices employing similar
-
Supplier: TelephoneStuff.com
Description: working environment - With optional PC Cable Test Interface Unit, can be expanded to test the most commonly used PC data cables including multimedia cables, laptop PC cables, Ethernet cables, modular cables and even USB cables - Includes
-
Supplier: Hi-Tech Controls, Inc.
Description: 0472 part 804 test method B) The materials used in manufacture are cadmium-free and contain no silicone and free from substances harmful to the wetting properties of lacquers
- Number of Conductors: 4 to 24 #
- Rated Voltage: 0.3 to 0.75 kilovolts
- Operating Temperature: 80 C
- North American (AWG): 4 to 18 AWG
-
Supplier: AEM-LLC
Description: AEM offers full assembly and testing of molded electronic cable assemblies with the required safety approvals, specializing in computer, audio/video, telephone, fiber optic, and power cord assemblies. AEM stocks a wide variety of over-molds and can also develop custom over-molds at a very low
- Cable Types / Application: Audio / Visual, Coaxial / RF, Computer / Networking, Consumer Electronics / Appliances, Fiber Optic, Medical, Molded Cable, Power Cable, Ribbon Cable
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Just-In-Time Capability, Production Quantities, Testing and Evaluation
- Features: East Asia / Pacific Only, North America, Southern US Only, United States Only
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: town of Oriskany in Central New York State. FIS facilities consist of over 90,000 square feet of manufacturing, warehouse, R&D, and administrative office space. Function - FIS is a manufacturer and full-line distributor of communication fiber optics; test equipment, connectors, cable
- Application / Connector Type: General Application
- Technology: Hand Tools
- Form Factor: Handheld
- Features: Other
-
Supplier: CSA Group
Description: IEC 61300-2-52:2013 describes a procedure to determine the suitability of a cord to withstand bending around a mandrel of the sort to be applied during normal use. This test is only applied to single fibre cables and multiple fibre circular cables. It is not applicable to
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TELEMETRY RECEIVER MODULE, RIBBON CABLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Liberty Electronics, Inc.
Description: types of exterior protection from abrasion, and flexible ribbon cables. Types of Cable Assemblies: Large and Small Power Cables Molded Ribbon Cable Assemblies Military Specification Cable Assemblies Molded Cable Assembly EMI shielded / Kevlar
- Cable Types / Application: Aerospace / Military, Coaxial / RF, Industrial / Heavy Equipment, Medical, Molded Cable, Power Cable
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Just-In-Time Capability, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: North America, Northeast US Only, United States Only
-
Supplier: Rego Electronics Inc.
Description: Cable Assemblies & Wire Harnesses Rego is capable of integrating a chain of manufacturing starting from raw materials such as PVC colloidal particles to finished products, copper wire to cable assembly. We also provide custom product designs to meet the market demand and accomplish
- Cable Types / Application: Coaxial / RF, Computer / Networking, Consumer Electronics / Appliances, Medical, Molded Cable, Ribbon Cable
- Supplier Capability: Design Assistance, Testing and Evaluation
- Features: East Asia / Pacific Only
-
Supplier: Galaxy Wire and Cable, Inc.
Description: to change an existing cable or design a brand new wire or cable product, from the very beginning stages of the cable design through production and beyond. Galaxy's diverse capabilities can be utilized for any custom cable requirement. Custom cable and wire from
- Cable Types / Application: Aerospace / Military, Audio / Visual, Coaxial / RF, Computer / Networking, Consumer Electronics / Appliances, Grounding Cable, Industrial / Heavy Equipment, Medical, Molded Cable, Power Cable, Ribbon Cable, Robotics
- Supplier Capability: Design Assistance, Just-In-Time Capability, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Carrio Cabling Corp.
Description: Carrio Cabling can design, engineer, and build virtually any custom cable assembly needed to meet your needs including Military Cable Assemblies, Medical Cable Assemblies, and Oil Field Cable Assemblies. Carrio Cabling also builds coax cable assemblies, using
- Cable Types / Application: Aerospace / Military, Audio / Visual, Coaxial / RF, Computer / Networking, Grounding Cable, Industrial / Heavy Equipment, Medical, Molded Cable, Power Cable, Ribbon Cable, Robotics
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Just-In-Time Capability, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: North America, Southwest US Only, United States Only
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these Single mode 9/125 fiber optic cables provide significant installation time savings. A
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these Single mode 9/125 fiber optic cables provide significant installation time savings. A
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these Single mode 9/125 fiber optic cables provide significant installation time savings. A
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these Single mode 9/125 fiber optic cables provide significant installation time savings. A
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: Printed Circuits Corp.
Description: Established in 2000, Printed Circuits Corp. is a 8(a)/SDB company that combines a leading edge, knowledgeable team of engineers and technicians with a versatile and reputable manufacturing facility. The result is high quality cable assemblies at most economical cost and time.
- Cable Types / Application: Aerospace / Military, Audio / Visual, Coaxial / RF, Computer / Networking, Consumer Electronics / Appliances, Grounding Cable, Industrial / Heavy Equipment, Power Cable, Ribbon Cable, Robotics
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Just-In-Time Capability, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: ASTM International
Description: These test methods detail the standard procedures for testing hookup wire insulations including all components of the insulation system used on single insulated conductors or an assembly of single insulated conductors such as a cable bundle and harness or flat ribbon
-
Supplier: RS Components, Ltd.
Description: IDC ribbon cable and lead tester
- Equipment Type: Network Cable tester
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Season Group
Description: Season (www.seasongroup.com) has been a wire harness and cable assembly manufacturer since 1975. With the experience we have gained in this field, design and manufacture of these assemblies is second to none. This has been and remains one of our core competencies. Locations USA, China,
- Cable Types / Application: Audio / Visual, Coaxial / RF, Computer / Networking, Consumer Electronics / Appliances, Grounding Cable, Industrial / Heavy Equipment, Medical, Molded Cable, Power Cable, Ribbon Cable, Robotics
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Just-In-Time Capability, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: Canada Only, East Asia / Pacific Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: Megladon manufactures MPO/MTP® Patch Cables to the highest standards, and utilizes the highest quality materials the industry has to offer. All cables are fully tested to exceed industry performance and geometry standards. Our MPO/MTP® cables are designed to support high density
- Connector Type: MTP
- Fiber Mode: Multimode, Single Mode
Find Suppliers by Category Top
Featured Products Top
-
Automatic cable assembly production Mating retention with optimized use of board real estate Direct permanent connection from ribbon cable to PCB (read more)
Browse D-Subminiature Connectors Datasheets for TE Connectivity -
0.025″ square socket connectors with heat shrink. Test lead utilizes 22 AWG PVC insulated wire. Ribbon Cables E-Z-Hook is also proud to manufactuer 28 AWG PVC insulated ribbon cable. The flexible cable (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
designs. The company offers hermetic connector assemblies and bulkhead connectors across multiple formats, including push-pull, circular MIL-spec, coaxial, and D-sub connectors, along with ribbon cable feedthroughs for simplified integration. All assemblies are designed for vacuum and high (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Douglas Electrical Components -
configuration tool helps OEMs quickly select the best option for the gas box application. All units are tested and ready to install on delivery. VTOC options include: configurable manifold rails (pneumatic and electric connections), multi-pin plug connection with sub-D plug or flat ribbon cable (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
as pre-assembled into and test leads. Cable Spools Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Flexible Installation due to Spring Connection However, despite all its advantages, the connection using ribbon cables and special connectors was a frequent problem when integrating the BGE25 into small series of special machines or off-road vehicles. Due to the wide (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
Assemblies The new Kontrol male and female double-ended cable assemblies include in-line connectors and UL-Specification 26 AWG ribbon cable, with an option of 150mm and 300mm options available. Like the SMT connectors, full shrouding, latches and polarization have been implemented to (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
high density, 8-channel backpanel can be panel mounted or DIN rail mounted and provides the conditioned output signal on screw terminal blocks. The SCMVAS-PB16 has 16 channels of analog I/O simultaneously available to high speed data acquisition (ADC) boards through a 26-conductor ribbon cable (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
Conduct Research Top
-
Soldered Flexi-Circuits Tensile Test
The customer was a manufacturer and developer of braking systems for the heavy goods vehicle, bus and truck industries. This involves the manufacture of printed circuit boards (PCBâ s), hot bar soldered flexi-circuits, ribbon cable and thin film soldered connections and connectors. For in-process
More Information Top
-
Parylene C-based flexible interface for neuroprosthetic applications
Fig. 6 shows a ribbon cable test structure.
-
Ampacity test of 28 AWG ribbon cables
This report contains the results of testing ribbon cables in order to determine the amount of current they can carry.
-
Microflex: a new technique for hybrid integration for microsystems
The test ribbon cable sandwiches a single metal layer between a 5 pm poly- imide bottom and top layer.
-
Prototype / Cards
Standard 0.1" headers allow the user to connect standard 26-pin ribbon cables to test or prototype hardware.
-
Test Standards / Chambers
Standard 0.1" headers allow the user to connect standard 26-pin ribbon cables to test or prototype hardware.
-
Sycard Technology
Standard 0.1" headers allow the user to connect standard 26-pin ribbon cables to test or prototype hardware.
-
Silicon ribbon cables for chronically implantable microelectrode arrays
Results of an ongoing silicon ribbon cable soak test at +5 V.
-
In situ calibration of miniature sensors implanted into the anterior cruciate ligament. Part II: Force probe measurements
This was done because forces acting on the ribbon cable during testing would often rotate the probe within the hole, thcreby changing the voltage output.
-
CompactFlash / Boards
Standard 0.1" headers allow the user to connect standard 26-pin ribbon cables to test or prototype hardware.
Indicates content that may require registration and/or purchase.