Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERIES RING ILLUMINATORS, R-100-1, V2, 36 RED LEDS, 24VDC, 2M, (6.6') CBL, 69MA. FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
Supplier: Montalvo Corporation
Description: will enhance your production line. Features: One convenient source for the roller, load cells and bearings. Easy Installation 4 Bolts, 2 Cables, 2 retaining rings and your up and running Uses standard ER bearings for simple and fast maintenance Wide variety of roller options Low
- Application: "Live" Shaft Applications
- Output: Analog voltage signal
- Computer Interface: Computer Interface
- Features: Fixtured or Permanent, Other Web Tension Mounting Option, Web or Sheet
-
Supplier: NOSHOK, Inc.
Description: Designed for measuring axial loads and bearing forces Standard or ring design fits most applications Ranges from 90 lbs.-force to 22,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument Durable stainless
- Force / Load Rating: 300 to 22,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
-
Supplier: Transcat, Inc.
Description: Housing Aluminum Outputs USB,Serial Port RS-232, High & Low Limit NPN Dimensions 5.7 x 2.9 x 1.4˝ (145 x 73 x 35.5 mm) Product Weight 1.5 lb (0.7 kg) Package Weight 2.8 lb (1.3 kg) Warranty 1-Year Certifications CE Each Unit Includes FG-7000L Digital Gauge Remote Ring Type Load
- Force / Load Rating: 2,250 lbs
- Device: Gauge / Indicator
-
Supplier: NOSHOK, Inc.
Description: to the load cell for precise measurement indication – choose from an all stainless steel dry or liquid filled 400/500 Series pressure gauge, the proven 901 Series Gauge with stainless steel housing, brass internals and liquid fill, or our 100, 200 or 615 Series Transducers for highly
- Force / Load Rating: 76,000 to 250,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -13 to 194 F
- Output: Analog Current, Analog Voltage
-
Supplier: Newark, An Avnet Company
Description: *4500 LB (20 KN) REMOTE RING TYPE LOAD CELL FOR USE WITH FG-7000L INDICATOR
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Digital load cell for stat. and dyn. application Load cell type: stainless steel, hermetically sealed Interface: RS485-4 wire Function: E = Extended (Control function) Accuracy class: C3 Rated capacity: 20kg Minimum verification interval (Vmin): 2g Maximum platform size:
- Force / Load Rating: 44.1 lbs
- Application: Other
- Features: Other Output
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Digital load cell for stat. and dyn. application Load cell type: stainless steel, hermetically sealed Interface: DeviceNet Function: E = Extended (Control function) Accuracy class: C3 Rated capacity: 20kg Minimum verification interval (Vmin): 2g Maximum platform size: 400
- Force / Load Rating: 44.1 lbs
- Application: Other
- Features: Other Output
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Newark, An Avnet Company
Description: DIGITAL FORCE GAUGE WITH REMOTE MINI-RING TYPE LOAD CELL 220 LB (1 KN), DATA OUTPUT
-
Supplier: Newark, An Avnet Company
Description: DIGITAL FORCE GAUGE WITH REMOTE MINI-RING TYPE LOAD CELL 1100 LB (5 KN), DATA OUTPUT
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Ring torsional load cell Nominal load: 330T Min. LC verification interval: 0,005 % of Emax OIML R60 Accuracy class: C3 Measuring body: stainless steel Protection class: IP68 according to EN60529 Type of cable: shielded round cable, 4 wire Cable sheath: Polyurethane, RAL
- Force / Load Rating: 660,000 lbs
- Force Measured: Compression
- Application: Other, Weigh Scales
- Features: Other Output
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Ring torsional load cell Nominal load: 22T Min. LC verification interval: 0,005 % of Emax OIML R60 Accuracy class: C3 Measuring body: stainless steel Protection class: IP68 according to EN60529 Type of cable: shielded round cable, 4 wire Cable sheath: Polyurethane, RAL
- Force / Load Rating: 44,000 lbs
- Force Measured: Compression
- Application: Other, Weigh Scales
- Features: Other Output
-
Supplier: Newark, An Avnet Company
Description: *220 LB (1 KN) REMOTE MINI RING TYPE LOAD CELL FOR USE WITH FG-7000L INDICATOR
-
Supplier: Siemens Process Instrumentation
Description: R60 standards. The load cell material is stainless steal and meets IP66 and IP68 degrees of protection for harsh environments. WL280 RN load cells with a rated load up to 13t are also equipped with integral overload protection. Due to its low installation
- Force / Load Rating: 132.3 to 120,000 lbs
- Device: Sensor / Transducer
- Application: Weigh Scales
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QLA324 , 300000 N (67000 lb) , Custom Axial Load Ring , 5.51" [140 mm] ID, Material - 17-4 PH S.S. , 20 ft [6 m] long
- Force / Load Rating: 67,440 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -40 to 180 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: The Model F6212 load cell is a low profile version of the popular 'donut' style load cell and features a larger inner diameter. This unit is often used to monitor and control press-in manufacturing operations. Model F6212 is offered in outside diameters from 2.75" to 5"
- Force / Load Rating: 449.6 to 33,720 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -22 to 176 F
- Output: Analog Current
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Electro Optical Components, Inc.
Description: importance as transmission line techniques must be used throughout the electrical system. What makes the Ultra Fast Pockels cells different from other Pockels cells? First, as mentioned above, the electrical parameters of the cell are matched to a 50W impedance as is to be
- Q-switch Type: Electro-optic
-
Supplier: Tekscan, Inc.
Description: Thin, circular, tactile potentiometer used to identify position, location, or adjust output. FlexiPot™ Ring sensors have a circular shape, a 3-pin male connector, and are designed for use with your own electronics. These sensors are a low powered position sensor with a linear output (force
- Operating Temperature: -40 to 140 F
- Force Measured: Compression
- Output: Digital
- Device: Sensor / Transducer
-
Supplier: U.S. Case
Description: Unique top loading design Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors 3 level Pick N Pluckâ„¢ with
- Features: Moisture Barrier / Proof
-
Supplier: Mark-10 Corporation
Description: These adapters provide a commonly accepted industry method of attaching fixtures to load cells and test frames, available as kits or individual components. They prevent grip rotation and allow for quick removal and installation. 15.8 mm dia. sizing and a range of thread sizes are
-
Supplier: U.S. Case
Description: Retractable extension handle Strong polyurethane wheels with stainless steel bearings Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel padlock protectors Comfortable rubber
- Features: Moisture Barrier / Proof
-
Supplier: Ameripack Corporation
Description: Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel padlock protectors Comfortable rubber over-molded handle Available in Black, Silver,
- Height: 13.42 inch
- Length: 16.93 inch
- Width / Diameter: 9.61 inch
- Inside Height: 11.7 inch
-
Supplier: Andax Industries
Description: Pelican 1430 Top Loader Case - Foam Black. Our Pelican 1430 features an open cell core & solid wall structure, O-ring seal & a protective case Pressure Equalization Valve. This Pelican Top Load Case utilizes an over-molded handle for comfort & has a distinct top loading layout.
- Height: 13.15 inch
- Length: 16.4 inch
- Width / Diameter: 8.71 inch
- Inside Height: 11.7 inch
-
Supplier: Andax Industries
Description: Pelican 1430 Top Loader Case - Office Dividers Black. Our Pelican 1430 combines an open cell core & solid wall composition, O-ring seal & a protective case Pressure Equalization Valve. This Pelican Top Load Case has an over-molded handle for comfort & a definite top loading
- Height: 13.15 inch
- Length: 16.4 inch
- Width / Diameter: 8.71 inch
- Inside Height: 11.7 inch
-
Supplier: Andax Industries
Description: Pelican 1440 Top Loader Case - Utility Dividers Black. Our Pelican 1440 includes tough Pelican rolling case polyurethane wheels & a collapsible extension handle. This Pelican waterproof case has an O-ring seal, an open cell core & solid wall composition so it's uncrushable & dustproof.
- Height: 18 inch
- Length: 19.7 inch
- Width / Diameter: 12 inch
- Inside Height: 16 inch
-
Supplier: PCB Piezotronics, Inc.
Description: ICP® quartz force ring, 500 lb comp., 10 mV/lb
- Force / Load Rating: 500 lbs
- Operating Temperature: -65 to 250 F
- Device: Sensor / Transducer
-
Supplier: PCB Piezotronics, Inc.
Description: Force ring, 20k lb comp., 18 pC/lb, charge output
- Force / Load Rating: 20,000 lbs
- Operating Temperature: -100 to 400 F
- Device: Sensor / Transducer
-
Supplier: Kistler Group
Description: The sensor case contains three closely packed quartz rings mounted between two steel plates. Each quartz ring is sensitive to a force component. In accordance with the piezoelectric principle, the force produces a proportional electric charge. This is conducted via an electrode to the
- Force / Load Rating: 6,744 lbs
- Operating Temperature: -40 to 248 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: United Case
Description: Interior Dimensions 13.56" x 5.76" x 11.70" (34.4 x 14.6 x 29.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded handle
- Height: 13.42 inch
- Length: 16.93 inch
- Width / Diameter: 9.61 inch
- Inside Height: 11.7 inch
-
Supplier: U.S. Case
Description: Pressure Equalization Valve Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Easy open Double Throw latches O-ring seal Personalized nameplate service available Lifetime Guarantee of Excellence
- Inside Height: 15.1 inch
- Inside Length: 42 inch
- Inside Width/Diameter: 22 inch
- Features: Moisture Barrier / Proof
-
Supplier: Gilson Company, Inc.
Description: plates and a water chamber constructed of Teflon coated, anodized aluminum for corrosion resistance are included. Additional sizes of shear rings or shear boxes, as well as cutting rings and extrusion tools can also be ordered as accessories from the table below. HM-381 includes a
Find Suppliers by Category Top
Featured Products Top
-
based on Discom's HBK OrbitSync technology - the system runs before the bearings are installed in a gearbox or E Drive. Tapered roller bearings are used to carry combined radial and axial loads in electric drives, multi-speed gearboxes and high-speed motors. Defects in the raceway can cause (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
Bypass-free design – welded seams and specialised sealing rings guarantee that no liquid escapes unfiltered. Low fibre (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Torque Sensor Application - Rotating Torque Monitoring System
with an encoder with "TTL" output for Speed or angle measurement. They are available in standard capacities starting from 0.5 NM to 1000 NM. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load
More Information Top
-
Interface Forces in Laterally Impacted Steel Tubes
The plastic collapse load of the steel ring load cell L .
-
Instrumentation For the Measurement of Load On Underground Supports
… been designed: a) Electrical load cells: I - M-Section load cell using strain gauges or other type of electrical transducers; 2 - Electrical load cell with curved surface; 3 - Load cell using a transducer; 4 - Compression ring load cell (measurement of change in …
-
The role of stress analysis in the design of force-standard transducers
Fig. 32--Results obtained from a circular- ring load cell with different testing methods: (a) effect of transverse load; (b) effect of eccentric load .
-
Load cells in force sensing analysis -- theory and a novel application
The device is composed of a combination of 3- ring load cells which simplifies the design.
-
Three-independent axis instrumented sphere for compression measurement based on piezoelectric transducers
To reach this goal, it is proposed the substitution of three-axis ring load cells by direct contact piezoelectric compression sensors.
-
Wireless instrumented sphere for three-dimensional force sensing
It is a device composed of three independent ring load cells assembled in a way that a compression force sensed by one cell would not affect the others making an individual measurement according to its corresponding axis.
-
Instrumented Sphere for Compression Analysis
The development of the ring load cells was done by using a finite element analysis software.
-
Experimental Stress Analysis for Materials and Structures
Ring Load Cells . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Split-platen Compression Test: Development And Use
He divided one platen of a testing machine into eight concentric ring load cells (Figure 2).
-
Direct writing oscillograph
Since, dueto the presenceof the holeitis not possible to measure loads on the axis of the annular- ring load cell , a number of individual vibrating wire transducer elements are mounted within the wall of the cell, parallel to its longitudinal axis and …
Indicates content that may require registration and/or purchase.