-
Supplier: Newark, An Avnet Company
Description: Patch Panel, Cat 5e, RJ21 to RJ45, Angle / PC
-
Supplier: Newark, An Avnet Company
Description: Voice Patch Panel (RJ45 to RJ21), 1 Pair
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 6-Fold Surface-Mounted Distributor Or Wall Outlet For structured cabling in the Building Certified To GHMT Cat.6 12C-De-Embedded Compliance With Class EA To ISO/IEC 11801 Ed.2.2:2011-06, DIN EN 50173-1:2011-09 Tested: Link To 500 Mhz For 10 GBit Ethernet Suitable For
-
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, one RJ45 socket to 8 IDC connection terminal blocks (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, one RJ45 socket to 8 screw connection terminal blocks (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, one RJ45 socket to 8 spring-cage connection terminal blocks (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Gem Electronics
Description: The CCTV Patch Panel allows the transmission of video signals, remote power and Data (control) via a single UTP (unshielded twisted pair) cable for more versatile cabling. It allows you to eliminate more expensive coaxial cable, including coupling signals from remote video
- Number of Ports: 16
- Cable Specifications: Category 5/5E, Category 6
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: 24 RJ45 port patch panel with pins 4 and 5 active in each port and one female RJ21 connector on back of panel. Features: - Consists of single female telco 50 pin/25 pair connector with VELCRO brand touch fasteners wired for common active voice equipment - 24 RJ45 ports
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Fiber optic patch panel - 24 duplex MT/RJ, 1 RMS. Features: - MT-RJ fiber optic patch panel holds 24 duplex MT-RJ fiber adapters - Provides fiber connections for up to 48 fibers in 1 RMS - Designed to fit all standard 19” racks - Includes mounting screws
- Port Type: RJ (Modular)
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Module frame with 6 individual c6AModul 180° Certified to GHMT cat.6A Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tia/eia-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008), certified to ghmt Compliance with class eA Up
-
Supplier: Electro Standards Laboratories
Description: INTRODUCTION: The Model 9510 32-Port RJ45/SCSI-5 Patch Panel System is a 32-port patch panel with 32 RJ45 ports wired to four 68- pin SCSI-5 connectors kitted with four SCSI-5 cables, a strain relief bar, and fastener hardware. The panel is designed
- Number of Ports: 32
- Height: 2
- Features: Other Cable Type
- Permanent Contacts: Other Connections
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 19" 1RU; compact patch panel with 48 feed-through couplers Cat.6 12 C tested up to 250 MHz; EN 55022-b Compliance with class E to ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Suitable for power over ethernet Suitable for gigabit ethernet Zinc die-cast
-
Supplier: Electro Standards Laboratories
Description: 309214) RJ45/RJ45 Feedthrough Patch Panel is designed to mount in the Model 9025, Cat. No. 305972 Rackmount Chassis. It occupies 4.0 inches of panel width and provides four feedthrough RJ45 ports.
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Westek Electronics, Inc.
Description: Save valuable seconds and get accurate results fast! Wetek's XL 6000 test cord plugs directly into OPS, ISDN, and Central Office test sets. With the XL 6000, technicians can easily access cable pairs through modular wall jacks, panel jacks, or linesmen clips. Call 1-800-526-2673 for
- Product Type: Patch Cable / Cord
- Connector Type: RJ-11
-
Supplier: PHOENIX CONTACT USA
Description: Cable sharing module, two RJ45 sockets with Ethernet assignment (cable outlet on the top) to 8 spring-cage connection terminal blocks, CAT5e, 10/100 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Number of Ports: 2
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Black Box
Description: Break out telco ports into 2-, 4-, 6-, or 8-wire jacks using these bars. Connect to RJ45 or RJ11 jacks.
- Cable Specifications: Category 3/Voice Grade
- Port Type: RJ (Modular)
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Number of Ports: 2
- Cable Specifications: Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: L-com, Inc.
Description: to create a plug and go interface that supports fast installation, ease of use and flexibility. The rear side of each panel contains the eight MRJ21 ports and the front contains the forty-eight RJ45 ports. The panels are fully shielded and the shields are connected to a
- Number of Ports: 48
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, RJ21 TO RJ45; Inter Series Connector A:-; Convert From Positions:-; Convert From Gender:Jack; Inter Series Connector B:RJ11; Convert To Positions:-; Convert To Gender:Jack; Product Range:-; Connector Type:Modular Patch PanelRoHS Compliant: Yes
-
Supplier: Westek Electronics, Inc.
Description: Save valuable seconds and get accurate results fast! Wetek's XL 6000 test cord plugs directly into OPS, ISDN, and Central Office test sets. With the XL 6000, technicians can easily access cable pairs through modular wall jacks, panel jacks, or linesmen clips. Call 1-800-526-2673 for
- Product Type: Patch Cable / Cord
- Connector Type: RJ-11, RJ-45
-
Supplier: TelephoneStuff.com
Description: Fiber patch cords provide connections from the work area to the wall outlet, or from active equipment to the patch panel. Cords are available as duplex or simplex 62.5/125, 50/125 MM or SM fibers. We offer ST-style, SC, MT-RJ or LC connectors. Features: - All
-
Supplier: TelephoneStuff.com
Description: Fiber patch cords provide connections from the work area to the wall outlet, or from active equipment to the patch panel. Cords are available as duplex or simplex 62.5/125, 50/125 MM or SM fibers. We offer ST-style, SC, MT-RJ or LC connectors. Features: - All
-
Supplier: Newark, An Avnet Company
Description: APC CAT 6 Patch Panel, 24 port RJ45 to 110 568 A/B color coded
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 24-Port Cat5e Feed-Through patch panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat5e specifications - works with USOC, T568A, and T568B wiring. 19" width mounts easily in 2-Post Relay Rack, or a
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Cat5e wall-mount patch panel guarantees compatibility with all networks. Color coded for both EIA/TIA 568a & 568b installations. Panel comes with 110-type termination blocks. This 12" panel effortlessly mounts to a wall or desk with two "C" brackets.
- Number of Ports: 12
- Cable Specifications: Category 5/5E
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
- Features: Wall Mounted
-
Supplier: Tripp Lite by Eaton
Description: The N254-024-6A 24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Fully rated for 10 Gbps Ethernet data transfer speeds, this low-profile patch
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: RJ (Modular)
-
Supplier: L-com, Inc.
Description: This 1U (1.75") Fiber Optic patch panel is perfect for connecting fiber jumper cables in an equipment rack or enclosure. Each panel is constructed for the highest quality steel and features a durable black powder cost finish. The MTRJ panel will accommodate both Multimode
- Number of Ports: 16
- Height: 1
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 24-Port Cat6 Feed-Through patch panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat6 specifications - works with USOC, T568A, and T568B wiring. 19" width mounts easily in 2-Post Relay Rack, or a
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: RJ (Modular)
-
Supplier: Belden Inc.
Description: 1U/19’’ unscreened patch panel with 24 ports that can accommodate Belden KeyConnect unshielded RJ45 module or Belden KeyConnect LC Duplex Fiber Adapter Module, which makes it possible to combine the fiber and copper category cables into one patch panel. Unoccupied
- Port Type: RJ (Modular)
-
Supplier: L-com, Inc.
Description: why pay for the other pairs to be terminated. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ45 Patch Cables for
- Cable Length: 30 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Telecommunications
- Product Type: Patch Cable / Cord
-
Supplier: L-com, Inc.
Description: why pay for the other pairs to be terminated. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ45 Patch Cables for
- Cable Length: 100 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Telecommunications
- Product Type: Patch Cable / Cord
-
Supplier: MilesTek Corporation
Description: Features: Category 5E RJ45 Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Non-booted RJ45 plug for simple connection to patch panels EIA568A/B Compatible for installation in all Ethernet networks
- Cable Length: 1 ft
- Features: Cable Assembly
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features either two or four
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: DigiKey
Description: VOICE PATCH PANEL RJ45 TO RJ21
- Port Type: RJ (Modular)
Find Suppliers by Category Top
Featured Products Top
-
increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications with numerous mounting and port size (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
dependable connectivity even in the most demanding settings. The series is available in Cat5e, Cat6, and Cat6a specifications and PoE+ (Power over Ethernet Plus) support can be specified. SealJack™ is compliant with IEC 60529 and RoHS specifications. Panel mount RJ45 to IDC punch (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
Cat 6a shielded network patch cable series support 10 Gigabit Ethernet speeds at frequencies up to 500MHz. L-Com’s premium Cat6a cable assemblies are also offered in low smoke zero halogen (LSZH) and plenum-rated (CMP) cable jacket types. Each of the Cat6a cables features an RJ45 connector (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
The Amphenol Communications Solutions RJE17 panel-mount RJ45 coupler series combines innovative design with cost-effective performance. Featuring a durable die-cast metal mounting frame, these RJ45 coupler kits support panel mounting across a wide range of panel thicknesses. Designed to work (read more)
Browse Optocouplers Datasheets for DigiKey -
Compact and low power, easily embedded in small-body cameras, flat panel X-ray detectors, and imaging systems Available with a horizontally or vertically mounted RJ45 to the main board (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
automatically calibrates using the TEDS data available on the sensors. The meter is also compatible with non-TEDS load cells and torque sensors as the user can manually setup the meter using the front panel controls. The meter is scalable to five digits and it has optional engineering (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
. The Ethernet RJ45 connection is on the front panel, along with a button to reset to default settings and status LEDs which can be made to flash to identify the LAN location. Network speed can be set manually or automatically to detect the fastest 10Base-T or 100Base-T network. IP address (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
main body. Features include decorative stainless steel inlays. The main case and rear wall/doors are black (RAL 9005). Anodized silver profiPANEL (IP 65) enclosures offer greater depth capacity (eight depths from 2.36” to 11.81”). There is one option for the rear: a hinged (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
included. These 3U, 4U, 5U and 6U enclosures come in six standard sizes ranging from 6.17" x 12.72" x 12.99" to 11.37" x 21.22" x 15.75". Custom sizes are available on request. Accessories include 19" mounting kits and 1U (vented/non-vented), 3U, 4U, 5U and 6U front panels (read more)
Browse Rack Enclosures Datasheets for METCASE -
Stock Drive Products & Sterling Instrument - SDP/SI
Right Angle Gear Drives for Miniature Applications
Hicksville, NY -- Designed for miniature applications the SDP/SI right angle gear drives feature lightweight, non-corrosive, all metal construction. They are available with single or double output shafts, ratios of 1:1 or 2:1 and a maximum of 1800 rpms. Their maximum (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Ez^ WƌŝĐĞ >ŝƐƚ ͲEŽǀĞŵďĞƌ Ϯϱ͕ ϮϬϬϴ
…or RF switch to MSO plant, 3m 1,000.00 $ 32% 680.00 $ CAB-RJ45-2RJ11 DSL RJ45 to dual RJ11 breakout cable $ 32% 20.40 $ CAB-RJ45-2RJ11= DSL RJ45 to dual RJ11 breakout cable $ 32% … $ 32% 170.00 $ CIVS-CVG16-1BLANK= Cisco VS 1 slot blank panel for CVG16-spare … for 67xx series cards - $ 32% - $ DFC-CABLE-SHELVE DFC Octal Cable Patch Panel Shelf 1 … 45) (Spare) $ 4,495.00 32% 3,056.60 $ WS-X4148- RJ21 Catalyst 4500 10/100…
-
NYS Price List January 29, 2007
…$ 32% 1,360.00 $ CAB-RJ45-2RJ11 DSL RJ45 to dual RJ11 breakout cable $ 32% 20.40 $ CAB-RJ45-2RJ11= DSL RJ45 to dual RJ11 breakout cable $ 32% … MODEM-8= Eight RJ45 to DB25 cables for the … 00 $ CRS-16-ACGRILLE= Cisco CRS-1 Series LCC Front AC Power Panel 3,000.00 … 00 $ 32% 2,716.60 $ DFC-CABLE-SHELVE DFC Octal Cable Patch Panel Shelf 1 … 45) (Spare) 4,495.00 $ 32% 3,056.60 $ WS-X4148- RJ21 Catalyst 4500 10/100…
-
NYS Price List in US Dollars - Effective: January 9, 2006
Part Number Product Description NYS Price NYS Discount List Price
CAB-LRE- RJ11 = Spare RJ-11 cable for LRE CPE $10.20 32% $15.00 CAB-MCC-BNC MCC to BNC cable for T3, E3, T1 and E1. .... CAB-MCP-LC= Mode Conditioning Patch cable; LC connector $340.00 32% $500.00. .... DFC-CABLE-SHELVE DFC Octal Cable Patch Panel Shelf 1 RU $170.00 32% $250.00. .... DOC-7812065= Catalyst 4000 8-Port and 16-Port RJ21 FXS Module ICN $27.20 32% $40…
Indicates content that may require registration and/or purchase.