Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: This new, rugged connector series meets the Ethernet/IP RJ-45 requirements/standards designed for use in harsh environments. The connector features a quick-connect bayonet coupling mechanism per the ODVA (Open DeviceNet Vendors Association) inter-operability interface
-
Supplier: Qualtek Electronics Corp.
Description: RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP
- Cable Length: 3 ft
- Features: Cable Assembly, Other
- Application: Computer Cable
- Product Type: Patch Cable / Cord
-
Supplier: Qualtek Electronics Corp.
Description: RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP
- Cable Length: 14 ft
- Features: Cable Assembly, Other
- Application: Computer Cable
- Product Type: Patch Cable / Cord
-
-
Supplier: Qualtek Electronics Corp.
Description: RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP
- Cable Length: 7 ft
- Features: Cable Assembly, Other
- Application: Computer Cable
- Product Type: Patch Cable / Cord
-
Supplier: Qualtek Electronics Corp.
Description: RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP
- Cable Length: 3 ft
- Features: Cable Assembly, Other
- Application: Computer Cable
- Product Type: Patch Cable / Cord
-
Supplier: Allied Electronics, Inc.
Description: This new, rugged connector series meets the Ethernet/IP RJ-45 requirements/standards designed for use in harsh environments. The connector features a quick-connect bayonet coupling mechanism per the ODVA (Open DeviceNet Vendors Association) inter-operability interface
-
Supplier: Allied Electronics, Inc.
Description: Features: Circular Aluminum Shell 1⁄4 Turn Bayonet Mating (MIL-C-26482) Compliant with IEC60603-7, Variant 11 Military Specification Shell Size 18 Three Shell Finishes, Black and Nickel Are RoHS Compliant IP68 Rated When Uncapped, Unmated Fixed Orientation
-
Supplier: Electro Standards Laboratories
Description: panels. Attractive brushed aluminum finish. Lifetime warranty against manufacturing defects. SPECIFICATIONS PORT CONNECTORS: (4) RJ45/RJ45 Cat5e (F/F) feedthrough connectors. DIMENSIONS: Module 4.0"W x 5.25" H. APPLICATION: For use with Model 9025, Cat No 305972
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Allied Electronics, Inc.
Description: IP68 Rated in unmated/uncapped state. Features: Circular Aluminum Shell 1⁄4 Turn Bayonet Mating (MIL-C-26482) Compliant with IEC60603-7, Variant 11 Military Specification Shell Size 18 Three Shell Finishes, Black and Nickel Are RoHS Compliant
-
Supplier: Quiktron, Inc.
Description: This coupler provides a female-to-female feed-through connection to extend the length of two Cat5E patch cables. Capable of handling LAN speeds up to 100 Mbps, this coupler meets TIA/EIA 568A specifications and is Power Sum Certified. Use for straight-through RJ45 Cat5E data
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Accuris
Description: Radio-frequency connectors Part 45: Sectional specification for series SQMA series quick lock RF coaxial connector
-
Supplier: Accuris
Description: Radio-frequency connectors \x96 Part 45: Sectional specification for SQMA series quick lock RF coaxial connectors
-
Supplier: Electro Standards Laboratories
Description: Specifications: CH1 PORT CONNECTORS: (6) RJ45 female connectors: (3) labeled A1, B1, and COM 1 (3) labeled A2, B2, and COM 2 CH2 PORT CONNECTORS: (2) RJ45 female connectors labeled A and B. CH3 PORT CONNECTORS: (2) RJ45 female
- Number of Ports: 10 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (1) RJ45 (F) labeled IN to the switch and requires PoE. (1) RJ45 (F) labeled OUT device port. DISPLAY CONTROLS & INDICATORS: Touch Sensitive Display. Displays timer in Hours, Minutes, and Seconds. Does not require a separate power supply.
- Number of Ports: 2 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Accuris
Description: Radio-frequency connectors Part 45: Sectional specification for series SQMA series quick lock RF coaxial connectors
-
Supplier: Accuris
Description: Radio-frequency connectors - Part 45: Sectional specification for series SQMA series quick lock RF coaxial connectors
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 (F) connectors on rear panel; (8) COMMON ports (8) A ports (8) B ports FRONT PANEL CONTROL: (8) Rotary switches on front panel selects A or B for each channel. PINS SWITCHED: All 8 pins switched. POWER: No power required.
- Number of Ports: 12 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Description: IEC 61169-45:2014, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SQMA quick lock RF coaxial connectors. The connectors are normally used with 50 Ohms in microwave, telecommunication,
-
Supplier: CSA Group
Description: IEC 61169-45:2014, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SQMA quick lock RF coaxial connectors. The connectors are normally used with 50 Ohms in microwave, telecommunication,
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CONNECTOR, PLUG, 11-98, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CONNECTOR, RCPT, 14S-6, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 18 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
-
Supplier: Tripp Lite by Eaton
Description: Strengthen your high-speed network with the N238-001-WH-6A Cat6a 110-Style Punchdown RJ45 Keystone Jack. Recommended for all Cat6a cabling environments, the keystone jack with a uniquely patterned printed circuit board is designed for 650 MHz performance and complies with EIA/TIA Cat6a
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector, Phone Jack / Plug
- Features: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: Use Tripp Lite's Category 6 Straight Through Coupler to extend the length of Cat6 patch cords, or use in standard data wallplates to provide feed through patching. Keystone design allows the coupler to be used as a stand-alone unit, or mounted in a faceplate. Meets EIA/TIA Cat6
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: MilesTek Corporation
Description: MILESTEK KEYSTONE CAT5E RJ45 110 JACK ORANGE - PART# 60-08524 The keystone jacks are individually terminated using 110 Insulation Displacement Connectors (IDC) with punch down cap for quick installation. User instructions and basic wiring layouts for standard configuration are
- Type: Data Jack Wall Plate
-
Supplier: MilesTek Corporation
Description: MILESTEK KEYSTONE CAT5E RJ45 110 JACK LIGHT ALMOND - PART# 60-07524 The keystone jacks are individually terminated using 110 Insulation Displacement Connectors (IDC) with punch down cap for quick installation. User instructions and basic wiring layouts for standard configuration are
- Type: Data Jack Wall Plate
-
Supplier: Tripp Lite by Eaton
Description: applications. Can be used in Cat5e installations as well. Cables comply with EIA/TIA 568 specifications and are UL rated. Flat design reduces NEXT( Near end crosstalk). Features Thin, Flat flexible cable for confined spaces Meets Category 6 cabling standards High-quality copper wire and a
- Cable Length: 25 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: L-com, Inc.
Description: for earth ground. The PG16 cable glands are large enough to pass an un-booted RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and
- Device Type: Lightning Arrestor
-
Supplier: Producto Electric Corp.
Description: 45 DEG TYPE STEEL MATERIAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
- Conduit Size: 2 inch
- Fitting Type: Liquid Tight Connector
- Material: Steel
-
Supplier: L-com, Inc.
Description: features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass an un-booted RJ45
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: PG16 cable glands are large enough to pass a un-booted RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete
- Device Type: Lightning Arrestor
-
Supplier: Tripp Lite by Eaton
Description: The N286-01GTX Cisco GLC-T Compatible 1000Base-TX Copper RJ45 SFP Mini Transceiver with an RJ45 Ethernet connector functions just like the Cisco® GLC-T transceiver module and is designed to operate with Cisco networking equipment. It also meets or exceeds the GLC-T’s original
- Network Equipment: Transceiver
-
Supplier: L-com, Inc.
Description: provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional
- Device Type: Lightning Arrestor
Find Suppliers by Category Top
Featured Products Top
-
addition of Stewart Connector’s SealJack™ cable applied connectors. The SealJack™ series, known for its robust and reliable design, combines the efficiency of Stewart Connector’s RJ45 modular plugs and jacks with a sealed IP67 shell. This unique combination ensures (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications with numerous mounting and port size (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
PEI-Genesis assembles D-Subminiature connectors PEI-Genesis assembles D-Subminiature connectors to your exact specification in our automated production facilities. We are (read more)
Browse D-Subminiature Connectors Datasheets for PEI-Genesis -
The 2025 Waytek product catalog contains 328 pages featuring, 6,500+ items, information on product dimensions, specifications, and applications, hundreds of hi-res color photos, and resources to find the right part for your need. View here. (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
fellow engineers. From advice on learning about battery specifications to understanding how to properly charge electrified equipment, six industry experts share their advice on how engineers can prepare for the electrification of everything. (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
. Featuring a durable brass shell, metal screw coupling, solder contacts, and PA66 insulation, this M16 connector provides a secure and reliable connection for industrial equipment and electronic systems. Key Specifications (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Selector, designed to simplify connector specification and help you move more quickly from design requirements to the right solution Instead of searching through series names, part numbers or lengthy product lists, our interactive tool provides a visual (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
the EMI requirements of this standard, Nicomatic now includes in its catalogue a rectangular connector based on the specifications of EN4165. Lighter and more compact than its circular (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Nicomatic North America -
, helicopters, avionic calculators, missiles and drones. Amphenol’s micro-miniature 2M series meets D38999 specifications for vibration and shielding, offering better performance than Glenair Mighty Mouse connectors. These Amphenol 2M series connectors are perfect for aviation, military (read more)
Browse Circular Connectors Datasheets for PEI-Genesis -
USB2.0 to Fiber Optic Media Converter S.I.Tech 2183/2184 USB media converter pair extends the range of USB 2.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc.
Conduct Research Top
-
Benefits of the IX Industrial Ethernet Connector
Ethernet connector, the RJ-45 has been around for some time and is ubiquitous with Ethernet. However, this connector is considerably bulkier than is necessary and often suffers from retention issues without additional locking features.
-
An Introduction to Industrial Ethernet Connection Systems
Unlike traditional office settings, Ethernet has spread into environments where protection from noise, solids, liquids and even gases is of concern. Manufacturing equipment and automated test environments are just some of the more common areas where standard RJ45 based connectors do not offer
-
Smart Computing Article - Jabber to justification
are rectangular and accept connectors that are made of plastic with embedded metal wires. Dial-up computer modems use the same four-wire RJ-11 connector used by standard telephones. Networking cards frequently use the eight-wire RJ-45 connector, which is slightly larger and connects to a slightly wider flat
-
Smart Computing Article - Basic Troubleshooting- DSL Modems
with RJ-45 jacks (they look a lot like phone jacks, only bigger). To use an Ethernet modem, you ll need to have a notebook or desktop with a network card, also called a network adapter. In contrast, USB modems connect to your computer through a USB port, and they tend to install without much fuss
-
Smart Computing Article - Getting Wired & Going Wild
adapters by looking for an RJ-45 Ethernet port on the back of each system you d like to network. If one of your computers doesn t have an Ethernet port and you have an available expansion slot in your computer, you can purchase a network adapter for about $20. The hub, router, or switch is the center
More Information Top
-
Standardization of industrial Ethernet - the next battlefield?
This is different with the PROFINET specification [9], where the mechanical outline of the RJ45 sealed connector is exactly specified and defmed.
-
Four companies collaborate on specification for industrial Ethernet connector
The connector specification â based on the RJ45 connector â incorporates an IP67-rated seal and is designed to provide protection from .
-
poe - offers from poe manufacturers, suppliers, exporters & wholesalers
Gigabit 10/100/1000Mbps POE injector for router Specification : black color 2 RJ45 connectors ( PoE and Lan port ) ...
-
Poe - Poe Manufacturers, Suppliers
Gigabit 10/100/1000Mbps POE injector for router Specification : black color 2 RJ45 connectors ( PoE and Lan port ) 2.1*5.5mm & 2.5*5.5mm female DC plug ROHS approval Dimension: 76*27*20mm Ethernet Date Rate:...
-
Wireless Networking Equipment Manufacturers, Wireless Networking Equipment Product Catalogs Directory
Gigabit 10/100/1000Mbps POE injector for router Specification : black color 2 RJ45 connectors ( PoE and Lan port ) 2.1*5.5mm & 2.5*5.5mm female DC plug ROHS approval Dimension: 76*27*20mm Ethernet Date Rate:...
-
A study on industrial communication networking: Ethernet based implementation
The standards and specifications applied to the connectors for the Ethernet twisted-pair cables are conforming to IEEE802.3 Electrical specifications standards and connector structure is RJ45 8-pin Modular Connector which conforming to ISO 8877.
-
Analysis of Radiated Fields for the Design of a RJ45 Connector Using FDTD Method
This means that the RJ45 connector fails the EMC/EMI specifications and fur- ther studies are needed.
-
http://www.alliedelec.com/images/products/mkt/pb/harting/pdfs/HARTING RJ_Industrial 10G_Flyer.pdf
Variant 1 according to IEC 61076-3-106, preferred type for EtherNet/IP™ according to ODVA specification ) • HARTING PushPull RJ45 10G – Connector for IP 65/67 (Variant 4 according to IEC 61076-3-106, preferred type for industrial construction cabling .
-
Implementing Ethernet in Computer Integrated Manufacturing system
The standards and specifications applied to the connectors for the Ethernet twisted-pair cables conform to IEEE802.3 Electrical specifications standards and the connector structure is RJ45 8-pin Modular Connector which conforms to ISO 8877.
-
Industrial Ethernet Components Report - China - 2013
Those rated to IP20 are similar to standard RJ45 connectors but built to a far higher mechanical specification .
Indicates content that may require registration and/or purchase.