Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Effecto
Description: The Epsilon Tool Changer line provides a strong and reliable method for a manipulator (i.e., a robot) to quickly change between different tools/end-effectors. With Applied Robotics, Inc.’s modular design, the Epsilon offers the maximum flexibility for any application. The
- Pay Load or Weight: 22.05 to 3,307.5 lbs
- Number of Electric Lines: 21
- Nominal Operating Pressure: 101.52639 psi
- Power Supplied: Pneumatic
-
Supplier: Effecto
Description: The Sigma robotic tool changers offer a high strength to weight ratio and a low profile to maximize robot load capability, while enhanced modularity and interchangeability increase flexibility. Unique wear-compensating, fail-safe cam latching mechanism Emergency manual unlock
- Number of Electric Lines: 5
- Power Supplied: Electrical
- Options: Purge Port
-
Supplier: ATI Industrial Automation
Description: The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For
- Pay Load or Weight: 1,500 lbs
-
-
Supplier: Effecto
Description: When it comes to robotics, maximizing uptime is critical. Applied Robotics has designed our CXC10 robotic tool changer to perform multiple functions in a single work cell easily and efficiently. Unique wear-compensating, fail-safe cam latching mechanism Highly
- Number of Electric Lines: 18
- Number of Pneumatic Ports: 6
- Nominal Operating Pressure: 87.02262 psi
- Power Supplied: Pneumatic
-
Supplier: Effecto
Description: When it comes to robotics, maximizing uptime is critical. Applied Robotics has designed the CXC30 robotic tool changer to perform multiple functions in a single work cell easily and efficiently. Unique wear-compensating, fail-safe cam latching mechanism Highly
- Number of Electric Lines: 22
- Number of Pneumatic Ports: 6
- Nominal Operating Pressure: 87.02262 psi
- Power Supplied: Pneumatic
-
Supplier: DESTACO
Description: DESTACO’s RQC & RTP Series of modular robot tool changers lead the industry with a full product line covering up to 1200lbs [545Kg]. A wide variety of utilities are available to quick disconnect, I/O, air, water, weld power, servo power, vacuum lines. These models feature a high level
- Tool Weight: 198.45 lbs
- Applications: Welding
-
Supplier: Robot System Products
Description: Robot System Products tool changers gives maximum flexibility to your robot. With low weight, compact and robust design and high safety features, they continuously perform tool changing operations on a daily basis. The patented locking device TrueConnect™ has a unique design
- Tool Weight: 0.2205 to 46.305 lbs
- Pay Load or Weight: 44.96 to 2,248 lbs
- Number of Pneumatic Ports: 1 to 10
- Nominal Operating Pressure: 145.0377 psi
-
Supplier: Huron Net Works, Inc.
Description: DeviceNet Products
- Data Rate: 0.000125 to 0.0005 Gbps
- Network Equipment: Gateway
-
Supplier: Kosmek USA Ltd.
Description: Manual Robotic Tool Changer to exchange hands and tools of the robot end.
- Pay Load or Weight: 0 lbs
-
Supplier: Zimmer Group
Description: Any Robot. Any Gripper. Any End-Effector. This is what we call the new multi-functional end-of-arm platform from Zimmer Group and Schmalz, two technology leaders and handling specialists. Equipped with an extensive range of functions and universal communication interfaces, MATCH is compatible with
- Pay Load or Weight: 55.125 lbs
-
Supplier: AGI - American Grippers Inc.
Description: couple with the tool mounting adapter in less than 1/2 second.Low Deflection - The unique latching mechanism pulls the tool adapter into the robot adapter body - preloading the toll mounting adapter for excellent rigidity.Coupling Window - The robat adapter pulls up the tool
- Tool Weight: 0.91 lbs
- Pay Load or Weight: 70 lbs
- Number of Electric Lines: 25
- Number of Pneumatic Ports: 6
-
Supplier: Mindman Industrial Co., Ltd.
Description: MCTC Automatic Tool Changer
- Pay Load or Weight: 55.125 lbs
-
Supplier: GIMATIC S.r.l.
Description: Electric quick changer The EQC75 electric quick changer is available for applications that need automatic change of the gripping element. This system consists of an active part (EQC75-A) and a passive mechanical tool plate (EQC75-B). The active part is usually connected to a
- Tool Weight: 2.205 lbs
- Pay Load or Weight: 449.6 lbs
- Number of Electric Lines: 1
- Applications: Assembly, Material Handling
-
Supplier: ATI Industrial Automation
Description: The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For
- Pay Load or Weight: 5 lbs
- Features: Other
-
Supplier: GIMATIC S.p.A.
Description: Manual quick changers are very popular in the plastics sector and are used to quickly change EOATs while the mould is being changed. Gimatic’s QC series of quick changers enable a significant reduction of tool change time as they feature built-in air chan.
- Tool Weight: 573.3 lbs
- Pay Load or Weight: 44.1 lbs
-
Supplier: DESTACO
Description: DESTACO’s RHC Series of EOA modular robot tool changers lead the industry with self-lubricating seals, pneumatic ports, precision cone positioning, and failsafe operation. A wide variety of utilities are available to quick disconnect, I/O, air, water, weld power, servo power, vacuum
- Tool Weight: 19.845 lbs
- Power Supplied: Pneumatic
- Applications: Welding
-
Supplier: Robot System Products
Description: uptime in any application involving substantial robot motions. No limit to axis 6 Together with RSP hose packages, no limit to axis 4, 5 and 6 Air, electrical signals, Fieldbus from axis 6 to the tool Also water, 200 A weld power, servo motor power and signal for spot welding
- Maximum Torque: 1,769.91150442478 In-lbs
- Shaft / Table Radial Load Capacity: 786.8 lbs
- Operating Pressure Range: 145.0377 psi
- Rotation Angle: >360°
-
Supplier: DESTACO
Description: DESTACO’s TC1 Series tool changers are ultralight, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a
- Tool Weight: 22.05 lbs
- Power Supplied: Electrical, Pneumatic
-
Supplier: DESTACO
Description: DESTACO’s QC & TP Series of EOA modular robot tool changers lead the industry with a full product line covering up to 1200 lbs (545Kg). A wide variety of utilities are available to quick disconnect, I/O, air, water, weld power, servo power, vacuum lines. These models feature a simple
- Tool Weight: 28.665 lbs
- Applications: Welding
-
Supplier: FIPA Inc.
Description: Manual interface between robot and gripper system Minimized downtime due to fast gripper change Gripper side not included in scope of delivery
- Pay Load or Weight: 33.72 lbs
-
Supplier: SAS Automation, LLC
Description: The >SAS< tool changer automatically connects multiple ports including air, vacuum, and electric, thereby, greatly reducing set-up time. Reliable port connection provides additional safety ensuring that all connections are aligned correctly. Features: Semi-Automatic Tool
- Tool Weight: 0.72 to 2.56 lbs
- Pay Load or Weight: 25 to 90 lbs
-
Supplier: SMARTSHIFT robotics
Description: The SMARTSHIFT Robotics Manual Tool Changer is a unique and versatile industrial automation tool that offers seamless transitions between tools, making it a valuable solution for industries that require tool changes during their manufacturing processes. It
- Tool Weight: 0.33075 lbs
- Pay Load or Weight: 110.25 lbs
- Applications: Material Handling, Pick and Place
-
Supplier: Millibar, Inc.
Description: The Millibar Manual Tool Changer allows operators to effortlessly change tools for high mix, low volume production applications. Without any tools, quickly switch between adaptive grippers, vacuum grippers, camera calibration stylus, and more. Simply release the locking
- Pay Load or Weight: 110.25 lbs
-
Supplier: Anubis 3d
Description: The MTC-612 is the largest manual tool changer in our line up and consists of 6 through-ports sized for G1/2 fittings which can be used for either vacuum or pressure. Customized robot flange plates ranging from 20-55mm and 80-100mm diameter patterns makes the MTC-612 a universal
- Tool Weight: 3.19725 lbs
- Pay Load or Weight: 176.4 lbs
-
Supplier: Devonics, Inc.
Description: The Devonics Automatic Tool Changer introduces a magnetic mechanism designed to streamline the process of switching between tools or end-effectors in robotic applications. This system supports a 20 lbs payload, facilitating the handling of a diverse range of tools
- Applications: Material Handling
-
Supplier: Amtru Business AG
Description: The Tool changing system Tool-Changer 200 provides a complete system of matching components for the automatic tool change, suitable for the various tools and applications. The changer base plate (together with the tools) gives the possibility to dock
-
Supplier: Anubis 3d
Description: The MTC-606 is the smallest tool changer in our line up and consists of 6 through-ports sized for G1/4 fittings which can be used for either vacuum or pressure. Customized robot flange plates ranging from 20-55mm diameter patterns makes the MTC-606 ideal for all your cobot needs
- Tool Weight: 0.90405 lbs
- Pay Load or Weight: 55.125 lbs
-
Supplier: Gripol
Description: This complete assembly includes Mounting Plate direct to the Robot, Slider plate for your tooling to mount to and comes complete with Pneumatic connections. This tooling plate has the same standard ISO pattern as the robot making installation easy. Maximum weight of this unit is 215g. Reinforced
-
Supplier: OnRobot A/S
Description: Easy and fast tool changing in less than 5 seconds Fast re-deployment, no screwing, more up-time Integrated in all OnRobot products The Quick Changer’s advantages and features: The Quick Changer is an innovative tool changer, the smallest and lightest on the
- Pay Load or Weight: 0 lbs
-
Supplier: Mirka (UK) Ltd.
Description: Mirka robotic sanding heads can be fitted to most robot arms on the market. Compact and lightweight, they are specifically designed for robot sanding and built for continuous use, suitable to mounting on low payload robot arms. A Mirka robotic sander comes with a standardized ISO
-
Supplier: Colombo Filippetti Spa
Description: The HTCs (Horizontal Tool Changers) made by COLOMBO FILIPPETTI SPA are, mechanical, machine-independent tool changers assemblies which - by means of a cam drive - transform an incoming uniform rotary motion supplied by a gearmotor into a regular series of stop-and-go
-
Supplier: TÜNKERS Maschinenbau GmbH
Description: For side panel tool changer.
-
Supplier: Dynabrade, Inc.
Description: Features & Benefits Easy to set-up Control of sanding process and improved consistency. Control of sanding force, pattern, abrasive changes. Eliminates operator fatigue and potential ergonomic injuries. High durability of pneumatic motor allows continued operation. Tools can be quickly
- Robot Type: Articulated Robot
- Features: Other / Specialty
-
Supplier: Weber Screwdriving Systems, Inc.
Description: screwdriving spindle. Thanks to the extremely compact design, the 6 Nm spindle weighs just 1.5 kg. The screwdriver has a flange as per ISO 9409-1-50-4-M6 and is therefore suitable for adaptation to a variety of different lightweight robots. Screwdriving technology with tool changer
- Drive Type: Adjustable Size Drive
- Drive Style: Electric, Pneumatic
- Features: Feeder System
- Screwdriver Style: Fixtured
-
Supplier: FIPA Inc.
Description: Manual interface between robot and gripper system Air connections always correctly aligned Body made of anodzed aluminum alloy Model MV comes with micro valves for automatic air or vacuum lock off during decoupling Model SL with secure SAFE-LOCK ensures maximum functional reliability and optical
- Pay Load or Weight: 44.96 lbs
- Number of Pneumatic Ports: 6
- Nominal Operating Pressure: 87.02262 psi
- Power Supplied: Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
applications ranging from manufacturing and packaging to automation and material handling. Features include modular designs for quick configuration changes, robust construction for demanding environments, and seamless integration with robotics, vision systems, and other automation technologies (read more)
Browse Industrial Conveyors Datasheets for Columbus McKinnon Corporation -
CNC Robot Gripper Fingers – Streamlining Manufacturing The process of designing, manufacturing and integrating robot gripper finger tooling can be very time consuming and taxing on a company’s (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
quick to be regarded as serious robots. Due to their simple design, low cost and scalability and the myriad of motor and control software solutions, this is changing. Cartesian Gantry Robot Advantages: 3 axis of movement of almost any length Scalable Gearbox (read more)
Browse Robots Datasheets for Isotech, Inc. -
applications such as polishing, grinding, deburring, assembly, insertion, testing and inspection, position control alone is often not enough. Robots must be able to sense contact, monitor applied force and adjust their motion according to changes in the workpiece, tool or process condition. Installed (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
CLIENT BACKGROUND Ross Robotics is a privately owned UK company specializing in modular robotics. The company was formed in 2015 and has successfully developed the technologies underpinning the modular robotics platform. These technologies are (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
PROJECT BACKGROUND Ross Robotics is currently finalizing development of the Scale 2.0 robot platform, which are currently being used in oil & gas and in intensive agriculture. Early in 2009, the company came to RPWORLD for assistance in developing customized (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
sensitive applications, including medical equipment. Additional application examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives and a whole lot (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
continued machine cycles by picking and placing finished components in a temporary part loading tray located on the machine table. Functioning as a first level automation solution – without a robot – MT-S is stored in the tool magazine like any tool and engaged at the end of each (read more)
Browse Grippers Datasheets for Jergens, Inc. -
keep pace with same?day and next?day shipping requirements, as well as the need for flexible designs that integrate seamlessly with warehouse automation technologies. Dorner also stresses maintenance?friendly features such as quick belt changes, tool?free access, and built?in monitoring (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
The MP3300iec offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III motion network - 1 or 3 option modules - 4, 8, 20, 32 or 62 motion axes Controlling a robot arm, a servo axis, a VFD drive, or a custom robotic (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division
Conduct Research Top
-
Will the Future Of Robotics Merge to Singularity?
of daily life. Enter now advanced robotics, a new category of tools that will change everything.
-
How to Measure Torque Output from Robotic Tool Drivers
. In the real world, parts wear due to friction, lubrication dries in low humidity, dust gets in joints, and plastic, metal, and oil all expand and contract with changes in temperature. The longer a robotic assembly arm stays in operation, the more likely it is to fall out of calibration and deliver
-
Fly Me To The Moon - Manned Or Not, This Lunar Project Has A Prototype
When NASA Langley Research Center hired Honeybee Robotics Spacecraft Mechanisms Corporation to develop a totally mechanical tool changer, Honeybee was ready. The tool changer was for the end of what Langley 's Lunar Surface Manipulation System (LSMS) team describes as a robot that could unload
-
Profile: Where Are They Now? - MGS Mfg. Group: Sampling Success - 03/08
in May, 1999, Germantown, WI-based primary revenue-generating activity was toolmaking. The past 10 years have seen an explosion for the company as it experienced a significant phase of growth and change --developing into a full-service "engineered solutions " provider of design, tooling, sampling
-
This Arm Lends a Strong Hand
Hard and repetitive work weakens the body. The consequences are chronic back pain and other ailments that keep workers off the job, resulting in high costs to employers. The Cobot robotic arm is aimed at changing this. It holds the tool and the worker simply has to guide it.
-
3D Vision System to Automate Laser Welding
of tooling and eliminating the need for manual inspection. This combination of robotics, 3D vision and our patented software makes Accu3D systems more adaptable to changes in either product inspection or process control applications.
-
Technology Roundup: Reducing Operator Error at Its Source
and services that can be applied in a wide variety of operations and are specifically designed to reduce or eliminate operator error at your facility. The PickMaster 5.0 software for programming high-speed FlexPicker Delta robots incorporates powerful vision identification and inspection tools combined
-
2007: Process Control Survey
Operational Excellence & Lean Six Sigma Continuous manufacturing and its status in drug manufacturing Use of advanced process control Adoption of Quality by Design and the process analytical technology (PAT) tools that it requires Use of robotics, the types of technologies being applied and where
More Information Top
-
Applicability of TOWRS to support the D&D of the Plutonium Finishing Plant
Robotic tool changers provide the robotic arms with the flexibility to change end effectors, and other peripheral tooling automatically and almost instantly.
-
Surgical Robotics
When a different tool is needed, the robotic tool changer performs the function; when a new supply (like a nut, bolt, etc.) needs to be inserted, this is provided by the robotic supply dispenser.
-
Home :: NASA Tech Briefs
Robotic Tool Changer .
-
Home :: NASA Tech Briefs
Robotic Tool Changer .
-
ATI Develops Food Handling Robotic Tool Changers
ATI Develops Food Handling Robotic Tool Changers .
-
Articles :: NASA Tech Briefs
Robotic Tool Changer .
-
Articles :: NASA Tech Briefs
Robotic Tool Changer .
-
Features :: NASA Tech Briefs
Robotic Tool Changer .
Indicates content that may require registration and/or purchase.