-
Supplier: HardwareSource, Inc.
Description: Heavy duty weld on hinges made with dependable roller bearing design. Roller bearings are made using a hardened steel inner race and a hardened steel roller cage bearing held in place with a Grade 5, zinc plated bolt. Hinge is fitted with a
-
Supplier: HardwareSource, Inc.
Description: Pivot type welding hinge with roller bearings. Available in a 3" or a 4" size. The 3" size has a sealed roller bearing that measures 1-3/8" outside diameter by .622" inside diameter by .43" thick. Uses a 1/2" x 4" pivot bolt. Post side welding plate measures 1.5" x
-
Supplier: HardwareSource, Inc.
Description: For most overhead sectional wood and steel garage doors Designed to use on a 2" track Shaft diameter is 7/16" Heavy duty 10 ball bearing steel rollers for extended life Shaft length is 3-1/4" Works with our #1, #2 and #3 garage door hinges Wheel diameter is 1-13/16" Sold by the
-
-
Supplier: HardwareSource, Inc.
Description: measures about 3/4" in diameter and is 3/16" above the hinge surface.This large style pivot hinge pivots on roller bearings. A pivot base is available for these 3 SKU numbers only. It is offered for purchase during checkout. For tall doors an intermediate pivot
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Large cam lift hinge is designed for installation where irregular floors interfere with operation of doors. Ductile iron cam rotates on a hardened roller bearing to lift the door, eliminating sag. Hinge is reversible for left or right hand doors. Maximum lift is 1/2".
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Heavy duty hinge for use on refrigerated doors and storage buildings. Supplied with a nylon bearing for smooth operation. Can be supplied with steel roller bearing for tough service or oven applications. Bracket is made from cast iron, leaf is steel. Holes drilled and
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Cold storage hinge has 17" long leaf. Furnished with a heavy duty roller bearing. Bracket is cast iron and has holes for 3/8" bolts. Strap is steel and is drilled for 1/4" screws, can furnish offsets from 1" to 1-5/8". Specify offset required.
-
Supplier: Brookfield Industries, Inc.
Description: The barrel and leaf sections of the hinge are fabricated from 1018 cold rolled steel and joined with welds of x-ray quality. The I-8500 is then machined to precise tolerances; allowing precision bearings and hinge pin components to be used which significantly reduce wear and
- Length: 5 inch
- Open Width: 5 inch
- Hinge Type: Butt Hinge
- Leaf Material: Stainless Steel
-
Supplier: Bowman International Ltd.
Description: Recommended for applications involving intermittent operation or boundary lubrication, such as: Automotive: suspension joints, kingpin assemblies and stub axles of tucks, automobile driving joint hinges, steering and other linkages, articulation joints, rear chassis hinges, fairleader
- Inside Diameter: 0.3149608 to 11.81103 inch
- Outside Diameter: 0.393701 to 12.0078805 inch
- Length: 0.3149608 to 4.724412 inch
- Operating Temperature: -40 to 230 F
-
Supplier: JTEKT North America, Inc.
Description: are adopted as the center-hinge support bearing. Bearing for bulldozer crawler In the crawler of the bulldozer, a long service life bearing subjected to special carburizing heat treatment is adopted. Bearing for tractor wheel A sealed bearing with enhanced
-
Supplier: Total Lubricants USA, Inc.
Description: Food grade, multi-purpose, adhesive oil designed for general maintenance lubrication on plain and roller bearings, conveyors, rails, hinges, and pins.
- Type: Fluid / Oil
- Industry Applications: Food Grade / Contact (FDA H1), Machine / Gears
-
Supplier: J. W. Winco, Inc.
Description: Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head Heavy duty central king pin, bolted and secured Fork, spring hinge plate and spring assembly of very strong construction
-
Supplier: J. W. Winco, Inc.
Description: Solid steel welded construction with plate mounting, yellow zinc plated passivated finish Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head Comes with grease fitting for bearing lubrication Solid welded heavy duty
-
Supplier: Bowman International Ltd.
Description: Recommended for applications involving intermittent operation or boundary lubrication, such as: Automotive: suspension joints, kingpin assemblies and stub axles of tucks, automobile driving joint hinges, steering and other linkages, articulation joints, rear chassis hinges, fairleader
- Bore: 0.4724412 to 2.0472452 inch
- Outside Diameter: 0.9448824 to 3.0708678 inch
- Thickness: 0.9448824 to 3.0708678 inch
- Design Units: Metric
-
Supplier: Accuride International, Inc.
Description: Load Rating: 30 lb./14 kg. For horizontally-mounted doors Designed to retract over the top of overhead storage compartments in commercial or entertainment applications. Doors retract over the top of cabinets Horizontal mounting only Minimum racking Pin hinge included
- Stroke or X-Axis Travel: 6.32 to 20.32 inch
- Carriage Load: 30 lbs
- Base Length: 10 to 24 inch
- Device Type: Ball Slide
-
Supplier: FABCO Equipment Company, Inc.
Description: for use in food, meat and poultry, including chicken, turkey, duck, beef and pork processing plants. Specifications: The 2 3/8″ diameter PVC rollers are spaced 6″ on center and feature closed end bearings for reduced contamination and easier cleanup. The floor mounted Box Packing Stand
-
Supplier: R. S. Hughes Company, Inc.
Description: The Tri-Flow penetrating lubricant is easy to use. This product is formulated to work in ball & socket joints, bearings, cables, chains, conveyors, gears, glides, hinges, linkages, nuts & bolts, rollers applications. Main ingredient is comprised of mineral oil, ptfe. Can be used
- Features: Lubricant
- Type: Penetrant / Penetrating Oil
-
Supplier: R. S. Hughes Company, Inc.
Description: The Tri-Flow penetrating lubricant is easy to use. This SKU is formulated to work in ball & socket joints, bearings, cables, chains, conveyors, gears, glides, hinges, linkages, nuts & bolts, rollers applications. Main ingredient is comprised of mineral oil, ptfe. Can be used
- Features: Lubricant
- Type: Penetrant / Penetrating Oil
-
Supplier: R. S. Hughes Company, Inc.
Description: The Sprayon LU 205 penetrating lubricant is easy to use. This product is formulated to work in bearings, cables, chains, conveyors, electrical equipment, hinges, link & roller assemblies, locks, machinery, pumps applications. Main ingredient is comprised of ptfe. Is rated as
- Industry Applications: Food Grade / Contact (FDA H1)
- Features: Lubricant
- Type: Penetrant / Penetrating Oil
-
Supplier: Cosen Saws, USA
Description: & variable step drive assembly • 4-speed transmission with the best worm gear and shaft Blade Guidance & Lubrication System • Carbide blade guides with roller bearings • Two additional bearings to support blade from the top • Rigid guide arms mounted on extra wide precision
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: shaft Blade Guidance & Lubrication System • Carbide blade guides with roller bearings • Two additional bearings to support blade from the top • Rigid guide arms mounted on extra wide precision ground dovetail slide • Integral coolant system • Blade brush Control & Automation •
- Cutting Capacity: 9 to 14.5 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Lift Products, Inc.
Description: minimum of floor area for maximum efficiency. The hydraulic system is powered up and down utilizing double acting cylinders. The leg rollers are entrapped within the base and platform frame to ensure maximum stability. The tilting mechanism of the LPECTL is a combined lift & tilt that occurs
-
Supplier: Palmetto, Inc.
Description: provide proper interference. Once in position on the shaft, the CHEKSEAL does not back off—its position maintained by the rubber compound’s natural tension. Typical Applications: Bearings Appliances Axles Swivel Joints Wheels Rotary Valves Motors · Rotary Switches Pumps Rolls/Rollers
- Seal Orientation: Axial Seal
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: Steel Guard Safety Corp.
Description: cylinder and center pin. All pivot points equipped with maintenance free lifetime lubricated bushings. Scissor leg roller bearings maintenance free. Precision safety velocity fuses on hydraulic cylinders to prevent platform freefall. Mechanical, hinged to frame, flip-down maintenance
- Equipment Features: Adjustable Size, Portable, Safety Railing
- Features: Other
- Equipment Material: Steel
-
Supplier: NETZSCH Premier Technologies LLC
Description: Fineness set by adjustment of the rotational speed and tool selection Bearing of the rotor shaft is a grease lubricated roller bearing in a flanged bearing housing Optional design with 2 doors for single rotating and counter-rotating operation Relative circumferential
- Feed: Batch, Continuous, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: David Round
Description: alignment is possible Hinges with self-lubricating Teflon bearings and hardened pins Cantilevered or over braced tiered styles available OPTIONAL FEATURES Hoists and trolleys Boom rotation bumpers Floor Base Plate Mounted Jib Crane With this type of mounting the jib crane column
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 12 ft
- Horizontal Available Span: 10 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: alignment is possible Hinges with self-lubricating Teflon bearings and hardened pins Cantilevered or over braced tiered styles available OPTIONAL FEATURES Hoists and trolleys Boom rotation bumpers Floor Base Plate Mounted Jib Crane With this type of mounting the jib crane column
- Load Capacity: 0.5 tons
- Vertical Available Lifting Height: 18 ft
- Horizontal Available Span: 20 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: alignment is possible Hinges with self-lubricating Teflon bearings and hardened pins Cantilevered or over braced tiered styles available OPTIONAL FEATURES Hoists and trolleys Boom rotation bumpers Floor Base Plate Mounted Jib Crane With this type of mounting the jib crane column
- Load Capacity: 0.25 tons
- Vertical Available Lifting Height: 20 ft
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: alignment is possible Hinges with self-lubricating Teflon bearings and hardened pins Cantilevered or over braced tiered styles available OPTIONAL FEATURES Hoists and trolleys Boom rotation bumpers Floor Base Plate Mounted Jib Crane With this type of mounting the jib crane column
- Load Capacity: 2 tons
- Vertical Available Lifting Height: 12 ft
- Horizontal Available Span: 10 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Cosen Saws, USA
Description: hardened and ground. Together, they provide quiet, powerful, and trouble-free drive. Blade Guidance & Lubrication System: ■ Carbide blade guides with roller bearings pre-align the blade before entering carbide blade guides. This feature reduces wear on blade guides and blade, thus
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Lift Products, Inc.
Description: bearings. Easily serviced. AC Traction Control Smoother speed transitions allow the lift to move an inch at a time to avoid damage in tight spaces. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Ergonomic
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
vehicles for potential weight and space savings. GGB bearings and surface solutions not only meet strict criteria for the design, function and emissions, they also help make your vehicles safer and more reliable with better fuel economy. Add it all up and it all translates to customer (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
vehicles for potential weight and space savings. GGB bearings and surface solutions not only meet strict criteria for the design, function and emissions, they also help make your vehicles safer and more reliable with better fuel economy. Add it all up and it all translates to customer (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
vehicles for potential weight and space savings. GGB bearings and surface solutions not only meet strict criteria for the design, function and emissions, they also help make your vehicles safer and more reliable with better fuel economy. Add it all up and it all translates to customer (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
-free plain bearings are certified to the AS 9100D quality standard for use in landing gear, flight controls, engines, passenger seating, and a wide variety of made-to-measure applications. EP®43 and EP®63 engineered plastics bearings as well as metal-polymer bearings DP4® and DU® are (read more)
Browse Aerospace Bearings Datasheets for GGB -
Aerospace Bearings In the aerospace industry, safety, reliability, space and weight savings are challenges you constantly face. And so is passenger comfort. GGB surface solutions not only meet and exceed (read more)
Browse Aerospace Bearings Datasheets for GGB -
-
Components: Guide Vanes, Valves, Fuel Systems, Generators, Pumps Doors: Cargo, Passenger Aircraft Interiors: Seat Mechanisms, Overhead Baggage Compartments, Cargo Bay Floors, Latches, Hinges UAM (Urban Air Mobility (read more)
Browse Aerospace Bearings Datasheets for GGB
More Information Top
-
Pseudoelastic Nitinol-Based Device for Relaxation of Spastic Elbow in Stroke Patients
Each fixture is made up of two parts: one can be held by MTS machine grips, while the other, connected by a roller bearing hinge to the first, is used to hold the wire end fixed.
Indicates content that may require registration and/or purchase.