Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alexanderwerk, Inc.
Description: With the WP 120 Pharma, Alexanderwerk offers a compactor and granulator specifically designed for use in R & D departments or small scale production. Even batches of as little as 5g can be processed on the WP 120 Pharma. The machine can equally process approx. 40kg/hr (of Lactose) making the
- Maximum Operating Force: 2.43908 tons
- Bulk Production Rate: 40 kg/hr
- Applications: Food Processing, Pharmaceutical / Sanitary
- Features: Other
-
Supplier: Accuris
Description: ROLLER COMPACTOR SAFETY MANUAL
-
Supplier: Accuris
Description: Nomenclature - Rollers/ Compactors, Standard;
-
-
Supplier: Accuris
Description: Roller Compactor Safety Manual
-
Supplier: Wacker Neuson SE
Description: Lightweight and highly maneuverable roller has infinitely variable hydrostatic drive for smooth, even accelerations. Excellent choice for the compaction of sand, gravel, soil and asphalt on roadways, walkways, bridges and parking lots. High curb clearance and close side clearance accommodates
-
Supplier: Accuris
Description: Braking Performance - Roller Compactors, Standard
-
Supplier: SAE International
Description: This SAE Standard specifies the minimum performance criteria for service braking systems, secondary braking systems, and parking brake systems for all self-propelled ride on vibratory and static steel wheel, and rubber tire roller compactors.
-
Supplier: SAE International
Description: Minimum performance criteria for service braking systems, secondary stopping systems, and parking systems for all self-propelled vibratory and static roller/compactors are provided in this SAE Recommended Practice. The purpose of this document is to define minimum braking system
-
Supplier: SAE International
Description: This SAE Standard provides names of major components peculiar to rollers and compactors. Illustrations of components are not intended to be exactly descriptive of any particular machine. NOTE: Rollers and compactors will be defined in a section added to SAE J1057a.
-
Supplier: SAE International
Description: This SAE Standard specifies brake system performance and test criteria to enable uniform evaluation of the braking capability of self-propelled, ride-on vibratory steel wheel, static steel wheel, and rubber-tire roller compactors with maximum level surface machine speeds of 25 km/h or
-
Supplier: Wacker Neuson SE
Description: Tandem compaction rollers provides the ultimate in compaction versatility. Each model offers a choice of high or low compaction force to fit a variety of conditions and applications. Dual output per drum accurately matches the roller to the job. Tapered frame design makes for ideal
-
Supplier: Honnen Equipment Company
Description: Wirtgen Group Equipment > Hamm Tandem Asphalt Rollers
-
Description: Earth-moving machinery -- Rollers and compactors -- Terminology and commercial specifications
-
Supplier: Allied Electronics, Inc.
Description: 2.78 to 5.00 N Operating Force, SPDT Switches Type, Top Roller Arm Actuator, Enclosed Switches Enclosed basic switches are known for high precision and low cost. The BZE6 line is the most popular enclosed basic switch line used in industry today. Features Momentary or Maintained Contact Cast
-
Supplier: Allied Electronics, Inc.
Description: Compact Limit Switches, 10 A Current Rating The Compact LS has a long record of successful performance in industrial applications. The LS fits in many places too small for any other fully adjustable limit switch. Features Wide Choice of Operating Heads and Actuators Captive Screws Specifications
-
Supplier: Newark, An Avnet Company
Description: COMPACT LIMIT SWITCH, ROLLER PLUNGER
-
Supplier: Allied Electronics, Inc.
Description: Series SL1 Top Roller Plunger The SL1 series is an ideal source of replacement parts for imported machine tools or transplant factories. The compact size makes them suitable for the total miniaturization of machinery or equipment. Versions are available with gold-clad cross-point contacts,
-
Supplier: Newark, An Avnet Company
Description: COMPACT LIMIT SWITCH, SEALED ROLLER PLUNGER
-
Supplier: Bepex International LLC
Description: The Bepex MS Roll Compactor transforms fine solid materials into hard, dense sheets or briquettes. Designed for difficult applications to produce hard, granules or briquettes Multiple roll designs for the production of either a granular product, or specifically shaped briquettes Proprietary
- Applications: Chemicals / Detergents, Mining / Ores / Minerals
- Equipment Type: Roller Compactor
-
Supplier: Harmony Enterprises, Inc.
Description: Reduce bulky waste in open containers with Harmony Enterprises RotoPack Compactors. The RotoPack's motorized roller is suspended from its crane arm and then lifted and lowered into the container by its integral hydraulic cylinder. The heavy duty steel roller is set in motion
- Applications: Cans / Bottles, Food Products, Recycling
- Equipment Type: Compactor
-
Supplier: Newark, An Avnet Company
Description: COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER
-
Electromechanical Relays - Compact Limt Switch, Cross Roller Plunger Eaton Cutler Hammer -- 78AC5637Supplier: Newark, An Avnet Company
Description: COMPACT LIMT SWITCH, CROSS ROLLER PLUNGER
-
Supplier: Allied Electronics, Inc.
Description: Compact Limit Rotary Actuated Switches without Levers, 10 A The Compact LS has a long record of successful performance in industrial applications. The LS fits in many places too small for any other fully adjustable limit switch. Features Wide Choice of Operating Heads and Actuators Captive Screws
-
Supplier: CSA Group
Description: roller compactor simulates highway traffic load and pedestrian load. After the roller compactor test, the cushion sand retained is determined. ISO/TS 19708:2007 can be used for selecting a geosynthetic.
-
Description: roller compactor simulates highway traffic load and pedestrian load. After the roller compactor test, the cushion sand retained is determined. ISO/TS 19708:2007 can be used for selecting a geosynthetic.
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: For almost 20 years the Cat® 836 landfill compactor has been proven in the field, helping customers achieve top efficiency and productivity while keeping costs down. With the Cat 836H Landfill Compactor, you get more than a purpose-built machine for high-density compaction and
- Horsepower: 555 HP
- Operating Weight: 122,586 lbs
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The CB32 is a versatile machine that can be used as the only vibratory compactor on small sized jobs or on larger jobs as a support roller for high-production compactors. The CB32 provides greater production capabilities with its 1300 mm (51") wide drums. Its high amplitude and
- Horsepower: 33 HP
- Travel Speed: 6.5 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The durable and reliable CS74 Vibratory Soil Compactors offer high compaction performance, speed and gradeability to maximize productivity. Vibratory System The pod-style vibratory system, proven reliable on previous soil compactors, delivers superior compactive force while offering
- Horsepower: 156 HP
- Travel Speed: 7 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The CC24 is a versatile machine that can be used as the only vibratory compactor on small sized jobs or on larger jobs as a support roller for high-production compactors. The CB24 provides greater production capabilities with its 1200 mm (47") wide drum on the front and four
- Horsepower: 33 HP
- Travel Speed: 6.5 miles/hr
- Type: Compactor / Roller
-
Supplier: Giles & Ransome, Inc.
Description: The CB24 is a versatile machine that can be used as the only vibratory compactor on small sized jobs or on larger jobs as a support roller for high-production compactors. The CB24 provides greater production capabilities with its 1200 mm (47") wide drums. Its high amplitude and
- Horsepower: 33 HP
- Operating Weight: 5,952 lbs
- Travel Speed: 6.5 miles/hr
- Type: Compactor / Roller
-
Supplier: Sebright Products, Inc.
Description: Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin
- Operating Force: 28.27 tons
- Equipment Type: Compactor
- Material Condition: Dry, Wet
- Applications: Food Products, Scrap / Solid Waste
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 802B Compact, Precision and Small Precision, Compact, Top Push Roller, Side Mount, Standard, LED Indicator ,11.77N (2.65lb) Torque to Operate , 1.8mm (0.071in) Travel to Operate, 5mm (0.197in) Maximum Travel, 0.2mm (0.008in) Travel to Reset, Preleaded
-
Supplier: National Precision Bearing, Inc.
Description: thin-walled, drawn outer ring with a series of ramps on the inside diameter, plastic cages, springs and needle rollers. Drawn cup roller clutches transmit torque between the shaft and the housing in one direction and allow free overrun in the opposite direction. When transmitting
- Bore: 0.118 to 1.654 inch
- Outside Diameter: 0.256 to 1.654 inch
- Type: Combined Needle Roller
-
Supplier: IKO International, Inc.
Description: Our compact precision positioning tables feature low sectional height, high reliability and high accuracy, incorporating an IKO crossed roller way as the rolling guide mechanism. A highly rigid, vibration damping slide table and bed made of cast iron are combined with a precision ball screw
- Stroke or X-Axis Travel: 2.1653555 to 13.779535 inch
- Rated Speed: 1.18110236220472 to 9.84251968503938 in/sec
- Carriage Load: 3.3075 to 683.55 lbs
- Lead: 0.03937007874015748 to 0.1968503937007874 inches per
-
Supplier: Ewellix
Description: compactness and high load capacity are required. Compact inverted roller screws operate on the same principle as planetary roller screws, whereby the roller run is synchronised with the threaded spindle via gears. They offer an excellent combination of high strength, low pitch
- Dynamic Load Rating: 58,223.2 lbs
- Maximum Static Load Capacity: 125,663.2 lbs
Find Suppliers by Category Top
Featured Products Top
-
Unleash the Power of Needle Roller Bearings • Compact Design, Heavy-duty Performance: Thin cylindrical rollers offer high radial load support in limited spaces. Ideal for applications with stringent size constraints without compromising on (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE's needle roller bearings combine compact design with exceptional strength, making them perfect for applications where space is limited but performance cannot be compromised. These bearings are tailored for various industrial sectors, including automotive (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
The Roller Follower is a compact and highly rigid bearing system. It contains needle bearings and is used as a guide roller for cam discs and straight motion. Since its outer ring rotates while keeping direct contact with the mating surface, this product is thickwalled and designed to bear an impact load. (read more)
Browse Cam Followers Datasheets for THK America, Inc. -
VR A compact, highly rigid LM system whose roller cage holding precision rollers orthogonally aligned one after another travels by half the stroke on a V (read more)
Browse Linear Bearing Rails Datasheets for THK America, Inc. -
Our Cam and Roller Followers are designed to be compact with high rigidity to ensure optimal performance for your manufacturing needs. We have a variety of sizes, types and models for use in your various applications. Click here to learn more (read more)
Browse Cam Followers Datasheets for THK America, Inc. -
♦Mounting is completely compatible with SV Type.
♦Improve durability of the installed equipment by simple replacement.
♦ Offers unit size reduction while keeping the equivalent performance.
See Catalog
(read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
roller arm, or as an add-on component for any design. Economical to buy, easy to apply and simple to use, roller clutches offer compact design, rugged features, and economical motion control. They can (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
the installation. Studded rollers have a lower stand-off than standard mounting bushings, creating a more compact and lower profile assembly. All studs are made from 303 stainless steel and can be combined with all versions of Modern Linear guide rollers: shielded 52100 steel, sealed 52100 steel, or (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
One of the innovations that sets Air Bearings apart is the Roller Air Bearing. Designed for high speed precision rotation in a compact all-in-one package, this bearing directly replaces (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
, making installation and future replacement easy. The studded roller is designed with a lower profile than our individual guide rollers and bushings, creating a more compact unit. Studded rollers offer a versatile, high performance and economical solution to a wide variety of linear motion (read more)
Browse Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Full Complement Cylindrical Roller Bearings
Full Complement Cylindrical Roller Bearings are manufactured in single and double row types by two major manufacturing brands, SKF and INA. Full Complement Cylindrical Roller bearings are manufactured without a cage separating the rollers, therefore carrying more load in a more compact envelope.
-
Novartis Goes Lean
, dispensing, roller compaction and compression, to determine how to speed up changeover and get equipment to run faster and more efficiently. The team solicits ideas at regular meetings and via email. The ideas are then rated from 1 to 10 based on "bang for the buck " to reduce cycle time, and on how
-
Linear actuator simplifies machine building
Purchase and assembly of multiple components are rendered unnecessary because this actuator combines servo motor and planetary roller screw in one compact unit.
-
Air motor operation at the highest energy efficiency
Do you plan on using a high-torque stainless-steel motor in an agitator system to mix paint and coatings, or as a compact power pack for an innovative roller transport device? If so, then an air motor is in many ways the right choice when it comes to specifying a drive system, whether it is used
More Information Top
-
Real-time Exceptional Events Management for a Partial Continuous Dry Granulation Line
The EEM framework is demonstrated on a partial continu- ous dry granulation line consisting of two feeders, blender, and roller compactor and is shown to be capable of incipient fault diagnosis.
-
Chemical Engineering in the Pharmaceutical Industry: R&D to Manufacturing
Some of the flow properties to help feed the roller compactor and compression properties to assist in ribbon formation can be provided by the addition of materials called binders because of their compression properties (e.g., microcrystalline cellulose (MCC), and lactose).
-
Roller Compactor Suppliers, Roller Compactor Manufacturers and Exporters
Search roller compactor .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
training or experience to operate equipment and machinery: On or about 11-24-95, employees were allowed to operate the Ingersoll Rand SD-70 roller compactor without being qualified by way of extensive knowledge, training, or experience.
-
Advances in Interlaboratory Testing and Evaluation of Bituminous Materials
3.2.4 French Roller Compactor .
-
Intelligent Soil Compaction Systems
Smooth drum and pad foot drum IC and CCC roller compactors from Ammann,Ammann/Case,Bomag,Caterpillar,Dynapac,and Sakai were used through- out the study.
-
Nondestructive measurements of the compact strength and the particle‐size distribution after milling of roller compacted powders by near‐infrared spectroscopy
Two sets of compaction experiments were performed under different roller compactor speed settings.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
2 Burkhart believed that the roller compactor fell under the category of excavating and grading equipment (Tr. 177).
-
Roller Compactor Exporters, Roller Compactor Selling Leads
Search roller compactor .
-
Construction machines at the international exhibition “Interbytmash-76”
The 1390-kg BW-90SL vi- brating roller compactor .
Indicates content that may require registration and/or purchase.