-
Supplier: Indium Corporation
Description: 14 Rosin Flux is an alcohol-based, high solids, high activity flux that is ideal for soldering difficult-to-solder metals.
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: TACFlux® 089 is a no-clean flux formulated for Sn/Ag/Cu and Sn/Ag solders (also compatible with Sn/Pb solder). TACFlux® 089 provides excellent wetting in air or nitrogen atmospheres. The flux residue is clear and probe test friendly.
- Type: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: Removes R, RMA, RA, and synthetic flux residues Penetrates hard to reach areas Evaporates quickly Leaves no residue Removes oil, grease, ionic and non-ionic residues Has low odor Non-corrosive formulation Contains no CFCs or HCFCs
-
-
Supplier: Indium Corporation
Description: Indium Corporation manufactures a complete line of TACFlux® , which includes no-clean, water-wash, and RMA-based fluxes. Its many uses include: rework and repair of various electronics assemblies and components, SMT component attach (including BGAs and flip-chip), BGA ball-attach,
- Type: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: The plastic-safe flux remover for cleaning rosin and rosin-based no clean flux. Perfect for fast repair and rework. Use on printed circuit boards, SMD pads. Superior Wetting; Solvent Flushes Areas Under Components Clean Effective Spot Cleaner For Removing R, RMA, RA and
-
Supplier: Allied Electronics, Inc.
Description: The plastic-safe flux remover for cleaning rosin and rosin-based no clean flux. Perfect for fast repair and rework. Use on printed circuit boards, SMD pads. Superior Wetting; Solvent Flushes Areas Under Components Clean Effective Spot Cleaner For Removing R, RMA, RA and
-
Supplier: Allied Electronics, Inc.
Description: The plastic-safe flux remover for cleaning rosin and rosin-based no clean flux. Perfect for fast repair and rework. Use on printed circuit boards, SMD pads. Superior Wetting; Solvent Flushes Areas Under Components Clean Effective Spot Cleaner For Removing R, RMA, RA and
-
Supplier: Indium Corporation
Description: Tabbing Flux GS-5454 is a no-clean fl ux specifi cally developed for solar tabbing/stringing applications. It is formulated to provide a wide process window and can be used with Sn/Cu, Sn/Ag/Cu, and Sn/Pb alloys.
- Type: Soldering Flux / Rosin
-
Supplier: DigiKey
Description: IPA-BASED FLUX REMOVER- ISOCLEAN
- Type: Cleaner / Pickle, Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Kester TSF-6522RH is a rosin-based, no-clean tacky soldering flux formulated to meet the IEC 61249-2-21 definition for halide-free materials. It can be applied using a doctor blade, drum fluxer, or dot dispensing for Ball Grid Array (BGA)/Pin Grid Array (PGA) sites and
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA EF-6103 is a high-performing, low-solid, no-clean alcohol-based flux, developed with a combination of activators and solvents. It is highly effective in cleaning all surfaces, especially reflowed Organic Solderability Preservative (OSP), during wave or selective
- Type: Soldering Flux / Rosin
-
Supplier: Waldom Electronics
Description: PASTE TYPE MILKY WHITE PASTE COLOR 2 OZ FLUID CAPACITY 1.1 SPECIFIC GRAVITY GC[T] BRAND USED FOR WATER REMOVABLE, BASE TYPE ROSIN CONTAINER TYPE BOTTLE
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Next-gen Photovoltaic tabbing flux for advanced multi-busbar PV interconnection, aimed at soldering small wire surface areas. Product Overview ALPHA SF828-MBB is a low-solids-content, alcohol-based, zero-rosin, no-clean liquid flux designed for most standard and multi-busbar PV
- Type: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Electronics
Description: (Known as MULTICORE MF388 No Clean Flux ) LOCTITE MF 388 is a sustained activity in high preheats for dual wave and lead-free processes. High PTH fill, low residues. High reliability. Solvent-based no clean flux may be thinned with IPA.
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview With its unique chemistry system, Kester 268 provides consistent workability performance for both robotic and manual soldering in the electronics industry, with performance equivalent to conventional halogen/ halide-based systems. Kester 268 provides a clean release which
- Features: Flux Cored Wire
- Type: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Industrial
Description: poor solderability No cleaning – reduces costs Compatible with rosin-based surface preservatives Recommended for consumer electronics and general electrical soldering applications Minimal residues do not interfere with ATE probes if not cleaned beforehand Recommended for use on copper
-
Supplier: Ellsworth Adhesives
Description: MicroCare ProClean™ Alcohol-Enhanced Flux Remover is a cleaner for rosin, water based, synthetic, and no-clean fluxes. The alcohol blend provides increased cleaning strength with a slow drying time to maximize usability working with baked-on residue. ESD, ozone, and plastic
- Type: Defluxer / Flux Remover
-
Supplier: Henkel Corporation - Electronics
Description: and Ni-Au based substrates has been achieved.
- Type: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Electronics
Description: delivered by pin-transffer. Provides effective reliability in the attachment of Pb-free solder spheres to both Copper and gold / nickel based ubm packages.
- Type: Soldering Flux / Rosin
-
Supplier: ESAB Welding and Cutting Products
Description: Features White powder flux for removing oxides of aluminum and zinc based alloys. Active to 700°F. Performs to AWS A5.31, Type FB1-A
- Tensile Strength (UTS): 28,000 psi
- Approvals / Conformance: AWS
- Type: Brazing Flux, Soldering Flux / Rosin, Welding Flux
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 309, Rosin based Cored Solder Wire Flux LOCTITE® 309 solid flux is based on a blend of novel activators and resins. It has a mild characteristic odor and leaves a clear pale residue. The alloys used for LOCTITE flux cored solder wires conform to the purity requirements
- Features: Other
- Joining Process / Product Form: Paste
-
Supplier: Alconox, Inc.
Description: Nonionic, detergent for labware washers, PC board washers, power-spray systems, ultrasonic and manual cleaning. Removes oils, resins rosins, and fluxes from PC circuit boards, electronic parts, phosphate sensitive labware and nuclear contaminated equipment with no interfering
- Concentration (As Used, by Volume): 3 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Detergent / Surfactant, Surface Treatment
- Features: Biodegradable, Foam Free / Low Foaming
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free), Electrical / Electronics, Laboratory / Labware
-
Supplier: FX PCB Co., Ltd.
Description: strong connection. Also, it is needed to complete your circuit. Although the process may appear complex, you will find it easier with our suggestions. Materials Needed: Soldering iron Rosin core solder Flux Cotton swabs or brushes Isopropyl alcohol or flux remover Now that you have all the
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Flux-Off 892B flux remover is sold 12 cans per case and is another quality product from Chemtronics. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is not flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Soldering Flux / Rosin
-
Supplier: Techsil Limited
Description: MG Chemicals 426NS is a No Clean Super Wick with a flux residue that is both non-conductive and non-corrosive. The flux residue remaining on board does not have to be cleaned. 5ft bobbin, desoldering braid. Product Benefits Conforms to MIL-F-14256E RMA flux and J-STD-004 High purity, oxide-free
- Type: Soldering Flux / Rosin
-
Supplier: Nordson EFD
Description: as possible after reflow to avoid damage to your assembly. Maximum safe time before cleaning is product dependent. Residue is easily removed with 60° C (140° F) water at 40 psi (3 bar) pressure. Rosin Mildly Activated (RMA) Consisting of rosin, solvent, and a small amount of activator,
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Handy Flo 800 is a flux/binder system for solder alloys. These low temperature flux-binder systems are intended for soldering applications. Suitable heating methods include torch, induction, resistance, infrared, hot plate or oven, and clean-up is easily accomplished with a hot water rinse. Typical
- Melting Range: 300 to 525 F
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Esprix Technologies
Description: Type: Automotive Flux - Brazing Aniline Hydrochloride d-Camphoric Acid Cyclohexylamine Hydrochloride Cyclohexylamine Hydrobromide DBD = 2,3–Dibromo–2-Butene - 1,4-Diol Dibromo-Styrene((1,2-Dibromoethyl)Benzene) Diethylamine Hydrochloride (DEA-HCL) Diethylamine Hydrobromide Dimethylamine
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Circuitworks CW9000 concentrate flux remover is another quality product from Chemtronics. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Princess Auto Limited
Description: Aluminum Solder Paste
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Flux-Off 896B concentrate flux remover is another quality product from Chemtronics. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Electronics
Description: Halide-free, No-clean, Pb-freePb-free solder paste with excellent resistance to solder balling and suitable for fine pitch, stencil printing applications.Also available in SnPb formulation
- Features: Lead Free, Other, Paste
- Type: Soldering Flux / Rosin
-
Supplier: Techsil Limited
Description: MG Chemicals 835-P Rosin Flux Pen contains a type RA rosin-activated flux, composed of pure white-water gum rosin, a unique solvent system and very effective activators. The superior fluxing remains consistent throughout the entire aeration process and provides fast wetting
- Type: Soldering Flux / Rosin
Find Suppliers by Category Top
More Information Top
-
Impact properties of Sn-3Ag-0.5Cu solder ball joint with epoxy-based flux
Rosin based flux .
Indicates content that may require registration and/or purchase.