-
Supplier: Nordson EFD
Description: Formulated to work with any alloy and heating process, Nordson EFD’s FluxPlus™ is perfect for BGA rework, mobile device repair, reflowing solder paste, and more. Unlike liquid fluxes, tacky FluxPlus can be applied exactly where needed without contaminating nearby areas. EFD provides a
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Princess Auto Limited
Description: 4 oz. Soldering Flux Paste
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Newark, An Avnet Company
Description: RA ROSIN FLUX PASTE, 37.7ML, 50G; Flux Type:Rosin Activated RA; Flux Applications:Soldering; Dispensing Method:Jar; Volume:37.7ml; Weight:50g; Product Range:8342 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: Non-Conductive, Non-Tacky Residues Compatible with Lead-Free and Leaded Solder Systems Thixotropic Paste
-
Supplier: Henkel Corporation - Electronics
Description: MULTICORE LM100 no clean flux solder paste is designed for use with low temperature Pb-free solder alloys. LM100 is formulated to provide excellent dispensability, printability and solderability through various reflow profiles.
- Type: Soldering Flux / Rosin
-
Supplier: DigiKey
Description: RA ROSIN FLUX PASTE
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: 80 Battery Flux is specially formulated for cast-on-strap manufacturing of batteries. This flux offers a wide process window at various temperatures and an extended life. 80 Battery Flux does not contain any chlorides, heavy metals, or organic acids that could affect the long-term life of the
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: Indium Corporation's Flux #3 is a more viscous flux that works best with tin-containing alloys. It has a high boiling point and works well with higher temperature solders. The Flux #3 is available in 1-ounce containers
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: formulations are up to 85% metal by weight. Brazing and soldering pastes incorporate filler metal, flux, and a binder in a one-step application process. Because pastes are readily applied, they lend themselves well to both manual and automated production operations. We offer several
- Melting Range: 300 to 600 F
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Princess Auto Limited
Description: Aluminum Solder Paste
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: Designed for Flip-Chip applications Introduction WS-366 Interconnect Flux is a high viscosity paste-type flux designed for use in BGA bumping and board level attachment. It can also be used wherever a water-soluble flux with excellent cleanability is desired.
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Flat Package (QFP), and D-Pak. By incorporating ALPHA AccuFlux BTC-578 flux-coated preforms and solder paste with an optimized stencil design, minimal to non-detectable flux residues are achieved, meeting the most demanding electrochemical reliability requirements. This technology can easily
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Princess Auto Limited
Description: Silver Bearing Solder Paste
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: 1075 VOC-FREE is a resin/rosin-free fl ux specifi cally developed for wave soldering, surface mount, mixedtechnology and through-hole electronic assemblies. 1075 VOC-FREE is a water-based, non-fl ammable formulation eliminating special storage requirements, and reducing VOC emissions
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Waldom Electronics
Description: PASTE TYPE MILKY WHITE PASTE COLOR 2 OZ FLUID CAPACITY 1.1 SPECIFIC GRAVITY GC[T] BRAND USED FOR WATER REMOVABLE, BASE TYPE ROSIN CONTAINER TYPE BOTTLE
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Kester TSF-6592HF is a no-clean paste flux designed as a lead-free solution for a range of interconnect applications, including flip chip attach, sphere or ball attach, and rework or repair of Chip Scale Packaging's (CSPs), Ball Grid Arrays (BGAs), and Surface Mount Devices
- Features: Lead Free, Paste
- Type: Soldering Flux / Rosin
-
Supplier: RS Components, Ltd.
Description: Rosin Paste Flux (RA) in 2oz Flat Jar 50
- Solder Alloy: Lead Free
-
Supplier: RS Components, Ltd.
Description: 8342 RA Rosin Flux Paste
- Process Capability: Soldering Equipment
-
Supplier: Henkel Corporation - Electronics
Description: Multicore WS300 is a water wash flux system specially formulated with fine-powder lead-free alloys. High performance, water washable solder paste. Residues are easily removed with DI water without the need for a saponifier. Good open time with excellent print definition and soldering.
- Type: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Multicore WS300 TACKY FLUX ) LOCTITE WS 300 RWF BU is a water wash flux system specially formulated with fine-powder lead-free alloys. High performance, water washable solder paste. Residues are easily removed with DI water without the need for a saponifier. Good open time with
- Type: Soldering Flux / Rosin
-
Supplier: Ellsworth Adhesives
Description: MicroCare UltraClean™ VOC-Free Flux Remover is a high-purity, halogen-free, fast-drying, non-chlorinated cleaning fluid ideal for "no-clean" fluxes, rosin fluxes and difficult to clean, lead-free solder pastes. Low odor, ultra-low GWP, ozone-safe, plastic-safe, and
- Type: Defluxer / Flux Remover
-
Supplier: Ellsworth Adhesives
Description: MicroCare SuprClean™ Heavy Duty Flux Remover is designed for removing rosin fluxes, lead-free solders and pastes, and most acrylic and conformal coatings. Dries instantly with no residue, nonflammable, ESD-safe, low odor, and no rinsing required. Compatible with the TriggerGrip™
- Type: Defluxer / Flux Remover
-
Supplier: Ellsworth Adhesives
Description: MicroCare SuprClean™ Heavy Duty Flux Remover is designed for removing rosin fluxes, lead-free solders and pastes, and most acrylic and conformal coatings. Dries instantly with no residue, nonflammable, ESD-safe, low odor, and no rinsing required. Compatible with the TriggerGrip™
- Type: Defluxer / Flux Remover
-
Supplier: Ellsworth Adhesives
Description: MicroCare UltraClean™ VOC-Free Flux Remover is a high-purity, halogen-free, fast-drying, non-chlorinated cleaning fluid ideal for "no-clean" fluxes, rosin fluxes and difficult to clean, lead-free solder pastes. Low odor, ultra-low GWP, ozone-safe, plastic-safe, and
- Type: Defluxer / Flux Remover
-
Supplier: Henkel Corporation - Electronics
Description: Halogen-free, No-clean, Pb-freeIndustry-leading solder paste in paste-transfer efficiency. Improved stability at different storage and operating temperatures, with extended stencil life up to 72 hours and extended abandon time up to 24 hours. Suitable for high-density, small to large
- Features: Lead Free, Other, Paste
- Type: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 309, Rosin based Cored Solder Wire Flux LOCTITE® 309 solid flux is based on a blend of novel activators and resins. It has a mild characteristic odor and leaves a clear pale residue. The alloys used for LOCTITE flux cored solder wires conform to the purity requirements of the common
- Features: Other
- Joining Process / Product Form: Paste
-
Supplier: ASTM International
Description: purpose of joining together two or more metals at temperatures below their melting points. Included here are solders in the form of solid bars, ingots, powder and special forms, and in the form of solid and flux-core ribbons, wires, and solder pastes. Electronic grade solder alloys and fluxed
-
Supplier: MacDermid Alpha Electronics Solutions
Description: A VOC-free, high-activity water-soluble organic acid flux for printed circuits and electronics. Can be wave, spray, or dip applied. Product Overview ALPHA 3355-VF is a VOC-free, water-soluble flux formulated to reduce VOC emissions while delivering exceptional solder wetting on a wide range of
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA Accuflux Preforms for power electronics offer a reliable solution for applications requiring low voiding in large-area solder joints and minimal flux residue. The unique flux application process ensures each preform contains a consistent amount of flux within a tightly
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Flux-Off 892B flux remover is sold 12 cans per case and is another quality product from Chemtronics. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is not flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Soldering Flux / Rosin
-
Supplier: Techsil Limited
Description: MG Chemicals 426NS is a No Clean Super Wick with a flux residue that is both non-conductive and non-corrosive. The flux residue remaining on board does not have to be cleaned. 5ft bobbin, desoldering braid. Product Benefits Conforms to MIL-F-14256E RMA flux and J-STD-004 High purity, oxide-free
- Type: Soldering Flux / Rosin
-
Supplier: ESAB Welding and Cutting Products
Description: Features White powder flux for removing oxides of aluminum and zinc based alloys. Active to 700°F. Performs to AWS A5.31, Type FB1-A
- Tensile Strength (UTS): 28,000 psi
- Approvals / Conformance: AWS
- Type: Brazing Flux, Soldering Flux / Rosin, Welding Flux
-
Supplier: Esprix Technologies
Description: Type: Automotive Flux - Brazing Aniline Hydrochloride d-Camphoric Acid Cyclohexylamine Hydrochloride Cyclohexylamine Hydrobromide DBD = 2,3–Dibromo–2-Butene - 1,4-Diol Dibromo-Styrene((1,2-Dibromoethyl)Benzene) Diethylamine Hydrochloride (DEA-HCL) Diethylamine Hydrobromide Dimethylamine
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Circuitworks CW9000 concentrate flux remover is another quality product from Chemtronics. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is flammable.
- Type: Soldering Flux / Rosin
Find Suppliers by Category Top
More Information Top
-
Soldering a copper tube to a brass flow valve [IH]
The joint is to be made using 60/40 Tin Lead Solder and Kestor Rosin paste flux .
-
Improvement of microstructure and mechanical properties of Sn-58Bi alloy with La2O3
The composite solder paste was prepared as follows: the La2O3 and Flux55 rosin flux paste was stirred in the Al2O3 crucible, then the Sn-58Bi alloy powder were gradually added into the mixture stirred until the La2O3 were well-distributed in the …
-
Influence of TiO2 nanoparticles on IMC growth in Sn–3.0Ag–0.5Cu–xTiO2 solder joints during isothermal aging process
… Sn–3.0Ag–0.5Cu–xTiO2 (x = 0, 0.02, 0.05, 0.1, 0.3 and 0.6 wt%) composite solders were pre- pared by mixing different weight percentages of TiO2 nanoparticles into the near eutectic Sn–3.0Ag–0.5Cu solder paste with rosin flux .
-
Adsorptive Stripping Voltammetric Detection of Daunomycin at a Bismuth Bulk Electrode
Granulated bismuth (from Fluka) was mixed with a small amount of rosin soldering paste flux (for electrical and electronic applications) (Cat.
-
http://dspace.mit.edu/bitstream/handle/1721.1/59102/62214996-MIT.pdf?sequence=2
icult with rosin or paste flux , but very simple with .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/3281/ridingd43672.pdf?sequence=2
Soldering Iron 6 RadioShack Non-Spill Paste Rosin Soldering Flux ® 7 .
-
Bismuth redistribution induced by intermetallic compound growth in SnBi/Cu microelectronic interconnect
The reflow pro- cess was conducted at 110 °C for 15 min to evaporate rosin flux in paste and at 170 °C for 5 min to reflow eutectic 42Sn58Bi paste.
-
Development of Quality Control (QC) Tools for Solder Pastes used for Flip Chip Assembly based on Oscillatory Tests
Since the generic solder paste flux contains rosin /resin, solvent, activator, thickeners, rheological agents and other additives (Johnson and Kevra, 1989).
Indicates content that may require registration and/or purchase.