-
Supplier: Grayhill, Inc.
Description: Ideally Suited for Encoder and Rotary Switches FEATURES Standard Fit for Grayhill Encoder and Rotary Switches Custom Materials, Styles, Colors and Markings Available Standard Black or Gray Choice of Spring Clip (Press-On) or Metal Insert with Set Screw Versions
- Knob Diameter: 0.44 to 1.575 inches
- Knob Height: 0.5 to 0.73 inches
- Diameter / Width: 0.44 to 1.575 inches
- Height: 0.5 to 0.73 inches
-
Supplier: Newark, An Avnet Company
Description: ILLUMINABLE ROTARY KNOB
-
Supplier: OKW Enclosures, Inc.
Description: volcano)CONTROL-KNOBS with/without pointer line on the side for fine scaling CONTROL-KNOBS with/without optional LED illumination illumination options:- translucent optic ring on the top surface- translucent optic ring on the top surface with a pointer line on the
- Knob Diameter: 1.4173228346456692 to 1.811023622047244 inches
- Bore Diameter: 0.23622047244094488 to 0.25 inches
- Diameter / Width: 1.4173228346456692 to 1.811023622047244 inches
- Bore / Insert Diameter: 0.23622047244094488 to 0.25 inches
-
-
Supplier: RS Components, Ltd.
Description: Black Nylon Control Style Knob
-
Supplier: Newark, An Avnet Company
Description: Rotary Knob_ 3 Position Maintained 60deg_ Black Bezel
-
Supplier: Newark, An Avnet Company
Description: Rotary Knob_ 3 Position Maintained 60deg Aluminium Bezel
-
Supplier: Newark, An Avnet Company
Description: Rotary Knob_ 2 Position Maintained 60deg Aluminium Bezel
-
Supplier: Allied Electronics, Inc.
Description: Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw
-
Supplier: Allied Electronics, Inc.
Description: Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw
-
Supplier: Allied Electronics, Inc.
Description: Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw
-
Knobs (industrial) - Knob, Control Style, 0.250 Inch Dia. Shaft, Spring Clip, ABS, Black -- 70216908Supplier: Allied Electronics, Inc.
Description: Grayhill Control knobs, Ideally suited for encloders and rotary switches.Standard Fit for Grayhill Encoder and Rotary SwitchesCustom Materials, Styles, Colors and Markings AvailableStandard Black or GrayChoice of Spring Clip (Press-On) or Metal Insert with Set Screw
-
Supplier: OKW Enclosures, Inc.
Description: Practical Range of Tuning Knobs Choose a knob that meets your own special size and design requirements. OKW TUNING KNOBS are suitable for many different applications and are offered in thermoplastic for normal use and thermosetting plastic (Duroplast) for high temperature
- Knob Diameter: 0.47244094488188976 to 1.531496062992126 inches
- Bore Diameter: 0.15748031496062992 to 0.23622047244094488 inches
- Diameter / Width: 0.47244094488188976 to 1.531496062992126 inches
- Bore / Insert Diameter: 0.15748031496062992 to 0.23622047244094488 inches
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs For 12V DC systems.8 ohm.Ceramic insulator with embedded coil for effective heat dissipation.7/16” -28 thread mounting stem, 15/32” (11.9mm) long.Plated steel case,1.32” (33.5mm) diameter, 0.88” (22.4mm) long.Black plastic knob with metal insert
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Radwell International
Description: ROTARY CONTROL SWITCH, 32A 4POLE, WALL MOUNT, BLACK KNOB,. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Knob Shaft
-
Supplier: Littelfuse, Inc.
Description: With round black knob imprinted with SAE variable symbol.Two blade terminals.18 Ohm.Ceramic insulator with embedded electrical coli for effective heat dissipation.
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Littelfuse, Inc.
Description: OBSOLETE For 12V DC systems.8 Ohm.Ceramic insulator with embedded coil for effective heat dissipation.7/16” -28 thread mounting stem, 15/32” (11.9mm) long.Plated steel case, 1.32” (33.5mm) diameter, 0.88” (22.4mm) long.Black plastic knob with metal insert and set screw.With round/bar black
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Littelfuse, Inc.
Description: plastic knob with metal insert and set screw.Knob imprinted in white with the SAE variable symbol.Diecast case, 1 9/16"" (39.7mm) diameter, 0.88"" (22.4mm) long."
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: VACUUBRAND, Inc.
Description: VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant VV-B 15C
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control, Linear Control
-
Supplier: Sifam Tinsley UK
Description: Sifam Tinsleys New Cam I,C,M &INS rotary cam Switches offer a complete range of cam switches for control, instrumentation and motor starting applications , maximising the benefits and optimizing your use of asset Features • Compact Size • Reliable Design • Multi pole • Quick & Easy to
- Angle Between Positions: 90 degrees
- Number of Poles: 12 poles
- Maximum Current Rating: 200 amps
- Maximum AC Voltage Rating: 690 volts
-
Supplier: Radwell International
Description: ONE-WAY FLOW CONTROL VALVE, VFOE SERIES, ROTARY KNOB WITH DETENT, QS-8 & R1/8 CONNECTIONS, 2.9-145 PSI, SCREW IN MOUNT, (8068736). FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
-
Supplier: Legrand
Description: Dimmer Rotary 1500watt Preset Ivory FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation
- Lamp Power (Watts): 1,500 watts
- Number of Lamps Controlled: 1
- Lamp Type: Fluorescent Lamps
- Application: Interior, Residential
-
Supplier: Legrand
Description: FLUSH ROTARY DIMMER 600W RFI, WHITE FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation
- Lamp Power (Watts): 600 watts
- Number of Lamps Controlled: 1
- Lamp Type: Fluorescent Lamps
- Application: Interior, Residential
-
Supplier: Legrand
Description: RFI Rotary Dimmer 600W, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs. Excellent RFI/EMI
- Lamp Power (Watts): 600 watts
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Manual On/Off, Rotary Dimmer
-
Supplier: Legrand
Description: RFI Rotary Dimmer Preset 660W, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs. Excellent
- Lamp Power (Watts): 659.9999999999999 watts
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Manual On/Off, Rotary Dimmer
-
Supplier: Grayhill, Inc.
Description: operations such as pull-to-turn Modified shaft lengths and flats Typical applications include: Two-way radio frequency selection Industrial controls, test & measurement tools Security systems with keylock controls Military radios, transmitters and receivers Ground and airborne vehicle
- Angle Between Positions: 36 degrees
- Mechanical Life: 10,000 cycles
- Number of Poles: 2 poles
- Number of Decks: 1
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, A-BUS VOLUME CONTROL, STANDARD ROTARY KNOB, ROTARY W/IR (WHITE), IR INPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MANUAL OPERATING MECHANISMS, ROTARY OPERATING, GRAY, 3VT91, ACCESSORY FOR VT160 FRONT MOUNTED ROTARY OP. W/O LOCK WITH SHAFT STUB WITHOUT KNOB ADD. SHAFT, MASKING PLATE AND KNOB REQUIRED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Specialty Product Technologies
Description: Moving the dimmer control knob or actuating the drive motor moves a brush-contact over a bared portion of the transformer winding producing any desired lighting intensity from complete darkness to full brightness. Smooth Performance With No Flicker The movable brush is always in
- Voltage: 115 / 120V 60 Hz, 50 Hz / International Power
- Application: Commercial, Industrial, Residential
- Lamp Type: Incandescent Lamps
- Controller Type: Rotary Dimmer
-
Supplier: ABTech, Inc.
Description: motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs. Specifications: Standard portable base with base adapter plate and three jig feet Tilt & Center Options • 4-knob spherical seat = Four fine pitch screw type spring-loaded
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: OTTO Controls
Description: lighted rotary switch which snaps into a 1.475” x 0.875” industry standard rocker switch panel opening. The rotary knob snaps onto a shaft and can be installed by the panel builder for those desiring that flexibility. The R2 rotary switch provides up to three positions in
- Mechanical Life: 100,000 cycles
- Maximum AC Voltage Rating: 1,000 volts
- Operating Temperature: -40 to 185 F
- Actuator Material: Plastic
-
Supplier: R. STAHL, Inc.
Description: Versions Control switch with 2, 3 or 4 pole Load switch 3 pole + 1 auxiliary contact Up to a maximum of 4 poles NC contacts with positive opening, suitable for EMERGENCY STOP functions Latching or spring-return versions available The control switch of the Series 8008 can be used for
- Mechanical Life: 10,000,000 cycles
- Number of Poles: 4 poles
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 690 volts
-
Supplier: R. STAHL, Inc.
Description: Switch function many switching arrangements (latching or spring-return) possible via coding easy change of the coding possible on site max. 2 pole For max. 6 A With flexible lead or spring cage terminal The mounting of control switches Series 8003 is extremely simple. The patented fixing
- Mechanical Life: 10,000,000 cycles
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 500 volts
- Maximum DC Voltage Rating: 110 volts
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-RSM Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the
- Load Capacity: 11.24 lbs
- Maximum Torque: 5.309734513274334 In-lbs
- Rotary Velocity / Speed: 120 deg/sec
- Positioning Accuracy: 0.14 degrees
-
Supplier: Cole-Parmer
Description: Built-in timer can be set from 0 to 999 hours. Safety features include automatic overload protection and bath level sensor. Digital Rotary Evaporators feature a brushless motor with speed setting from 10 to 250 rpm. Digital display shows rotation speed and is controlled by a manual
- Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: Built-in timer can be set from 0 to 999 hours. Safety features include automatic overload protection and bath level sensor. Digital Rotary Evaporators feature a brushless motor with speed setting from 10 to 250 rpm. Digital display shows rotation speed and is controlled by a manual
- Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
Find Suppliers by Category Top
Featured Products Top
-
OKW’s award-winning CONTROL-KNOBS for rotary potentiometers and encoders can now be specified customized and ‘production line ready’. These ergonomic knobs, which won an i (read more)
Browse Control Knobs Datasheets for OKW Enclosures, Inc. -
aesthetically pleasing collet knob range fits rotary potentiometers with shaft ends corresponding to DIN 41591. Applications include measurement and control, medical and wellness, laboratory equipment, HVAC, communications and building equipment. COM-KNOBS can be specified with or without (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
OKW’s advanced STAR-KNOBS for menu-driven electronics are now available in flush-fitting and surface-mount versions. These ergonomic collet knobs fit rotary potentiometers or rotary pulse generators with round shaft ends (DIN 41591). They are ideal for measuring and control (read more)
Browse Knobs (industrial) Datasheets for OKW Enclosures, Inc. -
triangle, as well as complex arbitrary functions for advanced testing scenarios. Operation is intuitive via a multilingual color TFT touch panel, complemented by rotary knobs and a pushbutton for easy manual control. This model excels in specialized applications such as battery testing (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Offers local control via 5-inch color touchscreen and rotary knobs, and remote control via USB, Ethernet, isolated analog interface (0-5V/0-10V), and optional plug-in digital interface modules for integration into automated test systems. Comprehensive Safety (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
under all conditions. Intuitive Touchscreen HMI: 5" color TFT with capacitive touch, two rotary knobs, and USB host for data logging and profile management. (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Function settings can be configured easily via rotary knob switches Removable screw-type or spring-type terminals Compact module with a width of just 22.5 mm on the profile rail Suitable for applications up to Cat. 4 / PL e / SIL 3 (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
. Swivel, centering, tilt, and elevation adjustments are controlled with a press of a button or click of the mouse, or choose our new optional Table Control Box for traditional knob control. For even more automated control, GageCal scripting allows the user to create a sequence of automated actions for (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
fasteners. Wrenches come in different sizes and shapes. The type of valve wrench you need will depend on the valve or rotary fastener you (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Haptics: Generating and Perceiving Tangible Sensations
When paired with a user-friendly GUI, a haptic-enabled rotary con- trol knob provides a convenient and easy to use interface to control vehicle in- strumentation.
-
The Measure of Man and Woman: Human Factors in Design Revised Edition
The following standards are applied to naval equipment such as radar control panels: • Red for gain ( rotary control knob ).
-
Federal Register > Wednesday, June 29, 2005 > [70 FR 37291] Airworthiness Directives; Fokker Model F27 Mark 200, 400, 500, and 600 Airplanes
This proposed AD is prompted by investigation of a recent accident, which found that the rotary knobs controlling the fuel tank isolating valves had been in the shut position.
-
Federal Register > Friday, September 9, 2005 > [70 FR 53556] Airworthiness Directives; Fokker Model F27 Mark 200, 400, 500, and 600 Airplanes
This AD results from investigation of a recent accident, which found that the rotary knobs controlling the fuel tank isolating valves had been in the shut position.
-
http://eprints.lancs.ac.uk/42425/1/VillarThesis%2DFinalDraft.pdf
The process can be repeated multiple times with a single control, for example: a mapping for a rotary knob control , where turning the control counter-clockwise generates virtual key-presses for the keys "L", "E","F", and "T"; and turning the knob …
-
Status of display systems in the A-10A aircraft
A rotary knob controls the intensity ofthe air refueling receiver lights, and is placarded OFF and BRT.
-
Mind models applied to the user interface for modern instrumentation
After discussions with the users about how they "Viewed" the operation of the unit, it was decided that the simplest form of control would be to try and replicate the rotary control knob on the original unit.
-
Usability Review - 2015 Hyundai Genesis 3.8 AWD with DIS Navigation
The buttons themselves are nice and large which increases accuracy when driving but the user can also scroll through these numbers with the rotary control knob .
-
Haptic and Audio Interaction Design
The subjects were able to adaptively adjust the intensity of the vibration using a rotary control knob (with a minimum step size of 0.25 dB).
Indicates content that may require registration and/or purchase.