-
Supplier: Hubbell Incorporated
Description: ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 1 PHASE VOLTAGE RATING BASE MOUNTING NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 2 HP AT 20 VAC 1 PHASE, 5 HP AT 240 VAC 1 PHASE, 10 HP AT 480 VAC 1 PHASE, 15 HP AT 600 VAC 1 PHASE POWER RATING 2 POLE(S) 14 TO 10 AWG CONDUCTOR SIZE ROTARY
- Current Rating: 30 amps
- Poles: 2 Poles
- Power: AC
- Approvals: CSA Mark, UL
-
Supplier: Radwell International
Description: ROTARY DISCONNECT SWITCH ,ROTARY HANDLE, 600 VAC 30A 3PHASE,FUSIBLE SWITCH , CIRCUIT PROTECTION. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Newark, An Avnet Company
Description: 161/3P NON FUSIBLE ENCLOSED ROTARY DISCONNECT SWITCH NEMA1
-
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH ROTARY OPERATOR D10 ROHS COMPLIANT: NO
-
Supplier: TE Connectivity
Description: Type : Pointer Key Switch Mounting Option : Center Mount Termination Thread Size : M10 Product Type Features Sealed Rotary Switch : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Current Rating: 200 amps
- Operating Voltage: 32 volts
- Poles: 1 Pole
-
Supplier: DigiKey
Description: ROTARY DISCONNECT SWITCH, 3-POLE
-
Supplier: Hubbell Electrical Products
Description: BOLTED COVER TYPE 50 HP AT 600 VAC POWER RATING 3 POLE(S) EXPLOSIONPROOF ROTARY HANDLE OPERATOR TYPE FEED THROUGH ENTRY TOP AND BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION INCLUDES 316 STAINLESS STEEL COVER BOLT, SILICONE O-RING GASKET FINISH GREY POWDER POLYESTER PAINTED CONDUCTOR SIZE
- Current Rating: 100 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Power: AC
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches SW MASTER DISCONNECT
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting
- Actuator Type: Knob Shaft
- Terminal Type: Screw Terminals
- Construction: Single Deck
-
Supplier: Selectric, Inc.
Description: Fused, NEMA 3R enclosure, lockable off position, fuse block & lugs included
- Number of Poles: 1 poles
- Maximum Current Rating: 400 amps
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, ROTARY, 3 POSITION, 3 OUTPUT, RED HANDLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: ROTARY DRIVE HANDLE 8UC7210-1BD
- Approvals: RoHS
-
Supplier: Littelfuse, Inc.
Description: Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846
- Current Rating: 300 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Electro Standards Laboratories
Description: respective channel output. When in DISCONNECT position, that individual channel input is completely disconnected from its respective channel output. Model 8461 9-Channel Switch Features: Output Connectors (female): M24308/1-2F Input Connectors (male): M24308/3-2F Jackposts: M24308/26
- Number of Ports: 18 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Selectric, Inc.
Description: NEMA 3R enclosure, lockable off position, fuse block & lugs included
- Number of Poles: 1 poles
- Maximum Current Rating: 30 amps
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
-
Supplier: Allied Electronics, Inc.
Description: UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use. Features: Rotary Switches — Extended or Direct Handle Toggle Switches Non-Fused Switch Short Circuit Withstand Rating: 10 kA DIN Rail-Mount (Panel-Mount Option for Switches Rated 80
-
Supplier: Allied Electronics, Inc.
Description: UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use. Features: Rotary Switches — Extended or Direct Handle Toggle Switches Non-Fused Switch Short Circuit Withstand Rating: 10 kA DIN Rail-Mount (Panel-Mount Option for Switches Rated 80
-
Supplier: Allied Electronics, Inc.
Description: UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use. Features: Rotary Switches — Extended or Direct Handle Toggle Switches Non-Fused Switch Short Circuit Withstand Rating: 10 kA DIN Rail-Mount (Panel-Mount Option for Switches Rated 80
-
Supplier: Schneider Electric, Automation & Control
Description: or in a cabinet, these rotary control switch disconnectors act as circuit load breakers Available in open or enclosed version Fixed on the front panel or DIN rail mounted Padlockable versions Thermal-magnetic motor circuit breakers TeSys GV2-ME Benefits More foresight for better
- Current Rating: 0.8 to 25 amps
- Operating Voltage: 690 volts
- Short Circuit Interrupt Capacity: 0.5 to 1 kiloamps
- Poles: 3 Poles
-
Supplier: Allied Electronics, Inc.
Description: R9 Series (UL 98 listed) Fusible 30-800A manual operated multi-pole fusible disconnect switches use double break contacts per pole that ensure complete isolation of the fuse when the switch is in the OFF position. When installed with fuses, they provide protection for low voltage
-
Supplier: Waytek, Inc.
Description: The Series 53 Branch Disconnect / Circuit Breaker incorporates into a single device both traditional battery disconnect switching (non-engine) and circuit protection. This unique combination of features in a single rotary switch allows OEM cost savings by eliminating the
- Current Rating: 50 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: The Series 53 Branch Disconnect / Circuit Breaker incorporates into a single device both traditional battery disconnect switching (non-engine) and circuit protection. This unique combination of features in a single rotary switch allows OEM cost savings by eliminating the
- Current Rating: 30 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Radwell International
Description: SEALED LIMIT SWITCH, COMPLETE SWITCH, ROTARY LEVER SPRING RETURN, ROTARY STANDARD TRIP, 4 CIRCUITS, MINI QUICK DISCONNECT, CW AND CCW OPERATION, 10 PIN. FREE 2 YEAR RADWELL WARRANTY
- Features: Rotary Limit Switch
-
Supplier: Radwell International
Description: DOOR-COUPLING ROTARY OPERATING MECHANISM WITH SHORT COUPLING DRIVER AND REDUC. TOLERANCE COMPENSATION ACTUATING SHAFT 6X 6 MM FOR CIRCUIT BREAKER AND FOR SWITCH DISCONNECTOR KNOB TI-GRAY/BLUE-GREEN BASIC MASKING FRAME LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Galco Industrial Electronics
Description: Rotary Disconnect Switch, Door or
-
Supplier: Waytek, Inc.
Description: The Series 53 Branch Disconnect / Circuit Breaker incorporates into a single device both traditional battery disconnect switching (non-engine) and circuit protection. This unique combination of features in a single rotary switch allows OEM cost savings by eliminating the
- Current Rating: 40 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: International Thermal Systems LLC.
Description: The Rotary Drum Washer is a universal system designed for batch production utilizing a powered rotary drum with an internal helix to transport the parts through the system. Typical applications for the Rotary Drum Washer are the general cleaning of small parts produced in high
- Machine Type: Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Galco Industrial Electronics
Description: 32 Amp Enclosed Rotary Disconnect
-
Supplier: Galco Industrial Electronics
Description: ROTARY DISCONNECT, 480VAC, WITH
-
Supplier: Newark, An Avnet Company
Description: DC ISOLATOR SW, ROTARY ACTUATOR, 8 POLE; No. of Poles:8 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount
-
Supplier: Newark, An Avnet Company
Description: DC ISOLATOR SW, ROTARY ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount
-
Supplier: Galco Industrial Electronics
Description: UL98 C-FRAME 3P 60A NF ROTARY DISCONNECT
Find Suppliers by Category Top
Featured Products Top
-
Disconnect switches play a crucial role in ensuring the safety of both equipment and personnel by facilitating the rapid shutdown of incoming power. At Altech, we offer competitively priced 80A switches, recognized as the smallest in the industry, which incorporate advanced silver contacts (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
Disconnect switches are used to keep equipment and people safe. They must be properly installed so that incoming power can be quickly shut off whenever necessary. Most equipment being manufactured today must be equipped with a disconnect switch for safety purposes (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
Trans 2026, the leading international trade fair for transport technology: the HV, a high-performance plug-in connector for reliable AC power transmission to rail vehicles via the three-phase AC train busbar, and the MDR 500, a manual high-voltage rotary disconnect switch for safely isolating traction (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH
More Information Top
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Guidance Documents > [FDBK DOL msha.gds] Compliance Guide for MSHA...
Any circuit interrupting device such as a knife switch, rotary disconnect switch , manual reset circuit breaker, or contactor relay may suffice in this application provided: 1) it is placed in each ungrounded (power) conductor; 2) located as close as practicable to the …
-
CR4 - Thread: 60TR Chiller Power Consumption
Look at the chiller rotary disconnect switch or the internal main fuses or breaker.
-
Unclassified Disconnect Switches | Product Catalog Search Results | Galco Industrial Electronics
Rotary Disconnect Switch , 40A, 600V Non-Fusible, A-Frame, UL508 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/90036/890139105-MIT.pdf?sequence=2
When set to measure the shunt voltage, the measurement rotary switch effectively disconnects the measurement circuit from the specimen circuit.
-
PDF - Power-One Aurora PVI-4.2-OUTD-S-US Inverter
Rotary Switch - Photovoltaic Disconnect , Santon K60B02S04AW/CA01 .
-
Bill of Materials - Power-One Aurora PVI-4.2-OUTD-S-US Inverter
Rotary Switch - Photovoltaic Disconnect - 8PST .
-
The teardown (Aurora Power One)
Heatsink , extruded aluminum, machined (x2) rotary switch , photovoltaic disconnect , santon K60B02s04aW/ca01 electrolytic capacitor, 315v, 1200uF, nichicon LGn2F122MeLc80 (x4) total other .
-
C462NR40MDC - Cutler Hammer, Div of Eaton Corp - Disconnect Switch | Galco Industrial Electronics
C462NR40MDC, Cutler Hammer, Div of Eaton Corp, Disconnect Switch, SUITABLE FOR USE AS MOTOR DISCONNECT -40A 4P ROTARY SWITCH .
Indicates content that may require registration and/or purchase.