-
Supplier: Radwell International
Description: HYDRAULIC VALVE, MANUAL ROTARY, 3-WAY, 2 OR 3 POSITION, 64 L/MIN FLOW, BUNA-N SEALS, LEVER OPERATOR, (MRV3-16-D2-0). FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Fluid
-
Supplier: Accuris
Description: VALVES, HYDRAULIC DIRECTIONAL CONTROL, ROTARY SELECTOR
-
Supplier: Accuris
Description: PUMP, ROTARY, HAND DRIVEN; AND MOTOR, HYDRAULIC-REMOTE VALVE OPERATION NAVAL SHIPBOARD USE
-
-
Supplier: Accuris
Description: PUMP, ROTARY, HAND-DRIVEN, AND MOTOR, HYDRAULIC-REMOTE VALVE OPERATION, NAVAL SHIPBOARD USE
-
Supplier: Accuris
Description: PUMP, ROTARY, HAND DRIVEN, AND MOTOR, HYDRAULIC-REMOTE VALVE OPERATION NAVAL SHIPBOARD USE
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROTARY SEALS, TYPE D PDR, STAINLESS STEEL, 1.4301/AISI 304. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Scott Rotary Seals
Description: The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 5
- Features: Hydraulic Fluid, Other, Steel
-
Supplier: Scott Rotary Seals
Description: The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 8
- Features: Hydraulic Fluid, Other, Steel
-
Supplier: Scott Rotary Seals
Description: The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 6
- Features: Hydraulic Fluid, Other, Steel
-
Supplier: Scott Rotary Seals
Description: The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Features: Hydraulic Fluid, Other, Steel
-
Supplier: HydraForce, Inc.
Description: A manually-operated three-way, two-position directional valve with adaptability to a variety of adjustment operators (ordered separately).
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
-
Supplier: Rotary Systems, Inc.
Description: For rotary index tables with independent load/unload stations, Rotary Systems Timing Valves are your answer. Each channel is controlled by shaft/housing orientation, delivering media only when required. Our timing valves are available with 2, 4, 6, 8 and 10 passages, and
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2 to 10
- Media Temperature: 250 F
-
Supplier: HydraForce, Inc.
Description: A manually-operated four-way, two-position directional valve, with adaptability to a variety of adjustment operators (ordered separately).
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: LHS170-2Y series 2 channels hydraulic rotary joint · 2-channel hydraulic rotary joint, can pass M5, G1/8, G1/4, G3/8, G1/2 large and small pipe diameters · And can mix power lines, signal lines, Ethernet, USB, industrial buses, control lines, solenoid
- Operating Speed: 0 to 50 rpm
- Operating Temperature: -22 to 248 F
-
Description: This standard provides requirements for the specification of self-contained electro-hydraulic linear and rotary valve actuators, both double acting and single acting, used for on-off/isolating, positioning, and continuous modulating duties. Self-contained
-
Supplier: Eaton Hydraulics Group
Description: Directional Controls Take complete control of hydraulic system flow with a wide variety of Eaton screw-in cartridge directional controls. Manual control options include rotary, lever, push, and pull, in addition to pilot-operated cartridges and hot-oil shuttle valves. Use our
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Control Valves, Directional Valves
- Features: Hydraulic Fluid
- Actuation: Manual / Hand, Pilot Operated
-
Supplier: Mile-X Equipment, Inc.
Description: are constructed of metal, not plastic! Unique external relief valve ensures damaged-free operation should oil reservoir be overfilled. Internal vent eliminates external oil leakage. Rotary-style pressure release provides superior operator control. Carries OTC's unsurpassed Lifetime
- Pump Type: Hydraulic Pumps
-
Supplier: Vektek, LLC
Description: These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet
- Number of Ports/Ways: 4
- Flow (Cv): 1.5
- Power: 115 volts
- Features: Aluminum, Hydraulic Fluid, Tube Fitting
-
Supplier: Vektek, LLC
Description: These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet
- Number of Ports/Ways: 4
- Flow (Cv): 1.5
- Power: 24 volts
- Features: Aluminum, Hydraulic Fluid, Tube Fitting
-
Supplier: HydraForce, Inc.
Description: A manually-adjustable variable orifi ce, offering linear control with adaptability to a variety of adjustment operators (ordered separately).
- Pressure Rating: 0 to 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Features: Aluminum, Hydraulic Fluid
-
Supplier: Vektek, LLC
Description: These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet
- Number of Ports/Ways: 4
- Flow (Cv): 1.5
- Power: 115 volts
- Features: Aluminum, Hydraulic Fluid, Tube Fitting
-
Supplier: Vektek, LLC
Description: These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet
- Number of Ports/Ways: 4
- Flow (Cv): 1.5
- Power: 24 volts
- Features: Aluminum, Hydraulic Fluid, Tube Fitting
-
Supplier: G.I.E. Inc.
Description: Automatic Diaphragm Valves — Standard Actuator The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance is
- Actuator Type: Diaphragm Actuator
- Features: Manual, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, MINI, ROTARY KNOB WITH LOCK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rotary Systems, Inc.
Description: For rotary index tables with independent load/unload stations, Rotary Systems Timing Valves are your answer. Each channel is controlled by shaft/housing orientation, delivering media only when required. Our timing valves are available with two, four, six, eight, and ten
- Pressure Range: 7,500 psi
- Temperature Range: 250 F
- Length: 4.567 inch
- Diameter: 4 inch
-
Description: This standard provides basic requirements for mechanical integrity, selection and sizing of gas over oil actuators, both rotary and linear, provided in double and single acting designs. Actuators for rotary applications may include scotch yoke type, rotary vane type, or helical
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Chillers with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger
- Cooling Capacity: 5.7 to 32.8 kW
- Process Flow: 4.31481018822 to 34.21028077803 GPM
- Process Pressure: 7.54191564657424 to 15.9540523292917 psi
- Compressor Motor Horsepower: 2.41239669282508 to 16.7527548112853 HP
-
Supplier: Carr Lane Manufacturing Co.
Description: For rotary index tables with two side-by-side load/unload stations (commonly controlled). Unload and reload while all other stations remain clamped. Automatically unclamps at the first load/unload station and reclamps at the second, or can be controlled with a clamping valve.
- Pressure Range: 7,500 psi
- Features: > 8
- Port Size: 1/4"
- Number of Ports: 2, 3, 4, 5, 6, 8
-
Supplier: Thermocold Costruzioni Srl
Description: switch. • Hydraulic circuit with expansion vessel, variable flow rate water pump, safety valve and automatic air release valve. • Electronic expansion valve. • Microprocessor. • Outdoor temperature probe. • Low ambient condensing pressure control with variable fan speed
- Cooling Capacity: 5.1 to 12.2 kW
- Process Flow: 3.87452343432 to 7.26473143935 GPM
- Process Pressure: 8.70221036143182 to 10.1525787550038 psi
- Compressor Motor Horsepower: 2.14435261584451 to 5.20005509342294 HP
-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100 revs.
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Rotork plc
Description: HPG actuators are designed to use pipeline gas as the motive power source. Using our industry recognised and proven hydraulic scotch-yoke quarter-turn design, the HPG is a direct gas actuator customisable to end-user specifications. Our actuators are complemented with a variety of Rotork
- Features: Hydraulic
- Valve Motion: Rotary Motion Valve
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: A rotary union is sometimes referred to as an electrical rotary union, rotary valve, swivel union, hydraulic coupling, pneumatic rotary union or vacuum rotary union. It transmit water, oil and some chemical liquid media e.c.t .Both air and liquid
- Pressure Range: 145.036839357197 psi
- Speed Range: 0 to 100 rpm
- Temperature Range: -4 to 140 F
- Length: 8.49606758 inch
-
Supplier: Rotork plc
Description: FasTraK retrofit damper drives have been pre-designed to provide a ready-made product to replace common, older legacy damper drives. Type K has refined the Series PM (Pedestal Mount) rotary damper drives to provide a speedy upgrade solution. Achieve maximum boiler performance with new Type K
- Features: Hydraulic
- Valve Motion: Rotary Motion Valve
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained actuators utilize an
Find Suppliers by Category Top
Featured Products Top
-
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
is basically just a geared motor. From a more technical viewpoint, a rotary electric actuator’s motor generates electromagnetic power, which causes a mechanical rotation of the gears to turn the output shaft to open and close the valve (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
availability in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Overview The PST.24BY supports valve opening and closing with a two-phase stepper configuration, full-step drive, and published thrust and travel data for mechanism design. Reference Configuration Specification: PST.24BY (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PST.24BE provides a 12 V reference stepper configuration for bedside lamps and hydraulic valve control, with documented gearing and pull-out torque data. Reference Configuration Specification: PST.24BE1901 (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Electronic Expansion Valve Electronic expansion valves (EEVs) are crucial in HVAC systems, precisely regulating the flow of refrigerant into the evaporator. Stepper motors, especially can stack steppers, play a key role in this process by accurately controlling the (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
NANOBELL 801 AUTOMATIC NON-ELECTROSTATIC ROTARY BELL ATOMIZER Our first non-electrostatic rotary bell atomizer has been designed to meet the need of high finishing applications allowing paint savings at a reduced investment. Nanobell 801 combines Airspray and Rotary (read more)
Browse Diverter Valves Datasheets for Sames North American Corporation -
DeZURIK offers many other products such as rotary control valves, customized fabricated valves and custom made hydraulic power units for emergency or backup power requirements. For more information visit DeZURIK.com. (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
lockable rotary handle. For potable water systems, the lead free brass body T292 series valves ensure safe, compliant, and long lasting performance. With a full range of replacement and specialty handles to customize ergonomics and functionality, RuB delivers a comprehensive, ready to deploy solution designed to elevate system reliability and simplify integration across industries. (read more)
Browse Industrial Valves Datasheets for Automationdirect.com
More Information Top
-
Scientific.Net: Materials Science
Exploration on the Dual Spool Design of Rotary Hydraulic Valve .
-
Proceedings of the International Conference on Information Engineering and Applications (IEA) 2012
Since there is no part of the rotary hydraulic valve in ADAMS/Hydraulics module, equivalent conversion and simplification should be conducted for the actual hydraulic system upon simulation modeling.
-
Inderscience Publishers - linking academia, business and industry through research
To identify the effects of design variables on the lateral stability of the vehicle, a more realistic model with a hydraulic rotary valve and dynamic tyre models is generated on the basis of the 3 DOF model and the results derived from…
-
Generating Equipment for Subaudio Frequencies
A special rotary hydraulic valve actuated by a linear torque motor controls the flow of fluid from the hydraulic power unit located in the base of the machine.
-
Electrohydraulic Valve Actuators and Hydraulic Valve Actuators
• Rotary hydraulic valve actuators - Rotary actuators are used for rotary motion valves such as ball, plug, and butterfly valves through a quarter-turn or more from open to close.
-
Pneumatic Valve Actuators
• Rotary hydraulic valve actuators - Rotary actuators are used for rotary motion valves such as ball, plug, and butterfly valves through a quarter-turn or more from open to close.
-
A STUDY OF CAVITATION AND NOISE IN RECTANGULAR ORIFICES WITH ONE CHAMFERED EDGE
External noise has been found to be a particular problem with rotary hydraulic valves whose constructional features are shown in Fig. 1.
-
Opto-Electronic Torque, Absolute Angle and Rate Sensor for EPAS and EHPAS Steering Applications
Figure 6 Sensor layout compared to conventional rotary hydraulic valve installation.
-
Scientific.Net: Materials Science
Exploration on the Dual Spool Design of Rotary Hydraulic Valve .
-
Scientific.Net: Materials Science
Exploration on the Dual Spool Design of Rotary Hydraulic Valve .
Indicates content that may require registration and/or purchase.