Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Exsenco, LLC
Description: Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: Radwell International
Description: RESOLVER, ROTARY, SERVO CONTROL, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MR-15-12 is a highly reliable small size resolver designed for measuring accurate angular position for aerospace/military as well as industrial applications.
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
-
Supplier: Dynapar Corp.
Description: Harowe brushless resolvers are the ideal position feedback transducer for brushless motors, robots and direct-drive motors in precision rotary platforms and similar servo applications. Resolvers are the most versatile position transducers available for instrumenting
- Operating Temperature: 392 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The high accuracy multispeed pancake resolver was designed, developed and produced for military as well as special industrial applications. It can be made more compact than an optical encoder, and exhibits much higher signal-to-noise ratio than an inductosyn. Transformation ratio can vary
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: maxon
Description: High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant.
- Operating Temperature: -67 to 311 F
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: Dynapar Corp.
Description: Harowe housed resolvers are available in a wide variety of electrical and mechanical configurations. Our brushless construction uses a rotary transformer to pass the reference signal to the rotor. This design eliminates the normal brush and slip ring sliding contact used in
- Operating Temperature: 311 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The 3820-R Resolver Transducer is used as a position feedback device where absolute measurement is required. Both single and dual resolver versions are available. The dual resolver unit contains a fine resolver which is geared 64:1 to the coarse resolver
- Operating Temperature: -67 to 257 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: Carlen Controls, Inc.
Description: system. Both single and dual resolver versions are available. The dual resolver unit contains a fine resolver which is geared 64:1 to the coarse resolver enabling greatly increased accuracy and resolution. The CC770R contains no electronics! It is a rugged electrical
- Operating Temperature: -67 to 257 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: Dynapar Corp.
Description: The Harowe R25 heavy duty brushless resolvers are designed for reliability in adverse operating conditions. Resolvers are the better choice over encoders for applications that involve very high temperature, vibration and shock and/or dirty environments. R25s will quickly recover their
- Operating Temperature: 257 F
- Shock Rating: 200 g
- Vibration Rating: 40 g
- Output: Analog Voltage
-
Supplier: Baumer Ltd.
Description: Cable pulls convert linear motion into rotary motion when pulling in and out the cable. Depending on the application, the rotary motion is driving an incremental or absolute encoder which provides the signals for control evaluation or further processing by controller or digital
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
- Operating Temperature: -4 to 212 F
- Vibration Rating: 2.038735983690112 g
-
Supplier: Newark, An Avnet Company
Description: RESOLVER V23401-T8002-B802
-
Supplier: BEI Duncan Electronics
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up
- Maximum Angular Measurement: 336 to 344 degrees
- Accuracy: 20 ±% Full Scale
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up
- Maximum Angular Measurement: 336 to 344 degrees
- Accuracy: 20 ±% Full Scale
- Technology: Potentiometer
- Output: Resistance
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and enhanced
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and enhanced
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and enhanced
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and enhanced
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Quantum Devices, Inc.
Description: Quantum Devices, Inc. Model JR12 Optical Rotary Encoder provides an improved feedback solution in applications typically using pancake resolvers with same threaded shaft and jam nut mounting. With an overall height of less than one inch and the stability of a bearing encoder design,
- Resolution (lines per revolution): 0 to 20,000 (lines/revolution)
- Maximum Mechanical Shaft Speed: 0 to 8,000 rpm
- Operating Temperature: -4 to 239 F
- Vibration Rating: 20 g
-
Supplier: Electro-Sensors, Inc.
Description: Single-Turn Position Monitor Features • Shaft position feedback — 0° to 359° • Precisely measures repetitive single turn rotary movement • Works on powered or manually driven shafts • Non-volatile memory — retains shaft position in the event of a power loss • Interface with a PLC or TR400SGA
- Maximum Angular Measurement: 0.703 to 360 degrees
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Analog Current
-
Supplier: Hymark/Kentucky Gauge
Description: SSI linear & rotary encoder gateway All typical encoder functions available Position output IP65 protection Robust metal housing DIN-rail snap-on installation possible Special versions on request
- Operating Temperature: -13 to 185 F
- Network Options: DeviceNet, Ethernet, PROFIBUS
- Inputs: Encoder Input
- Features: Encoder and Resolver Signal Conditioners, Networkable System, Other
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained actuators utilize an
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up
- Maximum Angular Measurement: 240 degrees
- Mechanical Range: 250 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up
- Maximum Angular Measurement: 130 degrees
- Mechanical Range: 180 degrees
- Accuracy: 20 ±% Full Scale
- Operating Temperature: -40 to 257 F
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for gearboxes,
- Continuous Torque: 51.6 to 3,000 In-lbs
- Rotor Inertia: 0.86376 to 76.7472 oz-in-sec²
- Shaft Speed: 800 rpm
- Diameter / Width: 6.900791128 to 14.245283283 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPM - Medium-Inertia Servo Motors Product, 460 V, 1500 RPM, Resolver. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPM - Medium-Inertia Servo Motors Product, 230 V, 3000 RPM, Resolver. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)
-
Supplier: Electro-Sensors, Inc.
Description: counter-clockwise rotary movement. The SG1000D works on rotary processes having a full-scale sweep as small as 15 degrees (fully-closed to fully-open), up through those having a full-scale sweep as large as 359 degrees. The optional TR400SGA Remote Display can provide +24 VDC power to
- Maximum Angular Measurement: 0.703 to 360 degrees
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Analog Current
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders RESOLVER HOLLOW SHAFT
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MAXPLUS BRUSHLESS ROTARY, STANDARD GRADE, 2" FRAME, 4 STACK LENGTH, A WINDING, SINUSOIDAL, 110 VAC, METRIC, RESOLVER, CONNECTOR, 24V SPRING BRAKE. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: BEI Duncan Electronics
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up
- Maximum Angular Measurement: 85 degrees
- Mechanical Range: 120 degrees
- Accuracy: 20 ±% Full Scale
- Operating Temperature: -40 to 275 F
-
Supplier: BEI Duncan Electronics
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up
- Mechanical Range: 3,600 degrees
- Operating Temperature: -67 to 257 F
- Technology: Multi-turn Capability, Potentiometer
- Output: Resistance
Find Suppliers by Category Top
Featured Products Top
-
Electromagnetic Induction Type Rotary Resolver Model RR series are the angular position sensor by (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the digital signal.
- Robust: The sensor is simple structure constructed by...
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
The model A19 encoder is a miniature single-turn absolute rotary encoder with opto/magnetic electronic technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes. In addition, the encoder features (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the digital signal.
- Robust: The sensor is simple structure constructed by...
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
POSITAL’s new generation of IXARC precision magnetic absolute rotary encoders are now available with BiSS C communications interfaces. Encoders with this (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
systems, cryogenic test equipment, aerospace cryogenic instruments, industrial robots, new energy R&D facilities, medical MRI/CT, and semiconductor manufacturing equipment. It resolves the critical pain point of unstable rotary power/signal transmission in ultra-low temperature (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Stepper motors offer many advantages. Although feedback is not usually required, stepper motors are compatible with feedback signals, either analog or digital. Error is noncumulative as long as pulse-to-step integrity is maintained by the step motor. A stream of pulses can be counted into stepper motors, and the final position will be known within a small percentage of one step.
S...
(read more)
Browse Stepper Motors (rotary) Datasheets for ElectroCraft -
The ElectroCraft TorquePower™ Stepper Motor Series has set the standard for quality, reliability, and durability in stepping motors. The precision of our TorquePower motors is matched only by the dependability of their performance. All TorquePower motors are bi-directional and totally enclosed with permanently lubricated ball bearings for long-lasting, smooth operation.
(read more)
Browse Stepper Motors (rotary) Datasheets for ElectroCraft -
Oriental Motor USA is pleased to announce the launch of the new Planetary PN Geared Type for the AZ Series Hybrid Step-Servo Motors.
(read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Oriental Motor introduces a new 30 mm frame size Stepper Motor Linear Actuator Attachment for precise, hassle-free linear motion. With a built-in lead screw and resin nut, it offers up to 40 N of thrust and speeds up to 135 mm/s—ideal for compact motion control setups using PKP Series motors and CVD drivers.
(read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA
Conduct Research Top
-
Closed-loop Motor Control: An Introduction To Rotary Resolvers And Encoders
signal chain around the position sensor: the resolver and the encoder.
-
Encoder / Resolver / Multiplexer Systems
Electric rotary transmission often requires the use of encoder and resolver systems in customer systems and units.
-
Fiber Brush Slip Ring Technology
As the analog world gives way to the digital in more and more applications, design engineers are faced with replacing traditional analog components with their digital equivalents. Nowhere is this more evident than in the electro-mechanical world. Analog resolvers are being replaced by digital
More Information Top
-
Multi-analog track fiber-coupled position sensor
Typical performance specifications of linear or rotary resolvers are a resolution of 0.001 ins or 0.08 deg, displacements up to 10 ins or 360 deg, and an absolute precision of 1 % full scale or better with the performance being …
-
NRPCT Closeout of Prometheus Sensor Development Work for NR Information
Position measurement by a rotary resolver is basedon a rotary transformer that changes output with shaft position.
-
Handbook of Design, Manufacturing and Automation
Rotary resolver .
-
CR4 - Thread: PIC Program for Controlling Servo/Stepper Motors
A rotary resolver has a digital output which makes the slew drive limiting easier to program without the need for conversion.
-
Position measurement of the direct drive motor of Large Aperture Telescope
Common reversing methods for motor include: (1) HALL reversing sensors; (2) incremental photoelectric encoders for reversing; (3) composite incremental photoelectric encoders for reversing (4) rotary resolver for reversing.
-
Multiphase Power Converter Drive for Fault-Tolerant Machine Development in Aerospace Applications
Finally, the top card is an interface card which provides the fiber-optic links for the gate-drive signals, both a rotary resolver to digital converter and a rotary encoder interface circuit for higher flexibility and, finally, digital temperature sensor interface circuitry.
-
Recent Advances in Sliding Modes: From Control to Intelligent Mechatronics
Typical industrial servo motors are equipped with 1024-4096 increments per revolution rotary resolvers or encoders and this resolution is usually adequate for applications with gears or transmission mechanisms like ball screws.
-
The Hinode Mission
A geared rotary resolver is attached to the output shaft of the stepper motor and has an accuracy of better than 15 arc min, sufficient to discriminate between individual motor steps.
Indicates content that may require registration and/or purchase.