Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PackLine West
Description: The NBM is a technologically advanced line of the Pack Line Fully Automatic Rotary Filling and Sealing machines with smooth indexor driven movement of 12-positions rotary platform. It makes the NBM machines the best solution for liquids, as well as for paste,
- Features: Filling / Packer Machines, Sealing Machines
-
Supplier: PackLine West
Description: Built on Digital mechanical base PDP-4 is the rotary model of Pack Lines Stand-Up Pouches Filling and Sealing machines line. Stand-up pouches are the modern packing style, which makes your product attractive and prolongs its shelf-life. Stand-up pouch is the most reliable
- Features: Filling / Packer Machines, Sealing Machines
-
Supplier: PackLine West
Description: DESIGNED IN 1, 2, OR 4 LINES ACCORDING TO REQUIRED OUTPUT: Up to 100 cups/min. Fully automatic filling, sealing and capping machine enables to ensure the best quality and reliability of packaging. The machine can be easily adapted for different container shapes and sizes.
- Features: Capping Machines, Filling / Packer Machines, Sealing Machines
-
-
Supplier: PackLine West
Description: The NBM is a technologically advanced line of the Pack Line Fully Automatic Rotary Filling and Sealing machines with smooth indexor driven movement of 12-positions rotary platform. It makes the NBM machines the best solution for liquids, as well as for paste,
- Features: Capping Machines, Filling / Packer Machines, Sealing Machines
-
Supplier: transfluid Maschinenbau GmbH
Description: The type UMR tube forming machines use smart operating technology with many predefined settings that can be retrieved automatically to achieve perfect mirror-like surfaces. When producing flares with 20°-90° angles, with a clamping length of 1 x D, the machine achieves perfect
-
Supplier: Syntegon Packaging Technology, Inc.
Description: quality you and your customer desire. Features: The heavy-duty and sanitary wrapping machine design is well suited to high-speed shrink wrap and poly wrap applications. 1 film spindle and power feed roll for easy operation. Vacuum conveyor film feed for smooth film delivery. Static lap-seal
- Features: Aseptic / Sanitary
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: CiMa-Pak Corporation
Description: This portable sealer is ideal for sealing thick materials like MIL spec and heavy laminates. The hand rotary sealer can seal any length of material. Top mounted handle Adjustable temperature from 200F to 550F Teflon coating on preheater bars and pressure rolls (Model F only) Pressure
- Features: Heat Seal, Sealing Machines
-
Supplier: Optima Packaging Group GmbH
Description: lternatively to 4 Side Seal Packaging Machine rotative OPTIMA 4SS, Optima Life Science offers reciprocating platen sealing machines, which pack medical, pharmaceutical or diagnostic devices into pouches at high production speeds. Application examples: Wound Care Dressings Oral
- Rate: 600 Pieces / Min
- Features: Medical, Other, Sealing Machines
- Type: Semi-Automatic
-
Supplier: Delta ModTech
Description: Due to the high demand manufacturing industry, Delta has developed several solutions to package and pouching needs of our customers. Hot seal packaging, cold seal packaging, reciprocating heat seal packaging, and part placement packaging options are available as both standalone machines and
- Features: Accumulator, Automotive, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Fill and Seal Machines, Filling / Packer Machines, Food / Beverage, Heat Seal, Household Product / Merchandise, Industrial / General Use, Inspection Machines, Labeling Machines, Medical, Military, Music
- Type: Automatic
- Packaging: Bag / Pouch
-
Supplier: Delta ModTech
Description: The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll.
- Features: Accumulator, Automotive, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Fill and Seal Machines, Filling / Packer Machines, Food / Beverage, Heat Seal, Household Product / Merchandise, Industrial / General Use, Inspection Machines, Labeling Machines, Medical, Military, Music
- Type: Automatic
- Packaging: Bag / Pouch
-
Supplier: Optima Packaging Group GmbH
Description: Containers Container classification using a rotary feeder Container classification via the infeed screw Container transport using pucks for flexible production and fast conversion Cycled container transport Shapes User-friendly, fast and primarily tool-free format change Design Simple
- Rate: 150 Pieces / Min
- Machine Type: Cartoning Machines
- Industry: Food / Beverage
- Type: Semi-Automatic
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding machine, etc. papermaking, steel, corrugated,
-
Supplier: KADANT
Description: The C-Cast rotary union is available in both external and internal (journal-inserted) mounted options and single- and dual-flow configurations. The internal-mounted, or journal inserted configuration, is the most popular and is found on the majority of continuous casting machines in
- Pressure Range: 150 psi
- Speed Range: 100 rpm
- Temperature Range: 250 F
- Port Size: 1½", 1", 3/4"
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: of machinery. Rotary joints enable transfer of the fluids used to heat and cool. Rotary Unions (also: Rotary Joints, Rotating Unions) are required for the transfer of media between stationary and rotating machine parts in almost all branches of industry. Media e. g. oil,
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: machinery, steel continuous casting machines, and paper-machine calender stacks. In 2015, the Ingiant product line was expanded to include steam joints and siphon systems for paper-machine dryer cans. More recently, they added a full range of electrical slip rings used for the
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding machine, etc. papermaking, steel, corrugated, textile, printing and dyeing, rubber and plastic, chemical industry, Capping
-
Supplier: JINPAT Electronics
Description: level with low torque and no leakage. Integrating gas-liquid rotary joint with electrical part, coax rotary joint, wavelength rotary joint, fiber optic rotary joint, etc.
- Pressure Range: 0 to 145.036839357197 psi
- Speed Range: 0 to 150 rpm
- Temperature Range: -4 to 140 F
- Length: 1.8897648 inch
-
Supplier: FTL Technology
Description: Rotary Seals involve rotational motion from a shaft and housing. Used in oscillating or rotating parts, their primary function is to keep lubricated fluids in, whilst preventing the ingress of contaminants, such as mud and water. Important factors to consider when choosing a rotary
- Maximum Operating Speed: 7,874.01574803148 ft/min
- Maximum Operating Pressure: 72.51885 psi
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR)
- Features: Oil / Grease Seal
-
Description: machines. Flange motor, bearings on both sides of the rotor, air cooling. Fitted as standard with fine mesh filter, vacuum non-return valve and oil separator. Vacuum pumps V-VGA, V-VGC Oil lubricated Volume flow 4 to 7.2 m³/hr 2.4 to 4.2 cfm V-VGA Small oil flooded rotary vane vacuum
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: All Packaging Machinery Corporation
Description: Stand mounted USDA approved vertical rotary sealing system
- Features: Agriculture, Automotive, Bulk / OEM Packaging, Chemical / Petrochemical, Closing Machines, Construction Material, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Medical, Military,
- Packaging: Bag / Pouch
- Type: Semi-Automatic
-
Supplier: All Packaging Machinery Corporation
Description: Tabletop conveyorized vertical rotary sealing system Now includes crank handle head height adjustment!!
- Features: Agriculture, Automotive, Bulk / OEM Packaging, Chemical / Petrochemical, Closing Machines, Construction Material, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Medical, Military,
- Packaging: Bag / Pouch
- Type: Semi-Automatic
-
Supplier: PAC Machinery Group
Description: The SLB 1500 Series is a rotary tray sealer designed for modified atmosphere packaging (gas flush). It is a step up from the 1000 Series, and can obtain a residual oxygen of less than 0.1% without the use of a vacuum pump! The main advantage of the 1500 Series tray sealer is its rotary
- Rate: 15 Pieces / Min
- Features: Aseptic / Sanitary, Consumer Packaging, Food / Beverage, Heat Seal, Other, Sealing Machines, Stainless Steel Construction
- Packaging: Bag / Pouch
- Type: Semi-Automatic
-
Supplier: All Packaging Machinery Corporation
Description: USDA approved smokeless and odorless Horizontal Model Rotary Band Sealing system with Bag Top Trimmer.
- Features: Agriculture, Automotive, Bulk / OEM Packaging, Chemical / Petrochemical, Closing Machines, Construction Material, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Medical, Military,
- Packaging: Bag / Pouch
- Type: Semi-Automatic
-
Supplier: Clark Solutions
Description: Series PA Stainless Steel Rotary Vane Pumps Flow to 545 LPH (144 GPH) Description: The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing and rotor are
- Maximum Discharge Flow: 0.65 to 0.8166666666666667 GPM
- Discharge Size: 0.375 inch
- Pump Type: Rotary Vane Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Encoder Products Company
Description: The Model DR86A is an extra heavy duty unit that employs a highly reliable Opto-ASIC encoder module mounted within a rugged mechanical housing. The heavy duty sealed bearings, together with double O-ring sealing, makes this encoder a serious and reliable alternative to a wide range of
- Resolution (counts per revolution): 1,024 (counts/revolution)
- Encoder Type: Incremental
-
Supplier: Fuji Impulse America Corp.
Description: Features Can be used continuously over an extended period of time. The lack of lubricating oil to change means less hassle and no oil in the hot air from the welding gun. Easy-to-carry as the motor, rotary blower, transformer and switch board have all been incorporated into a small frame
- Packaging: Bag / Pouch
- Features: Construction Material, Consumer Packaging, Heat Seal, Industrial / General Use, Portable, Sealing Machines
- Type: Manual
-
Supplier: ASCO
Description: The file hard (60 RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to
- Operating Pressure Range: 150 psi
- Maximum Torque: 3,422 In-lbs
- Operating Temperature: -10 to 165 F
- Rotation Angle: 120°, 135°, 180°, 225°, 270°, 315°, 360°, 45°, 90°, <45, >360°
-
Description: Want to accelerate your packaging projects? Meet the Viking VELOCITY, our fastest v/f/f/s machine with patented dual rotary jaw technology. This continuous motion machine utilizes two sets of sealing jaws working independently from each other to deliver blazing speeds of
- Machine Type: Filling / Packer Machines
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for gearboxes,
- Continuous Torque: 51.6 to 3,000 In-lbs
- Rotor Inertia: 0.86376 to 76.7472 oz-in-sec²
- Shaft Speed: 800 rpm
- Diameter / Width: 6.900791128 to 14.245283283 inch
-
Supplier: Allied Electronics, Inc.
Description: diameter shaft in the industry, with a Viton Quadring shaft seal to ensure positive head and shaft sealing that is dust and water tight. Enclosure ratings are IP67 NEMA 6P, 13 and 4. Options are available to completely seal the conduit entry and wiring to the contact block. The standard 9007
-
Supplier: Allied Electronics, Inc.
Description: diameter shaft in the industry, with a Viton Quadring shaft seal to ensure positive head and shaft sealing that is dust and water tight. Enclosure ratings are IP67 NEMA 6P, 13 and 4. Options are available to completely seal the conduit entry and wiring to the contact block. The standard 9007
-
Supplier: Allied Electronics, Inc.
Description: diameter shaft in the industry, with a Viton Quadring shaft seal to ensure positive head and shaft sealing that is dust and water tight. Enclosure ratings are IP67 NEMA 6P, 13 and 4. Options are available to completely seal the conduit entry and wiring to the contact block. The standard 9007
-
Supplier: Ingersoll Rand Air Compressors
Description: toughest machine in the business. Stainless steel is used for critical sealing components, as well as for the high pressure rotor set. Combined with the use of the "ultracoating" process for the rotors and housing bores, this module design offers double protection against wear and the
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 105 C
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 105 C
Find Suppliers by Category Top
Featured Products Top
-
Download a detailed product brochure USDA approved Vertical Rotary Band Sealing System with Synchronized Conveyor Features: Supplied with (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position. Materials: PE, PP, Kraft/PE , Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
horizontal conveyorized rotary band sealing system are manufactured to fit your specific application requirements for production rates. In addition, the horizontal sealing head can be mounted on a rolling stand and placed up to an existing variable speed conveyor (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
USDA approved smokeless and odorless Horizontal Model Rotary Band Sealing system with Bag Top Trimmer. Features: Designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
The ideal choice for products packaged in bags that can be sealed in an upright position. Non-trim models are perfect for stand-up pouches! Model VCBSDM-3/8 6x5 is a USDA-approved Rotary Band Sealer with lower support conveyor. Crank handle adjustment for quick sealing height changeover. Trim (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
validatable rotary band sealer. Unit is designed with 10" long heating zone, and 10" long cooling zone for greater flexibility in product sealing of difficult materials with temperatures up to 450 degrees +/-2 degrees Fahrenheit. Temperature, speed control and cooling bar pressure can be (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
sealers are the ideal choice for products packaged in bags that lay flat (like tortillas) or are placed on a slight angle (like ravioli) to be sealed. All models of the horizontal conveyorized rotary band sealing system are manufactured to fit your specific application requirements for production rates (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
conveyorized vertical rotary sealing system Now includes crank handle head height adjustment!! Portable Sealer with synchronized conveyor. Ideal for candy, confections, and snacks in lightweight or smaller stand-up pouches. Seal (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
/8 with Coder and Shelf Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position. Features: Materials: PE, PP (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
Conduct Research Top
-
Rotary Union Design Factors and Sealing Technologies for Machining Center Applications
removal rates and much shorter machine cycle times. Rotary unions for TSC systems in machining center applications must supply high pressure coolant fluids (up to 3,000 psi, 210 bar) at high flow rates while maintaining the rotary seal at high rotary speeds (over 36,000 rpm). The seal must
More Information Top
-
Machine tools construction and calculation
For contacting seal of rotating machine parts there are some different sealed systems (image 5.229).
-
Selected patents related to thermal spraying
Rotary Machine Sealing Assembly.
-
Numerical investigation of nonlinear vibration for rotor-seal system of centrifugal pump
Li et al[10], Ding et al[11]and Wang et al[12] also applied Muszynska model to research the nonlinear dynamic phenomena and bifurcation characteristics of gas labyrinth sealed rotary machine .
-
Packaging Related Machine Manufacturers in Packaging Machinery, Packaging Related Machine Suppliers & Exporters in Packaging Machinery Directory
packaging solution, this include but is not limited to: Nespresso Coffee Capsule Filling and Sealing Machines K-Cup Coffee Capsule Filling Sealing Machines Rotary Type Nespresso Coffee Capsule Filling Sealing...
-
Nonlinear dynamics and bifurcation for a Jeffcott rotor with seal aerodynamic excitations
1 . been applied successfully by Ding et al. [8], Li et al. [9], Zhang et al. [10] and Hua et al.[11], among others, to study the nonlinear vibration and Hopf bifurcation behavior of gas sealed rotary machines .
-
Uhlmann Introduces New Blister Machine
The rotary sealing Blister machine B 1660 MTK combined with a vibratory feeder is suitable for the production of standard blisters with symmetrical products such as round tablets and capsules.
-
Calculating leaks in rotary machineradial slot seals. part 3. method for calculating leakstaking account of the inlet section
Contactless Seals of Rotary Machines [in Russian], Mashinostroenie, Moscow (1980).
-
Calculation of the Characteristics of Seals With Floating Rings
V. A. Mel’nik, “Calculations of leakages in radial groove seals of rotary machines .
-
Classification of contactless slit seals
Basic information on the principle of operation and the areas of application of contactless slit seals of rotary machines is given.
-
Seal Exporters, Seal Selling Leads (Page 10)
[ Related Keywords : Air-Dry Rotary Machine, Rotary Machine , Seal Adhesive Applying Machine, Rubber Machine ] .
Indicates content that may require registration and/or purchase.