-
Supplier: Gast Group
Description: Rotary Vane air compressors and vacuum pumps are used in thousands of applications worldwide. Available in oilless, lubricated, motor-mounted, and separate drive styles, they offer a wide choice of capabilities.
- Ultimate Operating Vacuum: 252 to 0.54 torr
- Mechanical: Compression / Pressure Service, Rotary Vane
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable torque and
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Supplier: Air Power Products Limited
Description: flexible coupling with guard Air intake filter with replaceable paper cartridge Vacuum Relief Valve Compound Gauge Rubber vibration mounts Economically replaceable carbon vanes Pump Cooling Fan with shroud Single phase motors and optional 3 phase Convertible for vacuum or
-
-
Supplier: Air Power Products Limited
Description: flexible coupling with guard Air intake filter with replaceable paper cartridge Vacuum Relief Valve Compound Gauge Rubber vibration mounts Economically replaceable carbon vanes Pump Cooling Fan with shroud Single phase motors and optional 3 phase Convertible for vacuum or
-
Supplier: Air Power Products Limited
Description: flexible coupling with guard Air intake filter with replaceable paper cartridge Vacuum Relief Valve Compound Gauge Rubber vibration mounts Economically replaceable carbon vanes Pump Cooling Fan with shroud Single phase motors and optional 3 phase Convertible for vacuum or
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Quiet design Lightweight Oil-less, non-lubricated pump components Permanently lubricated-for-life motor ball bearings Extended life vane design Built-in inlet & exhaust filters External exhaust muffler UL & CSA recognition Die cast aluminum sound chamber Low
- Ultimate Operating Vacuum: 125 to 99.6 torr
- Pumping Speed: 2.7 to 10 CFM
- Operating Temperature: 32 to 95 F
- Features: AC Single Phase, Compressed Air / Fluid, Single Stage
-
Supplier: Air Power Products Limited
Description: Low maintenance Air cooled, no water required Quiet operation Vibration isolators Direct drive through flanged IEC motors Oil level sight glass Compact, easy installation Anti-Suck Back valve Two stage oil separation system for 99.9% oil-free exhaust HS Machinery lubricated
- Mechanical: Rotary Vane
-
Description: Vacuum pumps V-VC Oil lubricated Volume flow 50 to 1,535 m³/hr 29.4 to 902.9 cfm Oil flooded rotary vane vacuum pump with capacities ranging from 50 to 1,535 m³/hr (29.4 to 902.9 cfm) and an ultimate vacuum of 0.1 mbar abs. Flange motor, bearings on both sides of the rotor,
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: FIPA Inc.
Description: use Oil-free vacuum pumps are available from FIPA as oil-free and operating fluid-free rotary vane vacuum pumps which use the displacer principle for vacuum generation. This process involves a cylindrical rotor that rotates eccentrically in the circular pump cavity. The periodically
- Operating Temperature: 172 to 194 F
- Features: Direct Drive
- Lubrication Style: Dry / Oil-less
- Configuration: Individual Vacuum Pump
-
Supplier: Rogers Machinery Company, Inc.
Description: MD-Kinney’s rotary vane vacuum pumps offer a simple, compact design that ensures the reliability, durability and ease of use required in the vacuum industry. The performance of our rotary vane vacuum pumps has been optimized to provide even deeper vacuum levels than
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 15 CFM
- Mechanical: Rotary Vane
-
Supplier: Rogers Machinery Company, Inc.
Description: MD-Kinney’s rotary vane vacuum pumps offer a simple compact design that ensures the reliability, durability and ease of use required in the vacuum industry. The performance of our rotary vane vacuum pumps has been optimized to provide even deeper vacuum levels than
- Ultimate Operating Vacuum: 0.375 torr
- Pumping Speed: 35 CFM
- Mechanical: Rotary Vane
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Quiet design Lightweight Oil-less, non-lubricated pump components Permanently lubricated-for-life motor ball bearings Extended life vane design Built-in inlet & exhaust filters External exhaust muffler UL & CSA recognition Die cast aluminum sound chamber Low
- Discharge / Operating Pressure: 15 psi
- Flow Capacity: 2.7 to 10 SCFM
- Horse Power: 0.330096280801565 to 0.750121349430108 HP
- Power Source: AC Single Phase
-
Supplier: Agilent Technologies - Vacuum Products
Description: The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-is available with a 'universal-voltage' single-phase motor rated for < 0.9 kW, with integral power switch a 3Ф
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 12.2892 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 1.474242423393102 HP
-
Supplier: FIPA Inc.
Description: Very high final vacuum Suitable for moist environments Effective damping and recovery system with by-pass and novel float valve guarantees oil-free exhaust air Innovative sealing system prevents oil recirculation at standstill under vacuum Elastic motor coupling effectively absorbs
- Pumping Speed: 61.8 to 179.6 CFM
- Operating Temperature: 167 to 185 F
- Features: Direct Drive
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-602 operates at a very quiet sound pressure, and is available with either a 'universal-voltage' single-phase 0.9 kW
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 17.5812 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 1.474242423393102 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor,
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 8.1732 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The DS-202 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 8.3 m3/hr at 50 Hz, or 5.8 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-102 has a low sound pressure, and has a 'universal-voltage' single-phase electric motor rated for <
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 5.8212 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Description: vacuum and compressed air capacities to suit individual applications: Version /1: standard vacuum and pressure capacity. Version /2: maximum compressed air capacity. Version /3: maximum vacuum capacity High efficiency and silent operation. Sound cover allows a ducted cooling air
- Pumping Speed: 9.2 to 94.1 CFM
- Mechanical: Compression / Pressure Service, Rotary Vane
- Lubrication Style: Dry / Oil-less
- Configuration: Individual Vacuum Pump
-
Supplier: DEKKER Vacuum Technologies
Description: RCD012 DuraVane RCD012 oil-free rotary vane compressors are heavy-duty compact motor-mounted units, extremely reliable for many industrial applications. Efficient cooling is insured by a powerful centrifigual fan.
- Discharge / Operating Pressure: 8.8 psi
- Flow Capacity: 11.2 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Description: 17.0 to 52.2 m³/hr (10.0 to 30.7), pressure up to 1 bar. Can be fitted with a compressed air after-cooler if required. Compressors V-DTR Dry running Volume flow 100 to 153 m³/hr 58.8 to 90 cfm Dry running rotary vane compressor with bearings on both sides of the rotor. Flange
- Flow Capacity: 2.1 to 51.7 SCFM
- Lubrication Style: Oil-free
- Features: Other
-
Description: Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging Meat Packing Vacuum Chucking & Holding Central Vacuum Systems
- Ultimate Operating Vacuum: 0.5 torr
- Motor Power: 2 HP
- Features: AC Three Phase, Single Stage
- Mounting: Benchtop
-
Supplier: PTB Sales, Inc.
Description: The Edwards E2M and E1M pumps are two stage, direct drive, sliding vane, oil sealed pumps. The drive is provided through a flexible coupling by a single or three phase air cooled motor. If the requested voltage is not in stock then we will purchase a new motor and split
-
Supplier: Busch Vacuum Solutions
Description: direct-drive construction Seco SD dry-running rotary vane compressors are compact, reliable and extremely powerful. The proven dry running rotary vane technology ensures an efficient and pulsation-free supply of blast and compressed air of up to 0.75 Torr for many
- Discharge / Operating Pressure: 8.701548615 to 14.502581025 psi
- Flow Capacity: 7 to 28 SCFM
- Horse Power: 0.5 to 2 HP
- Features: Integral Filter, Other
-
Supplier: Busch Vacuum Solutions
Description: motor. The inlet flange with integrated check valve prevents air from getting into the vacuum chamber when the pump is switched off. Environmentally safe Air-cooling, internal oil recirculation, integral oil separation for oil-free exhaust air, low vibration and noise
- Ultimate Operating Vacuum: 0.375 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 177.8 F
- Motor Power: 0.94 HP
-
Supplier: Busch Vacuum Solutions
Description: The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 167 F
- Motor Power: 0.74 HP
-
Supplier: ebm-papst Inc.
Description: circulated in beer tap units. They intake the fluid and direct it to the required location in accordance with the flow principle. Rotary pumps are used in air conditioners, beer taps, washing machines, condenser dryers, and in industrial applications. The advantages of ebm-papst
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Radwell International
Description: GEAR MOTOR, AIR ROTARY, VANE, 1/2IN SHAFT, USE 1UP-NRV-4-GR11. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DEPRAG, Inc.
Description: DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air
- Rotary Speed: 6,600 to 13,200 rpm
- Power: 0.67 to 3.22 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Rotary Surface (e.g., Blanchard)
-
Supplier: DEPRAG, Inc.
Description: DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air
- Rotary Speed: 12,000 to 45,000 rpm
- Power: 0.402066115470846 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Description: stainless steel chain for spark resistant, medium duty loads Lightweight aluminum frame and cover Positive action, spring biased Weston-type load brake holds the load, provides exacting load spotting and control Multi-vane rotary air motor with eight vanes for high
-
Supplier: DEPRAG, Inc.
Description: DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air
- Rotary Speed: 70,000 rpm
- Power: 0.335055096225705 to 1.34022038490282 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: C & C Lift Truck, Inc.
Description: Efficient and safe air hoist. Features pull cord control for accurate control of loads. Compact and lightweight. Features variable lifting speeds. Includes Swivel Hook suspension. Equipped with standard link chain. Multi-vane rotary air motor for smooth operation.
- Load Capacity: 1,000 lbs
- Lift: 10 ft
- Maximum Lift Speed: 45 ft/min
-
Supplier: Southland Equipment Service
Description: Efficient and safe air hoist. Features pull cord control for accurate control of loads. Compact and lightweight. Features variable lifting speeds. Includes Swivel Hook suspension. Equipped with standard link chain. Multi-vane rotary air motor for smooth operation.
- Lift: 10 ft
- Maximum Lift Speed: 45 ft/min
- Type: Pneumatic
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: TRB-DV are completely assembled compact group sets with noise enclosure developed for vacuum truck handling wet and /or dry waste. It is possible to install this group with up to 5° degree tilt. Power take off connection can be made by either hydraulic motor and OR V- belt transmission.
- Applications / Use: Materials Handling / Pneumatics
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: FLSmidth
Description: When installed in a pressure conveying system, the use of (optional) Lantern Rings and (standard) Air Purge is recommended when fine powdery material is being conveyed to prevent contamination of packing and bearing. The air purge should be set 2 to 4 PSIG (.14 to .28 Kg/cm2) above
Find Suppliers by Category Top
Featured Products Top
-
Atlas Copco LZL vane motors use six vanes and an optimum cylinder sealing for a rugged, compact design that offers a long service life. Certain models are available in standard and stainless-steel versions. The motors have strong starting torque and can be run non-reversible or reversible with lube free vanes. (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
ATEX certification. It’s the safe bet for total process control, designed for the rugged durability and long service life you expect from the vane air motors LZL series (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Designed to deliver high performance and high reliability standards Atlas Copco LZB vane motors utilize five vanes to ensure excellent starting and low speed performance. Most models come in standard and stainless-steel versions to match your application’s (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
The LZL vane motor is available directly mounted to a helical gearbox to create different speeds and torques that are most suitable for your application. The output depends on the gear ration within the helical gear. The motors are available in two mounting (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today’s most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
Featuring a 360’000 lines encoder and unmatched mechanical characteristics directly comparable with air bearing solution without the associated complexity, the DXRH is served at its heart by HEIDENHAIN best in class encoder and bearing technology (read more)
Browse Rotary Stages Datasheets for ETEL S.A. -
designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
unmatched mechanical characteristics directly comparable with air bearing solution without the associated complexity, the DXRH is served at its heart by HEIDENHAIN best in class encoder and bearing technology, and ETEL direct drive technology toothless motor without any torque ripple. Learn More (read more)
Browse Rotary Stages Datasheets for ETEL S.A. -
Download a detailed product brochure USDA approved Vertical Rotary Band Sealing System with Synchronized Conveyor Features: Supplied with (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
-board variable frequency drives (VFDs) used to alter the compressor’s motor speed. Plants can vary the airflow because the motor speed is proportional to the compressor's free air delivery (FAD). Standard air compressor and blower units do not come off the line cheap. Rented air compressor (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp.
More Information Top
-
CR4 - Thread: Rotary Vane Air Motor - Torque, Force, Power
Rotary Vane Air Motor - Torque, Force, Power .
-
Conveyor Motors - Grainger Industrial Supply
• Cast Iron Rotary Vane Air MotorCast Iron Rotary Vane Air Motor .
-
Conveyor Motors - Grainger Industrial Supply
• Cast Iron Rotary Vane Air MotorCast Iron Rotary Vane Air Motor .
-
Conveyor Motors - Grainger Industrial Supply
• Cast Iron Rotary Vane Air MotorCast Iron Rotary Vane Air Motor .
-
SNAP 17A SYSTEM, PHASE I FINAL SUMMARY REPORT. PART 1.
Rotary vane air motor .
-
CR4 - Thread: Slide Rail Shapes
Next in Forum: Rotary Vane Air Motor - Torque, Force, Power .
-
CR4 - Thread: Chiller Problem
Previous in Forum: Rotary Vane Air Motor - Torque, Force, Power .
-
SPEEDAIRE products - Grainger Industrial Supply
• Cast Iron and Aluminum Rotary Vane Air MotorCast Iron and Aluminum Rotary Vane Air Motor .
-
rotary vane - offers from rotary vane manufacturers, suppliers, exporters & wholesalers
ISO China Manufacturers Explosion-proof Rotary Vane Air Motor .
-
gearbox stepper motor - offers from gearbox stepper motor manufacturers, suppliers, exporters & wholesalers
ISO China Manufacturers Explosion-proof Rotary Vane Air Motor .
Indicates content that may require registration and/or purchase.