Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transducer Techniques, LLC
Description: RST SERIES CAPACITY RANGES: 10, 20, 50, 100, 200, 500, 1,000, 2,000, 5,000, 12,000, 30,000 in-lb The RST- Series is our low range rotating torque sensors that are available in eleven full scale ranges of 10 through 30K inch pounds. The sensing element incorporates bonded foil
- Maximum Torque: 10 to 30,000 In-lbs
- Operating Temperature: -50 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ513 Series are designed to measure the rotating torque using shaft-to-shaft in-line placement. Heavy-duty silver slip rings provide secure transmission of power and signal from the rotating shaft to your instrumentation. An optional 1024 ppr optical
- Torque Measurement Range: 3.125 to 2,000 In-lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Type: Torque
-
Supplier: Transducer Techniques, LLC
Description: RSS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250 ft-lb Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are
- Maximum Torque: 10 to 250 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
-
Supplier: Sensor Developments, Inc.
Description: The torque output of motors and absorbers can often be sensed by measuring the reaction torque required to prevent the housing from rotating. They are also ideal for limited rotation applications such as the measurement of torque required to turn a valve, fastener or
- Maximum Torque: 100 to 10,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration for in-line placement. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the
- Maximum Torque: 3.125 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration forin-line placement. The unique design incorporates a digital non-contact wireless system that provides power to therotating electronics mounted on the
- Maximum Torque: 3.125 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: These strain gage based sensors are designed to measure rotating torque in systems that undergo large angular displacements. Examples are motor shafts, fans, and crankshafts. These sensors incorporate a slip ring design to transmit the signals produced during
- Maximum Torque: 100 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Kistler Group
Description: Type 4502A... torque sensors operate on the strain gage principle and supply an analog output signal of ±0 ... 5 V which is contactless transferred. Available also with integrated rotational angle/speed measurement. The Mini-Smart torque sensor uses strain gage
- Maximum Torque: 4.42477876106195 to 8,849.55752212389 In-lbs
- Operating Temperature: 50 to 140 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: Kistler Group
Description: The robust torque sensor Type 4520A... for measuring torque on rotating shafts offers particularly good value for money and is recommended primarily as an entry-level solution for torque measurement. Frequency modulation is used to transmit the torque
- Maximum Torque: 8.84955752212389 to 8,849.55752212389 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 158 F
- Electrical Output: Analog Voltage
-
Supplier: Kistler Group
Description: The version with a second measuring range (optional) is ideal for applications with a high peak torque but moderate operating torque. A torque sensor with only one measuring range would have to be chosen to withstand the peak torque. As a result it would, however,
- Maximum Torque: 1.76991150442478 to 44,247.7876106195 In-lbs
- Operating Temperature: 50 to 140 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: Kistler Group
Description: rotating shaft and the case via high-grade, durable slip rings. These torque sensors are predominantly employed as in-line torque sensors. They are robust and easy to use. Together with a broad range of measuring and evaluation systems they are ideal
- Maximum Torque: 17.6991150442478 to 8,849.55752212389 In-lbs
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ501 rotary torque sensor is ideal for measuring torque in rotating shafts. An integral slip ring assembly is used to transfer the electrical signal from rotating to stationary electronics. The slip ring consists of silver graphite brushes which rub on
- Torque Measurement Range: 0 to 10,000 In-lbs
- Torque Accuracy: 0.18 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: S. Himmelstein & Company
Description: These strain gage torque meters measure and output shaft torque in analog and digital form. Option Z adds shaft speed and shaft power. Their outstanding performance is due, in part, to industries highest overrange which avoids clipping real-world torque
- Maximum Torque: 0.6194690265486725 to 12.389380530973451 In-lbs
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Rotary
-
Supplier: LORD MicroStrain Sensing Systems
Description: The Torque-Link™ -LXRS® is a specialized analog sensor node designed to fit over rotating shafts for wireless strain and torque measurements. Product Highlights One or two differential analog input channels designed for full-bridge strain gauge integration Ideal
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital Torque Meter PCE-TM 80 meter to determine the “torque moment” up to 147 Ncm / PC interface and software (optional) / Peak-Hold function / external torque sensor / selection of diverse units / selection of resolution The Digital Torque Meter PCE-TM 80 with
- Torque Measurement Range: 13.017699115044243 to 13.00884955752213 In-lbs
- Torque Accuracy: 1.5 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Programmability: Computer Interface, Front Panel, Manual Operation
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T14 Slip-Ring Rotary Torque Transducer is the best in class: Capacities from 1 Nm to 500 Nm (8.85 to 4.4K lb-in) Integrated speed and angle measurement option Both shaft ends with keyway mV/V output More Information The T14 uses high-reliability slip-rings to
- Maximum Torque: 8.84955752212389 to 4,424.77876106195 In-lbs
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Norbar Torque Tools, Inc.
Description: Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration
- Maximum Torque: 176.991150442478 In-lbs
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current
- Torque Sensor Type: Rotary
-
Supplier: FineTek
Description: surrounding the paddle, motor will stall and cause the Micro-switch to change state (indicating an alarm or control). 。Rugged sealing ring prevents dust from infiltrating the housing body along the shaft. 。Adjustable torque. 。If the rotary paddle encounters overloading, the motor will
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology Type: Rotation Paddle
- Device Classification: Sensor-Only
-
Supplier: R&I Manufacturing Co.
Description: capacity and a steady durable unit. The rack and pinion design provides zero backlash rotation in both directions and creates high torque and fast cycle times. Built in, adjustable hard-stops provide accurate rotation and prevent pinion damage. The bodies are sealed and require no
- Operating Pressure Range: 30 to 100 psi
- Operating Temperature: -30 to 300 F
- Rotation Angle: 180°
- Actuator Style: Rack and Pinion (Double & Four Piston) / Helical
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: from a stationary to a rotating platform. It also can be defined to something that goes around an axle like a collar that has 2 ports on it, the inside ports rotates independent of the outside one, so that it is possible to attach a motor or sensor on a rotating platform without
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: a collar that has 2 ports on it, the inside ports rotates independent of the outside one, so that it is possible to attach a motor or sensor on a rotating platform without the wire winding. Features We can make IP51~IP65 slip ring for ships, harbor equipment, test equipment and some
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Aerotech, Inc.
Description: optics, lasers, antennas and sensors at high speed to very precise pointing angles. Typical applications include missile seeker test and calibration, LIDAR, electro-optical sensor and FLIR testing, airborne target tracking, optical testing of space-based sensors in a vacuum and
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant through hole slip ring for packaging machine, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane, Specification Standard Product Outline Drawing Application Filed Our slip rings are widely adopted in civil and military fields
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: motor or sensor on a rotating platform without the wire winding. Features We can make IP51~IP65 slip ring for ships, harbor equipment, test equipment and some application which has water or moisture environment, to transmit precision signal, electric power, data etc. Customized Signal
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: SAE International
Description: using four simple planetary gearsets, two brake clutches, and three rotating clutches. The resultant on-axis transmission architecture utilizes a squashed torque converter, an off-axis pump and four close coupled gearsets. The three rotating clutches have been located forward of
-
Description: TVP temperature speed probe is magnetic material, TVPS magnetic sensor can monitor the rotate speed of fluid coupling. When overload or other situation the fluid temperature is overheat (excessive the pre-setting Value Such as 125°C), the magnetic sensor will give alarm signal , cutout
Find Suppliers by Category Top
Featured Products Top
-
S. Himmelstein and Company offers precision inline rotating torque transducers with spline and flange ends that meet AND 10262 and AND 20002 specifications. These models are ideal for testing aircraft hydraulic pumps, motors, and fuel pumps. Founded in 1960, S. Himmelstein (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
MCRT®79800V Ultra Precise, Dual Range, torque sensors accurately measure low running and high load torques without the cost and inconvenience of swapping conventional sensors. Moreover, they will safely and accurately measure normal torques when large transients are present, avoiding the (read more)
Browse Datasheets for S. Himmelstein & Company -
Couplings for highly misaligned rotating shafts transmitting high torque without backlash C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
The rotor turns with minimal torque variation, preventing mechanical vibration that could otherwise blur video footage or introduce noise into sensitive sensor readings. Customization and Non (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview The X-DT-1001 dynamic torque sensor is built on a contact structure with a thin, flange-type connection, delivering high torsional rigidity and strong overload protection for demanding torque measurement applications. Key (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
-in. Overload capacity is twice the rated torque. Additional strengths are: Combined error of +/- 0.05% Straightforward installation, in less axial length than needed for a rotary torque sensor Simple mounting — no keyed shafts or couplings Durable (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Product Overview The X-DT-1002 dynamic torque sensor is built on a compact contact structure, delivering high torsional rigidity and strong overload protection for demanding torque measurement applications in space-constrained systems. Key (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Sensors, engineered to deliver exceptional real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature for these models is the simultaneous output of torque, speed, and power in both analog and digital form. Designed to outperform conventional torque (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
the P2200 potentiometer that operates with an extremely low torque requirement of 0.003 Ncm. This product is well-suited for applications that require a rotary position sensor yet could be affected by the force created from the sensor’s torque. Other key P2200 specifications include (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
High-Precision Dual Shaft DC Motor for Multi-Purpose Applications The YHD-F34 DC Motor features a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
Conduct Research Top
-
Torque Sensor Application - Rotating Torque Monitoring System
Inline Rotary Torque Sensors / Transducers are normally used in line with rotating shafts or nut runners for feed back control. For optimum performance, it is recommended to utilize coupling in order to minimize extraneous load & moments due to misalignment. When selecting the torque sensor, make
More Information Top
-
IEEE Guide: Test Procedures for Synchronous Machines Part I-- Acceptance and Performance Testing Part II-Test Procedures and Parameter Determination for Dynami...
Torque can be measured at the load by a dynamometer, in line by a rotating shaft torque sensor , or at the motor by stator reac- tion.
-
A rheometer for measuring the material moduli for granular solids. Quarterly progress report, December 1, 1990--Februray 28, 1991
We are going to be using in line rotating shaft torque sensors .
-
A rheometer for measuring the material moduli for granular solids. Quarterly progress report, December 1, 1992--February 28, 1993
We have decided to use in line rotating shaft torque sensors .
-
A rheometer for measuring the material moduli for granular solids. Quarterly progress report, March 1, 1991--May 31, 1991
We have decided to use in line rotating shaft torque sensors , which is of the rotary transformer type.
-
An optical torque transducer for high-speed cutting
The rotating shaft torque sensors commonly available for high-speed measurements use the bonded foil strain gauge technology or the strain of a torsion element as the basis for torque measurement.
-
Torque Sensors: An Overview of their Design and Application (.pdf)
Series 3100, 4100, and 4200, the rotating torque sensor shaft is supported in a stationary housing by two bearings.
-
Increasing the sensitivity and accuracy of an instrument for measuring the torque of a rotating shaft with electromagnetic coupling to a surface acoustic wave ...
Key words: torque of a rotating shaft , torque sensor , electromagnetic coupling.
-
Reduction of the dependence of the frequency of a passive resonant surface acoustic wave sensor with magnetic coupling on the angle of rotation of the shaft
Keywords: rotating shaft , torque sensor , coupled transmission lines, rotating ring joint.
-
Two-Channel Passive Data Telemetry With Remote RF Powering for High-Performance Wireless and Batteryless Strain Sensing Microsystem Applications
REFERENCES [1] J. D. Turner, “Development of a rotating - shaft torque sensor for auto- motive applications,” IEE Proc., vol.
-
News Products
A line ot rotating - shaft torque sen- sors ha5 been designed for industrial in-line shaft-torque measuring applica- tions such as momtoring or testing electric motors or nutrunners The heavy-duty sensors iearure high accuracy, tempera- ture compensation, and a-c …
Indicates content that may require registration and/or purchase.