-
Supplier: Texas Instruments
Description: RS-485/RS-422 Quad Differential Line Drivers 16-PDIP 0 to 70
- Number of Transmitters: 1 #
- Number of Receivers: 1 #
- Data Rate: 10,000 kbps
- TJ: 0 to 70 C
-
Supplier: Dataforth Corporation
Description: data lines. Also, line termination switches independently connect line termination and line bias resistors to the RS-485 lines. The units are powered from wide-range voltages of +10 to +30VDC through pluggable solderless screw terminals.
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: Newark, An Avnet Company
Description: LINE DRIVER QUAD RS485/RS422, 75174; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LINE DRIVER QUAD RS485/RS422, 75172; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: solution for industrial environments. Line noise, present in industrial environments, is eliminated over the RS-422 line. By utilizing RS-422, factory applications requiring long distance communications operate with high data integrity. Signals are transmitted and
- Data Rate: 1,228.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 0 to 90 %
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services RS-232/RS-485 Multipoint Line Driver (LD485A-MP), Standalone Unit Up to 64 drops for your RS-232 async multipoint applications.
-
Supplier: Newark, An Avnet Company
Description: LINE DRIVER, QUAD, RS422/485, SMD; Device Type:Line; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RS422/RS485 LINE DRIVER, 5.25V DIP16; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Greenwich Instruments Ltd.
Description: lines may be left unconnected. The GW232, DTE/DCE switch allows the GW232 to be configured to match most asynchronous RS232 equipment, including terminals, PCs, printers, plotters etc., without having to make special cross-over wiring configurations in your RS232 cables. All
- Data Rate: 19.2 kbps
- Features: CE Conformity Marks, FCC, Indicators
- Connector: DB25
- Serial Protocol: RS232, RS422
-
Supplier: Greenwich Instruments Ltd.
Description: lines may be left unconnected. The GW232, DTE/DCE switch allows the GW232 to be configured to match most asynchronous RS232 equipment, including terminals, PCs, printers, plotters etc., without having to make special cross-over wiring configurations in your RS232 cables. All
- Data Rate: 19.2 kbps
- Features: CE Conformity Marks, FCC, Indicators
- Connector: DB25
- Serial Protocol: RS232, RS422
-
Supplier: Texas Instruments
Description: RS-422/RS-423 Line Drivers With TRI-STATE Outputs 16-SOIC 0 to 70
- Number of Transmitters: 2 #
- Number of Receivers: 0 #
- Data Rate: 10,000 kbps
- TJ: 0 to 70 C
-
Supplier: L-com, Inc.
Description: line half duplex operation. Includes DB9 female to screw terminal block adapter. Order online today! Features Used to convert RS-232 to RS-485/RS-422 Port protection: 600W surge protection, 15Kv static protection Port powered, no external power supply required Automatic Send
- Connector: DB-9
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: to request a non-obligatory quote. Features 3000 VDC Isolation Protection on the RS-232/422/485 side Automatic RS-485 Direction Control; ESD Protection for the RS-232/422/485 Data Line Driver Supports Windows 98/ME/2000/XP/Vista (32/64-bit)/7
- Features: Other
- Network: RS232/422/485
-
Supplier: Texas Instruments
Description: RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70
- Number of Transmitters: 2 #
- Number of Receivers: 0 #
- Data Rate: 10,000 kbps
- TJ: 0 to 70 C
-
Supplier: Advantech
Description: ULI-224TB - RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter, Battery Powered Converters RS-232 TD & RD to RS-422/485 signals Extends RS-232 data signals up to 1.2 km (4000 ft) Data rate: up to 115.2 Kbps 3 powering options: Battery (2) AAA, RS-232 handshake
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: Texas Instruments
Description: RS-422 Dual High Speed Differential Line Driver 8-CDIP -55 to 125
- TJ: -55 to 125 C
- Device Type: Line / Bus Driver
- Features: Other
- Technology: RS422
-
Supplier: Utmel Electronic Limited
Description: RS-232 Interface IC RS232 Line Driver/Receiver
- Receiver Inputs: 1
- Operating Temperature: 0 C
- Supply Voltage: 5 volts
- Supply Current: 10 mA
-
Supplier: ACCES I/O Products, Inc.
Description: Features An independent, completely configurable, serial port Supports conventional RS232, High-speed RS-422, and Multi-drop RS-485 Supports all standard RS-232 lines: TD, RD, RTS, CTS, DCD, DTR, and DI Can be wired for 2 or 4 wire RS-422/485 communications
- Number of Ports: 1
- Operating Temperature: 0 to 65 C
- Features: CE Conformity Marks, Other
- Connector: DB9
-
Serial Interfaces - Low Profile PCI Express 2-Port RS-232, RS-422, RS-485 Serial Interface -- 7205ecSupplier: Sealevel Systems, Inc.
Description: The 7205ec low-profile PCI Express serial interface provides two serial ports configurable for RS-232, RS-422 or RS-485. Each serial port features an ultra high-speed UART, flexible clock prescalar, and large 256-byte Tx/Rx FIFOs allowing the adapter to support the widest range of
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Brainboxes Limited
Description: Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-511 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Our Industrial Ethernet to Serial has an operating temperature
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Supplier: Brainboxes Limited
Description: Ethernet to Serial Device with 2 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-522 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Our Industrial Ethernet to Serial has an operating temperature
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Supplier: Brainboxes Limited
Description: Universal PCI providing one RS232 port and one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes
- Data Rate: 921.6 kbps
- Number of Ports: 2
- Connector: DB9
- Network / Bus: PCI
-
Supplier: Sealevel Systems, Inc.
Description: device driver. Additionally, the Windows driver provides a software-selectable Slew Rate Limiting feature to minimize electromagnetic interference where high baud rates are not required. For rapid troubleshooting, on-board LEDs display the board heartbeat, electrical interface
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, Card Dispatch your sync data to up to 64 locations.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services The perfect industrial line driver - speed, surge protection, and optical isolation, too.
-
Supplier: VAST STOCK CO., LIMITED
Description: RS-422/RS-485 Interface IC Quad Differential Line Driver
- Data Rate: 4,000 kbps
- TJ: 0 to 70 C
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: Dataforth Corporation
Description: The LDM35 series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a rugged enclosure small enough to mount on the
-
Supplier: Brainboxes Limited
Description: Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex and 2 Ethernet ports. ES-551 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Featuring 4 separate power domains with
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Supplier: Dataforth Corporation
Description: The LDM30 series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a rugged aluminum enclosure small enough to
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Dispatch your sync data to up to 64 locations.
-
Supplier: Dataforth Corporation
Description: The LDM70 series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a rugged aluminum enclosure small enough to
-
Supplier: TOP-electronics USA
Description: W&T 80201, RS232 line driver set
- Data Acquisition: Chart Recorder, I/O Module
-
Supplier: Utmel Electronic Limited
Description: RS-232 LINE DRIVER/RECEIVER, 3221
- Receiver Inputs: 1
- Operating Temperature: 0 C
- Supply Voltage: 3.3 volts
- Supply Current: 1 mA
-
Supplier: Renesas Electronics Corporation
Description: These Intersil RS-485/RS-422 devices are "fractional" unit load (UL), BiCMOS, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Intersil family is specified for 10% tolerance
- Data Rate: 5,000 kbps
- Features: Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: ACCES I/O Products, Inc.
Description: RS-422/485 only versions Remote Wake-Up Enable RoHS compliant version The PCIe-ICM Series are a new family of isolated PCI Express serial communication cards. These PCI Express cards feature a selection of 4 or 2-ports of isolated, software selectable, RS-232, RS-422, and
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
design engineers several unique mounting and interface options. The A08/R108 series have an optional temperature range from -40 to 85°C and a radial/axial load of 3N. Output options include an RS-422 differential line driver for incremental applications or SSI with gray-code or natural (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
blind-hollow shaft version LED illumination for long life (>100,000 hours) Differential photo-detectors for signal stability Single-board, surface-mount electronics for reliability RS-422 differential line driver output for noise immunity Zero index (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
BACnet MS/TP BACnet/IP to BACnet/IP BACnet/IP to BACnet Ethernet The dual-port BACnet Router has two RS-485 ports, enabling connection to up to 64 BACnet devices without the use of additional line drivers (read more)
Browse Network Routers Datasheets for MSA Safety -
to experience the operation of the MRC01 before purchase. Available driver combinations AZ Series built-in controller type drivers (AC/DC) AZ Series mini driver RS-485 communication type (24/48 VDC) To learn more about Oriental (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
: Pulse input type RS-485 communication type Fully closed-loop type CVD Driver Highlights: Low vibration operation through full-time micro-stepping technology Compact, high-performance design tailored for space (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Solartron sensor to almost any output device via Orbit®. The Orbit® network is based on a proven and rugged RS485 multi-drop network running at 1.5m Baud. To build one, you stack any number of digital modules together via use of “T-connectors.” Interface to PLC (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
various industries. The integrated RS422 line driver also delivers stable connectivity and signal integrity, even in challenging environments. 2. Industrial-Grade Reliability Built to thrive in challenging industrial environments, the M-Sense22 is fully industrialized to (read more)
Browse Rotary Encoders Datasheets for Portescap -
. It contains an RS232 serial interface and can be configured with FAULHABER’s downloadable Motion Manager software. The increased temperature range from -20 to +100 °C and the higher thermal limits allowing a (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO
More Information Top
-
Conceptual design of control system for FEL Terahertz Radiation Source
The data exchange between the different devices is in networks configuration using different communication drivers . The terminals and PLCs use serial lines RS232/422/485 .
-
800MHz of processing power on a fanless board from Datasound Labs
Using the latest Vortex86DX CPU from DM&P, the ICOP-6354 provides four serial ports, one of which is configurable as RS232/422/485 , 2 x USB 2.0 ports, a 10/100 LAN port and 16 lines of general purpose I/O. … simplified through the clever use of colour coded connectors and for application development drivers are supplied for …
-
PC/104 Module With Triple LAN From Datasound Labs
The ICOP-6157 also has two USB 2.0 ports, four Serial Ports (one configurable as RS232/422/485 ), LPT and 16 lines of general purpose I/O. To simplify application development, drivers are supplied for DOS.
-
One-Watt 900 MHz Modems From AeroComm Simplify Long-Range WLAN Connectivity
… power, AeroComm's ConnexLink packaged transceivers can talk over distances of up to 20 miles line -of-sight. Units can be set up in minutes for cable-free communication between industrial RS232/422/485 devices, providing reliable data transmissions of up to 115.2Kbps. Optional drivers enable custom configurations based on the user's needs.
-
Configuring DT8x Data Loggers to Interface with Maple Displays via Modbus
… need to perform the task of interfacing their data loggers with the popular line of Maple displays … These include: Baud Rate, Parity, Databits, Stopbits, Flow, Function (MODBUS or MODBUS_MASTER), Mode (for RS232/422/485 on the serial sensor port only) and MODBUS_SERVER for the appropriate port to set the bus address of the logger. … display is set to Master, the display will be configured to use the Mobus RTU master driver .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/3707/08Dec_Soh.pdf?sequence=1
… get Flight Gear to accept the state packet it must started with the correct command line switches. These drivers support synchronous, asynchronous, and binary (asynchronous) communication modes and should be added to the MATLAB … Although the latest xPC target release supports RS232/422/485 protocols and a number of serial communication boards including Quatech and Diamond’s products, it still does not extend the reading capability of new serial data formats, such as proprietary communication protocol in …
-
QP Toolbox
Data can be stored in flash read-only memory, on a compact flash card or on a PC through RS232/422/485 or Ethernet options. The software can control multiple scale configurations and unattended weighing stations where drivers may interface directly with … SpaceAge Control has released the Series 6 line of miniature draw wire transducers with FlexSignal electrical outputs.
-
New Low Power, RTCA-compliant SBC from Aitech Significantly Reduces Development Costs
… 3U form factor, the SBC includes a wide range of integrated I/O providing two ports each of GbE Ethernet (10/100/1000 BaseT), USB 2.0, CANbus 2.0B and high-speed RS232/422/485 as well as eight … … RS422/485 differential discrete I/O lines . • Integrated bridge drivers enable smart motor control .
-
Green computing with Amplicon’s ATOM PC
design with dual Gigabit LAN, 4 x RS232, 2 x RS232/422/485 selectable and 6 x USB 2.0 ports. … 1 x VGA and 1 x DVI-D as well as 8 x digital I/O lines onboard. • Integrated bridge drivers enable smart motor control .
-
Kontron unveils the Passau II fanless data concentrator
The up to 20 galvanically isolated serial interfaces ( RS232/422/485 ) are protected against surges of up to 2500 volts. • EMC solutions lined up for Stuttgart show • Integrated bridge drivers enable smart motor control .
Indicates content that may require registration and/or purchase.