-
Supplier: Laurel Electronics LLC
Description: Installation CBL01 cable. Includes DB9 and RJ11 connectors to connect a Laureate with an RS232 board a PC RS232 COM port. Plugging into the Laureate is the RJ11 connector of a common 6-wire data cable. Plugging into the COM port of a PC is custom-wired DB9-to-RJ11
- Connector: RJ-11
- Serial Protocol: RS232
-
Supplier: Sealevel Systems, Inc.
Description: The POS+4.PCI serial interface provides four selectable RS-232 or two-wire RS-485 serial ports for demanding Point of Sale applications. Connect all of your Point of Sale devices via the onboard RJ45 modular connectors to simplify cabling requirements. The POS+4.PCI provides either fused +5V or
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Network / Bus: PCI
-
Supplier: Black Box
Description: Convert async RS232 to 485 at speeds up to 115.2 kbps with distances up to 4000-ft. over CATx. Devices are great for connecting RS232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
-
Supplier: Black Box
Description: Convert async 232 to 422/485 at speeds up to 19.2 kbps with distances up to 4000 ft over CATx. These devices are great for connecting 232 devices into an existing 422 environment in factory automation, building automation, and process automation.
- Data Rate: 19.2 kbps
- Serial Protocol: RS232, RS422
-
Supplier: Black Box
Description: Convert async 232 to 485 at speeds up to 115.2 kbps with distances up to 4000 ft over CATx. These devices are great for connecting 232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Supplier: Sealevel Systems, Inc.
Description: The RJ9P-232 converts the female RJ45 RS-232 port on Sealevel serial devices to a male DB9 RS-232 serial port. Standard CAT5 patch cables can be used to extend the serial port up to 50 feet away from the RJ45 port. The RJ9P-232 is preconfigured for use with several Sealevel serial devices,
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
-
Supplier: Newark, An Avnet Company
Description: CNVTR RS232 DB9 - RJ11 19.2KB
-
Supplier: Newark, An Avnet Company
Description: RS232 PROGRAM CABLE DB9-RJ11 WITH RL LOG
-
Serial Communications Products - PCI Express Four-port RS-232 Communication Cards -- PCIe-COM232-4RJSupplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit and
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: Black Box
Description: Convert async RS232 to 485 at speeds up to 115.2 kbps with distances up to 4000-ft. over CATx. Devices are great for connecting RS232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Supplier: Newark, An Avnet Company
Description: Multimeter Kit, 9-Pin Serial Connector with RJ-11 Jack for RS-232
-
Supplier: Newark, An Avnet Company
Description: RS232 SERIAL/RJ45 ADAPTER
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2407 4-port USB to serial adapter offers an easy way to connect multiple RS-232 or RS-485 devices via a single USB port. With the unique VersaCom multi-interface connector design included on the 2407, both RS-232 and two-wire RS-485 signals are always present and active on the RJ45
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2807 8-port USB to serial adapter offers an easy way to connect multiple RS-232 or RS-485 devices via a single USB port. With the unique VersaCom multi-interface connector design included on the 2807, both RS-232 and two-wire RS-485 signals are always present and active on the RJ45
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: L-com, Inc.
Description: supports RS232/422 & 485 and the other only supports RS232. Both ports share a single RJ45 10/100 Ethernet port. The ESP102 can be powered by an external DC power supply or by an optional 9VDC power adapter. An optional DIN Rail mounting kit is sold separately. Features Supports LAN &
- Connector: DB-9, RJ-45
- Network: RS232/422/485
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: transceiver 1/1 SOIC-8-208mil RS232 ICs ROHS
- TJ: -20 to 70 C
- Features: Other, RoHS Compliant
- Technology: RS232
- Package Type: SOIC
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: transceiver 10Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
- Data Rate: 10,000 kbps
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Technology: RS422, RS485
-
Supplier: DigiKey
Description: Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat6a IDC
- Contact Size (AWG): 24 to 26 AWG
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit and
- Number of ports: 4
- Standard Type: Asynchronous Serial Module
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: Tripp Lite by Eaton
Description: The P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/6 cabling. This saves you time and money by eliminating the need to upgrade your existing hardware. The adapter
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: The P440-89FM DB9 to RJ45 Modular Serial Adapter (M/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/6 cabling. This saves you time and money by eliminating the need to upgrade your existing hardware. The adapter
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: The P440-825FM DB25 to RJ45 Modular Serial Adapter (M/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/Cat6 cabling. This saves you time and money by eliminating the need to upgrade your existing hardware. The
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232 connection and a USB type A Male connector for the
- Connector: DB-9
- Features: Other
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232 connection and a USB type A Male connector for the
- Connector: DB-9
- Features: Other
- Network: RS232/422/485
-
Supplier: Laurel Electronics LLC
Description: Custom cable to connect the RS232 port of a PC to a Laureate meter with the RS232 option board (ordering option 1). Can be used with CBL02 to connect the USB port of a PC to a Laureate meter with an RS232 option board. Connector to PC DB9 female Connector to meter RJ11
- Features: Cable Assembly, RS232
- Product Type: Serial / RS-232/422/485
-
Supplier: ZBA, Inc.
Description: requires an RS232 (Serial) Port in your PC. Newer PC/Laptops no longer come with Serial (RS232) ports. If your PC/Laptop does not have one, we recommend you get a USB to SERIAL Adapter.
- Cable Length: 6 ft
- Features: Cable Assembly
- Application: Computer Cable
- Connector Type: DB9, RJ-45
-
Supplier: Embedded Data Systems
Description: ASCII command support for all 1-Wire devices. RS232 and RS485 interface options. Parasitically (RS232) or externally powered. Automatically adjusts for variable 1-Wire bus conditions. Automatically provides smart strong-pull-up for wired sensors. 1000 feet, 100 devices per CAT-5
- Supply Voltage: 5 V
- Features: Other
- Technology: RS232, RS485
-
Supplier: Laurel Electronics LLC
Description: Compliance Intertek #4006497 RoHS 3 Compliant CE Certificate The Laureate interface board P/N L485 with dual RJ11 jacks allows multiple Laureate meters, counters, timers and remote displays to be daisy-chained to the same RS485 line and to be addressed in command mode. The two RJ11
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 50 C
- Connector: DB25, RJ-11, RJ-45
- Serial Protocol: RS232, RS485
-
Supplier: Laurel Electronics LLC
Description: Custom cable to connect the RS232 port of a PC to a Laureate meter with the RS232 option board (ordering option 1). Can be used with CBL02 to connect the USB port of a PC to a Laureate meter with an RS232 option board. Connector to PC DB9 female Connector to meter RJ11
- Features: Cable Assembly, RS232
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Split data from a single modem to four RS-232 DTEs.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services DB9 to RJ-45 RS-232 Adapter for Ethernet Dual Serial Bridge Connect your Ethernet Dual Serial Bridge to RS-232 equipment.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Hall Research Inc. Allows connection of any device with an RS-232(DB9) port to a USB port on your PC or Notebook. Operates up to 500Kbps. Allows connection of any device with an RS-232 (DB9) port to the USB port on a PC or Notebook. Compliant with the Standard Specification of USB 1.1 Supports
- Connector Type: Audio / Video Connector
-
Supplier: ACCES I/O Products, Inc.
Description: Features Android USB 2.0 Full-Speed Host to industry standard RS-232 DB9M serial port Supports UART interface with RX, TX, RTS and CTS RX buffer size 5512 bytes; TX buffer size 256 bytes Supports baud rates up to 460.8kbps, 921.6kbps optional Use with any Android platform supporting Android Open
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: Electro Standards Laboratories
Description: The PathWay® Model 7150 16-Channel RJ45 RS232 A/B Switch with Automatic Fallback, GUI, and Cascade Group Operation allows the user the capability of sharing a single port RJ45 interface device, connected to the "COMMON" port, among two other devices, connected to the A and B ports, for each
- Number of Channels: 16 #
- Number of Ports: 7 #
- Form Factor: Rack Mount
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
The DG11 represents a logical evolution of the proven and widely used SCHURTER 6135 power entry module. It combines the (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
DPM-3-AD9 Adapter Connecto DPM-3-RJ11AD9 RS232 Connector DPM-3-PC6 6 Foot Power Cable DPM-3-PC12 12 Foot Power Cable DPM-3-TRES TEDS Reader_Editor Software DPM-3-DLS TEDS Data Logging Software Smart Plug and Play Portable Hand (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Multimode 2km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Single-mode 20km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
range of chromatic confocal sensor heads, the controller achieves measurement rates up to 11K/s for demanding industrial applications. Designed for semiconductor manufacturing, precision machining, and automated inspection systems, HPS-CF6000 supports Ethernet, RS-232, RS-485, synchronization (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Performance 150% Overrange Rating 500% Overload Rating No Manual Adjustments Large Through Bore RS232 Communciation Remote Bi-directional Shunt Calibration PC Interface Software Included 0 to +/-10.000 Volt Analog Output (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
compact MC 3002 motion controller with RS232 or CAN interface, FAULHABER has the right solution to fit the application. The 0816 SR (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
, including CANbus/SAE J1939, 100 BASE-T1, and RS-485. Built to withstand oil, vibration, abrasion, and EMI/RFI, Northwire cables provide consistent high-speed performance for industrial, automotive and heavy-equipment systems. Northwire is (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
– 440V AC/DC Contact Material Gold-to-Gold / Silver alloy / Carbon brush Signal Types Supported Power, RS232, RS422, RS485, Ethernet, CANBUS, Profibus, video signals (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
C224AHL/C2122H C232A/C2160 C232AL/C2162 C232AH/C2160H C232AHL/C2162H double pitch conveyor chains with attachments (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
3v sim card slot - offers from 3v sim card slot manufacturers, suppliers, exporters & wholesalers
3V SIM card slot USB interface and RS232 RJ11 interface for handset (voice) SIM Application Toolkit Double tone ...
-
Harmonizing Automotive Electronics Testing with Telemetry
To enable the data transmission, the following test system components were included: 1 STC 2 Base station modem 3 On-board unit with antenna 4 RS232 to RJ11 convertor GSM was used for the wireless transmission of the data from the test …
-
Serial Programming/RS-232 Connections - Wikibooks, open books for an open world
○ 3.5 RS232 on RJ11 .
-
Serial Programming/Complete Wikibook - Wikibooks, open books for an open world
▪ 2.3.5 RS232 on RJ11 .
-
MultiRanger 100 + PC + Simatic PDM - Entries - Industry Support - Siemens
You need to order RS232 to RJ11 serial cable (also known as "dolphin cable"), or make it yourself.
-
Gprs Modem Manufacturers in Wireless Networking Equipment, Gprs Modem Suppliers & Exporters in Wireless Networking Equipment Directory
… design Aluminum casing Wireless access to internet Based on Wavecom module Q24 Plus With TCP/IP stack 850 900/1800/1900MHZ Open AT Flash memory 32MB, PSRAM 16MB Internet Services: PPP,TCP, UDP 3V SIM card slot DB15 RS232 interface RJ11 for phone SIM Application …
-
Superior Electric - SKN625 - Power Products - UPS (Uninterruptible Power Supplies) - Allied Electronics
RJ11 , RS232 .
-
Superior Electric - SLF700 - Power Products - UPS (Uninterruptible Power Supplies) - Allied Electronics
RJ11 , RS232 .
-
American Power Conversion (APC) - BK350 - Power Products - UPS (Uninterruptible Power Supplies) - Allied Electronics
DB9, RJ11 , RS232 , USB .
-
Tripp Lite - SMART2200RMXL2U - Power Products - UPS (Uninterruptible Power Supplies) - Allied Electronics
DB9, RJ11 , RS232 , USB .
Indicates content that may require registration and/or purchase.