-
Supplier: Data-Linc Group
Description: Data-Linc’s 900 MHz serial member of the SmartSpectrumTM Radio Modem Family, the SRM6030, offers a license-free serial modem with superior reliability, versatility and performance for wireless data communication. This latest version provides improved hardware, such as a faster
- Maximum Output Power: 1,000 milliwatts
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
- Modem Type: Radio Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: Industry leader for extremely robust and reliable license-free transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to 60 mile (100km). Flexible configuration options allow for various network technologies. Data Connects Proprietary radio technology
- Data Rate: 1.2 to 115.2 kbps
- Number of Ports: 2
- Features: Other
- Form Factor: Panel Mounted
-
Supplier: ACCES I/O Products, Inc.
Description: Features Wireless serial data transfer to any equipment with a serial port NEMA4 enclosure for harsh atmospheric, industrial, or marine environments Seamlessly and transparently integrate ACCES Wireless Modem into existing interfaces RS-232 or RS-422/485 interface options on the
- Operating Frequency: 902 to 2.4835 MHz
- Maximum Transmission Distance: 11,265.401916682964 m
- Sensitivity: -110 to -101 dBm
- Output Power: 16.989700043360187 to 20 dBm
-
-
Supplier: Data-Linc Group
Description: Data-Linc Group’s wireless, license-free SRM6130 Serial Modem offers superior reliability, versatility and performance for wireless serial transmission. It offers an unsurpassed rated range of up to 15 miles (24 km) with line-of-sight and omni directional antennas, farther with
- Maximum Output Power: 500 to 1,000 milliwatts
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
- Modem Type: Radio Modem
-
Supplier: Data-Linc Group
Description: Data-Linc’s license-free SRM6230 Ethernet radio modem offers exceptional reliability, versatility and performance for Ethernet wireless data communications. This latest version offers improved hardware with a faster processor, while maintaining Data-Linc’s commitment to backward
- Maximum Output Power: 1,000 milliwatts
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
- Modem Type: Radio Modem
-
Supplier: Data-Linc Group
Description: Data-Linc’s license-free SRM6330 Ethernet radio modem offers exceptional reliability, versatility and performance for Ethernet wireless data communications. This latest version offers improved hardware with a faster processor, while maintaining Data-Linc’s commitment to backward
- Maximum Output Power: 500 milliwatts
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
- Modem Type: Radio Modem
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, WIRELESS MODEM, BT-6600 SERIES, SCREW-BLOCK POWER CONNECTOR, 1 X RS-232 SERIAL PORT, 1 X ETHERNET 10/100 PORT, 3G / CDMA, AC ADAPTER, VERIZON CARRIER. FREE 2 YEAR RADWELL WARRANTY
- Features: Modem, Wireless
-
Supplier: Newark, An Avnet Company
Description: MODEM, GSM / GPRS, QUAD BAND, RS232; No. of Channels:-; Protocol:TCP / IP; Supply Voltage Max:32V; Frequency RF:-; Module Interface:Serial; Kit Features:Quad Band 850/900/1800/1900 MHz GSM-GPRS Class 10 Modem, CSD, Fax and SMS; RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: LTE CAT M1, NB2, 2G MODULE SECUR
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1354067-ISP1807-LR-RS Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Insight SIP Package: Tape & Reel Product Status: Active
- Sensitivity: -103.3 dBm
- Output Power: 8 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -40 to 85 C
-
Description: RF TXRX MODULE BT TRACE ANT SMD
- Data Rate: 1,030,000 kbps
- Sensitivity: -93 dBm
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 2,400 MHz
-
Supplier: Instrumentation Northwest, Inc.
Description: systems render these cellular installations virtually maintenance free. Optional land-line modems are available for sites with hard-wired telephone lines. Data Collection Systems WaveData Wireless Data Collection Systems combine INW's patented AquiStar® Smart Sensor/Dataloggers with
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: Digi International, Inc.
Description: When you need to punch through noisy environments and cover long distances, Digi XBee SX 1-Watt 900 MHz RF modems provide a combination reliability and redundancy for integrators building low-power, mission-critical wireless systems. With interface options including RS232/485 or
- Maximum Output Power: 1,000 milliwatts
- Features: Modem, Wireless
- Operating Mode: Point-to-Multipoint, Point-to-Point
- Modem Type: Radio Modem
-
Supplier: SOCOMEC
Description: Wireless M-Bus modem Wireless M-Bus AMR (Automatic Meter Reading) plug-and-play modems automatically collect energy data from water and gas meters. 100% compatible with the Wireless M-Bus standard (EN13757-3 and EN13757-4), device open protocols ensure full
- Features: Modem, Wireless
- Modem Type: Radio Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: North America, Europe and Asia. The DCE CM-900 has a RS232 Interface and supports the popular AT command set normally associated with modems. The DCE CM-900 is used by OEM customers in following areas Packet Data Radio SCADA and Telemetry System Remote Gas / Water / Electric Meter Reading
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: Wlink M100 family industrial 3G cellular Modem with RS232/RS-485 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. Due to the performance industrial module, robust metal case and a wide operating temperature
- Data Rate: 0.0000003 to 0.00011520000000000001 Gbps
- Form Factor: Ceiling / Wall Mount
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: Digi International, Inc.
Description: Digi's XBee-PRO 900HP RF modems can be configured in minutes to provide reliable serial cable replacement between many different types of electronic devices. These modems utilize the XBee-PRO 900HP 900 MHz RF Module in an enclosure with interface options that include RS-232, RS-485,
- Maximum Output Power: 251.188643150958 milliwatts
- Features: Modem, Wireless
- Operating Mode: Point-to-Multipoint, Point-to-Point
- Modem Type: Radio Modem
-
Supplier: Radicom Research, Inc.
Description: replacement of an existing point-to-point analog dial-up connection. The RC3000 is internet-enabled. Utilizing Internet protocols and wireless connection to an IP network, it can send and receive data over the Internet. The RC3000 WCDMA modem is available with RS232 or USB interfaces
- Maximum Output Power: 1,000 to 2,000 milliwatts
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: The rugged D80-1 series serial to IP GPRS/EDGE modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into EDGE or
- Form Factor: Ceiling / Wall Mount
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: Multi-Tech Systems, Inc.
Description: The MultiConnect® Cell 100 Series cellular modems are fully certified and carrier approved, so you can deploy faster and get your devices communicating. The MultiConnect Cell 100 Series deliver fast, secure data for remote operations, and integrate easily to extend the life of legacy
- Form Factor: Board, Desktop / Standalone
- Modem Type: Cellular Modem
- Features: Modem, Wireless
- Operating Mode: Point-to-Point
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: The rugged D80-4 series serial to IP 4G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into FDD-LTE / TDD-LTE
- Form Factor: Ceiling / Wall Mount
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: ODG (Origin Data Global)
Description: RF TXRX CELL 4G LTE NB-IOT EGPRS
- TJ: -40 to 85 C
- Features: Other
- Device Type: Transceiver
-
Supplier: TelephoneStuff.com
Description: The MultiModem EDGE wireless modem delivers some of the fastest cellular wireless data speeds by utilizing EDGE technology. It allows users to connect to the Internet and send and receive data up to three times faster than possible with an ordinary GSM/GPRS network making it
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: Campbell Scientific, Inc.
Description: This radio modem is for PakBus networks with UHF/VHF radios. The versatile RF500M can serve as a field modem connected to a PakBus datalogger, as a standalone repeater not connected to a datalogger, or as a base-station modem connected to a computer. It works with our
- Form Factor: Ceiling / Wall Mount
- Features: Point-to-Point
- Network Media: Wireless
-
Supplier: TelephoneStuff.com
Description: The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available with a broad range of
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: Acromag, Inc.
Description: The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations. Acromag's
- Frequency Band: 900 MHz
- Data Rate: 0.0000012 to 0.000057600000000000004 Gbps
- Form Factor: Ceiling / Wall Mount
- Features: Modem, Ruggedized, Wireless
-
Supplier: Telit IoT Solutions, Inc.
Description: functions Telit unique Download Over The Air (DOTA) feature Family Concept The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in
- Operating Frequency: 863 to 870 MHz
- Data Rate: 19.2 kbps
- TJ: -40 to 85 C
- Sensitivity: -110 dBm
-
Supplier: Telit IoT Solutions, Inc.
Description: The Telit ME50-169 is a wireless M-Bus module compliant with the EN13757: part 4 Wireless M-Bus standard. It is ideally suited for use in one or two-way data links with gas, water, heat and electricity meters and concentrators. The ME50-169 operates in the 169 MHz band and runs
- Operating Frequency: 169.4 to 169.475 MHz
- Data Rate: 9.6 to 115.2 kbps
- Bias / Operating Current: 33 to 64 mA
- TJ: -40 to 85 C
-
Supplier: ProSoft Technology, Inc.
Description: Industrial grade, works in high interference, point to point or multipoint
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Connector: DB9, Wireless Link
- Form Factor: DIN Rail Mounted
-
Supplier: OMEGA Engineering, Inc.
Description: The OMWT-XREC-MOD Wireless Transceiver uses an embedded 100-milliwatt frequency hopping wireless modem that provides communication between a local RS-485 network and a remote network of RS-485 connected devices. The OMWT-XREC- MOD will automatically sense the direction of data
- Transmitter Inputs: 1
- Receiver Inputs: 1
- Operating Frequency: 902 to 928 MHz
- Maximum Transmission Distance: 180 to 449.99999999999994 m
-
Supplier: Data Connect Enterprise, Inc.
Description: with the GSM System used in Europe and Asia. The Data Connect CDL900 has an RS232 interface and supports the popular AT Command Set normally associated with modems. Although any application requiring Data Communications can be used the DCE CDL900, The following are areas customers are using
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
-
Supplier: Yokogawa Corporation of America
Description: The VJET Ethenet/RS-485 converter is a compact, plug-in type communication converter that uses the Modbus/TCP protocol for connecting to host devices with Ethernet capability, and uses the Modbus/RTU protocol for connecting to devices with the with RS-485 communication function. Using VJET in
- Network Equipment: Analog-to-Wireless Converter
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
Nordic Semiconductor, a global leader in low power wireless connectivity solutions, today launches its latest IoT prototyping platform, the Nordic Thingy:91 X, for LTE-M, NB-IoT, Wi-Fi SSID locationing, DECT NR , and GNSS applications. The Thingy:91 X simplifies the IoT prototyping (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Nordic Semiconductor ASA -
Water consumption is outstripping supply. The National Geographic Society says we are consuming eight times more water than we did a century ago[1], a concern that is leading to the ‘water gap’, where renewable water sources can’t keep pace with demand. It’s a problem made worse in times of drought, and affects high-income countries as much as it does l...
(read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Nordic Semiconductor ASA -
2.4 GHz and 5 GHz CH1-13 Wi-Fi / LTE-5G coexBoost™ & Wi-Fi U-NII 1-3 bandBoost™ BAWplexer
(read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Qorvo -
SKY85334-11 2.4 GHz WLAN Front-End Module The SKY85334-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for 802....
(read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
Skyworks Solutions, Inc., an innovator of high performance analog semiconductors connecting people, places and things, today announced that it is supporting next generation wireless technologies set forth by Wi-Fi Alliance® and developing advanced connectivity (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
Skyworks' SKY85774-11 is a highly integrated 5 GHz front-end module (FEM) that supports simultaneous WLAN and licensed assisted access (LAA) protocols for mobile smartphones and tablets.
(read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
Skyworks' SKY85726-11 is a 3.3V 5 GHz front-end solution for enterprise 802.11ax applications including access points, routers and gateways.
(read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
The world’s smallest available CAT-M1/NB1 module measuring 11.1x11.4x1.4 mm is less than half the area of many other commercial solutions.These flexible and optimized solutions enable LTE connectivity for multiple vertical markets, including ultra-small Asset Tags, pharmaceuticals/heal
(read more)thcare devices, wearable devices and GNSS trackers. The collaboration with Altair, an indus...
Browse Wireless Network Components Datasheets for Murata Electronics -
The low power solution combining fast OS boot and Fast Wi-Fi link
This is a low power consumption solution for IoT products combined with Ubiquitous AI corporation's fast OS boot solution "QuickBoot" and Murata Wi-Fi module "Type-1PJ" supporting fast Wi-Fi link specification "IEEE802.11ai".
(read more)
Browse Wireless Network Components Datasheets for Murata Electronics -
The SN24R420-4 is a battery powered wireless sensor node that provides support for two 100 ohm Platinum RTD inputs, two 4-20 mA inputs and two switch inputs (many other sensor configurations are available, contact Muratafor details). Wireless connectivity is provided through a robust 2.4 GHz (read more)
Browse Wireless Network Components Datasheets for Murata Electronics
More Information Top
-
Mobile Networks and Management
It is asynchronous and supports point-to-point and point-to- multipoint connections via RS232, RS485, RS422 interfaces of wired and wireless modems .
-
Unmanned Aircraft Systems
… applications running on multiple operating systems (QNX, Linux, and Windows) developed in multiple programming languages (MatLab, C/C++, and Delphi) and provide support for a number of communication hardware and software mediums (RS232, RS422 , CAN, cable and wireless Ethernet, spread spectrum radio modem ).
-
Distributed Simulation and Middleware for Networked UAS
… applications running on multiple operating systems (QNX, Linux, and Windows) developed in multiple programming languages (MatLab, C/C++, and Delphi) and provide support for a number of communication hardware and software mediums (RS232, RS422 , CAN, cable and wireless Ethernet, spread spectrum radio modem ).
-
Data Loggers and Data Recorders
Host connection choices include direct backplane interface, RS232, RS422 , RS485, USB, IEEE 1394, GPIB, SCSI, TTL, parallel, Ethernet, modem , and radio, telemetry, or other wireless interfaces.
-
Modelling and Control of Mini-Flying Machines
sion sensors include RS232, RS422 , RS485, parallel interfaces, Ethernet, De- viceNet, ARCNET, PROFIBUS, CANbus, Foundation Fieldbus, IEEE 1394 (Firewire), Modem , SCSI, TTL, USB, and radio or wireless .
-
Wireless Modems
… 45, SC, ISDN BRI S/T interface, ISDN BRI U interface, serial ports (RS232, RS422 , RS485), ST, USB … Important radio link specifications to consider when selecting wireless modems include frequency band and radio technique.
-
rs232 422 485 to ethernet - offers from rs232 422 485 to ethernet manufacturers, suppliers, exporters & wholesalers
Sell Factory OEM high power modem wireless router openwrt RS232 (or RS485/ RS422 ), Ethernet and WIFI port that can conveniently and transparently connect one device to …
-
GL Announces Wireless Backhaul Testing Solutions
… facilities and equipment including T1, fractional T1, E1, fractional E1, T3 and E3 modems , multiplexers, CSU/DSUs, T1 … The testers provide convenience, economy, and portability for almost any interface, including RS232, RS422 / RS530, X … GL's Network Surveillance and Monitoring products include Probes for TDM, IP, VoIP, ATM, and Wireless networks.
-
GL Announces T1 E1 Jitter And Pulse Mask Measurement Solutions
… facilities and equipment including T1, fractional T1, E1, fractional E1, T3 and E3 modems , multiplexers, CSU/DSUs, T1 … The testers provide convenience, economy, and portability for almost any interface, including RS232, RS422 / RS530, X … GL's Network Surveillance and Monitoring products include Probes for TDM, IP, VoIP, ATM, and Wireless networks.
-
GL Announces Enhanced Packet Test Tools
… facilities and equipment including T1, fractional T1, E1, fractional E1, T3 and E3 modems , multiplexers, CSU/DSUs, T1 … The testers provide convenience, economy, and portability for almost any interface, including RS232, RS422 / RS530, X … GL's Network Surveillance and Monitoring products include Probes for TDM, IP, VoIP, ATM, and Wireless networks.
Indicates content that may require registration and/or purchase.