-
Supplier: Brainboxes Limited
Description: RS-232/422/485 + Ethernet Switch, Industrial Ethernet to Serial Device Server Simply Daisy chain ethernet connection through device Install Virtual Com ports in Windows, tunnel over ethernet between 2 devices, communicate over TCP/IP or use the Software APIs for Visual
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Supplier: Automation24, Inc.
Description: The NITE-RS5-1100 - 211400 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and can be used in a temperature range of -40-70 ° C. The Ethernet switch
- Number of Ports: 5 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Automation24, Inc.
Description: The NITE-RS16-1100 - 211800 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and can be used in a temperature range of -40-70 °C. The Ethernet switch
- Number of Ports: 16 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
-
Supplier: Automation24, Inc.
Description: The NITE-RS8-1100 - 211600 unmanaged Ethernet switch from TERZ Industrial Electronics reliablynetworks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and can be used in a temperature range of -40-70 ° C. The Ethernet switch
- Number of Ports: 8 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Laurel Electronics LLC
Description: Features Connects a host meter to an Ethernet LAN while also acting as a gatway for up to 31 Laurel devices on an RS485 bus Includes an RJ45 jack to the Ethernet LAN plus an RJ11 jack to the RS485 bus Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote
- Form Factor: Board
- Connector: RJ-45
-
Supplier: Brainboxes Limited
Description: Ethernet to Serial device server with Power over Ethernet providing access to one RS422/485 serial port. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Power over Ethernet (PoE) uses IEEE 802.3af standard,
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: Brainboxes Limited
Description: Ethernet to Serial device server with Power over Ethernet providing access to two RS422/485 serial ports. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Power over Ethernet (PoE) uses IEEE 802.3af standard,
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: Omnitron Systems Technology, Inc.
Description: a 1-Module AC or DC powered chassis. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Brainboxes Limited
Description: sales@brainboxes.com for availability 4 Digital Inputs/Outputs + RS232 Serial Port + Ethernet Switch Complete Ethernet to Serial Device Server: up to 1 MegaBaud Factory floor process control and automation User friendly software interface -10°C to +60°C / +14°C to +140°C Temperature
- Analog Input Channels: 0 #
- Operating Temperature: 14 to 140 F
- Features: DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Newark, An Avnet Company
Description: RS20 EIGHT PORT MANAGED INDUSTRIAL FAST ETHERNET SWITCHES
-
Supplier: Red Lion Controls, Inc.
Description: Real-Time Ring™ Protocol with Zero-Configuration Real-Time Modbus over Ethernet monitoring 6 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+
- Number of Ports: 6 #
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Real-Time Ring™ Protocol with Zero-Configuration 6 Port Industrial Ethernet Switch Six10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX
- Number of Ports: 6 #
- Features: Switch
-
Supplier: Cisco
Description: switches are also ruggedized, easy to manage, resilient, and enhanced through support of industry protocols. Feature and Capabilities Cisco Industrial Ethernet 2000 Series Switches are fixed platforms that deliver Layer 2 switching with proven Cisco IOS Software. Their extensive
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready, Switch, Wireless
-
Supplier: Advantech
Description: 24-ch RS-485 T/C Input Module 24-Ch Ethernet T/C Input Module 24-channel thermocouple input reduces module count, saving wiring and cabinet space Supports widely used thermocouple types for general industrial and environmental applications Thermocouple type and input range can be easily
- Data Acquisition: Input Module
-
Supplier: Red Lion Controls, Inc.
Description: Real-Time Ring™ Protocol with Zero-Configuration Real-Time Modbus over Ethernet monitoring 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 20km Fiber Ports with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended
- Number of Ports: 6 #
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Real-Time Ring™ Protocol with Zero-Configuration Real-Time Modbus over Ethernet monitoring 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 60km Fiber Ports with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended
- Number of Ports: 6 #
- Features: Switch
-
Supplier: Weidmuller
Description: infrastructure for machine and equipment manufacture, we offer a wide range of switch products to suit the individual needs of our customers. In particular, Gigabit Switches (unmanaged and managed) and media converters, Power-over-Ethernet switches, WLAN modules and
- Cable Length: 1.1482945833333333 ft
- Operating Temperature: 0 to 60 C
- Number of Conductors: 8 #
- Standards / Certifications: CE Marking, FCC, RoHS
-
Supplier: ProSoft Technology, Inc.
Description: Encapsulated serial or Modbus/TCP Ethernet packets are delivered to the RLX-FHES socket where the serial server extracts the serial data stream from the Ethernet packets and outputs it to the RS-232 port. Bi-directional serial communication is supported by encapsulating the RS-232 port
- Data Rate: 0.00025 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch, Wireless
-
Supplier: Black Box
Description: Eth port for SNMP, telnet, or web browser remote access for individual card switching, Rack switching, and System Gang Switching. Supports individual card switching, Rack switching, and System Gang Switching using the front panel push-button switch.
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH, ORDER CODE: RS20-1600T1T1SDAEHHXX.X
-
Supplier: TOP-electronics USA
Description: Network via direct connection: 1 serial high-speed port to the network The Com-Server Highspeed Industry UL integrates a serial device into the network via TCP/IP Ethernet. Numerous network services are available for communication. Interfaces: 2x RS422/485 selectable 1x 16-bit ISA bus
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: Newark, An Avnet Company
Description: ENET SW, INDUS, RJ45X1, RS232/422/485X1; No. of Ports:2Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 1, RS232/422/485 x 1
-
Supplier: Newark, An Avnet Company
Description: ENET SW, INDUS, RJ45X1, RS232/422/485X2; No. of Ports:3Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 1, RS232/422/485 x 2
-
Supplier: Hewlett Packard Enterprise
Description: networks. The HPE FlexNetwork 7500 Series of modular core switches are multilayer switches which meet the evolving needs of integrated services networks. Ports 10 I/O module slots, maximum Supports a maximum of 480 GbE fiber or 10/100/1000 ports, 160 1/10GbE fiber, 80 10GbE, or 40
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: ProTek Devices
Description: High Speed Ethernet Data Line Protector FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs - 95A, Level 4 (Line-Gnd) & 48A, Level 4 (Line-Line) • Low Capacitance - 25pF • Designed for EIA Standard RS-485 Data Lines •
- Maximum Surge Current: 10,000 amps
- Clamping Voltage: 20 volts
- Features: Dataline and DC Signal
-
Description: integrated PCI Express and Ethernet fabric switches RJ-45 connectors for two 10/100/1000BASE-T or two 10GBASE-T Ethernet ports Micro-DB-9 connector for one RS-232 port 1.0 in. pitch Technical Specs Back Panel I/O Two RJ-45 connectors for two 10/100/1000BASE-T or two 10GBASE-T
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Galil
Description: The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Continuous Output Current: 7 amps
- Peak Output Current: 10 amps
-
Supplier: Data Connect Enterprise, Inc.
Description: The EtherWAN EX9600 series, managed, Ethernet switches are designed to operate in the harsh environments at the edge of the network. The EtherWAN EX9600 functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional oparation @ -40°C to 85°C (-40°F
- Number of Ports: 9 #
- Features: Switch
- Area Network Type: Wide Area Network (WAN)
-
Description: routing when paired with the XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional) Three 40GBASE-KR4 Ethernet ports Ten 10GBASE-KR Ethernet ports Two 10GBASE-T Ethernet ports Four 1000BASE-T Ethernet ports One front panel optical
- Features: Ruggedized, Switch
-
Description: The XChange3050 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3050 provides six backplane 100GBASE-KR4 Ethernet ports, six backplane 25GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and an optional front panel optical Ethernet
- Features: Ruggedized, Switch
-
Description: The XChange3031 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3031 provides one backplane 40GBASE-KR4 Ethernet port, six backplane 10GBASE-KR Ethernet ports, four backplane 10GBASE-T Ethernet ports, and up to eight backplane 1000BASE-T Ethernet
- Features: Ruggedized, Switch
-
Supplier: L-com, Inc.
Description: The Planet MGSW-28240F Managed Ethernet Switch is specially designed for service providers to quickly and easily deliver service through an Ethernet network. It is equipped with advanced management functions and provides 24 100/1000Mbps dual speed SFP Fiber ports, 4 10Gbps SFP+ Fiber
- Number of Ports: 28 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Electro Standards Laboratories
Description: The Model 7150 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The unit can be operated by either the front panel pushbuttons or the 10/100Base-T LAN Ethernet Remote. The unit also supports cascade operation,
- Number of Channels: 16 #
- Number of Ports: 7 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Advantech
Description: 6FE+2x100M Single-Mode SC Fiber Port Industrial Managed Ethernet Switch Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Single-mode 20km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support
- Form Factor: Ceiling / Wall Mount
- Network Media: Fiber Optic
- Features: Switch
-
Supplier: Advantech
Description: 6FE+2x100M Multi-Mode SC Fiber Port Industrial Managed Ethernet Switch Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Multimode 2km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support
- Form Factor: Ceiling / Wall Mount
- Network Media: Fiber Optic
- Features: Switch
Find Suppliers by Category Top
Featured Products Top
-
force and moment measurement for miniature mechanisms, actuators, switches, and precision components Industrial System Integration Ethernet, EtherCAT, RS-485, and analog output DC 12-24 V power supply Standard IP64 protection with (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
, Voltage Output Adjust and Current Limit Adjustments, Inhibit or Enable, Voltage and Current Monitoring, Latching Overcurrent control, Ethernet/USB/RS232/RS485 Digital Interfaces, Output blocking protection diode, High Frequency pulsed load filtering, Series Operation Diode capability, Alarm with Relay (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
, including RS232, RS485, Ethernet and USB, are available upon request (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
environments. At the core of the upgrade is the NSH-542 managed Ethernet switch, paired with NXF-742TS-20 and NXF-742RS-20 single-fiber media converters. Together, this solution delivers up to 20 km of fiber connectivity, enabling stable and high-speed communication between central MRT stations and the (read more)
Browse Network Switches Datasheets for Volktek Corporation -
low, predictable latency over a GigE link. GigE supports cabling distances of up to 100 meters using standard CAT5e/6 cabling. With off-the-shelf Ethernet switches, distances can be unlimited. The connection at the computing platform is a standard GigE port, allowing (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
idle periods by placing selected internal drive functions into a lower-consumption state. Built-In Communication The ATV630U55N4 includes Ethernet, Modbus TCP, and Modbus serial communication. The physical interfaces include Ethernet and two-wire RS (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
create an advanced platform of AC solutions. Using a state-of-the-art SiC power switching architecture, they incorporate compactness, robustness, and functionality in a floor-standing chassis. The Sequoia Series is designed to refresh the MX and RS Series, while the Tahoe Series will refresh the BPS (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
RS485 Communication Modbus Protocol Ethernet Communication IoT Smart (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
technologies…Ethernet fieldbus technology, USB, network communication protocols CANopen and RS-232). Users program these movements in BASIC with Motion Manager 6 in a single axis and create additional programs in network installations. Three device (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation
More Information Top
-
Solutions for SCADA system communication reliability in photovoltaic power plants
Ethernet and RS485 Bus switched through different port (Port1 and Port2).
-
Internet-based monitoring and controls for HVAC applications
…interface n provide security and control for remote access, monitoring, and trouble shooting n display of set points, on/off sta- tus, sensor readings, operator po- sitions, control inputs, switches n multiple networking protocol sup- ports, including Ethernet , RS485 , direct dial-up, and…
-
Final Technical Report - Kotzebue Wind Power Project - Volume II
The fiber optic network shall connect to an Ethernet switch near each controlling PLC, and replace the existing RS485 copper network.
-
Software engineering in control using objects and services
…microcontroller module, PC, workstation etc.), a standard operating system (only for PC and workstation), an especially developed real-time process operating system, a message transport system (to support RS485 ,Dual-port RAM,fieldbus, Eth- ernet with communication switch or any other physical .
-
Engineering of computer-based systems in process control
…microcontroller mod- ule, PC, workstation etc.), a standard operating system (only for PC and workstation), an especially developed real-time process operating system, a message transport system (to support RS485 , Dual-port RAM,fieldbus, Ethernet with communication switch or any other physi…
-
Integrated circuits for power electronics applications
…Mixing power management functions with communication interfaces • Hot Swap Controllers • Low Voltage • High Voltage • PCI and PCI-Express • Firewire (IEEE1394) Controllers • Power-Over- Ethernet Solutions • Power-Plane/Card-Bus Switches • RS485 Drivers with Hot-Swap…
-
Pearls before swine [cartoon]
With control via a choice of either RS485 or Ethernet , each unit can be taken through its frequency range in 1 KHz steps with 5 mS switching speed.
-
Microwave New Products [New Products]
With control via a choice of either RS485 or Ethernet , each unit can be taken through its frequency range in 1 KHz steps with 5 mS switching speed.
-
Real time leak detection system applied to oil pipelines using sonic technology and neural networks
The communication to the monitoring software is performed through the serial interface (RS232) of the DSP, which is converted to the RS485 standard at the Remote Terminal Unit (RTU), due to the distance between the DSP and the Ethernet switch .
-
Network structure and reliability analysis of a new integrated circuit card payment system for hospital
if there is malfunction in Ethernet switch , then calculate the reliability of the system and the system failure rate; if there is malfunction in RS485 data receiver, then calculate the reliability of the system and the system failure rate; .
Indicates content that may require registration and/or purchase.