-
Supplier: CAS DataLoggers
Description: The FieldLogger Data Logger is a versatile, powerful cost effective data logger. The Fieldlogger can handle analog, digital and other types of variables with high resolution and speed. It is a high performance and high connectivity equipment and yet easy to configure and
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: Kipp & Zonen, Inc.
Description: and a data logger. However, the logger performance should not degrade the measurements made by the instrument. LOGBOX SE is an ideal data logger for many applications in solar energy, meteorology, climatology, hydrology and agronomy. The low-level milli-volt
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: CAS DataLoggers
Description: The Industrial Data Logger The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support,
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
-
Supplier: CAS DataLoggers
Description: The Smart Logger The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R&D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is
- Analog Input Channels: 48 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: The DigiRail-VA AC Power Analysis Data Logger is specifically designed for single phase AC power analysis applications, it is able to measure the most important AC signals and retransmit them in both analog and digital ways. It measures and calculates: Voltage: 0 to 300 Vac (True-RMS)
- Features: AC Current Input, AC Voltage Input, Datalogger / Recorder, Other
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Transcat, Inc.
Description: Product Highlights 8 universal analog input channels 8 digital I/Os (individually configured as inputs or outputs) 2 relay outputs (NO, NC and common) RS485 interface (Modbus master or slave) 24VDC output to power up to eight 4 to 20mA transmitters Ethernet interface for LAN and
- Features: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights 8 universal analog input channels 8 digital I/Os (individually configured as inputs or outputs) 2 relay outputs (NO, NC and common) RS485 interface (Modbus master or slave) 24VDC output to power up to eight 4 to 20mA transmitters Ethernet interface for LAN and
- Features: Datalogger / Recorder
-
Supplier: Next Industries S.r.L
Description: The OMNIAlog MI400 MAVT is an ultra low powered logger with integral modem designed specifically for remote applications. The next step up from the MI400 MAV, it has more analogue inputs and Modbus slave capabilities. 4 differential software programmable analog input Each of the 4
- Analog Input Channels: 4 #
- Digital I/O Channels: 0 #
- Resolution: 24 bits
- Data Storage: 2,000 MB
-
Supplier: OTT Hydromet
Description: configuration (cellular and Iridium) Reduce time and cost of visiting field station to check, change or download configuration or turn on/off instruments. All datalogger features and configuration options available remotely via cell or Iridium, improving data access, and data
- Operating Temperature: -40 to 158 F
- Features: DC Current, Networkable System, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: OTT Hydromet
Description: configuration (cellular and Iridium) Reduce time and cost of visiting field station to check, change or download configuration or turn on/off instruments. All datalogger features and configuration options available remotely via cell or Iridium, improving data access, and data
- Operating Temperature: -40 to 158 F
- Features: DC Current, Networkable System, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: OTT Hydromet
Description: configuration (cellular and Iridium) Reduce time and cost of visiting field station to check, change or download configuration or turn on/off instruments. All datalogger features and configuration options available remotely via cell or Iridium, improving data access, and data
- Operating Temperature: -40 to 158 F
- Features: DC Current, Networkable System, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: OTT Hydromet
Description: configuration (cellular and Iridium) Reduce time and cost of visiting field station to check, change or download configuration or turn on/off instruments. All datalogger features and configuration options available remotely via cell or Iridium, improving data access, and data
- Operating Temperature: -40 to 158 F
- Features: DC Current, Networkable System, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Tempco Electric Heater Corporation
Description: up to 24 channels on a 5.6" screen • The PPS-3000 expandable to 48 channels on a 12.1" screen The PPS Series displays data in real time on the touch screen. The PPS saves data to internal memory that can be exported to SD memory cards or USB ports as well as over a LAN using the
- Analog Input Channels: 6 #
- Operating Temperature: 32 to 122 F
- Outputs: Current Output, Voltage Output
- Features: Datalogger / Recorder, RTD Input, Thermocouple Input
-
Supplier: Monarch Instrument
Description: downloaded over standard RS232C option. The RS485 MODBUS option will allow the DC2000 to be installed into an existing MODBUS network or you can connect up to thirty one recorders in series. The 10BaseT Ethernet port option allows direct connection to LAN’s or WAN’s and the
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: Fluidwell bv
Description: M853 is an ultra-low power “all-in-one” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers, encapsulating
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.004 kHz
- Resolution: 12 bits
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, I/O & DATA LOGGER MODULE, COMMUNICABLE OVER MODBUS TCP, SUPPORTS 1 XW I/O EXPANSION BOARD, UP TO 16 RS-485 BASED I-7000 MODULES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advantech
Description: firmware update Support Modbus, IEC-60870-101/104 protocol Support Data logger on SD card RED Compliance Operation Temperature -40~70°C
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
-
Supplier: Define Instruments
Description: physically take your data with you or route it to other hardware. Data visualization and graphing helps you understand your data If logging data is vital to your application then you'll know that interpreting that data is just as vital. The Zen Datalogger gives you
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Resolution: 16 bits
- Accuracy: 0.1 % FS
-
Supplier: SOCOMEC
Description: Configurable polling frequency for each device. • Storage in datalogger for periodic wireless secure transmission (daily, weekly, etc.). • Ethernet network compatible. • GPRS or 2G/3G/GPRS compatible. Flexible solution Data collection via different links: • Modbus on RS232,
- Operating Temperature: 23 to 122 F
- Features: Datalogger / Recorder
- Network Options: Ethernet
- User Interface: None
-
Supplier: ABB Measurement & Analytics
Description: Secure data archiving to SD Card or USB Stick – Ethernet, Profibus or MODBUS communications Data Operation – Language English, German, French, Italian, Spanish – No. of inputs Up to 4 sensors Mechanical data – Protection IP66 / NEMA 4X – Dimensions 194 mm (7.64 in.) x 214
- Analog Input Channels: 4 #
- Digital I/O Channels: 6 #
- Operating Temperature: 14 to 131 F
- Inputs / Channels: 4 #
-
Data Loggers and Data Recorders - Cutting Edge Fixed Automatic Meter Reading System -- SpireCaptureSupplier: Spire Metering Technology
Description: Spire Metering offers specialized software solutions designed to deliver critical data necessary for analytic review. Having transparent and secure data readily available moves toward improved operational efficiency and resource management. The SpireCaptureTM system is a cutting edge
- Features: Application Software Included, Datalogger / Recorder, Other
- Network Options: Ethernet
- Application: General Lab and Industrial
- Host Connection: RS232/422/485, Radio / Telemetry
-
Supplier: Instrumentation Northwest, Inc.
Description: Units — display your 4-20 mA or voltage readings in any unit of your choosing Free Aqua4Plus control software Easily calibrate your sensors — built-in calibration calculator Set up flexible recording sequences Retrieve data Monitor real time data View collected data — tables &
-
Supplier: DOD Technologies Inc.
Description: Built-in self-diagnosis function · Application of proven detection principle with stable quality and service life · Parameter setting of color graphic LCD and 1: 1 conversation method using magnet bar · 4-20mA (Current source or Sink) output · Easy to install monitoring system by RS-485
- Operating Temperature: -4 to 131 F
- Measurement Type: %LEL
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
-
Supplier: DOD Technologies Inc.
Description: commercial and light industrial, non-hazardous (non-explosion rated) environments. Output is user selectable in the field with your choice of BACnet® or Modbus® for communicating with a Controller or a Building Automation System. Pre-calibrated sensors with true Plug & Play Smart Sensor
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: Advantech
Description: on-line monitoring Support SD card & on-line firmware update Support Modbus, IEC-60870-101/104 protocol Support Data logger on SD card No RED Certification Operation Temperature -40~70°C
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Gateway
- Area Network Type: Local Area Network (LAN)
-
Supplier: DOD Technologies Inc.
Description: Smart Sensor replacement at end of life, comes pre-calibrated One linear 4-20 mA or 0-10V analog output or field configurable BACnet® MS/TP RS-485 or Modbus® RTU RS-485 digital output signal to a BAS 1 SPDT relay rated 30 volts, 2 amp max Internal audible alarm rated 90 dB @10 cm/4 in 24 VDC
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: Kipp & Zonen, Inc.
Description: by eliminating re-scaling of data collection equipment. The SHP1 is supplied with a comprehensive, traceable, calibration certificate. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard and SHP1 has a
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 200 to 4,000 nm
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Advantech
Description: service for remotely on-line monitoring Support SD card & on-line firmware update Support Modbus, IEC-60870-5, DNP3.0, OPC-UA, BACNet protocol (ECU-150-12A1&ECU-150-12A1U need container EdgeLink) Support Data logger on SD card
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
- Area Network Type: Local Area Network (LAN)
-
Supplier: Pem-Tech, Inc.
Description: remote areas with solar power. Interface to Multiple Remote Relay modules. Complete Digital data communication using RS485 MODBUS RTU protocol. Optional Wireless Radio Interface Module. Operating Frequency 900 MHz
- Number of Channels: 8
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: Pem-Tech, Inc.
Description: in remote areas with solar power. Interface to Multiple Remote Relay modules. Weatherproof Fiberglass enclosure. Complete Digital data communication using RS485 MODBUS RTU protocol. Optional Wireless Radio Interface Module. Operating Frequency 900 MHz
- Number of Channels: 16
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: Det-Tronics
Description: unique features and benefits including: Rock-solid mounting fixture Line-of-sight protection up to 120 meters 100% Stainless Steel for maximum strength Integral wiring termination compartment for easy installation 4-20 milliamp analog, HART, and RS-485 Modbus outputs Tri-Color LED provides
- Operating Temperature: -40 to 140 F
- Operating Humidity: 5 to 99 %
- Response Time: 4.999999999999998 seconds
- Measurement Type: %LEL
-
Supplier: Pem-Tech, Inc.
Description: calibration Real time historical data logging RS485 MODBUS RTU Communication for PLC and DCS Systems User programmable sensor locations / tags Front Panel LED indicators for Alarm status and sensor sensor malfunction Range: 5 Miles with dipole antenna, 20 miles with high gain
- Number of Channels: 64
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: Kipp & Zonen, Inc.
Description: maintenance-free gear drive sun tracking mechanism. Internal data logging with web access RaZON+ comes with internal data logging of all parameters in one data set. Choose either the Ethernet or RS-485 interfaces (Modbus® RTU or ASCII) to download your data. The
- Operating Temperature: -4 to 122 F
- Weather Component Sensed: Measures Solar Radiation
- Features: Pyranometer
- Device Classification: Sensor System
Find Suppliers by Category Top
Featured Products Top
-
with reduced noise and vibration. The newest CVD RS-485 Communication type driver allows for operational and parameter setting directly to the driver via RS-458 (Modbus RTU) communications. This driver also works with our MEXE02 Support Software and allows for programs to be stored and called (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Oriental Motor USA Corporation is pleased to announce the launch of the RS-485 Communication Type Driver for the BLS Series Brushless Motors. Designed to meet the growing demands of the Factory Automation (FA) market, this new driver utilizes Modbus (RTU) protocol, enabling seamless data (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Data Logging with micro SD Card (suitable for all sizes, 16GB included) Interfacing with RS485 Li-ion rechargeable batteries lasting 30 hrs Metal Carrying Case Included (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
precision, reliability and easy integration, it delivers accurate dependable data across demanding industrial environments with significant electrical noise. Building on decades of sensor expertise, the SHAW AcuDew now features Modbus RTU Serial Line RS485 digital communication, allowing (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
management for credential generation, storage, and expiration notifications. Built for Demanding Industrial Environments Suitable for applications across utilities, general industry, and oil and gas, the FieldServer Modbus IoT Gateway supports RS-485 serial (read more)
Browse Network Gateways Datasheets for MSA Safety -
Communication DAQ Components: Offered in two models covering the standard industrial buses Ethernet, RS-232, RS-485, and USB with host software interfaces to the system using Modbus TCP/IP or RTU protocol Analog Input DAQ Components: Interface to a wide range of standard industrial (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
TCP Master. The address ranges define the cyclic and implicit data sections with Input registers and output from 0 to being the cyclic data and holding registers from 4112 The ModbusRTU Interface Module (MODIM) provides a simple interface for MODBUS RTU operating over RS485 (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
-configuration with Safeguard Analytics smart sensors LCD display HMI with color status indicators Serial RS-485 MODBUS RTU output Optional relay output Suitable for battery and solar power applications Electrical Standard (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
,000 Hz range through single-axis measurements. It transmits data using RS-485 and supports the Modbus/RTU protocol, making it well-suited for a variety of industrial applications. Its enhanced sensitivity enables the sensor to detect emerging problems not visible at lower frequencies. WISE-2460 also (read more)
Browse I/O Modules and Instruments Datasheets for Advantech
More Information Top
-
Double Sim Card - Double Sim Card Manufacturers, Suppliers
Modbus RTU RS485 Data Logger .
-
Davis Instruments 6162 Vantage Pro2 Plus Wireless Weather Station UV Solar from Cole-Parmer
The WeatherLink data logger plug into the back side of the console and has a serial port dongle sticking out; plug the Modbus board into this port and your RS232 or RS485 control line into the appropriate port.
-
Temperature and Humidity Monitoring During Truck Shipments
Data transfer options via the logger 's extensive communications array included Ethernet, smart serial sensor channels capable of interfacing to RS232, RS485 , RS422 and SDI-12 sensors, and Modbus slave and master functionality allowing connection to Modbus sensors and devices and to …
-
Optimizing Production at a Mining Quarry
Data transfer options via the logger 's extensive communications array included Ethernet, smart serial sensor channels capable of interfacing to RS232, RS485 , RS422 and SDI-12 sensors, and Modbus slave and master functionality allowing connection to Modbus sensors and devices and to …
-
Requirements of an autonomous information system for support to the energy management
The data collection consists of a continuous process in which requisitions are made for the pulse data loggers and power transducers installed in the consumption units and firther storage of the data sent by these instruments. Each instrument is identified by its address, being a ModBus address when in a RS485 communication network or an IP address when TCPliP communication is used.
-
temperature data logger hta 1,China temperature data logger hta 1 Manufacturers, Suppliers - ECOL
Universal 6 inputs . RS485 Modbus protocol . USB drive KH300AG Universal Paperless Temperature Data Logger .96x96x80mm ...
-
Advanced, High-Reliability, System-Integrated 500kW PV Inverter Development: Final Subcontract Report, 29 September 2005 - 31 May 2008
With a contrary, external data logger solution, the cost of adding channels to emulate this equivalent multiplexer performance would be prohibitive. Another key element of the system integrated design is the provision for a number of serial communication formats; RS232, RS485 , RS485/ MODBUS , and a connection to the Internet via a standard Gateway product.
-
Temperature and Sterilization Monitoring in a Rice Mill
Communication features included Modbus slave and master functionality allowing connection to Modbus sensors and devices as well … The data logger also featured smart serial sensor channels capable of interfacing to RS232, RS485 , RS422 and SDI-12 sensors.
-
rs485 - offers from rs485 manufacturers, suppliers, exporters & wholesalers
GS828-WM reads data logger , and uploads by GSMS or GPRS. It interfaces with modbus water meter via RS485 port.
-
Featured Products
View the data on the display screen or choose from the included RS232, RS485 ( Modbus ), 4 to 20 mA, 0 to 5 V Analog or USB outputs. An optional built-in data logger is also available.
Indicates content that may require registration and/or purchase.