-
Supplier: RCD Components, Inc.
Description: research, and metrology laboratories Standards are individually tested and certified to the National Institute of Standards and Technology Accuracies to ±0.0005%! Choice of models: A1 offers utmost precision and stability for ‘primary standard’ applications, A2 offers economical
- Resistance Range: 0.01 to 1,000,000 ohms
- Temperature Coefficient (TCR): 10 ±ppm/°C
- Power Rating: 1 watts
- Operating Temperature: 0 to 40 C
-
Supplier: Cole-Parmer
Description: 5615 Series - Secondary reference PRT/RTD probes|These probes are the workhorse of secondary calibration laboratories around the world. With a calibration uncertainty at 0°C of just ±0.012°C, the 5615 is a great reference standard for comparison calibrations in a
- Sensed Temperature: -328 to 788 F
- Element Material: Platinum
- Features: RTD
-
Supplier: Cole-Parmer
Description: 5615 Series - Secondary reference PRT/RTD probes|These probes are the workhorse of secondary calibration laboratories around the world. With a calibration uncertainty at 0°C of just ±0.012°C, the 5615 is a great reference standard for comparison calibrations in a
- Sensed Temperature: -328 to 788 F
- Element Material: Platinum
- Features: RTD
-
-
Supplier: Nanmac Corporation
Description: ISO/IEC 17025:2017 ACCREDITED CALIBRATION SERVICES All temperature calibrations are performed in accordance with ASTM International E220 Standard Test Method for Calibration of Thermocouples by Comparison Techniques. All test standards used in our laboratory are
- Service Capability: Calibration Service
- Features: East Asia / Pacific Only, North America
- Products Serviced / Replaced: Specialty Instrument / Equipment
-
Supplier: Cole-Parmer
Description: • Heavy-duty thermometer offers versatility and accuracy in a compact design • 3-way hands-free operation. • Large easy-to-read screen with back light. • Rugged armor—built to withstand the toughest conditions. • Easy-to-use automatic field calibration ensures accurate readings. • Probes
- Fahrenheit Scale: -328 to 1,562 F
- Celsius Scale: -200 to 850 C
- Local Interface: Digital Front Panel
- Thermometer Technology: RTD Technology
-
Supplier: Cole-Parmer
Description: 5615 Series - Secondary reference PRT/RTD probes|These probes are the workhorse of secondary calibration laboratories around the world. With a calibration uncertainty at 0°C of just ±0.012°C, the 5615 is a great reference standard for comparison calibrations in a
- Sensed Temperature: -328 to 788 F
- Element Material: Platinum
- Features: RTD
-
Supplier: Pyromation
Description: Resistance temperature detectors (RTDs), also known as resistance thermometers, accurately sense process temperatures with an excellent degree of repeatability and interchangeability of elements. The RTD is composed of certain metallic elements whose change in resistance is a function
- Operating Temperature: 400 F
- Length: 3 inch
- Width / Diameter: 0.25 to 0.375 inch
- Technology: Platinum, Wire Wound
-
Supplier: Pyromation
Description: The ring type assembly pictured below has the RTD element embedded into a brass ring. Various ring sizes are available to measure the surface temperature of nozzles, extruder barrels, die heads, molds, and many other applicable surfaces. This assembly is supplied standard using a 100 Ω
- Diameter or Width Range: 0.375 to 0.625 inch
- Sensitive Length: 0.625 to 0.875 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3
-
Supplier: Delta Controls Ltd.
Description: Hygienic RTD Model 45/46 Removable insert assembly option Surface finish 0.8 microns, 0.2 microns option Tri-clamp in accordance with BS4825 Pt 3 Class A RTD – BSEN 60751 standard 316 stainless steel wetted parts as standard Transmitter options include 4-20 mA,
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CL543 dual T/C and RTD calibrator provides direct temperature calibration to all types of instruments such as transmitters, recorders, controllers, alarms, and data acquisition and computer systems. The CL543 also reads RTD and T/C outputs and displays temperature. It
- Operating Temperature: -10 to 140 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Radwell International
Description: SENSOR RTD ASSEMBLY, BLUE EPOXY ALUMINUM HEAD, 4-20 MA HART TRANX (NO TEMPERATURE CALIBRATION RANGE SPECIFIED), 3" NOM SPRING LOADED NIPPLE-UNION-NIPPLE, 1/2 NPT, 3 WIRE SINGLE (STANDARD), STD TEMP RTD, 1/4" DIA. X 2.5 IN. LONG, 316SS STEM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: are available to suit your design needs; these include bayonet mount, adjustable depth, nozzle melt, and ring or shim mounting. Resistance Temperature Detector (RTD) An RTD has a resistor that changes resistance with temperature and offers better accuracy than thermocouples.
-
Supplier: Pyromation
Description: These RTD Assemblies house an optional Series 450 Temperature Transmitter (no connection head is required) that is ideal for monitoring temperature in small areas such as tanks and pipes. The water-tight construction meets the NEMA 6, IP67 Protection Rating requirements. Standard units
- Sensed Temperature: -59.8 to 320 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2
-
Supplier: Vulcan Electric Co.
Description: constructions are exceptionally stable and capable of maintaining calibration for a long period of time. Vulcan offers two types of thermistors. Thermistor Elements is the simplest form of thermistor. Compact in size, these elements are commonly used when space is very limited. A wide variety
- Sensed Temperature: 32 to 212 F
- # of Lead Wires Per Element: 2
- Features: RTD
- Probe Configuration: Straight Probe
-
Supplier: Pyromation
Description: temperature detectors (RTDs), also known as resistance thermometers, accurately sense process temperatures with an excellent degree of repeatability and interchangeability of elements. The RTD is composed of certain metallic elements whose change in resistance is a function of
- Diameter or Width Range: 0.1875 to 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3
- Probe Features: Available as an Assembly, Tip Sensitive
-
Supplier: Vulcan Electric Co.
Description: The Vulcan Electric Industrial Sensors with Integrated Transmitter (ITPT Model Series) incorporate precision RTD sensing with a patented all in one transmitter construction. The RTD sensor probe includes an encapsulated 4 to 20 mA transmitter within the tube body resulting in superior
- Sensed Temperature: -58 to 392 F
- # of Lead Wires Per Element: 4
- Features: RTD
- Probe Configuration: Straight Probe
-
Supplier: Transcat, Inc.
Description: keyboard entry or scroll control of output User-defined setpoints High accuracy ±0.4°C J thermocouple and ±0.3 °C PT 100-385 RTDs; all errors included Thirteen (13) thermocouple types and thirteen (13) RTD types including PT 385 (1,000 Ohm) and Cu (10 Ohm) NEMA 4 rated case, rugged
- Environmental Properties: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: This Pt100 RTD sensor is designed for use in sanitary or Clean-In-Place (CIP) applications where the use of a thermowell assembly is preferred over direct immersion sensors. The thermowell includes a 1½", 16AMP cap feature for easy installation using industry standard gaskets and
- Sensed Temperature: -58 to 392 F
- Sensitive Length: 1.625 to 10.5 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- # of Lead Wires Per Element: 4
-
Supplier: OMEGA Engineering, Inc.
Description: loaded RTD probe can be removed from the thermowell without exposing the system to ambient conditions for calibration or replacement. This sensor is also supplied with a white polypropylene screw-cap style connection head with 3/4"NPT conduit connection standard, Stainless steel
- Sensed Temperature: -58 to 392 F
- Sensitive Length: 1.625 to 10.5 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- # of Lead Wires Per Element: 4
-
Description: 1.00 at 8-14 µm. The M315HT calibration source and the digital indicating controller are contained in separate housings to allow greater flexibility in positioning the instrument within an installation, e.g. long path calibration. Key Features High emissivity Excellent general purpose
-
Supplier: Traceable® Products
Description: data logger for capturing and storing results. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST
- Fahrenheit Scale: -58 to 752 F
- Celsius Scale: -50 to 400 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Transcat, Inc.
Description: Product Highlights Proven 100 Ohm platinum resistance sensor provides reliability, stability & unbeatable performance Economical price Standard temperature ranges from -40 °F to 1,000°F Wide variety of temperature ranges and connections Quick response time Optional USB programmable output
-
Description: period High effective emissivity 1.0 at 8-14 µm Very fast slew rates – heat/cool 51 mm (2”) aperture diameter High uniformity Easy to operate Manufactured and tested to meet rigid quality control standards Furnished with certificate of calibration traceable to NIST RS232
-
Supplier: Isotech North America
Description: The TTI-7 is a very high accuracy multi purpose digital thermometer for both platinum resistance thermometers and thermocouples. Laboratory users will welcome the features to eliminate Thermal EMF Errors and Self Heating Errors along with provision to store the calibration data of up to 20
- Digital: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability, Records Min/Max Values
- Local Interface: Digital Front Panel
- Thermometer Technology: RTD Technology, Thermocouple Technology
- Interface Options: Serial Interface
-
Supplier: Laurel Electronics LLC
Description: to +10V (isolated) - Communications: Ethernet, WiFi, USB, RS232, RS485 (isolated) The Laureate™ 1/8 DIN Digital Panel Meter for RTD'S is factory calibrated for four Resistance Temperature Detector (RTD) types: 100-ohm platinum (Pt100) with DIN alpha of 0.00385, 100-ohm platinum (Pt100)
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: OMEGA Engineering, Inc.
Description: software running in Windows® is provided as standard; it allows programming of custom calibration, remote control and measure and logging functions.
- Analog Input Channels: 2 #
- Accuracy: 0.0005 % FS
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Isotech North America
Description: The ISOCAL 6 is the only calibration system in the world (Patent application 9900158.8) to offer you six calibration baths in one product. It is a complete temperature calibration laboratory in one simple easy-to-use package. It is designed to expand with you to fulfill all of
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Features: Other Specific Calibration
-
Supplier: Transcat, Inc.
Description: Product Highlights Proven 100 Ohm platinum resistance sensor provides reliability, stability & unbeatable performance Economical price Standard temperature ranges from -40 °F to 1,000°F Wide variety of temperature ranges and connections Quick response time Optional USB programmable output
-
Supplier: Acromag, Inc.
Description: distributed field I/O applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) 16-bit sigma-delta A/D yields 0.1°C resolution and 0.25°C accuracy (Pt, Ni RTDs)
- Analog Input Channels: 4 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -200 to 850 F
- Resolution: 16 bits
-
Supplier: SAE International
Description: optimization. This research will focus on the Thin Film Gauge (TFG) heat flux sensor. This sensor consists of a platinum RTD (Resistance Temperature Detector) on an insulating Macor® (ceramic) substrate. The sensor has a high frequency response (up to 100 kHz) and is small and robust. These
-
Description: The M315X-HT blackbody calibration sources are designed to satisfy the exacting parameters of Infrared focal plane array detectors, thermal imaging, and FLIR systems testing in projection scene and field applications where higher temperatures are required. These calibration sources
-
Supplier: Gantner Instruments, Inc.
Description: modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13
- Analog Input Channels: 4 #
- Sampling Frequency: 0.01 kHz
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Isotech North America
Description: This economically-priced Standard Platinum Resistance Thermometer, Model 909, is the workhorse of calibration laboratories all over the world. During 2007 we reviewed our range of SPRTs and now have new models in the 909 family, the 909L and 909H. The wide temperature ranges and
- Sensed Temperature: -320.8 to 1,238 F
- Sensor Termination Type: Bare or Insulated Lead Wires
- Element Material: Platinum
- Features: RTD
-
Supplier: ValueTronics International, Inc.
Description: 29.8 cm (11.75 in) The Fluke Calibration 7526A-156 Precision Process Calibrator offers the best balance of economy and accuracy for benchtop calibration of temperature and pressure process instrumentation. Easily calibrate RTD and thermocouple readouts, pressure gauges,
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Acromag, Inc.
Description: ground loops, spikes, and high common mode voltages. The uB34 and uB35 models condition and convert a Platinum RTD sensor or resistance signal to a scaled 0-5V or ±5V output. For two and three-wire RTDs, use the uB34. Four-wire RTDs use the uB35. Both models provide sensor
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Temperature Measurement Range: -148 to 1,112 F
- Features: 2-Wire, 3-Wire, 4-Wire, Other, Platinum, Temperature Signal Conditioners
Find Suppliers by Category Top
Featured Products Top
-
Standard and custom-designed thermocouples and RTDs Conax Technologies is a team of problem solvers. Whether it’s a unique, customized solution or a standard product from our catalog, Conax is your fully-integrated source for all types of (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
our calibration lab is in compliance with a host of worldwide standards dealing with calibration laboratory quality. A broad range of industries perform heat treating processes. With our ISO/IEC 17025:2017 accreditation, Conax is fully capable of producing calibration data that’s (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
Temperature Thermocouple Assemblies Resistance Temperature Detectors (RTDs) ISO/IEC 17025 accredited and AMS2750 compliant calibration lab With a (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
producing calibration data that’s compliant with the latest AMS 2750F standards. ISO/IEC 17025:2017 sets the national standard of excellence for the competence of testing and calibration laboratories and recognizes Conax as fully competent to produce valid and reliable results. View our products. (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Cable and harness assemblies and temperature sensors for the aerospace industry For more than 70 years, customers in the aerospace industry have counted on Conax Technologies to provide standard and custom-designed solutions to their most complex challenges (read more)
Browse Cable Glands Datasheets for Conax Technologies -
Sensors and cable and harness assemblies for the aerospace industry For more than 70 years, customers in the aerospace industry have counted on Conax Technologies to provide standard and custom-designed solutions to their most complex challenges. We’ve (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
:2017 accredited and ILAC MRA certified, Conax is fully capable of producing calibration data that’s compliant with the latest AMS 2750F standards. ISO/IEC 17025:2017 sets the national standard of excellence for the competence of testing and calibration laboratories and recognizes Conax as (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
one point calibration), and hysteresis of < ±1.5% RH in a three hour cycle between 20% and 80% RH. Unique Sensor Applications The extraordinarily small volume and surface area of IST’s P14 202 lends itself to unique solutions where space is limited (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
. P14-W The standard P14-W humidity sensor capacitor was developed to satisfy applications in HVAC, test & measurement, white goods and in industrial fields and is ideal for use in various application needs where long term durability under extreme conditions are a relevant factor for the (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
reasons why industry leaders rely on Conax products: ISO/IEC 17025:2017 accredited and AMS 2750 compliant calibration lab AS9100 with ISO 9001:2015 certified Metrology laboratory to NIST standards Pressure test capabilities to 100,000 psi (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
A complete carbon-nanotube-based on-chip cooling solution with very high heat dissipation capacity
Temperature sensors are calibrated by standard RTD .
-
Handbook of Modern Sensors
Usually, RTDs are calibrated at standard points which can be reproduced in a laboratory with high accuracy (Table 17.1).
-
Experimental study on performance of celdek packed liquid desiccant dehumidifier
RTDs were calibrated with standard points such that freezing and boiling points of distilled water.
-
Handbook of Modern Sensors
Usually, RTDs are calibrated at standard points, which can be reproduced in a laboratory with high accuracy (Table 16.1).
-
ISA RP67.04.02 - Methodologies for the Determination of Setpoints for Nuclear Safety-Related Instrumentation
Caution should be taken when using a newly installed RTD as the calibration standard .
-
Handbook of Modern Sensors
Usually, RTDs are calibrated at standard points which can be reproduced in a laboratory with high accuracy (Table 16.1).
-
Micromachined silicon electrolytic conductivity probes with integrated temperature sensor
To demonstrate the simultaneous measurements of temperature and conductivity, a microprobe with a 500- m tip width, four electrodes plated with platinum black, and a nickel RTD is calibrated with standard solution inside water bath at the liquid-ice and boiling points…
-
ISA FUND TST MEAS INSTA - Fundamentals of Test Measurement Instrumentation
The question now is whether the multimeter has the required accuracy to be used as a calibration standard for the RTD .
-
Application of through silicon via technology for in situ temperature monitoring on thermal interfaces
Pt-based temperature sensors are calibrated by industry standard RTD on the test platforms with different diameters of TSVs.
-
ISA ADV TEMP MEAS CNTRL - Advanced Temperature Measurement and Control
(dR/dT)c = temperature coefficient of RTD standard used for calibration of .
Indicates content that may require registration and/or purchase.