-
Supplier: Cleveland Vibrator Company (The)
Description: compound which is non-hardening and has high adhesion to protect the motor leads. The lead cable is an anti-vibration, butyl rubber insulated, chloroprene cab tire cable which guarantees long life. Long service life is insured through careful selection of the highest quality,
- Motor / Rotary Speed: 900 to 3,600 rpm
- Force: 30 to 40,000 lbs
- Power: Electric
- Features: Explosion Proof
-
Supplier: Visual Sound, Inc.
Description: Da - Lite Screen Company LLC The Slimline Electrol features a 2-3/4 inch diameter compact case allowing it to be unobtrusively placed anywhere and mounts to either a wall or ceiling. Very compact case allows it to be unobtrusively placed anywhere in a room. Patented rubber mounting
-
Supplier: Bray Commercial
Description: AU Series Electric actuators provide precise, durable control of quarter turn valves including rubber seated butterfly valves, high performance butterfly valves and industrial ball valves. The compact industrial housing is rated to NEMA 4X (IP 67) standards for outdoor use. All models
- Actuator Torque: 21,300 to 70,800 In-lbs
- AC Voltage: 115 volts
- Operating Temperature: -20 to 175 F
- Features: Electric
-
-
Supplier: Mi-T-M Corporation
Description: valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175 degrees F Motor: Totally enclosed fan-cooled
- Water Jet Pressure: 1,000 to 2,000 psi
- Water Flow: 120 to 162 GPH
- Power: 1.5 to 2 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Visual Sound, Inc.
Description: operation. Fully automatic ceiling closure conceals screen when not in use. Concealed-in-the-ceiling electric screen Patented rubber mounting system for in-the-roller motor Mechanical door closure conceals screen Options: Black "Extra Drop" to lower picture area more than
-
Supplier: CS UNITEC
Description: oxidation, rust and paint. PTX Eco Smart features a newly developed abrasive mounting system. This unique system allows grinding and polishing wheels to be changed in seconds, without tools or hardware. Simply slide the wheels and accessories onto the finned, rigid rubber shaft. They secure
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: Lift Products, Inc.
Description: Drive Maintenance free 50AH batteries 110VAC plug-in automatic charger Variable from 0 mph to 3.1 mph empty Variable from 0 mph to 2.8 mph loaded (2) 9.8” x 3.3” pneumatic rubber tires (2) 3” x 1.3” polyurethane casters 60 minute rated electric drive motor 180° articulating tow
-
Supplier: Reznor
Description: ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks. Motor Options
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks. Motor Options
- Horsepower: 75 HP
- Operating Weight: 15,915 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks. Motor Options
- Horsepower: 100 HP
- Operating Weight: 18,545 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks. Motor Options
- Horsepower: 75 HP
- Operating Weight: 15,315 lbs
- Features: Other
-
Supplier: NationSkander California Corporation
Description: FR6-2RS Flanged Ball Bearing, Electric motor quality, FR6-2RS is closed with 2 Rubber Seals, bearing is double sealed and it's one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, FR6-2RS has
-
Description: Faster lifting speeds and heavy-duty service Available in a variety of gages Flux vector hoist control with Magnetek drives on motors 25 Hp and larger Single, two speed or Magnetek inverter controls on motors under 25 Hp Weston screw-and-disc type load brake through 20HP AC-disc-type
-
Supplier: Pressure Washers Direct
Description: Industrial Duty Baldor 2 HP Electric Motor •Ideal for indoor or outdoor use •Water resistant electrical box with 2 position on/off switch •36 foot electrical cord with GFCI for operator safety Karcher Tri-Plunger Direct Drive Pump With 5 Year Warranty •Industrial grade forged
- Water Jet Pressure: 1,300 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Electric Start Vanguard® Engine •No pulling or cussing, just turn a key and start working •Briggs & Stratton 18HP V-Twin engine is powerful and durable Belt Drive General TS2021 Triplex Plunger Pump •Ceramic plungers run cooler and last longer •Easy to maintain and rebuild; moves up
- Water Jet Pressure: 4,000 psi
- Power: 18 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Industrial Duty Baldor 5 HP, 230 Volt Single Phase Electric Motor •Ideal for indoor or outdoor use; requires 22 amp circuit •Water resistant electrical box with 2 position on/off switch •36 foot electrical cord with GFCI for operator safety Karcher Tri-Plunger Direct Drive Pump
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Glebar Company Inc.
Description: Called the Ferris Wheel machine because the components to be ground are carried on arbors mounted on a flat steel plate. The plate is connected to a stepper motor which places the parts in contact with the shaped grinding wheel producing components concentric to their inside diameter.
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, Windows® / PC Control
- Applications / Materials Abraded: Ceramics / Glass, Metals / Metalworking, Plastics / Composites, Rolls, Wet Grinding / Finishing
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor Electric Bench Grinder This Baldor Electric Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Features: Built for heavy duty grinding, powered by 1½ hp Baldor
-
Supplier: David Round
Description: adjustable Shaft mounted design allows for easy removal and attachments of forks Roller bearing steel wheels and ball bearing swivel casters allow for easy movement Foot parking brake-rubber foot Plexiglas shield for added safety Versatile handle design for easy pushing or pulling Hydraulic
- Capacity: 2,500 lbs
- Length: 46.5 inch
- Width: 25.25 inch
- Stroke: 90 inch
-
Supplier: David Round
Description: Standard Air Powered Wire Rope Hoists Variable Speed Air Hoist Positions Loads Accurately Without Electronics Lift loads safely in hazardous environments Minimize sparking, static and electrical hazards with this air-powered hoist Eliminate electric motor dangers by using air
- Load Capacity: 1,000 lbs
- Maximum Lift Speed: 35 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Pneumatic
-
Supplier: Mile-X Equipment, Inc.
Description: on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ¾ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark
-
Supplier: SEYI America Inc.
Description: Capability ● Standard Attachments Servo System (Servo Motor, Driver, Controller) Safety Brake System Electric Overload Protection Tonnage Monitor Pre-programmed Motion Curves Die Setting Bank(200 Set) 10.4 Inch Full-color Touch Panel Die Height Adjustment Slide Position Adjustment
- Capacity / Operating Force: 500 tons
- Stroke: 13.779535 inch
- Rate: 40 Strokes / Minute
- Frame & Head Type: Column (4 Post) / Straight-Side
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Knife Gate Valves are available with a wide choice of actuators including handwheel, chainwheel, bevel gear, pneumatic cylinder, hydraulic cylinder or electric motor actuators. DeZURIK Knife Gate Valve Cylinder actuators are designed with a removable and replaceable cartridge
- Features: Pneumatic
-
Supplier: SEYI America Inc.
Description: Miss Feed Detector Socket. Pneumatic Ejector Air Outlet. Maintenance Tools. 5. Optional Attachments Power Take-off Shaft. Pneumatic Die Cushion. Photoelectric Satety Device. Varibale Speed Motor. (Inverter) Quick Die Change Device. (Q.D.C.) Preset Counter. Knockout Device. Foot Switch.
- Capacity / Operating Force: 110 tons
- Stroke: 4.330711 to 7.086618 inch
- Rate: 35 to 90 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Waterman Industries, Inc.
Description: Maximum Operating Head - 25 Feet Maximum Static Head - 50 Feet Uses The Waterman DF Valve provides a large volume, low head, flush type hydrant, with manual, electric motor or air operators. It is designed for quick flushing operation for dairy alleys and feed lot slabs. Features on
-
Supplier: Lift Products, Inc.
Description: without having to stretch or walk around. The high performance electric 1.5 hp motor runs on a standard 20 amp 115 volt single phase circuit. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor
- Type: Robotic Manipulator
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: Roto-Max was designed from the ground up with the operator in mind. The Roto-Max electric hydraulic work positioner places the load at the operator to determine where he or she would like the work load positioned. The Semi-Stainless Steel Edition of The Roto-Max features the following:
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Mile-X Equipment, Inc.
Description: Year Four: 70% coverage, Year Five: 60% coverage. Head valves are warranted for year one only. Champion makes no warranty on components and/or accessories furnished to Champion by third parties, such as electric motors, gasoline engines and controls. These are warranted only to the
-
Supplier: Mile-X Equipment, Inc.
Description: Year Four: 70% coverage, Year Five: 60% coverage. Head valves are warranted for year one only. Champion makes no warranty on components and/or accessories furnished to Champion by third parties, such as electric motors, gasoline engines and controls. These are warranted only to the
-
Supplier: Lift Products, Inc.
Description: lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features Internally mounted 1.5 HP 115/230V-I-60 or 230/460-3-60 intermittent duty TENV super torque motor 115V operating control voltage NEMA
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Caterpillar Oil & Gas
Description: bottles, separate Fuel System Separate circulating pump driven by electric motor, horizontal or vertical Duplex filter with differential pressure indication Exhaust System Turbocharger at free end with transition nozzle (0 degrees from the vertical and away from engine), with
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: the turbocharger – Air bottles, separate Fuel System Separate circulating pump driven by electric motor, horizontal or vertical Duplex filter with differential pressure indication Exhaust System Turbocharger at free end with transition nozzle (0 degrees from the vertical and away from
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Oriental Motor USA is pleased to announce the launch of its latest motion control innovation, the DH Series Hollow Rotary Actuator, available starting April 21, 2025. This new series offers a compact, lightweight design and features a hollow rotor built into a 5-phase stepping motor, ideal for (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
is constructed traditionally with preset internal cams striking micro-switches to stop the reversible motor in the required positions. AVA Series SMART Electric Actuators The SMART AVA comes with an OLED screen function displaying the (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
New, Smaller Valbia® VB015M Metal Electric Actuator Brings Compact Power and Reliability to Industrial Applications Bonomi’s new Valbia® Series VB015M quarter-turn actuator is the company’s smallest (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
R Series Nema 4 AN INDELAC BEST-SELLER! The R Series compact quarter-turn electric actuator was specifically designed for small ball valves and dampers. This heavy duty (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Quarter Turn Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Schneider Electric ATV630U55N4 Variable-Speed Drive The Schneider Electric ATV630U55N4 is a wall-mounted variable-speed drive developed for motor-control applications in process industries, infrastructure, utilities, and building systems. As a member of (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Experimental Investigation of Laminar Flow and Heat Transfer in Internally Finned Tubes
The pumps and the electric motors were mounted on rubber pads to minimize vibrations.
-
Advanced Hypersonic Test Facilities > Detonation-Driven Shock Tubes and Tunnels
The seed is agitated by a small electric motor mounted to an eccentric rubber disk.
-
A braking circuit for sub-fractional geared motors
The framework of the saw (approximately 1m high) and the driving electric motor were separately mounted on heavy rubber to reduce the possibility of vibrations being set up in the long wire.
-
Simple equipment for the reliable cleaving and string-saw cutting of crystal ingots
The framework of the saw (approximately 1m high) and the driving electric motor were separately mounted on heavy rubber to reduce the possibility of vibrations being set up in the long wire.
-
BREWERY NOTES
The smaller portable pumps of this description coupled direct to an electric motor and mounted on a carriage with rubber tyred wheels can be used in any emergency.
-
Electrical services in the International Convention Centre, Birmingham
Motors and sheavesare isolated by rubber mounts and in some cases the electric motor gear is placed below the lowest landing.
-
Process analysis and design for grinding robot tool holders
Mounting the wheel-drive electric motor without rubber shims 3.
-
Experimental detection of specular reflection of gamma quanta
Electric motors are mounted on separate foun dations and on rubber shock absorbers.
-
Power steering system in a new approach
The pump and the electric motor assembly is mounted on the steering gearbox via rubber cushions to prevent vibrations traveling from the pump and motor and general noise.
-
Thermionic valves of improved quality for government and industrial purposes
The rejection of some mechanical defects was found possible by mechanically shaking valves on a vibrating platform mounted on an electric motor , which, in turn, was rubber - mounted on a base plate, the motor having an out-of-balance weight on its…
Indicates content that may require registration and/or purchase.