Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Rubber Test Mixes - Preparation, Mixing and Vulcanization - Equipment and Procedures
-
Supplier: Accuris
Description: Rubber test mixes - Preparation, mixing and vulcanization - Equipment and procedures
-
Supplier: CSA Group
Description: ISO 2393:2014 specifies the equipment and procedures for the preparation, mixing, and vulcanization of rubber test mixes specified in the various International Standards for the evaluation of such test mixes.
-
-
Description: ISO 2393:2008 specifies the equipment and procedures for the preparation, mixing and vulcanization of rubber test mixes specified in the various International Standards for the evaluation of such test mixes.
-
Supplier: Accuris
Description: Testing of Rubber and Elastomers; Testing of Rubber in Standard Test Mixes; Equipment and Procedures
-
Supplier: Accuris
Description: Specification for equipment and general procedure for mixing and vulcanizing rubber test mixes
-
Supplier: CSA Group
Description: ISO/TR 16098;2012 specifies standard materials, standard test formulations, equipment and processing methods for evaluating the dispersion of reclaimed rubbers and reclaimed crumb rubbers in rubber mixes.
-
Description: ISO/TR 16098;2012 specifies standard materials, standard test formulations, equipment and processing methods for evaluating the dispersion of reclaimed rubbers and reclaimed crumb rubbers in rubber mixes.
-
Supplier: ASTM International
Description: 1.1 This practice provides a listing of reference compounding materials required to prepare the rubber test compounds listed in succeeding methods and contains procedures for weighing. It also specifies the mixing equipment, general mixing procedures, vulcanization
-
Supplier: ASTM International
Description: 1.1 This practice provides a listing of reference compounding materials required to prepare the rubber test compounds listed in succeeding methods and contains procedures for weighing. It also specifies the mixing equipment, general mixing procedures, vulcanization
-
Supplier: Sterling Systems & Controls
Description: In the industrial processing of bulk solid materials the mixing / blending together of materials in a specific proportion in order to produce a premix or a final mix compound is very common. As an example, to produce a rubber compound a combination of plastic resin (pellets, flakes,
- Interface: Computer Programmable
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
- Form Factor: Stand-Alone
-
Supplier: Associated Rubber, Inc.
Description: Custom Rubber Molding At Associated Rubber, Inc., we're molding the future today with custom molded rubber products. By combining advanced research and design with contemporary production methods, we can create finished pieces to meet even the most precise specifications. From
- Supplier Capability: Bonding, Design Assistance, High Volume Production (Long Runs), Low Volume Production (Short Runs), Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Materials: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Polyurethane / Urethane, Silicone / Liquid Silicone
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Carlisle
Description: Weight: 2.4 lbs. (1.1 kg) Wetted parts materials of: Anodized Aluminum, Stainless Steel, UHMW, PTFE, Silicone Rubber, EPR, Nylon, Tungsten Carbide
- Fluid / Output Pressure: 3,500 psi
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Fiber Chopper / Composites Spray-up, Plural Components / Catalyst Injector, Spray / Atomization (Wet Coating)
-
Supplier: Associated Rubber, Inc.
Description: Custom Rubber Molding At Associated Rubber, Inc., we're molding the future today with custom molded rubber products. By combining advanced research and design with contemporary production methods, we can create finished pieces to meet even the most precise specifications. From
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
- Services: Design / Development, High Volume Production, Low Volume Production, Testing / Inspection
- Capabilities: Molding
- Features: North America, Northeast US Only, United States Only
-
Supplier: CSA Group
Description: ISO 5794-2:2014 specifies the test formulation, equipment, procedure, and test methods for determining the physical properties of precipitated hydrated silica in a styrene-butadiene rubber mix.
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. ATA Mixer Case 20" x 30" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking
- Features: ATA Case
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. ATA Mixer Case 24" x 36" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking
- Features: ATA Case
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. ATA Mixer Case 17" x 18" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Spring loaded carry handle Recessed lockable twist
- Features: ATA Case
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. ATA Mixer Case 19" x 21" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Chrome reinforced corners Pull-out handle Recessed
- Features: ATA Case
-
Supplier: CSA Group
Description: ISO 2476:2014 specifies: - physical and chemical tests on raw rubbers; - standard materials, standard test formulations, equipment, and processing methods for evaluating the vulcanization characteristics of solution-polymerized butadiene rubbers (BR), including oil-extended
-
Description: ISO 2476:2009 specifies: physical and chemical tests on raw rubbers; standard materials, standard test formulations, equipment and processing methods for evaluating the vulcanization characteristics of solution-polymerized butadiene rubbers (BR), including oil-extended types
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 835 A/B is a pourable, additioncuring, two-component silicone rubber, forming a mainly closed cell foam. Special features low processing viscosity good processability on automated dispensing equipment easy control of mixing quality due to different colors of the
- Viscosity: 15,000 cP
- Elongation: 80 %
- Industry: OEM / Industrial
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: ASTM International
Description: 1.1 These test methods specify the standard materials, test formulas, mixing procedures, and test methods for the evaluation and production control of oil-extended polybutadiene rubber (OE-BR) polymerized in an appropriate solution. 1.2 The values stated in SI units are to be regarded
-
Supplier: ASTM International
Description: 1.1 These test methods cover the standard materials, test formulas, mixing procedures, and test methods for the evaluation of emulsion polybutadiene (EBR) and styrene-butadiene rubbers (SBR) including the emulsion polybutadiene oil masterbatch rubbers, SBR oil masterbatches, and
-
Supplier: AENOR
Description: RUBBER TEST MIXES. PREPARATION, MIXING AND VULCANIZATION. EQUIPMENT AND PROCEDURES.
-
Supplier: AENOR
Description: Rubber test mixes — Preparation, mixing and vulcanization — Equipment and procedures
-
Supplier: SKS Science Products
Description: This powerful Orbi-Shaker Orbital Shaker has the ability to mix a 14 lb load at speeds up to 300 rpm. This Orbital Shaker comes with a standard platform, which features a non-slip, rubber coated surface; making it ideal for tissue culture flasks, staining trays, and Petri dishes. Common
- Motion: Orbital
-
Supplier: Henkel Corporation - Industrial
Description: Designed to repair rubber, urethane, PVC and other parts quickly and durably. Unique for its exceptional handling, curing and performance properties LOCTITE® PC 7393 is an adhesive, sealant and repair compound all in one convenient, self-mixing belt repair system designed to repair
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Rubber / Elastomer
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Epoxies Etc...
Description: is ideal for meter mix and dispense equipment. This system is a good choice for potting applications containing surface mount components. It can be cured at room temperature or with mild heat. The flame retardant & thermally conductive version of this product is 20-2366 FR.
- Viscosity: 150 to 6,000 cP
- Use Temperature: -85 to 275 F
- Thermal Conductivity: 0.50479765 W/m-K
- Coeff. of Thermal Expansion (CTE): 90 µin/in-F
-
Supplier: Hapco, Inc.
Description: RAPIDFIL™ C Series is a portable, LCD computer controlled, 2 component dispensing machine specifically designed to dispense Hapco's products. It is reliable and easy to use. Current Applications for RAPIDFIL™ include: Liquid Molding - Plastic and rubber parts. Ideal for 1-10,000 parts.
- Container Size: 22,712.4707347922 to 45,424.9414695844 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Watts
Description: rubber components and is designed for continuous or intermittent pressure applications. Series SD-2 is ideal for use on post-mix carbonated beverage equipment and dispensing equipment for tea and coffee and comes in a variety of models. Maximum Working Pressure: 200psi (13.8
- Valve Size: 0.25 to 0.375 inch
- Valve Type: Check Valves
-
Supplier: Techsil Limited
Description: time promotes a fast production rate with short cycle times and allows high capacity. Thanks to its pourable consistency, SLE5300 can be used with existing coating and extrusion equipment and has the ability to coat very delicate fabric substrates. Potential applications include fibreglass
- Features: Conformal / Encapsulating Coating, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: ASO Safety Solutions Inc.
Description: These represent extruded profiles into which a switching sensor is fed. This particular material mix provides excellent resistance against different types of oil and other chemicals. This rubber mixture NBR features an extremely hard-wearing sturdy material which is absolutely resistant
- Actuation Force: 10.7904 to 30.16816 lbs
- Mechanical Life: 10,000 Activations
- Maximum Current Rating: 0.1 amps
- Maximum AC Voltage Rating: 24 volts
-
Supplier: Heinkel USA
Description: MF010 - MB8000 Orbiting Screw Conical Mixer / Cooker Cooking and sterilizing using steam and adding liquids Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials
- Capacity: 3.531465726981547 to 353.1465726981546 cubic feet
- Operating Temperature: 32 to 275 F
- Pressure Range: -14.50377 to 43.51131 psi
- Applications / Industry: Adhesives Processing, Agricultural Products, Chemical Processing, Construction Material Processing, Cosmetics Processing, Food and Beverage Processing, Ore / Mineral Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
Find Suppliers by Category Top
Featured Products Top
-
Products Corp. specializes in industrial rotary drum mixing, blending and coating equipment - known as the Rollo-Mixer®. Since 1960, we have been working directly with our customers every step of the way to provide them with innovative, proven solutions in mixing, coating and batch process. Our (read more)
Browse Process Equipment and System Integration Services Datasheets for Continental Products Corp. -
Why Precise Gas Mixing Matters for Your Gas Chromatography Machine Accuracy and repeatability are central to gas chromatography. They ensure (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Continental Products Corp. specializes in industrial rotary drum mixing, blending and coating equipment - known as the Rollo-Mixer®. Since 1960, we have been working directly with our customers every step of the way to provide them with innovative, proven solutions in mixing, coating and (read more)
Browse Solids Granulation and Agglomeration Equipment Datasheets for Continental Products Corp. -
Make two-component dispensing easy with the Fluid Research® S-Series Meter Mix Dispense System. Our compact system with Corliolis flow meter offers real-time monitoring and control of key process parameters. The S-Series intelligence system, Sentinel Logic®, manages variable dispensing ratios and an extensive number of programmed shots. To see how the S-Series can help with your meter mix needs, click to learn more. (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
Interested in how Agilent Vacuum and Leak Detection support Lithium-Ion Battery Manufacturing? Learn how they are used in the battery production cycle, base material mixing, vacuum drying, electrode degassing, electrolyte filling, battery housing (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Step into Marwood Design and experience the precision of the Cyclomix® Evo mixing and dosing system in action. Engineered for accuracy, consistency, and efficiency, the (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation -
The STVM® Washdown Station has been designed to put the safety of your operators first, thanks to its innovative technology. The system utilizes a thermal element located in the downstream leg of the mixing valve. The thermal element is designed to throttle steam flow should the temperature (read more)
Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
Step inside Canyon Craft and see precision engineering in action with the Cyclomix® Evo mixing and dosing system. Built for modern finishing environments, Cyclomix® Evo brings control, repeatability, and efficiency into perfect (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
gas mixing systems; the device also needs to have the necessary connectors and interfaces to fill a canister. Canisters are reasonably low pressure compared to cylinders, and multi-component gas canister filling is an effective way to improve instrument maintenance times and accelerate (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
guaranteed consistent gas mixtures when sourcing cylinders. Fortunately, there is a cost-effective and more reliable alternative. Custom gas mixers allow users to mix two or more gas flows to produce a specific mixture in-house. The benefits of using a bespoke gas mixing system for gas (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Monitoring a Rubber Mixing Process
A customer contacted us to find out if we could provide a data acquisition system for a very old piece of equipment used to blend raw materials for rubber compounds, which was used in a development lab. During the rubber mixing process, several parameters needed to be measured and charted
-
Mixing of Vulcanisable Rubbers and Thermoplastic Elastomers
Mixing of Vulcanisable Rubbers and Thermoplastic Elastomers. Describing the current state of the art in mixing from a practical viewpoint, this report offers a historical background against which the latest developments are set, and summarizes the range of mixing techniques applied in the industry.
-
How White Rubber is Made
Additives and pigments are important, but producing white rubber involves more than just mixing chemicals. Choosing a curing process and selecting rubber compounds are also important. Curing, or crosslinking as chemists call it, is a process that alters the properties of polymers. Henry Ford
-
Batching And Controls Solutions For The Rubber Industry
A global manufacturer commissioned Sterling Systems And Controls, Inc. to create a customized Batching and Mixing Control System to improve rubber compounding batch integrity and increase overall production through automation.
-
Dow Corning helps a customer solve their customers' problems
ST Services manufactures meter/mix dispensing equipment that their customers. use for molding silicone rubber medical products. Founded in 1995, they sell. about $1 million worth of equipment a year. Part of their customers' process. involves pumping uncured liquid silicone through pressurized
-
Using Temperature to Stabilize Dispensing Processes: Applying Lessons Learned by the Automotive Manufacturers to the Composites Industry
The flood of advanced materials developed over the last 20 years has created changes in virtually all of the products that we see and use every day. Nowhere is this more apparent than in the automotive industry. What started with bolted and welded steel, rubber, fabric and glass is now a complex
-
Aseptic Processing, the Japanese Way
Processing Current Good Manufacturing Practices, 400vials/minute for 2-mL vials and 200 vials/minute for 7-mL vials. In the future, the system will be equipped to handle 10-mL vials. Glass vials, 2 mL and 7 mL There are a total of five types of rubber stoppers used: lyophilization stoppers for both 2-mL
-
Importance of Hardness Testing
Shore D is used for harder materials. To better understand these scales, a rubber band measures at a hardness of around 30 Shore A, whereas a hard hat measures at a hardness of about 80 Shore D. There is some overlap in these two scales, as tire treads have a hardness of approximately 70 Shore
More Information Top
-
Toyo Automotive Parts to expand US facility
In addition, Toyo Automotive plans to acquire new rubber mixing equipment for internalising some processes that are currently being outsourced by the company. “ .
-
Advanced Research on Mechanical Engineering, Industry and Manufacturing Engineering III
Present service status and process development of rubber mixing equipment [J].
-
Effect of clay surfactant type and clay content on the rheology and morphology of uncured fluoroelastomer/clay nanocomposites prepared by melt‐mixing
to attain and has been reported to improve the prop- erties of composites significantly.2 Using melt mixing to prepare rubber/clay nano- composites has the advantage of exploiting conven- tional rubber mixing equipment and methodologies, and therefore, possesses significant benefits from an …
-
Hard rubber polyblends: Shear modulus–temperature relationships
Blends of either of these isobutylene polymers with one of the butadiene copolymers can be made on conventional rubber mixing equipment and, after vulcanizingthe highly unsaturated copolymer to hard rubber, modulus-temperature meas- urements can be made to determine whether the mixture …
-
Creaming skim natural rubber latex for encapsulation of urea fertiliser
tional rubber mixing equipment and a specially distilled.
-
Natural rubber base matrix containing Calendula officinalis plant as a source of molluscicdal saponin.
Various doses of the plant covering the range from 100 up to 200 parts per 100 of rubber (phr) were found suitable for processing conditions using conventional rubber mixing equipment .
-
Products List by r Page 2100 - China ECOL B2B Marketplace, Free Manufacturer Directory
rubber mixing equipment .
-
A Digital Proportional Valve System Controlled by Single Chip Microcomputer--《JOURNAL OF HUAQIAO UNIVERSITY(NATURAL SCIENCE)》2000年04期
Dalian 116033, Liaoning, Chia);Analysis on the development trend and feature of rubber mixing equipment [J];China Rubber Technology & Equipment;2004-02 .
Indicates content that may require registration and/or purchase.