Products/Services for Rubberized Canvas Tarp

  • Tarpaulins-Image
    Tarpaulins - (238 companies)
    ...be applied to tarps to provide resistance to different types of degradation. Abrasion resistance is a tarpaulin's resistance to tearing and splitting due to points and sharp edges. Canvas and vinyl tend to be more abrasive resistant than polyethylene...
  • Natural Fibers and Fabrics-Image
    Natural Fibers and Fabrics - (197 companies)
    Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk.
  •  
    Awnings and Canopies - (323 companies)
    Covered walkway. Canopy shelter. Entrance awning. Image Credit: Parkline, Inc. | Grainger | Coye's canvas and awnings. Awnings and canopies are free-standing or attached shelters that typically consist of a textile cover and metal frame...
  • Zippers-Image
    Zippers - (42 companies)
    Zippers are temporary fasteners consisting of two strips of fabric each with tens or hundreds of specially shaped plastic or metal teeth. A slider joins the two sides by pushing the teeth together as it rides along the two sets of teeth.
  • Grommets-Image
    Grommets - (327 companies)
    Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round, oval, oblong, square or rectangular.
  •  
    Eyelet and Grommet Equipment - (20 companies)
    Eyelet and grommet machinery and equipment is to install eyelets and grommets. Devices can be manually, electrically, pneumatically or hydraulically-actuated; and consist of handheld tools, benchtop presses, or floor-standing machines.
  •  
    Insulation Jacketing - (77 companies)
    Insulation jacketing consists of a metal sheet or plastic film that is wrapped around tubing or pipe insulation to protect the insulation from moisture, wear and mechanical damage. Adhesive, clips, ties or other fasteners are used to hold the jacketing mat
  •  
    Pipe Liners - (117 companies)
    ...of the pipe. By contrast, loose liners are prefabricated products that are dropped into place to form a protective lining system. Films, barrier membranes, coated cloths and tarps are also available. Some pipe liners and pipe lining systems are formed...
  •  
    Roof Hatches and Floor Hatches - (70 companies)
    Roof and floor hatches allow access through a building 's roof or floor.
  •  
    Safety Gloves - (1106 companies)
    ...is complete. Consisting of inert materials, like butyl, hypalon, and neoprene. Image credit: Buderer Drug Co. Garden gloves are general, multipurpose gloves for landscaping and terrain repair. They oppose abrasion while enhancing grip. Leather, canvas...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire