Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EIC Solutions, Inc.
Description: Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70"
- Length / Height: 30 inch
- Width/Diameter: 25 inch
- Depth: 26 inch
- Height: 30 inch
-
Supplier: EIC Solutions, Inc.
Description: Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70"
- Length / Height: 70 inch
- Width/Diameter: 25 inch
- Depth: 26 inch
- Height: 70 inch
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Shielding gasket allows the enclosure to be EMC shielded. Rugged designed EMC shielded aluminum enclosure with TPE (Elastomer) corner guards. Corner guards also act as non-slip rubber feet. Suitable to be used as an easy maintenance desktop case due to its detachable front/rear
- Length / Height: 3.0708678 to 5.68897945 inch
- Width/Diameter: 6.6141768 to 20.0000108 inch
- Depth: 6.6141768 to 20.0000108 inch
- Material: Aluminum
-
-
Supplier: VersaLogic Corporation
Description: The VersaTainer is a compact, rugged enclosure for PC/104 modules. Larger than the popular Can-Tainer, it provides generous internal space for connector and cabling requirements. With its solid one-piece extruded body, the VersaTainer provides an extremely high degree of physical
- Length / Height: 4 inch
- Width/Diameter: 7.1 inch
- Depth: 5.7 inch
- Material: Aluminum
-
Supplier: SIE Computing Solutions, Inc.
Description: Designated the 584 Series, this 2U H x 19”W x 20”D rugged enclosure is constructed of Preplated Steel (Galveneel). This rackmountable enclosure consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is
- PISA Slots: 10
- Output Rating: 350 watts
- Cooling Fans: 2
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: Allied Electronics, Inc.
Description: Electronic Instrument Enclosure, Rugged Diecast Aluminum Alloy, Vibra Finish, Machine Screw Silicone rubber gasket remains flexible from -62 to +232°C (-80 to +450 °F) Screws use neoprene O. rings Low side wall draft angle (2 ° or less) for easy P.C. board Mounting Lap joint
-
Supplier: Allied Electronics, Inc.
Description: Electronic Instrument Enclosure, Rugged Diecast Aluminum Alloy, Vibra Finish, Machine Screw Silicone rubber gasket remains flexible from -62 to +232°C (-80 to +450 °F) Screws use neoprene O. rings Low side wall draft angle (2 ° or less) for easy P.C. board Mounting Lap joint
-
Supplier: Allied Electronics, Inc.
Description: Electronic Instrument Enclosure, Rugged Diecast Aluminum Alloy, Vibra Finish, Machine Screw Silicone rubber gasket remains flexible from -62 to +232°C (-80 to +450 °F) Screws use neoprene O. rings Low side wall draft angle (2 ° or less) for easy P.C. board Mounting Lap joint
-
Supplier: Allied Electronics, Inc.
Description: Electronic Instrument Enclosure, Rugged Diecast Aluminum Alloy, Vibra Finish, Machine Screw Silicone rubber gasket remains flexible from -62 to +232°C (-80 to +450 °F) Screws use neoprene O. rings Low side wall draft angle (2 ° or less) for easy P.C. board Mounting Lap joint
-
Supplier: Hammond Manufacturing Company Inc.
Description: Spring 1455TSNUT Flange Brackets 1455NCFL T-Bolt Kit 1455TBOLT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Enclosure with Metal End Panels - Enclosure With Plastic
- Features: Electronic and Instrument Enclosures, Other
- Material: Steel
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a
- Features: Electronic and Instrument Enclosures, NEMA / IP Enclosures, Other
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Supplier: OKW Enclosures, Inc.
Description: Handheld enclosures modeled for the hand Inspired by the touch sensation, the design of the BLOB family of plastic enclosures is entirely focused on the needs of the user. high level of practical value thanks to a convincing touch sensation; the user’s hands intuitively grasp the
- Length / Height: 4.49 to 7.87 inch
- Width/Diameter: 2.36 to 6.5 inch
- Depth: 1.181 to 1.417 inch
- Material: ABS
-
Supplier: Phoenix Mecano Inc.
Description: Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s
- Length / Height: 7.87402 inch
- Width/Diameter: 3.93701 inch
- Depth: 2.4015761 inch
- Height: 7.87402 inch
-
Supplier: JRE Test, LLC
Description: Containing all the capability of the larger JRE enclosures, the compact 0709 is ideal for small wireless devices such as; cell phones, pagers, WiFi dongles and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding
- Length / Height: 5 inch
- Width/Diameter: 7.25 inch
- Depth: 9.75 inch
- Material: Aluminum
-
Supplier: ACCES I/O Products, Inc.
Description: Control/Automation Data Acquisition ENCLOSURE DESIGN FEATURES Rugged steel enclosure Small, low profile design measures just 5 5/16" x 8" x 2" Attractive black powder coated finish Stainless steel screws and aluminum standoffs Simple assembly Ordering Guide 104T-BOX - T-BOX
- Length / Height: 5.3125 inch
- Width/Diameter: 8 inch
- Depth: 2 inch
- Mounting Type: DIN Rail Mounting
-
Supplier: Charles Industries, LLC
Description: Material using a Resin Transfer Molding (RTM) process. Combining the design flexibility of RTM and the strength of advanced composite materials, TRUE grade level enclosures provide Tier 15 and 22 performance with ease of handling and installation. TRUE grade level enclosures have a
- Length / Height: 17 to 30 inch
- Width/Diameter: 30 to 60 inch
- Depth: 18 to 36 inch
- Features: Electronic and Instrument Enclosures, Other, Screw-on Cover, Terminal and Junction Boxes
-
Supplier: JRE Test, LLC
Description: Containing all the capability of the larger JRE enclosures, the compact 0709-D is ideal for small wireless devices such as; Bluetooth, Zigbee, dongles, headsets and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding
- Length / Height: 4.5 inch
- Width/Diameter: 7.25 inch
- Depth: 9.75 inch
- Material: Aluminum
-
Supplier: Acopian Power Supplies
Description: Moderate-dissipation components may be directly mounted to the case for heat sinking. Connectors, switches, controls and indicators are easily installed on the front and rear covers. Sides: Grooved; attractive and rugged extruded aluminum sides (.08" thick) can withstand severe abuse. Top and
- Length / Height: 3.71 to 13.25 inch
- Width/Diameter: 5.12 inch
- Depth: 3.44 inch
- Material: Aluminum
-
Supplier: Charles Industries, LLC
Description: mobile data consumption, Small Cells are being rapidly deployed in urban environments. Charles Small Cell enclosures house Ethernet demarcation devices, AC/DC rectifiers, Small Cell equipment and batteries for backup. Rugged enough to stand up to the outside plant environment, yet
- Length / Height: 20 to 57 inch
- Width/Diameter: 22 to 28 inch
- Depth: 15.5 to 20 inch
- Height: 20 to 57 inch
-
Supplier: Aitech Defense Systems, Inc.
Description: Forced air-cooled VME computer enclosure is built to be rugged and reliable as well as lightweight and compact. Nine-slot full-ATR Short VME Enclosure Internally Conduction-cooled; Externally Forced Air-cooled Environmentally Sealed Fully Sealed Faraday Cage and Complete EMI/RFI
-
Supplier: SIE Computing Solutions, Inc.
Description: Designated the 794 Series, this 2U H x 19”W x 20”D rugged platform is constructed of Preplated Steel (Galveneel). This rackmountable platform consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is fully shielded
- Speed: 2,800 MHz
- IDE Disks Capacity: 4 GB
- General Features: EMI / RFI Shielded
- Processor: Intel®
-
Supplier: Aitech Defense Systems, Inc.
Description: Convection-cooled single VME slot computer enclosure is built to be rugged and reliable as well as lightweight and compact. Rugged/Mil Chassis for Mobile Military Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed
-
Supplier: Aitech Defense Systems, Inc.
Description: Convection-cooled dual VME slot computer enclosure is built to be rugged and reliable as well as lightweight and compact. Rugged chassis for mobile military applications Designed for harsh mechanical, climatic, chemical and electrical stresses Environmentally sealed Compact and
-
Supplier: Aitech Defense Systems, Inc.
Description: A cold plate cooled 11-slot VME64 compliant rugged computer enclosure, specially designed for space applications Rugged Chassis Specially Designed for High Reliability Space Applications Two 28 V/300 W Power Supplies for Redundant Operation Radiation Tolerant and Latch-up Immune
-
Supplier: General Digital Corporation
Description: multiple sources of supply to ensure product availability and long life. Metal, Unitized Construction The VuePoint III™ incorporates a rugged aluminum enclosure and is designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. The
- Diagonal Screen Size: 10.4 inch
- Screen Width: 8.3 inch
- Horizontal Viewing Angle: -70 to 70 Degrees
- Vertical Viewing Angle: -70 to 40 Degrees
-
Supplier: General Digital Corporation
Description: Protective, Versatile Electronics Frame/Enclosure The Impact’s™ lightweight but sturdy metal mounting frame / enclosure has been optimized to reduce cost, protect the monitor’s electronics and facilitate a variety of mounting schemes. This inherent flexibility permits
- Diagonal Screen Size: 24 inch
- Screen Width: 5.2 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about these rackmount fiber housings? 1U, 2U, and 4U enclosures bring fiber connectivity to any network rack Includes 19" and 23" mounting brackets, ensuring compatibility with any EIA compliant rack Front and rear covers fold down, simplifying fiber inspection, maintenance,
-
Supplier: General Digital Corporation
Description: coffee) or other debris. Metal Construction The Titan Standalone’s™ rugged panel mount aluminum enclosure is designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. The enclosure is completely irridited to provide protection from
- Diagonal Screen Size: 37 to 64.5 inch
- Screen Width: 32.26 to 56.24 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Active power factor correction (PFC) Packaged in IP66-rated enclosure Internal module ruggedized Single regulated output Full electronic protection Rugged, field-proven design N+1 redundancy available The rugged industrial quality AC-DC power supplies with active power
- AC Input Voltage: 95 to 264 volts
- AC Input Current: 6 amps
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 12 to 125 volts
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics Updated technology gives the new Peavey SP® 2 better performance, sound dispersion and lighter weight at an unbelievably low price. This rugged and dependable two-way enclosure uses a 15 inch Peavey Black Widow® speaker that will handle up to 2000 watts of
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Packaged in waterproof IP66 enclosure Internal module ruggedized and conformal coated Full electronic protection Field-proven designs N+1 redundancy available The rugged industrial quality DC-DC converters utilize field proven topology to generate the required output power. The
- DC Input Voltage: 21 to 145 volts
- DC Output Voltage: 12 to 125 volts
- DC Output Power: 300 watts
- Type: DC/DC Converter
-
Supplier: L-com, Inc.
Description: The Enclosure...The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Material: ABS
-
Supplier: L-com, Inc.
Description: This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: L-com, Inc.
Description: The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Material: ABS
-
Supplier: Fibox Enclosures
Description: access to hazardous parts or equipment inside the enclosure and a higher degree of protection to personnel. With two sizes available (12 x 10 3.31 and 16 x 14 x 3.31), the IPW is made to the same exacting standards of all Fibox enclosures and is UL listed and rated NEMA 4X.
- Application: Access Doors, Industrial
- Material: Plastic
- Features: Window(s)
Find Suppliers by Category Top
Featured Products Top
-
production. That’s where Vortec enclosure coolers come in. These rugged, efficient cooling systems are not just a convenience — they are a strategic advantage for manufacturers who demand reliability, safety, and uptime in harsh (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
, and space-constrained electronic enclosures. Key Features IP68-rated sealing when mated for outdoor and combat environments Cat5e-Cat6A supports high-speed digital communications Corrosion-resistant, lightweight aluminum (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
As data center power density increases, engineers must deliver higher current and voltage within limited space while maintaining uptime, controlling thermal loads and supporting future expansion. Molex Heavy-Duty Connectors (HDCs) address these constraints with rugged, modular connectivity (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
Altech Corp. industrial enclosures are a line of rugged and customizable enclosures designed to protect electronic components from the harsh environmental conditions found in industrial settings. These enclosures are constructed from durable materials such as steel, aluminum, and plastic and offer features like waterproof and dustproof sealing, corrosion resistance, and EMI shielding. (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
ROLEC’s handCASE (IP 66/IP 67) handheld enclosures for machine control, robotics and defense electronics can now be specified with a choice of lids and battery options. These rugged diecast aluminum enclosures are ideal for industrial and military applications in which devices must (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
control in challenging environments. They are also ideal for a wide range of other industrial electronics applications. Rugged conTROL’s RFI/EMI shielding does not require expensive and delicate conductive gaskets. Instead, continuous contact is created by a patented tooth system pre (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
within a cab still need high levels of ingress protection against all the moisture and dust in farming and civil engineering. Other applications for rugged profiCASE include mechanical engineering and underground mining. These diecast aluminum HMI enclosures can house touch screens, displays and (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
Industrial enclosures manufacturer ROLEC has extended its rugged aluNORM range to 86 sizes across four variants. Tough and dependable aluNORM is ROLEC’s largest range of IP-rated electronic enclosures. They are designed to house and safeguard automation and machine control (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Cl and 442 Natural Water™ modes for diverse applications; automatic temperature compensation to 25° Celsius; autoranging capabilities for increased measurement resolution; rugged construction with fully encapsulated electronics and aircraft aluminum body; IP67 dust-tight and waterproof / NEMA (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
?? Compact enclosure with flexible mounting options One component, multiple bands. This divider is a strong fit for test and measurement systems, RF instrumentation, communications equipment, defense and aerospace electronics, industrial RF systems, and prototyping (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC
Conduct Research Top
-
Technology Roundup: Seeing (Electronically) Is Believing
. Camera dimensionsare 31mm (W) x 29mm (H) x80mm (D). Series 31 Opti-Vue photoelectric sensors offer long sensing ranges in a small, rugged IP67 housing. Available in DC voltages with 4-in-1 output or AC/DC voltages with SPDT relay output. Models include Diffused, Retro-Reflective, Polarized
More Information Top
-
Carlo Gavazzi Computing Solutions Announces 709 Series Of Rugged Electronic Enclosures For Caustic Environments
Carlo Gavazzi Computing Solutions Announces 709 Series Of Rugged Electronic Enclosures For Caustic Environments .
-
Cooling Techniques for Electronic Equipment 2nd Edition
If heavy items such as large transfonners and power supply components are required, they are mounted at the bottom of a rugged electronic enclosure , to reduce the dynamic loads that may be developed in a shock and .
-
4.2.08 -- Silicone Pump Tubing Now Offers Class VI Approval
Carlo Gavazzi Computing Solutions Announces 709 Series Of Rugged Electronic Enclosures For Caustic Environments .
-
http://www.mouser.com/catalog/supplier/library/pdf/Hammond_Supplemental.pdf
• Rugged electronic instrument enclosures , ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications.
-
Hammond Manufacturing - 1594DSGY - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Rugged electronic instrument enclosures , designed for mounting printed circuit boards.
-
Hammond Manufacturing - 1594EGY - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Rugged electronic instrument enclosures , designed for Mounting printed circuit boards.
-
Hammond Manufacturing - 1594ESGY - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Rugged electronic instrument enclosures , designed for mounting printed circuit boards.
-
Hammond Manufacturing - 1594CSGY - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Rugged electronic instrument enclosures , designed for mounting printed circuit boards.
-
Hammond Manufacturing - 1594ASGY - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Rugged electronic instrument enclosures , designed for mounting printed circuit boards.
-
LCR Electronics Offers Quick Delivery On New EMI Filters That Eliminate RF Interference
LCR Electronics, a leading manufacturer of EMI filters, backplanes, rugged system enclosures and electronic control products for military, telecom and commercial applications, now offers two new series of EMI Filters for MRI (magnetic resonance imaging) shielded rooms.
Indicates content that may require registration and/or purchase.