-
Supplier: APITech
Description: The AC SMARTStart® high reliability power distribution unit series is a rugged AC switched pdu suitable for a number of tactical operations and applications. This unit is designed to meet MIL-STD requirements including shock, vibration, and wide temperature
-
Supplier: Interact Power, Inc.
Description: Rack Mount AC Power Distribution Units • Specialize in the design/manufacture of ruggedized Custom PDU's. • 1-phase & 3-phase. 50-60Hz, 400Hz. • We can build to meet your spec.
- Voltage: 115 VAC, 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Features: Other
-
Supplier: CableOrganizer.com, Inc.
Description: 30A receptacles The TRC temporary power distribution unit has been made for rugged use out in the field and uses the latest in GFCI technology to provide high level electrical safety. TRC Power is also essential when distributing power during emergencies;
-
-
Supplier: Data Device Corporation (DDC)
Description: DDC’s AC/DC solid-state power distribution unit provides significant Size, Weight, Power and Cost (SWaP-C) savings by combining both 115VAC and 28VDC functionality into a single ruggedized, military-grade form factor. Benefits High Reliability 25x improvement in MTBF,
- Voltage: 115 VAC
- Protection: EMI / RFI Protection
- Unit Type: Modular / Desktop
- Features: Other
-
Supplier: Data Device Corporation (DDC)
Description: Ruggedized, IP-67 Rated Enclosure with Military Connectors or Power Studs BENEFITS Replaces Conventional Circuit Breakers, Switches, and Relays Increases System Reliability Less Weight and Space Consumption EMI Reduction Network-enabled Remote Load Control Optimize On-board Power
- Unit Type: Modular / Desktop
- Features: Other
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these power distribution boxes? Deliver power to seven additional sources from one main power supply - perfect for construction sites, concerts, convention centers or anywhere extra power is needed Heavy gauge, carbon steel case with
-
Description: The AC Power Master Collection offers rugged three phase power with a maximum current rating up to 70A/phase. Features include 3 Phase Circuit Protection; a local EPO with provisions for a remote point EPO, and UL listed 489 Circuit Breakers. This design is available in a number
-
Supplier: Waytek, Inc.
Description: The GEP series PDM has been expanded to provide additional component flexibility for increasing power demands in today's electrical systems. This sealed, compact and rugged power distribution module is an excellent solution for the transportation OEM. GEP Power
- Number of Electrical Outlets: 72
- Operating Temperature: -40 to 257 F
- Features: Other
-
Supplier: Waytek, Inc.
Description: compact, and rugged addition to our PDM line also offers more configuration options to transportation and off road OEMs. GEP Power Products PDM-U3AC1 Power Distribution Module Category: Power Distribution Modules Manufacturer: GEP Power Products 96
- Number of Electrical Outlets: 96
- Operating Temperature: -40 to 257 F
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: continuous current with 2/0 feed cable Offers current limited power distribution to eliminate excessive power usage One fused input feeds the power distribution module and other fuses
- Current Rating: 200 amps
- Operating Temperature: -58 to 257 F
- Features: Other
-
Supplier: Waytek, Inc.
Description: The standard MiniFlec is a compact, front access, internally bussed, connectorized, sealed power distribution module that is suitable for mounting in rugged commercial vehicle applications. Littelfuse LFMX0007Z-01 MiniFlec Series Power Distribution Module Cateogry:
- Operating Temperature: -40 to 85 F
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The MDB Series 58 V 200 A Waterproof MIDI® Fuse Power Distribution Box is an internally bussed fuse holder designed for the high current loads and harsh conditions typically seen in applications such as construction vehicles and agricultural equipment. Effectively acting as a
- Current Rating: 200 amps
- Operating Temperature: -40 to 185 F
- Features: Other
-
Supplier: Waytek, Inc.
Description: Littelfuse FLEC3000Z-0U Configurable Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse FLEC maximizes available space and limits the number of additional units required The versatile nature of the FLEC™ unit means it can
- Number of Electrical Outlets: 46
- Current Rating: 300 amps
- Operating Temperature: -40 to 85 F
- Protection: Fuse
-
Description: Spectrum Power Management Systems' Rugged AC Switched PDU, The AC SMARTStart® Gen II - Military, is a robust unit available in 120 or 230 VAC varieties. The PDU is specifically designed to withstand extreme temperatures (- 40° C to + 60°C), mechanical shock and vibration, and
-
Supplier: Aaeon Systems Inc.
Description: Distribution Professional Service Field Sales Features Intel Atom N270 1.6GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT) Rugged, Water and Dust Proof, IP65
- Display Size: 10.2 inch
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Huawei Technologies Co., Ltd.
Description: designed for each SmartAX MA56xx model include Main Distribution Frame (MDF), Optical Distribution Frame (ODF), energy-efficient power, battery backup, and environmental monitoring and controls optimized for specific Huawei OLTs and ONUs. Easily installed on poles, walls, bases,
- Application: Computer
- Use: Industrial
- Features: Other
- Material: Steel
-
Supplier: Tripp Lite by Eaton
Description: distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories. Features 20A single phase 120V Metered Power Distribution
- Power Rating: 1,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories. Features 20A single phase 120V Metered Power Distribution
- Power Rating: 1,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories. Features 20A single phase 120V Metered Power Distribution
- Power Rating: 1,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories. Features 15A single phase 120V Metered Power Distribution
- Power Rating: 1,440 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Allied Electronics, Inc.
Description: Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control Resettable Circuit
-
Supplier: Allied Electronics, Inc.
Description: Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control Resettable Circuit
-
Supplier: Allied Electronics, Inc.
Description: Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control Resettable Circuit
-
Supplier: Infineon Technologies AG
Description: Power MOSFET IPW65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRF7749L1 | N-Channel Power MOSFET IPZ65R065C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML5103 | P-Channel Power MOSFET 1EDN7511B | Gate driver ICs BSC026N08NS5 | N-Channel Power
- rDS(on): 0.25 ohms
- TJ: 150 C
- VGS(off): 20 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: Power MOSFET IRF540N | N-Channel Power MOSFET IRF7490 | N-Channel Power MOSFET IRF3415S | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET BSC123N08NS3 G | N-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET IRF630N | N-Channel
- rDS(on): 0.205 ohms
- TJ: 150 C
- VGS(off): -4 to -2 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Allied Electronics, Inc.
Description: Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control Resettable Circuit
-
Supplier: Visual Sound, Inc.
Description: Crest Audio, Inc. The PA 150 is a rugged, medium-power amplifier with features that make it stand alone in the industry. It's a rack-mountable unit which occupies only one rack space, and yet packs a 75 W RMS per channel punch into 4, 8, or 16 Ohms. It's selectable; a feature
-
Supplier: Infineon Technologies AG
Description: no PCB layout change Potential Applications Power and gardening tools Service robots and automated guided vehicles (AGVs) Telecom power supplies Server power supplies Applications 48 V intermediate bus converter (IBC) Automotive secondary power distribution
- rDS(on): 0.0023 ohms
- TJ: -55 to 175 C
- VGS(off): 2.2 to 3.8 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: ValueTronics International, Inc.
Description: The 1748/15/EUS is a power analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power
- Phase: Three-Phase
-
Supplier: Infineon Technologies AG
Description: converter (IBC) Automotive secondary power distribution unit Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling
- Output Power: 42 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: TelephoneStuff.com
Description: plug-in outlet center units provide power distribution in a portable, plug-in unit - Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing - Space saving configuration - rack mount units fit standard 19" relay racks -
- Material: Aluminum
- Use: Commercial
- Features: Portable
-
Supplier: McElroy Manufacturing, Inc.
Description: Centerline Guidance System for equal distribution of force around the joint. Includes fusion carriage, heater, facer, insulated heater stand and 12" IPS butt fusion inserts. Hydraulic Power Unit (HPU) sold separately.
-
Supplier: Munters DH
Description: constructed from corrosion resistant die cast aluminum. This unit is well suited for smaller spaces, portable applications and traveling exhibitions. This unit only requires standard power and features options for a humidistat, a damage resistant cage, wall mounting and easily
- Air Volume: 30 to 50 SCFM
- Moisture Removal: 0.75 lbs/hr
- Features: Control Sensor
- Desiccant Reactivation: Electric
-
Supplier: Cisco
Description: Routing For Rugged Environments The Cisco 2000 Series Connected Grid Router is designed specifically for the harsh, rugged environments often found in the energy and utility industries. Built to help ensure a highly secure, reliable, and scalable infrastructure, the Cisco 2000 Series
- Form Factor: Rack Mount
- Network Equipment: Router
- Area Network Type: Wide Area Network (WAN)
-
Description: or unit can be operated by switching operating power with fixed tone selection. The rugged speaker cone and projector are constructed of spun aluminum and the integrated circuitry are contained in a housing constructed of die-cast aluminum. The bottom of the units contain
- Operating Voltage: 24 to 240 volts
- Supply Voltage: AC Voltage, DC / Battery
- Features: Other, Outdoor Rated / Weatherproof
- Alarm Type: Siren
Find Suppliers by Category Top
Featured Products Top
-
savings—Price volume discounts are possible along with lower inventory. Safety agency approvals—Interpower’s Accessory Power Strips and Power Distribution Units have safety certifications which helps to ensure global acceptance. Instead of having to make five (read more)
Browse Power Strips Datasheets for Interpower -
The ruggedized CAN-FLEC PDM provides superior sealing while maximizing the available space, reducing the number of additional units required. Max. Load: 300A Max. Fuse Rating: 30A Fuse Capacity: 35 MINI® style Relay Capacity: (18) ISO 280 (read more)
Browse Power Distribution Units (PDU) Datasheets for Waytek, Inc. -
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
turning power to meet the specific needs of linemen. To ensure longer tool life, each dual wrench uses the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Meeting the Most Rigorous Military Standards The PS Series power converters & Power Distribution units are meticulously designed end-to-end for the toughest of military scenarios, making them the ideal choice for air, ground, and naval applications. In keeping (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
Nicomatic DMM Connectors: Advanced, Rugged Micro-D Solutions for Superior Performance in Space-Constrained Environments Nicomatic DMM connectors are rugged, low-profile, and space (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
& unshielded options to meet EMI/RFI protection requirements •Board mount configurations: right-angle and vertical through-hole or SMT •PoE/PoE+ support for power and data over a single cable •Industrial-grade reliability, including ruggedized designs and LED indicators (read more)
Browse Modular Connectors and RJ Connectors Datasheets for PEI-Genesis -
Rugged Interconnects for Harsh Environments From aerospace to defense, engineers rely on interconnects that perform without compromise. Amphenol Aerospace MIL (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
As data center power density increases, engineers must deliver higher current and voltage within limited space while maintaining uptime, controlling thermal loads and supporting future expansion. Molex Heavy-Duty Connectors (HDCs) address these constraints with rugged, modular connectivity (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
Taking guard: diver-detection sonars
Pulse compression, beam forming and automatic detection and tracking are carried out using two high-performance PCs installed in a rugged case (which also contains the power distribution unit for the sonar head).
-
Universal four-function AC Power Meters provide compact true-rms metering solution
The compact, rugged , surface mount ACM20 series is designed for use in mains powered applicationsuch as power distribution units , breaker panels and generator sets in industrial, commercial and residential markets.
-
High performance power conversion and data transmission solutions featured at DSEi
UR will also be presenting three-phase shipboard power distribution solutions, scalable UPSs units qualified to Mil-Aero standards as well as configurable rugged routers and switches from partner GarretCom.
-
Artillery fire control - more control, less fire?
Other AS2000 system ancillaries include a rugged data communications unit with three radio interfaces (to link the BCP to gun, battery and regimental communications nets); a power signal distribution unit for the forward observer; a display unit (for use on the guns…
-
Curtiss-Wright Controls Electronic Systems Boosts Electronics Manufacturing Services (EMS) Capabilities With New Test And Inspection Equipment
…control computer systems; network centric computing systems; avionics and Vetronics processor units ; motion control solutions and rate sensor assemblies; rugged high-speed data recorders … engineered packaging (including chassis/enclosures, power supplies, subracks and backplanes); smart power control and distribution systems; sensor management systems…
-
Robot Vision
A distributed data fusion system has been set up consisting of three interconnected units , each based on identical 2 GHz automotive personal computers suitable for long-term operation in a rugged environment. .... In order to equally balance the available computing power , the object tracking system has been split up…
-
Development of transistorised PWM inverter fed induction motor drive for electric vehicle-a case study
The technology features of the developed system are 1 A untque low inductance construction of power block facilitating naxinufl utilization of power devices. t A high frequency ac power distribution rail for the base drive circuits reduces voltage drops, RFI, EH1 and .... * relatively low running cost due to its higher efficiency, 8 high torque per unit weight and volume. t minimum aaintenance and RF 6 EH interferences … absence of conmutator brushes and no winding on the rotor, 1 Rugged and environnental friendly with…
-
Sonic boom: underwater sensor market proliferates
Two high-performance PCs contained in a rugged case perform pulse compression, beam forming and automatic detection .... The case also contains the power distribution unit for the sonar head.
-
The NUADU experiment on TC-2 and the first Energetic Neutral
Atom (ENA) images recorded by this instrument
Figure 10 (left) shows the 6 other electronic boards uti- lized (i.e. a “mother board”; a high voltage board; two dis- criminator counter boards; a data processing unit board and a power distribution board). .... the digital electronics, is fixed to the spacecraft platform by means of four rugged lugs fitted with…
-
API Technologies Unveil New Rugged Mobile 150 Amp DC Power Rectifier
The unit features weatherproof construction, can withstand extreme temperatures from -40°C to 60°C and extreme environments including .... API has a heritage in designing and developing rugged power distribution solutions for harsh environments, said Tracy Shaffer, Senior Vice President/Business Manager, Power & Systems Solutions, RF/Microwave & Microelectronics, API Technologies.
Indicates content that may require registration and/or purchase.