-
Supplier: Spectron Glass and Electronics Inc.
Description: The RG and CG Series of single axis Electrolytic Tilt Sensors, are designed for high accuracy tilt angle measurements over short angular ranges. These handcrafted glass sensors are vacuum formed and hermetically sealed. The RG Series sensor has sub-arc second
- Tilt Angle: -10 to 10 degrees
- Number of Axes: 1
- Accuracy: 0.4 degrees
- Operating Temperature: -65.2 to 257 F
-
Supplier: Advanced Orientation Systems, Inc.
Description: SX-015D-VIB and SX-005D-VIB are single axis LINEAR ceramics tilt sensors that provide economical and reliable single axis tilt solutions for HIGH VIBRATION applications where very good linearity, high resolution and superior symmetry are required. Constructed with a specially
- Tilt Angle: -15 to 15 degrees
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: Advanced Orientation Systems, Inc.
Description: DX-045 and DX-008 dual axis POLYMER based electrolytic tilt sensors provide economical and reliable two axis tilt solutions for applications where very good linearity, high resolution and superior symmetry are required. Rugged construction and wide temperature range make
- Tilt Angle: -8 to 8 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 176 F
- Output: Analog
-
-
Supplier: Advanced Orientation Systems, Inc.
Description: SX-070D-LIN, SX-030D-LIN and SX-015D-LIN are single axis LINEAR ceramics based electrolytic tilt sensors provide economical and reliable single axis tilt solutions for applications where very good linearity, high resolution and superior symmetry are required. Rugged
- Tilt Angle: -45 to 45 degrees
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: Sherborne Sensors
Description: The T640 Series is a range of gravity referenced inclinometers that can be used for a wide variety of industrial and military applications where precision angular measurements are required in rugged applications. Models are available in a variety of ranges from +/-30° to +/-90° with low
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 6 to 32 volts
- Operating Temperature: -40 to 212 F
-
Supplier: SignalQuest, Inc.
Description: Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description Accelerometer (XLD) Shock Sensor (SHK) Vibration Sensor (SVS) Inclinometer (SI and SI2X) Programmable Tilt Switch (PTS) Function CAN2.0A/B J1939 CANOpen DeviceNet RS232 RS485 Modbus Ethernet
- Form Factor: Integrated Chip (IC)
- Type: MEMS
-
Supplier: Rieker, Inc.
Description: SlopeAlert is a reliable, low cost solution of determining in-range and out of range tilt conditions. Connected to a lamp, horn, or solenoid relay, this compact Single or Dual Axis unit can indicate both safe and unsafe conditions as well as provide a control signal to help prevent equipment
- Tilt Angle: -55 to 90 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 167 F
- Features: Other
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SPECTROTILTtm II Dual Axis Tilt Monitor combines the popular SP5000 Series Dual Axis Tilt Sensor, with integral signal conditioning and a NEMA IV rated enclosure, to bring high precision tilt monitoring to the harshest of environments. Available in a variety of
- Tilt Angle: -45 to 45 degrees
- Number of Axes: 2
- Accuracy: 0.15 degrees
- Operating Temperature: 32 to 176 F
-
Supplier: Jewell Instruments, LLC
Description: Tuff Tilt is a precise and rugged uniaxial tiltmeter suitable for many different applications. This workhorse is widely used for structural monitoring and for industrial test and measurement. Housed in a rugged weatherproof enclosure, this analog output tiltmeter may be
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 1
- Supply Voltage: 8 to 18 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Jewell Instruments, LLC
Description: Tuff Tilt 420 delivers the great performance of Model 801 in a tiltmeter with 4-20 mA output. It combines precision, long-term stability and rugged durability in a compact and reliable instrument. It is current loop powered, so tilt measurements can be made over long cables
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 185 F
- Form Factor: Module / Standalone
-
Supplier: Jewell Instruments, LLC
Description: The C850 MEMS Tuff Tilt series is available in uniaxial and biaxial configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology with a 4-20mA output signal. This is an effective tilt sensing solution for platform
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1 to 2
- Supply Voltage: 12 to 30 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Advanced Orientation Systems, Inc.
Description: This special all Solid State Analog Vdc output tilt modules are built around a customized state of the art CMOS components. In a single (7001) and dual axis (7002) versions it provides an economical and reliable tilt sensing solution for applications requiring superior Mid-Wide range
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 212 F
- Output: Analog
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS offers pneumatically-activated collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can quickly move material into a collection rank or bin for easy
-
Supplier: Sherborne Sensors
Description: The LSOC/P-L Series is a range of gravity referenced servo inclinometer that can be used for a wide variety of industrial and military applications where high precision angular measurements are required in rugged and robust applications where high levels of vibration and mechanical shock up
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Operating Temperature: 0.4 to 158 F
- Output: Analog
-
Supplier: Sherborne Sensors
Description: high and a diameter measuring less than 37mm (1.46 inches). The T435 'L' has a high-level 4-20mA signal, proportional to the sine of the angle of tilt. Units are fully self-contained, and able to connect to a DC power source and readout or control device, to form a complete operating system.
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 24 volts
- Operating Temperature: 0.4 to 158 F
-
Supplier: Sherborne Sensors
Description: The T233/5 Series is a range of dual axis gravity referenced servo inclinometers that can be used for a wide variety of industrial and military applications where high precision angular measurements are required in rugged and robust applications where high levels of vibration and mechanical
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 2
- Supply Voltage: -15 to 15 volts
- Operating Temperature: 0.4 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's wireless-enabled sensors and switches combine time-proven MICRO SWITCH™ performance with the latest wireless technology. These highly flexible new performers enable reliable remote monitoring where wiring is impractical - or impossible. Designed for demanding industries such as
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's wireless-enabled sensors and switches combine time-proven MICRO SWITCH™ performance with the latest wireless technology. These highly flexible new performers enable reliable remote monitoring where wiring is impractical - or impossible. Designed for demanding industries such as
-
Supplier: Migatron Corporation
Description: About the RPS-400-6P Sensor The RPS-400-6P is a compact, high frequency sensor. It was introduced to the Migatron family of ultrasonic sensors to better meet the needs of the machine manufacturing industry. The RPS-400-6P can be used as a proximity sensor, or a level
- Operating Distance: 2 to 6 inch
- Operating Temperature: 0.4 to 140 F
- Body Shape: Cylindrical
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Models SI-701B and SI-701BHP are electronic tilt sensors based upon force balance accelerometer technology. They produce a high level low impedance output proportional to the sine of the tilt angle. Unique electronic damping and desensitization circuitry allows
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Accuracy: 0.0075 degrees
- Operating Temperature: -58 to 185 F
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Models SI-702B and SI-702BHP are biaxial electronic tilt sensors based upon force balance accelerometer technology. They produce a high-level low-impedance output proportional to the sine of the tilt angle. Unique electronic damping and desensitization circuitry
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 2
- Accuracy: 0.0375 degrees
- Operating Temperature: -58 to 185 F
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model Dl-100-10-DFD-1R Inclinometer System is a unique Differential tilt measuring device which allows matching the slope of two remotely located surfaces. It is particularly useful in construction and shipbuilding. The readout can be set to indicate the absolute tilt of
- Tilt Angle: -10 to 10 degrees
- Number of Axes: 0
- Accuracy: 0.03 degrees
- Supply Voltage: 117 volts
-
Description: RADS Series Hall-effect rotary angle displace sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. Multiple operating ranges from 60° to 360° are tolerant to over-travel and allow for usage in most common applications. Low voltage and
- Output: Analog Voltage
- Classification: Sensor Element / Chip
-
Supplier: Jewell Instruments, LLC
Description: The LSOX Series Inclinometer is a rugged, high performance, single-axis tilt sensor designed for peak performance in extreme conditions. The fluid damped mechanism delivers superior noise rejection in high shock and vibration environments as well as excellent output stability.
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 18 volts
- Operating Temperature: -40 to 176 F
-
Supplier: Rieker, Inc.
Description: The H4 inclinometer provides accurate tilt sensing in a rugged Zinc metal, environmentally protected housing. The H4A provides analog voltage 0-5V output, the H4S provides a digital serial RS232 output. Both have two levels of temperature compensation to choose from, depending on
- Tilt Angle: -70 to 70 degrees
- Number of Axes: 1
- Operating Temperature: -40 to 194 F
- Output: Analog, Digital
-
Supplier: Airmar Technology Corporation
Description: The DT800 utilizes Airmar’s proven Tilted Element and broadband technologies in this depth and temperature Smart™ Sensor. The DT800 is a low-profile, retractable, thru-hull sensor that accurately computes depth and temperature data and sends it to any NMEA 0183 or NMEA 2000® network.
- Power Capability: 60 watts
- Maximum Operational Depth: 100.584 m
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Rieker, Inc.
Description: A clinometer (or Inclinometer) is an instrument for measuring angles of slope (or tilt), elevation or inclination of an object with respect to gravity. Also known as a slope or tilt meter, angle indicator, gradiometer, and pitch or roll indicator.Rieker manufacturers clinometers using
- Tilt Angle: -10 to 1 degrees
- Number of Axes: 1
- Operating Temperature: -49 to 179.6 F
- Form Factor: Module / Standalone
-
Supplier: US Digital
Description: The T7 is a solid state absolute inclinometer that senses tilt angles over a full 360° range in a single axis. The T7 is sealed against dust (IP68 rated) for operation in dirty environments. The T7 incorporates a number of breakthroughs to create a new type of inclinometer that is
- Tilt Angle: 360 degrees
- Number of Axes: 1
- Accuracy: 0.1 degrees
- Supply Voltage: 5.5 to 30 volts
-
Supplier: Hymark/Kentucky Gauge
Description: and DS410 profiles. They feature programmable resolution from 0.1° to 0.001°, complete diagnostics, programmable antivibration filter and optional temperature compensation to thoroughly reduce the thermal drift (0.002 deg/°C – IXB model only). Thanks to their robust construction Lika tilt
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 2
- Accuracy: 0.2 degrees
- Supply Voltage: 0.5 to 4.5 volts
-
Supplier: Hymark/Kentucky Gauge
Description: construction Lika tilt sensors can safely operate also under dirt, moisture, vibration, shock and extreme temperatures and are suitable for use in harsh environments such as: • construction machinery • mobile equipment • utility vehicles • telescopic handlers • material handling •
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.05 degrees
- Supply Voltage: 7 to 40 volts
-
Supplier: Hymark/Kentucky Gauge
Description: construction Lika tilt sensors can safely operate also under dirt, moisture, vibration, shock and extreme temperatures and are suitable for use in harsh environments such as: • construction machinery • mobile equipment • utility vehicles • telescopic handlers • material handling •
- Tilt Angle: 5 to 60 degrees
- Number of Axes: 2
- Accuracy: 0.2 to 0.5 degrees
- Supply Voltage: 7 to 40 volts
-
Supplier: Fiberscope.net by MEDIT
Description: illumination regardless of the lighting conditions and an EX-view HAD CCD camera sensor, this camera greatly increases the detection distance up to 60m and allows for capturing clear and bright images of very remote objects and areas. Operators can manually tilt the camera up and down
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
- Physical: Pan / Tilt
-
Supplier: tecsis LP
Description: Swivel heads are important machine elements when the measuring conditions involve rotary motions, pivoting or tilting movements. The tecsis LP swivel head force transducer uses thin film technology and rugged stainless steel construction to perform in these unpredictable and demanding
- Force / Load Rating: 4,046.4 to 10,116 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS offers pneumatically-activated collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can quickly move material into a collection rank or bin for easy
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS offers pneumatically-activated collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can quickly move material into a collection rank or bin for easy
Find Suppliers by Category Top
Featured Products Top
-
New Product: Ultra-Sensitive Tilt Measurements for Fiber Optic Sensing Systems Luna has launched the os8100 optical tilt sensors, delivering rugged and multipoint tilt measurements to expand the capabilities of structural health monitoring systems based on fiber optic sensors. (read more)
Browse Fiber Optic Test Equipment Datasheets for Luna Innovations
More Information Top
-
FLEXnav: a fuzzy logic expert dead-reckoning system for the Segway RMP
For operation on rugged terrain faster tilt sensors are required.
-
FLEXnav: fuzzy logic expert rule-based position estimation for mobile robots on rugged terrain
For opera- tion on rugged terrain faster tilt sensors are required.
-
Sensors for the process and factory automation
The inclination sensors must be stossfest and schwingungsunempfindlich small robust and cope with a large temperature range.
-
Sensors for the process and factory automation
The inclination sensors must be stossfest and schwingungsunempfindlich small robust and cope with a large temperature range.
-
Thermo Fisher Scientific Introduces Mercury-Free Tilt Sensor
The standard Ramsey Mercury-Free Tilt Sensor probe uses a rugged cast ductile iron housing with a nickel chrome finish, for unsurpassed abrasion resistance.
-
Revolution™
There are three models in the range, all featuring a precision 3-axis solid-state magnetometer and a rugged 2-axis electrolytic tilt sensor to provide accurate heading and tilt measurements over a wide range of environmental conditions: .
-
Belfort Instrument Company
It consists of FAA approved barometric pressure sensors and a visibility sensor, and can contain additional advisory sensors such as wind speed, wind direction, temperature, and humidity sensors mounted on a rugged , aluminum tilt -over tower.
-
Mechanical State Estimation of Overhead Transmission Lines Using Tilt Sensors
Tilt sensors available in the market are rugged and less expensive compared to ten- sion sensors.
-
New Products
…design responds to extremely low level accelerations yet is capable of surviving shocks in excess of 3000 g Its a natural for structural or modal analysis tilt measurements seismic studies and ride quality assessment This rugged hermetic sensor takes measurements in any…
-
Range Image Segmentation Via Distance Slicing
Note that the contours are very rugged due to digitization and are sometimes broken at places where the surface is tilted away from the sensor .
Indicates content that may require registration and/or purchase.