-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/4watt 8.2Kohms 2% Thick Film Chip
- Resistance Range: 8,200 ohms
- Tolerance: 2 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/4watt 2.2Kohms 5% Thick Film Chip
- Resistance Range: 2,200 ohms
- Tolerance: 5 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/4watt 2.7Kohms 2% Thick Film Chip
- Resistance Range: 2,700 ohms
- Tolerance: 2 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 0.2watt 2.43Kohms 1% Thick Film Chip
- Resistance Range: 2,430 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: Richardson RFPD
Description: Maxi-Mox resistors are also versatile. Suitable for industrial applications requiring still more power for high voltage switching, industrial control, and high voltage current limiting.
- Resistance Range: 0.05 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 5 watts
-
Supplier: Newark, An Avnet Company
Description: THICK FILM RESISTOR; Resistance:0.1Gohm; Product Range:Mini-Mox Series; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Product Length:14.78mmRoHS Compliant:
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors 2K 1%
- Resistance Range: 2,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: Newark, An Avnet Company
Description: THICK FILM RESISTOR, 2.2OHM, 1%, 1206; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THICK FILM RESISTOR, 2.2OHM, 1%, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant:
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors 56.2 ohm 1%
- Resistance Range: 56.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors 73.2 OHM 1%
- Resistance Range: 73.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.75 watts
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors - SMD 2K OHM 5%
- Resistance Range: 2,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.75 watts
-
Supplier: RCD Components, Inc.
Description: HIGH VOLTAGE & HIGH VALUE CYLINDRICAL RESISTORS RCD’s high voltage thick-film resistors represent the most advanced technology in the industry. Series RG is designed for semi-precision applications, offering a low cost solution up to 15KV. Series RH features a special
- Resistance Range: 100,000 to 3,000,000,000 ohms
- Tolerance: 0.05 to 5 +/- %
- Temperature Coefficient (TCR): 1,500 ±ppm/°C
- Power Rating: 0.12499999999999964 to 4 watts
-
Supplier: Accuris
Description: CHEMICAL INK, RESISTOR, (THICK FILM RESISTOR PASTE)
-
Supplier: Allied Electronics, Inc.
Description: RESISTOR,THICK FILM,2.2 OHM,5%,1/2W,200PPM,SMD,CUTTAPE
-
Supplier: Ohmite Manufacturing Co.
Description: Power Chip Thick Film on Alumina Substrate Ohmite’s original Power Chip resistors feature our thick film on alumina substrate technology. These planar packages yield space saving, 10W/in2 power densities that require over 50% less board space than other radial
- Resistance Range: 0.25 to 10,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 50 to 450 ±ppm/°C
- Power Rating: 3 to 100 watts
-
Supplier: Allied Electronics, Inc.
Description: RESISTOR,THICK FILM,2K OHM,5%,1/2W,200PPM,SMD,CUTTAPE
-
Supplier: Ohmite Manufacturing Co.
Description: Low Value Chip Ohmite’s LVC Series low value chip resistors are ideal for today’s current sense applications requiring low profile, low cost solutions. Available in 0.5, 0.75, and 1 watt sizes, footprints are 1206, 2010, and 2512 size respectively. These resistors are offered in ohmic
- Resistance Range: 0.01 to 0.976 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 500 ±ppm/°C
- Power Rating: 0.25 to 1 watts
-
Supplier: Allied Electronics, Inc.
Description: RESISTOR,THICK FILM,330 OHM,5%,1/2W,200PPM,SMD,CUTTAPE
-
Supplier: Allied Electronics, Inc.
Description: RESISTOR;THICK FILM;RES 100 MEGOHMS;PWR-RTG 2 W;TOL 1%;RADIAL;PLANAR
-
Supplier: KOA Speer Electronics, Inc.
Description: RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested
- Mounting / Packaging: Axial Leads, Through Hole
- Category / Application: Current Sensing Resistor
- Standards and Certifications: RoHS Compliant
- Technology / Construction: Thick Film
-
Supplier: Accuris
Description: RESISTOR, FIXED, THICK FILM, HIGH VOLTAGE, HIGH RESISTANCE AXIAL TERMINAL, 2 WATTS
-
Supplier: Ohmite Manufacturing Co.
Description: Precision Thick Film Axial Terminal High Voltage/High Resistance Maxi-Mox resistors are versatile with wide resistance ranges and tolerances. Non-inductive options exist with voltage handing up to 50Kv. Suitable for industrial applications requiring still more power for high
- Resistance Range: 250 to 1,000,000 ohms
- Tolerance: 0.1 to 20 +/- %
- Temperature Coefficient (TCR): 25 to 100 ±ppm/°C
- Power Rating: 2 to 12.499999999999963 watts
-
Supplier: Yageo USA
Description: General Features
- Resistance Range: 2,200 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Wide lineup from 01005 to 2512 size Excellent heat resistance and weather resistance are ensured by the use of metal glaze thick film Suitable for both flow and reflow solderings Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended
- Resistance Range: 1,000,000 to 22,000,000 ohms
- Tolerance: 2 to 5 +/- %
- Temperature Coefficient (TCR): 200 to 400 ±ppm/°C
- Power Rating: 0.030000000000000002 to 2 watts
-
Supplier: Newark, An Avnet Company
Description: Surface Mount Thick Film Resistor, CRG Series, 56.2 kohm, 50 mW, - 1%, 25 V
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Excellent heat resistance and weather resistance are ensured by the use of metal glaze thick film High stability and high reliability with the triple-layer structure of
- Resistance Range: 1,000,000 to 10,000,000 ohms
- Tolerance: 2 to 5 +/- %
- Temperature Coefficient (TCR): 200 to 300 ±ppm/°C
- Power Rating: 0.030000000000000002 to 2 watts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Resistance Range: 22,000 ohms
- Configuration: Resistor, Capacitor (RC) Network
- Technology / Construction: Thick Film
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Resistance Range: 100,000 ohms
- Configuration: Resistor, Capacitor (RC) Network
- Technology / Construction: Thick Film
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Resistance Range: 10,000 ohms
- Configuration: Resistor, Capacitor (RC) Network
- Technology / Construction: Thick Film
-
Supplier: RCD Components, Inc.
Description: upon which the resistive film and solder pads are deposited. This enables reduced thermal resistance over conventional ceramic or ceramic/copper sandwich designs, resulting in increased power and overload capability (pulse graph avail- able). The resistive film is insulated with a
- Resistance Range: 0.01 to 100 ohms
- Power Rating: 25 to 100 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 0.75 kilovolts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Excellent heat resistance and weather resistance are ensured by the use of metal glaze thick film High stability and high reliability with the triple-layer structure of
- Resistance Range: 0.05 to 0.1 ohms
- Current Rating: 0.5 to 2 amps
- Mounting / Packaging: Axial Leads, Surface Mount (SMT / SMD)
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Resistance Range: 12,000 ohms
- Features: Other
- Configuration: Resistor, Capacitor (RC) Network
- Technology / Construction: Thick Film
-
Supplier: Powell Electronics, Inc.
Description: SMD Thick Film
- Configuration: Single Resistor
- Technology / Construction: Thick Film
-
Supplier: DigiKey
Description: 2.2 Ohms ±5% 50W Thick Film Chassis Mount Resistor
- Resistance Range: 2.2 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 50 watts
Find Suppliers by Category Top
Featured Products Top
-
Vishay Intertechnology introduces the D2TO35H, an AEC-Q200 qualified addition to its D2TO35 thick film power resistor series. Housed in a TO-263 (D2PAK) package, this resistor delivers 35 W power dissipation at +25 °C and features 30% higher pulse absorption, up to 15 J/0.1 s, for enhanced (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
a robust, thin-film technology on an alumina substrate, the HR TSX WB2 Series provides reliable and stable performance in critical industries such as aerospace, space, and defence. Key features and benefits: Compact 0404 form factor – saves valuable (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company -
KOA Speer’s RK73B-RT, RK73H-RT and RK73Z-RT general purpose anti-sulfur resistors provide excellent high heat and weather/environmental resistance due to their high sulfuration-proof inner top electrode material and metal glaze thick film. RK73-RT series resistors offer tolerances from ±0.5% to ±5%, resistances 1? to 100M?, power ratings .03W to 2W, and sizes 01005 to 2512. (read more)
Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
technology makes chip resistors prone to failure, owing to high operating temperatures, chemical contamination, and water vapor. Thick Film Resistors This type of chip resistor is formed by applying a resistive metallic paste (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
very thick film layers, making it ideal for high?aspect?ratio microstructures. Because of its long?term stability and strong material properties, SU?8 is best suited for permanent microfabrication applications where the patterned resist remains in place after imaging and curing (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
As an improved formulation of the original SU?8 and SU?8 2000, SU?8 3000 offers enhanced adhesion, reduced coating stress, and reliable performance trusted by MEMS manufacturers. With viscosities that support 2-50 μm film thickness in a single coat, this delivers excellent imaging (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
KOA Speer Electronics’ high voltage resistors for automotive and industrial applications have a maximum working voltage of up to 3,000V dc (HV73) and 800V (HV73V) and maximum overload voltage of up to 4,000V (HV73) and 1,200V (HV73V). The HV73V includes sizes 0603 to 1206 and the HV73 extends the range to 2512. The HV73V offers heat shock resistance, and both are available in anti-sulfur versions. (read more)
Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
Vishay’s ISOA200 series thick film power resistor delivers up to 200 W of continuous power in a compact SOT-227B package, offering an efficient and reliable solution for high-power applications. Designed to handle pulse energy up to 140 J, the resistor supports demanding automotive (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
(Al2O3), Ceramic Core Aluminum Nitride (AlN), Thick Film Aluminum (Al), and Thick Film Stainless Steel. Each of these can be customized to suit projects in the industries, such as Medical & Life Sciences, Aviation and Transportation, Security, Food Service, Printing, Industrial, and (read more)
Browse Industrial Heaters Datasheets for Heatron, Inc. -
Vishay's LTA 50 is a 50 W, AEC-Q200 qualified thick film power resistor engineered for next-generation automotive systems. Housed in a compact TO-220 package for direct heatsink mounting, it delivers exceptional reliability and stability in harsh conditions, withstanding humidity, vibration, and (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
Chemical and Piezoresistive Microanalyses at the Interface of RuO 2 –Glass Diffusion Pairs
1 P. F. Carcia, A. Suna, and W. D. Childers, ‘‘Electrical Conduction and Strain Sensitivity in RuO2 Thick Film Resistors ,’’ J. Appl. Phys., 54 [10] 6002–8 (1983).
-
Field-Orientation Dependent Heat Capacity Measurements at Low
Temperatures with a Vector Magnet System
[R(H, T ) − R(0, T)]/R(0, T) vs magnetic field for a RuO2 thick film resis- tor at several temperatures.
-
Interactions between Ruthenia‐Based Resistors and Cordierite–Glass Substrates in Low‐Temperature Co‐fired Ceramics
Vasudevan and R. W. Vest, “The Effect of Conductive Particle Size on the Temperature Dependence of Resistance in RuO2 Thick Film Resistors ”; pp. 415–25 in Ceramic Transactions, Vol. 11, Ceramic Thin and Thick Films.
-
Development of the conductive phase in thick-film resistors: Two case studies
Bull., 65, (4), (1986), 631-636 [4] T. Inokuma, Y. Taketa, “Control of electrical properties of RuO2 thick film resistors ”, Active and Passive Elect.
-
Review of Bi2O3 based glasses for electronics and related applications
T. Inokuma and Y. Taketa: ‘Control of electrical properties of RuO2 thick film resistors ’, Act.
-
Transport and Piezoresistive Characteristics of Ruthenium‐Doped Bismuth–Borosilicate Glass Thin Films Grown by Pulsed Laser Deposition
1 P. F. Carcia, A. Suna, and W. D. Childers, ‘‘Electrical Conduction and Strain Sensitivity in RuO2 Thick Film Resistors ,’’ J. Appl. Phys., 54 [10] 6002–8 (1983).
-
Microanalyses on the RuO 2 Particle–Glass Matrix Interface in Thick‐Film Resistors with Piezoresistive Effects
P. F. Carcia, ‘‘Electrical Conduction and Strain Sensitivity in RuO2 Thick Film Resistors ,’’ J. Appl. Phys., 54 [10] 6002–6008 (1983).
-
Effect of Glass Composition on the Electrical Properties of Thick‐Film Resistors
10 R. W. Vest, “A Loading Curve Model for RuO2 Thick Film Resistors as a Function of Glass Viscosity”; pp. 418–25 in Proceedings of the International Symposium on Microelectronics (Orlando, FL).
-
Ceramic Materials
Electrical characteristics of RuO2 thick film resistors .
-
Chemical Durability of Lead‐Oxide‐Based, Thick‐Film Binder Glasses
12 R. W. Vest, “A Load Curve Model for RuO2 Thick Film Resistors as a Function of Glass Viscosity”; pp. 418–25 in Proceedings of the 1991 Interna- tional Symposium on Microelectronics (Orlando, FL, Oct. 1991).
Indicates content that may require registration and/or purchase.