Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Rupture Disc Assemblies
-
Supplier: MAXPRO Technologies, Inc.
Description: Minimum rupture disc pressure ratings should be at least 110% of system operating pressure. The standard material is Inconel. The pressure range indicated is at room temperature (72°F). Pressure Range (psi): 1,697 - 1,855
-
Supplier: Lee Co. (The)
Description: This single-use isolation device provides reliable, high pressure relief in a leak-tight and corrosion- resistant package. It is designed to seal a passageway or volume until the rated burst pressure is exceeded. At that point, the disc in the plug ruptures, creating a flow passage as
-
-
Supplier: Hansen Technologies Corporation
Description: Hansen rupture disc assemblies (RDAs) are used to indicate which pressure-relief valve has discharged. A pressure-relief valve will re-seat after discharging. However, a rupture disc remains open after bursting. (A rupture disc is not a stand alone safety
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Harwood Engineering Company
Description: Rupture tube safety assemblies are used to release excessive pressure in case of an emergency. When the system's relief or release pressure valves have failed/ It is usually the last "line of defense" in any high pressure system. The burst pressure should be about 10-15% higher then the
-
Supplier: Dynisco
Description: Model BP420 will instantaneously rupture at a specific, predetermined pressure and temperature. Each one piece assembly consists of a 304 stainless steel body with a welded Inconel rupture disk. The disk is flush with the tip of the burst plug with no cavity for product build up. A
-
Supplier: Technetics Group
Description: precision and infinitesimal leakage, regardless of infinite pressure and temperature cycles, dynamic environments, and harsh media. Precision Burst Discs The SAFE-SHEAR™ Burst Disc is designed to set and verify exact rupture pressure in a non-destructive test. The BELLEVILLE
-
Supplier: Radwell International
Description: RUPTURE DISC, FLCOS TYPE, 2 INCH, MATERIALS: TEF/316/TEF, INCLUDE TEAR DROP: YES, LINER: INLET AND OUTLET, GASKET MATERIAL: NON-ASBESTOS, GASKET THICKNESS: 1/16 INCH, RANGE: MIN/MAX, REQ. BURST PRESSURE: 50 PSIG @ 300F, 2 PLUGS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: R+W Coupling Technology
Description: Disc pack couplings with keyway mounting For API 610 pump systems 350 - 20,000 Nm Customizable for individual project requirements Intermediate tube removal without disturbing adjacent equipment Integral safety catch in case of disc pack rupture
- Bore Diameter: 0.7086618 to 5.511814 inch
- Coupling Diameter: 4.0944904 to 12.2834712 inch
- Coupling Length: 7.480319 to 21.653555 inch
- Angular Misalignment: 1 degrees
-
Supplier: Infineon Technologies AG
Description: 4500 V GTO - Freewheeling diode disc GTO - Freewheeling Diode discs 4500 V, 1461 A with 100 mm diameter in a ceramic housing. Summary of Features High current High blocking voltage Light-triggered types available Highest robustness Highest reliability High case non rupture
- VRRM: 4,500 volts
- IFSM: 28,000 amps
- Features: Other, Power Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: 8000 V Light Triggered Phase Control Thyristor Diode Disc Light Triggered Thyristor discs 8000 V, 2300 A with a dia of 172 mm and a height of 40 mm in high reliable, robust and hermetic sealed ceramic housing. Summary of Features Full blocking capability 50/60 Hz over a wide
- VDRM: 8,000 volts
- VRRM: 8,000 volts
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: 4400 V Rectifier Diode Disc Rectifier Diode 4400 V, 740 A with 58 mm diameter in a ceamic housing. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability Hermeticaly sealed ceramic package High case
- IFSM: 11,000 amps
- VRRM: 4,400 volts
- Features: Other, Power Diode, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: High Performance Alloys, Inc.
Description: atmospheres. Alloy X is one of the most widely used nickel base superalloys for gas turbine engine components. AMS 5754 has no yield or tensile strength requirements, but it does require a hardness maximum and stress rupture minimums. Strong and Oxidation Resistant to 2200 Deg. F (1200 Deg.
- Specifications: AMS, UNS
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Oil and Gas, Resistance Alloy / Heating
- Type: Alloy, Nickel / Nickel Alloy (UNS N)
- Processing, Temper & Finish: Annealed, Forged, Ground / Machined, Wrought
-
Supplier: Infineon Technologies AG
Description: 4400 V Rectifier Diode Disc Rectifier Diode 4400 V, 740 A with 58 mm diameter in a ceamic housing. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability Hermeticaly sealed ceramic package High case
- IFSM: 11,000 amps
- VRRM: 4,800 volts
- Features: Other, Power Diode, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR dual-disc line filters are used to filter process fluids in high pressure systems. This design helps remove the large particles first through a coarse primary disc, which then allows a secondary disc to provide a smaller micron filtration. These filter elements are
- Maximum Pressure: 21,000 psi
- Filtration Grade (Micron Rating): 8 to 30 µm
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR dual-disc line filters are used to filter process fluids in high pressure systems. This design helps remove the large particles first through a coarse primary disc, which then allows a secondary disc to provide a smaller micron filtration. These filter elements are
- Maximum Pressure: 65,000 psi
- Filtration Grade (Micron Rating): 5 to 8 µm
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: Radwell International
Description: RUPTURE DISC 1814PSID. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PRESSURE SENSITIVE RUPTURE DISC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: RUPTURE DISC 2IN 365PSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Petersen Products Co.
Description: By-Pass Test Area Inflation Port & Read-Back Port Country of Origin USA Dia. Deflated 44" (1118mm) Dia. Max 72.25" (1835mm) Eye Bolt Size 3/4" ID (3) Infl. Press. Required 12 psi (0.83 bar) Inflation Protection Pressure Relief Valve or Rupture Disc Length Deflated 100" (2540mm)
-
Supplier: Petersen Products Co.
Description: By-Pass Test Area Inflation Port & Read-Back Port Country of Origin USA Dia. Deflated 54" (1372mm) Dia. Max 96.25" (2445mm) Eye Bolt Size 3/4" ID (3) Infl. Press. Required 11 psi (0.75 bar) Inflation Protection Pressure Relief Valve or Rupture Disc Length Deflated 128" (3251mm)
-
Supplier: CCR Containers
Description: • Manhole DN500 with 8 SS butterfly swing bolts • PTFE manhole gasket • 1 safety valve 2"1/2 • 1 rupture disc • 1 manometer • 1 air ball valve 1" with blind flange • 1 spare or filling device 3" with blind flange • Bottom drain system with 3" footvalve and 3" butterfly valve blind
- Application: Shipping
-
Supplier: CCR Containers
Description: • Stainless steel 316 Ti MANHOLE: • Inside diameter: 465 mm • Number of closures: 20 bolts • Safety: relief valve 2 ‘’1/2 set at 7,34 bar, rupture disc at 8,07 bar, manometer 10 bar • Liquid line: ball valve 1’’1/2 on dip tube • Gas line: ball valve ¾’’ • Waiting devices: 2 x 2’’ holes
- Application: Shipping
-
Supplier: NETZSCH Premier Technologies LLC
Description: disc, with or without explosion channel or with relief vent. ...SmartRemoval execution with filter hose removal from the side through a robust door, pressure relieved design with rupture disc, with or without explosion channel or with relief vent.
- Application / Industry: Biopharmaceutical
- Configuration: In-line
- Features: Other
- Additional Features: Tank-mounted
-
Supplier: HydraCheck Inc.
Description: components and the environment by preventing unwanted external oil loss. In the event of overpressure the discs rupture and oil bypasses the valve internally at low pressure. The valve features a gauge port which is ported to the inlet (in the forward direction). Combined with our flow
- Pressure Rating: 6,000 psi
- Media Temperature: 32 to 250 F
- Media: Hydraulic Fluid
- Actuation: Manual / Hand
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 43" (1092mm) Dia. Max 72.25" (1835mm) Eye Bolt Size 3/4" (3) Infl. Press. Required 12 psi (0.83 bar) Inflation Protection Rupture Disc or Pressure Relief Valve on all Plugs 15-23" Dia. and Larger Length Deflated 100" (2540mm) Material,
-
Description: attack by acids and liquid metals. Manufacture and repair of chemical process equipment and heat exchangers Rupture discs Capacitors Semiconductors Medical implants Medical Devices
- UNS Number: 5,200 to 5,400
- Tensile Strength (UTS, Break): 25,000 psi
- Yield Strength (YS): 15,000 psi
- Elongation: 25 %
-
Supplier: Petersen Products Co.
Description: By-Pass 6" MNPT One End Country of Origin USA Dia. Deflated 43" (1092mm) Dia. Max 96.25" (2450mm) Eye Bolt, No. 3/4" (3) Infl. Press. Required 11 psi (0.75 bar) Inflation Protection Rupture Disc or Pressure Relief Valve on all Plugs 15-23" Dia. and Larger Length Deflated 132" (3353mm)
-
Supplier: LJ Star
Description: thermally pre-stressed (tempered) glass discs. A principal advantage of this sight glass lies in the fact that the possibility of a sudden, unexpected rupture is totally excluded, and any crack that might develop, at worst, may slightly affect visibility. In addition to the unsurpassed
- Thread or Flange Size: 1.968505 to 7.87402 inch
- Circular Diameter, Oblong Length: 1.968505 to 5.905515 inch
- Pressure Rating: -14.50377 to 232.06032 psi
- Temperature Rating: -76 to 482 F
-
Supplier: Waters Corporation
Description: high-pressure motor driven stirrer allows the user to achieve high stirring rates in the viewcell. The viewcell body also incorporates a pressure transducer, thermocouple, rupture disc assembly and process ports. The CCD camera and illumination source with two sapphire windows mounted
-
Supplier: LJ Star
Description: The new TCI ClampConnect™ virtually eliminates the dead space associated with a standard ferrule. Using a standard sanitary clamp connection, the TCI ClampConnect can be used with sight glasses, lights, instrumentation, rupture discs in pharmaceutical and biotech processes. This new
- English Size: 0.5 to 8 inch
- Features: English
- Material: Stainless Steel
-
Supplier: HSB
Description: Experience you can trust. HSB provides specialized inspection, audit, and certification services for boilers, pressure vessels, nuclear components, transportation vessels, and power plants worldwide. Our experienced team can help you navigate the complex global codes and regulations, with guidance
- Certifications From / Standards Met: API, ASME, BSI, Canadian DOT (Transport Canada), NBBI / NBIC, PED (EC), U.S. DOT
- Type of Certificate: Authorized Inspection Agency / AIA Certifier
- Services: Compliance / Certification, Design / Engineering Services, Field / On-site Services, Installation / Start-up, Insurance / Risk Assessment, Manuals / Documentation, Material Specifications / Selection, Training / Code Interpretation
- Capabilities: Composite / FRP Vessels (RP), Electric Boilers (E), Heating Boilers / Cast Iron Boiler (H), Miniature Vessels (UM), Nuclear (N, NPT, NA, NV, N3), Potable Water Heaters (HLW), Power Boiler Assemblies (A), Power Boilers (S), Pressure Piping / Fittings (PP), Pressure Relief Devices / Rupture Discs (UD,
Find Suppliers by Category Top
Featured Products Top
-
-
technology, integrating Technetics Group’s SAFE-SHEAR™ Burst Discs into their safety infrastructure is not just a consideration but a strategic move toward operational excellence. Our burst discs (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group
Conduct Research Top
-
Marketplace
New Rupture Disk Operates at Lower Pressures Continental Disc's SANITRX LP Rupture Disc, designed for the sanitary processing industries, offers the same features as the original SANITRX but operates at much lower pressures. Offering millisecond response time, the SANITRX LP is a scored, reverse
-
Interphex 2006 Preview: The Best of the Phex
industries. For pressure relief, Fike provides certified rupture discs to meet all applications for process industries. Look to Fike for high-performance products designed for sanitary applications. The new Sievers 500 RL On-Line TOC Analyzer delivers science-based risk-management capability
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/57637/25776280-MIT.pdf?sequence=2
This report deals with the work done to determine the feasibility of long-distance underwater signalling by means of implosions caused by pressure-activated rupture discs .
-
STEP PROJECT. Quarterly Technical Report, October 1965--December 1965.
Ruptures were produced by overpressurization and underpressurization of two rupture discs and by the rupture of a single disc by pyrotechnic means.
-
Advancement of Optical Methods in Experimental Mechanics, Volume 3
High-Speed Stereomicroscope Digital Image Correlation of Rupture Disc Behavior ...............................................................................................
-
Accidental Injury
… as the result of a single loading event on the spine is controversial because many motor vehicle crash victims complain of low back pain (LBP) and/or neck pain after the crash and were eventu- ally diagnosed with one or more ruptured discs .
-
ISA AUTOMTN CAN PRVNT NEXT FUKUSHIMA - Automation Can Prevent the Next Fukushima
2.10.6 Rupture Discs ...................................................197 .
-
Ruptured Lumbar Discs Causing Diagnostic Difficulties in Abdominal or Anogenital Pain
These are ruptures with root compression, the so-called herniated disc, and ruptures lacking root compression, the so-called simple rup- tured disc .
-
Determination of Decompression Wave Speed in Rich Gas Mixtures
Decompression wave was generated by a rupture disc at the end of the tube, which was instrumented with eight high frequency response pressure transducers located along the tube.
-
Proceedings of the fast reactor safety meeting, Beverly Hills, California, April 2--4, 1974
ATMOSPHERIC RUPTURE DISC .
-
Nonlinear fluid/structure interaction relating a rupture-disc pressure-relief device. [LMFBR]
Rupture disc assemblies are used in piping network systems as a pressure- relief device.
-
Spinal Disorders
In this minimally invasive technique, the spine is approached by a small thoracotomy from the left, the ruptured disc and bony fragments are removed, and an expandable cage is inserted.
Indicates content that may require registration and/or purchase.