-
Supplier: Accuris
Description: Glass fibre reinforced unsaturated polyester (GF-UP) and phenacrylic (GF-PHA) resin structural composites - Characteristic values of standard composites
-
Supplier: Accuris
Description: LAMINATE - COMPOSITE SUBSTRATE, UNCLAD, EPOXY GLASS, SELF EXTINGUISHING
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon+ Composites are adhesive fluoropolymers combined/laminated with CFRP (Carbon Fiber Reinforced Plastics)/CFRTP (Carbon Fiber Reinforced Thermo Plastics). Now the functionality of fluoropolymers can be added to metals, polymers and other materials by creating composites.
- Features: Fire Retardant, Other
- Type of Filler: Powder / Granule
- Material: Silica / Quartz / Glass
-
-
Supplier: Greene, Tweed & Co.
Description: have unlimited shelf life to further simplify and streamline the overall manufacturing process. Thermoplastic composites typically use glass, carbon, or aramid fibers as reinforcement for the thermoplastic polymer matrix: Glass fibers used in a wide range of structural and
- Industry: Aerospace, Electric Power, Semiconductor / IC's
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass
- Material Type: Composite Material, Thermoplastic
- Chemical System: PEEK
-
Supplier: ASTM International
Description: 1.1 This practice is intended for use in the fabrication of ring-type test specimens to be used in the evaluation of the mechanical properties of reinforcement and resins in a composite structure. The practice outlines the steps in the preparation of the test specimens, including the final
-
Supplier: ASTM International
Description: 1.1 This specification covers glass fiber reinforced gypsum (GRG) composites having minimum properties and quality suitable to allow the production of GRG parts for non-loading bearing, thin section, ornamental shapes for architectural embelishment of interior building construction.
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR® CLPSA 4 S belongs to a family of flexible, non-porous laminated composites that combine the features of multi-layer fluoropolymer cast films with the mechanical properties of fibreglass-reinforced fabrics. Applications: Release surface in composite moulding
- Thickness: 0.006102362204724409 inches
- Temperature Resistance: -73 C
- Backing: Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: ASTM International
Description: 1.1 This test method provides a way of accelerating the aging of glass fiber reinforced cementitious composites in order to develop data that will indicate real-life natural weathering performance. 1.2 The coupons prepared for this test method will be tested using Test Method C 947.
-
Supplier: ASTM International
Description: 1.1 This test method covers the procedure for the determination of the dry or wet (moisture conditioned) glass transition temperature (Tg) of polymer matrix composites containing high-modulus, 20 GPa (> 3 × 106 psi), fibers using a dynamic mechanical analyzer (DMA) under flexural
-
Supplier: Titan Tool Supply, Inc.
Description: results in a superior finish. Use’s include Tungsten Carbide, Stone & Marble, Composite Materials, Industrial Ceramics, Re-Inforced Plastics, Fiberglass, Ferrite Materials, Non-Ferrous Materials, Rubber & Glass. SIZE: Width: 0.55” (14mm) Plated Length: 3.45” (88mm) Thickness: 0.07”
- Length: 6.7 inch
- Width: 0.55 inch
- Grit Size: 120 to 400
- Abrasive / Stone: Superabrasive - Diamond
-
Supplier: Budnick Converting, Inc.
Description: Ludlow’s HD Glass Pad is a proprietary, high-density PVC foam composite that provides both rigid support and the ability to bond to non-porous surfaces with cling properties.
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Description: and Process Modeling of Aerospace Composites reports recent developments on materials and processes of aerospace composites by using computational modeling, covering the following aspects: • The historical uses of composites in aerospace industry, documenting in detail the early
-
Supplier: CSA Group
Description: Preface This is the first edition of CAN/CSA-C156.2, Composite station post insulators. This Standard has been developed in compliance with Standards Council of Canada requirements for National Standards of Canada. It has been published as a National Standard of Canada by CSA Group. Scope 1.1
-
Supplier: Norplex-Micarta
Description: NP523 is a high performance composite manufactured from AGY S-2 Glass® with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a ballistic resistant material. As such NP523 complies with MIL-L-64154 and MIL-DTL-64154B, Class A,
- Use Temperature: 302 to 410 F
- Water Absorption: 1.4 %
- Tensile Strength (Break): 46,800 to 80,600 psi
- Industry: Electronics
-
Supplier: CSA Group
Description: ISO 11119-2:2012 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. ISO 11119-2:2012 applies to type 3 fully wrapped cylinders or tubes with a load-sharing metal liner and
-
Description: ISO 11119-2:2012 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. ISO 11119-2:2012 applies to type 3 fully wrapped cylinders or tubes with a load-sharing metal liner and
-
Supplier: Sandvik Coromant Co.
Description: Available as standard stocked items 4-12.7 mm (0.157-0.500 inch) as well as engineered solutions. Tailor Made options Applications Materials: CFRP fiber rich materials – CoroDrill 854 CFRP/Aluminum stacked materials – CoroDrill 854 CFRP resin rich materials – CoroDrill 856 Composite materials
- Cutting Diameter: 0.157 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Material: Carbide
- Features: Coated, Other
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high
- Use Temperature: 220 F
- Applications: Automotive / Transportation, Industrial OEM
- Material: Carbon / Graphite
-
Supplier: Golden Collar Technology Co., Ltd .
Description: temperatures and an unmatched chemical resistance. It has played a key role in many industries. The true potential of this material is only unlocked by adding glass fibers to it. This composite is known for its versatility and robustness. Strengthened Mechanical Strength First, the
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
- Material Type: Thermally Conductive
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA C411.7, Composite insulators for guy wires. It supersedes the previous edition, published in 2011. This Standard is based on the requirements of Canadian Electricity Association (CEA) LWIWG-03 (96), Guy Composite Insulator for Guy Wires (used
-
Supplier: All-Spec Industries
Description: Molded one-piece trays for conveyor and assembly use with wire reinforced edges for dimensional stability. Requires no maintenance. Smooth seamless construction permits easy cleaning. Will not dent, splinter or corrode and will withstand continuous service at 250oF with intermittent service to
- Height: 2 inch
- Length: 22.5 inch
- Width / Diameter: 15 inch
- Material: Composite / Fiberglass
-
Supplier: CertainTeed Corporation
Description: resistant black composite top surface. This adds strength to the product during installation and use. The product is lightweight and easy to fabricate on the job site. The glass fibers resist bacteria and fungal growth, and will not rot or deteriorate. DESCRIPTION A black glass
- Overall Thickness: 1 to 2 inch
- Overall Width / OD: 48 inch
- Overall Length: 16.666666666666668 to 33.333333333333336 yd
- Material: Glass / Fiberglass
-
Supplier: CSA Group
Description: ISO 11119-3:2013 specifies requirements for composite gas cylinders up to 150 l water capacity and composite tubes above 150 l water capacity and up to 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. The cylinders and tubes in ISO 11119-3:2013 are
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high
- Use Temperature: 180 F
- Industry: Aerospace, Marine, OEM / Industrial
- Chemical System: Epoxy (EP)
- Features: Other, Specialty / Other
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1908 is a composite of glass fiber base with a flame resistant inorganic coating. This thermal-barrier coating impedes the penetration of heat and flame to protect combustible materials. Substrate thickness and level of inorganic treatment can be custom engineered to achieve
- Overall Thickness: 0.035 to 0.255 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 176 to 780 gsm
- Use Temperature: 1,200 F
-
Description: Boron Nitride is a high-temperature ceramic that has a structure similar to graphite. Our portfolio of hot-pressed solid materials includes pure Hexagonal Boron Nitride as well as composites suitable for applications requiring excellent thermal properties combined with electrical isolation.
- Material Type: Aluminum Nitride, Boron Nitride
-
Description: ISO 11119-1:2012 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. ISO 11119-1:2012 applies to type 2 hoop wrapped cylinder or tube with a load-sharing metal liner and
-
Supplier: Norplex-Micarta
Description: RT520M (NEMA G-10) is composite tube produced from a medium weave glass fabric reinforcement combined with an epoxy resin system. RT520M meets the requirements of MIL-I-24768/2, Type GEE. RT520 is designed for demanding electrical and mechanical applications, including cams, rings,
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Features: Other, Reinforced
-
Description: ISO 12817:2013 specifies the test method to determine the open-hole compressive strength of laminated fibre-reinforced plastic composites. The laminate is intended to be a balanced and symmetrical lay-up or be otherwise homogeneous through the thickness. ISO 12817:2013 applies to all textile
-
Supplier: Newark, An Avnet Company
Description: PROTOTYPING BOARD, BGA/CSP, GLASS EPOXY; Board Type:-; Board Material:Epoxy Glass Composite; Hole Diameter:0.5mm; External Height:76.2mm; External Width:76.2mm; Board Thickness:1.6mm RoHS Compliant: No
-
Description: Gives requirements for properties of epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability, in thicknesses of 0.7 mm up to 3.2 mm. The sheet consists of an insulating base (epoxide resin bonded composite laminate consisting of a non-woven
-
Description: intended to contain toxic, oxidizing or corrosive gases. ISO 11515:2013 is limited to tubes with composite reinforcement of carbon fibre or aramid fibre or glass fibre (or a mixture thereof) in a matrix. Composite tubes can be used alone or in batteries to equip trailers or
-
Supplier: Raise3D Technologies, Inc.
Description: Flexible Manufacturing Productivity for Composite End-Use-Part Based on FFF Process Build Size: 500 x 500 x 500 mm (Single and Dual Extruder Printing) Maximum Printing Speed: 300 mm/s Maximum Heating Bed Temperature: 110℃ Nozzle Type: Silicon Carbide Extrusion System: IDEX XY Precision: 1
- Print size length: 19.68505 inch
- Print size width: 19.68505 inch
- Print size height: 19.68505 inch
- Material Type: Composite, Glass, Plastic
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fine Silica Products are resin additives that enhance the surface smoothness and dispersibility of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these particles are
- Diameter: 0.002 to 0.20000000000000004 mm
- Features: Odorless
- Type of Filler: Powder / Granule
- Material: Silica / Quartz / Glass
Find Suppliers by Category Top
Featured Products Top
-
) material. Offering a lower melting point (300–310°C vs. 343°C for PEEK) and a slightly higher glass transition temperature (145–155°C vs. 143°C), LMPAEK™ enables a (read more)
Browse Polymer and Plastic Composites Datasheets for Victrex PLC -
Fiber Reinforced Composite Bearings To meet the need for high load, self-lubricating bearings that provide low wear rates, we developed our line of Fiber Reinforced Composite (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Dental composites are synthetic polymers filled with reinforcing glass and/or ceramic particles. A typical mixing procedure starts with blending two or more monomers often of significantly different viscosities. Various particle size fillers are then added to the liquid binder and mixed (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
Blending and Coating Stone, Clay, and Glass in the Rollo Mixer Many MLB baseball infields, plate areas and pitchers’ mounds are clay packing mixtures and field conditioners made in the Rollo- Mixer. Treating clays with liquid additives is ideal with Continental’s unique Free (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
well suited for potting and encapsulation. It also bonds well to a variety of substrates including glass, plastics including polycarbonates and acrylics, composites, metals and many types of rubbers. UV15X-6NM-2 is available for use in standard packaging options from ½ pints to 5 gallons. For easy dispensing, this product can be purchased in 3 cc to 60 cc syringe applicators. (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
+400°F [-62°C to +204°C]. MasterSil 323S-LO is a silver filled compound that has a volume resistivity of less than 0.003 ohm-cm and a thermal conductivity of 9-11 BTU•in/(ft2•hr•°F) [1.30-1.59 W/(m•K)] at room temperature. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics, rubbers as well as many types of plastics. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Carbide, MMC(Metal MatrixComposites)*1, CMC(Ceramic Matrix Composites)*2, Zirconia, Steatite, Silicon, Glasses (TEMPAX Float®, Corning Glass ULE®, Fused Quartz / FusedSilica and others), Machinable Ceramics(Macor®, ShapalHi-M Soft™, Macerite®, (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
21LSCL-2Med bonds well to a wide variety of substrates including metals, glass, composites, ceramics as well as many rubber and plastic materials. EP21LSCL-2Med is a superb electrical insulator. This property, combined with its low exotherm, makes it highly effective in larger potting and (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
fiberglass to the close tolerances required by strict customer specifications. The cutting system can accept flat glass up to 74 inches (2.79 m) in width and is continuously fed from a roll carousel onto the conveyor table for optimal efficiency. This CNC (computer numerical control) cutting (read more)
Browse CNC Machining Services Datasheets for Osborne Industries, Inc. -
wide variety of materials including metals, composites, glass, ceramics, rubbers and many plastics. The cured epoxy has top notch electrical insulation properties. EP30HV possesses outstanding optical clarity and light transmittance from 350 nm to about 2,400 nm. The service temperature range is (read more)
Browse Conformal Coatings Datasheets for Master Bond, Inc.
More Information Top
-
Moisture absorption behavior of epoxies and their S 2 glass composites
The S2 glass composite samples were conditioned under identical conditions for the resin system.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7300/1/Blast%20analysis%20of%20composite%20v-shaped%20hulls.%20S.%20Follett%20EngD.pdf
All pictures in yellow are S2 glass composite , green are E glass composite and grey are the steel.
-
Health Monitoring of Structural Materials and Components: Methods with Applications
Figure 3.12 (a) Fiberpull out at various locations in woven composite (courtesy Dr S. Walsh, Army Research Laboratory) and (b) S2 glass composite canister impact zone with delamination and fiber .
-
Thermal Analysis of Composite Integral Armor
Figures 1, 2, and 3 show the strain gage placement for aluminum, titanium, and S2 glass composite specimens, respectively.
-
Characterization and Qualification of Cyanate Ester/Epoxy Insulation for NSTX-U Fusion Magnets
Modified SBS specimen, CTD-425/ S2 glass composite with thin copper sheet at the center of the specimen.
-
Integration of sensing networks into laminated composites
At present, the sensors chosen to enable acoustic emission functionalities within S2 glass composite materials are PVDF (polyvinyilidene fluorite) sensors from Measurement Specialties Inc., Figure 1.
-
SEM: Dynamic Response and Spall Strength of S2 Glass Fiber Reinforced Polymer Composites
The shock compression response of S2 glass composites was characterized up to 2.6 GPa.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/msa.2010.15044
This containment may be- attributed to the structured fibre layout of the Polypro- pylene/Woven S2 Glass composite .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/wjcmp.2011.12005
Clearly, there is a remarkable difference between the two diffraction patterns of S1 and S2 glass composite .
-
Morgan Advanced Materials CAV 100 armoured personnel carrier
The CAV 100 vehicle protection system is an armour concept based on S2 Glass composite bonded assembly which can be fitted to a wide range of wheeled vehicles.
Indicates content that may require registration and/or purchase.