-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 1.7716545 inch
- Bore: 1.7716545 inch
- Features: Balls, Flanged, Other
- Material / Plating: Stainless Steel
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 1.968505 inch
- Bore: 1.968505 inch
- Features: Balls, Flanged, Other
- Material / Plating: Stainless Steel
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 0.9842525 inch
- Bore: 0.9842525 inch
- Features: Balls, Flanged, Other
- Material / Plating: Stainless Steel
-
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 1.574804 inch
- Bore: 1.574804 inch
- Features: Balls, Flanged, Other
- Material / Plating: Stainless Steel
-
Supplier: ASTM International
Description: 1.1 This specification covers alloy and stainless steel bolting material for pressure vessels, valves, flanges, and fittings for high-temperature service. The term bolting material as used in this specification covers bars, bolts, screws, studs, stud bolts, and wire. Bars
-
Supplier: Spirax-Sarco
Description: The SRV2S is a compact, stainless steel, direct acting pressure reducing valve designed for applications using steam or gases such as compressed air. All wetted parts are constructed in 316L stainless steel.
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 24.656409 to 124.732422 psi
- Number of Ports/Ways: 2
- Media Temperature: 413.6 F
-
Supplier: Oil-Rite Corp.
Description: centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 stainless steel bolts. The bolts should be torqued to 120 in-lbs. The stainless
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) stainless steel bolts with 1/4" male NPT adapters. The stainless steel shut-off stems can be
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: DynaQuip Controls
Description: V5S Flanged Series ball valves are perfect for a wide range of applications where ANSI 150 flange is needed. This two piece A351-CF8M stainless steel investment cast body valve features a blow-out proof stem, anti-static device, and a fire safe design (test to API 607). ISO 5211
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: Oil-Rite Corp.
Description: centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) stainless steel bolts with 3/8" male NPT adapters. The stainless steel shut-off stems can be
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) stainless steel bolts with 3/4" male NPT adapters. The stainless steel shut-off stems can be
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The Stainless Steel Regulators offer corrosive-resistant, 316 stainless steel, units with SAE J518-2 code 62 flanges, which are
- Pressure Rating: 3,000 to 5,000 psi
- Controlled Pressure Range: 300 to 3,000 psi
- Flow (Cv): 17.5
- Media Temperature: -30 to 185 F
-
Description: Wire, AMS 5610, ASTM A582, QQ-S-764, Mil-W-5263 APPLICATIONS Type 416 stainless steel is used for shafts, axles, gears, screws, bolts and any part that requires considerable machining. Should not be used for vessels under high pressures. DESCRIPTION Type 416 stainless
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 30 %
- UNS Number: 41,600
-
Supplier: Spirax-Sarco
Description: Types SRV461S and SRV463S are direct acting pressure reducing valves with all wetted parts in AISI 316L /1.4404, 1.4408 and 1.4462 stainless steel. For steam, liquid or gas applications. Typical applications include: Clean steam, gas and liquid supplies to centrifuges, freeze dryers,
- Pressure Rating: 220.457304 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Media: Air, Steam, Water
-
Supplier: RWM Casters Company
Description: USA. The S75 Stainless Steel kingpinless casters are constructed of high quality 304 stainless steel for the best possible corrosion performance attributes. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision machined raceway. 3″ diameter raceway
- Load Capacity: 1,600 to 2,500 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 6 to 12 inch
- Height: 7.5 to 13.5 inch
-
Supplier: Grove Gear
Description: Grove Gear’s stainless steel ratio multipliers provide superior resistance to corrosion in critical and harsh environments. The dual purpose design can be used as a stand-alone single reduction inline reducer or as a bolt-on to the input of any c-faced gear reducer to multiply
- Gear Ratio: 2.1 to 7.5 (X : 1)
- Maximum Input Power: 4.7 HP
- Mounting Style: Flange(s)
- Gearing: Helical
-
Supplier: RWM Casters Company
Description: sealed raceways. In 6 inch and smaller sizes, this caster features electropolished 304 stainless steel construction, the 8” size is constructed of 202 stainless steel. Stainless steel casters provide a dramatic increase in resistance to corrosion due to
- Load Capacity: 350 to 900 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.5 inch
-
Supplier: DynaQuip Controls
Description: The E5S Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general chemical and corrosive fluid applications. The E5S Series is also full port and features 150 lb. ANSI
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: Minerallac Company
Description: SLOTTED, PHILLIPS TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 1.168 INCH OVERALL LENGTH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE HEAD WIDTH 0.458 INCH HEAD HEIGHT 0.168 INCH PACKAGING QUANTITY 100 PER PACK
- Length: 1 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Latch Bolts with a thread length of 1.000 in and thread size of 5/16-18. Head length to hole center .375 in
- Length: 1 inch
- Inch: 5/16"
- Features: Other
- Material: Stainless Steel
-
Description: Also known as XM-7, 304CU, 304HQ Coil, Wire, ASTM A493 APPLICATIONS Applications that require severe cold working. Cold heading applications such as bolts, self- tapping screws and blind rivets. DESCRIPTION Alloy 302HQ is a specialized wire alloy where the addition of 3.00-4.00 copper
- Tensile Strength (UTS, Break): 70,000 psi
- Elongation: 25 %
- UNS Number: 30,430
- Specifications: ASTM / ASME, UNS
-
Supplier: KHK USA, Inc.
Description: Suitable for food machinery due to SUS304 material\'s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Guide Width or Diameter: 1.181103 inch
- Guide Length: 39.331911003 inch
- Guide / Rail Shape: Linear Motion Guide
- Features: Other
-
Supplier: Terra Universal, Inc.
Description: Solutions The Series 300 Stainless Steel Controlled Atmosphere Chamber provides a hermetically sealed environment for such manufacturing operations as resistance welding of semiconductor hybrids, parts degassing, temperature and humidity testing, and chemical mixing in a nonreactive
- Number of Glove Ports: 4
- Main Chamber Width: 52.47 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 28 inch
-
Supplier: KHK USA, Inc.
Description: Suitable for food machinery due to SUS304 material\'s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Guide Width or Diameter: 1.574804 inch
- Guide Length: 39.579155231 inch
- Guide / Rail Shape: Linear Motion Guide
- Features: Other
-
Supplier: FabEnCo, Inc.
Description: The Original Self-Closing Safety Gate Easy to Install no cutting, welding or drilling. Installs in minutes using simple hand tools Stainless Steel Spring our custom-made stainless steel spring automatically closes the gate after each passage Positive Stop our unique stop
- Power: Manual Powered
- Features: Powder Coated
- Type: Single-Swing Gates
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Materials: Available in 4140 Steel and 303 Stainless Steel
- Inch: 1/2"
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Kee Safety Inc.
Description: hexagonal. This allows it to be held in position with an open ended wrench while a torque wrench is used to tighten the core bolt. As the core bolt is tightened the threaded wedge is drawn up inside the body, the fins expand, and a secure connection is made. To reduce installation
- Hole Size (Diameter): 0.75 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Southco
Description: Southco’s Slide Latches offer vibration resistance and tolerate misalignment to hold panels securely in place. Simple slide to latch, hand operation allows easy removal for access or maintenance, offering design flexibility for a variety of applications
- Features: Other
- Operation: Slide Bolts
- Materials: Stainless Steel
-
Supplier: Southco
Description: Southco’s Slide Latches offer vibration resistance and tolerate misalignment to hold panels securely in place. Simple slide to latch, hand operation allows easy removal for access or maintenance, offering design flexibility for a variety of applications
- Features: Other
- Operation: Slide Bolts
- Materials: Stainless Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Hexagon Head, Other
- Material: Stainless Steel
-
Supplier: KHK USA, Inc.
Description: Suitable for food machinery due to SUS304 material\'s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Guide Width or Diameter: 0.9842525 inch
- Guide Length: 39.579155231 inch
- Guide / Rail Shape: Linear Motion Guide
- Features: Other
-
Supplier: FabEnCo, Inc.
Description: The Extended Coverage Self-Closing Safety Gate Easy to Install no cutting, welding or drilling. Installs in minutes using simple hand tools Stainless Steel Spring our custom-made stainless steel spring automatically closes the gate after each passage Positive Stop our
- Power: Manual Powered
- Features: Powder Coated
- Type: Single-Swing Gates
- Material: Stainless Steel
-
Supplier: Southco
Description: Southco’s Slide Latches offer vibration resistance and tolerate misalignment to hold panels securely in place. Simple slide to latch, hand operation allows easy removal for access or maintenance, offering design flexibility for a variety of applications
- Features: Other
- Operation: Slide Bolts
- Materials: Stainless Steel
-
Supplier: American Belleville
Description: of the bolt head and the nut. The OD edge on the concave side of the washer should always contact the flange surface. American Belleville Flange Washers can be specified by identifying a few characteristics of the application, starting with bolt diameter and bolt stress; the
- Inside Diameter: 2.281 inch
- Outside Diameter: 4.04 inch
- Thickness / Working Height: 0.408 inch
- Washer Type: Countersunk / Finishing Washer
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Cold Forging Bolts: A type of fastener consisting of two parts, the head and the screw (cylindrical with an external thread), which is required to cooperate with the nut and is used to fasten two parts with through holes.
- Type: Alloy Steel (UNS G), Carbon Steel (UNS G), Stainless Steel (UNS S)
- Features: Cold Work (Die / Mold), Ferrous / Iron Based, Other, Specialty / Other
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Forged
Find Suppliers by Category Top
Featured Products Top
-
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
The SP Series of stainless steel pneumatic actuators are the perfect solution for wash-down or external corrosive applications. The electro-polish finish offers excellent resistance to most corrosive chemicals and industrial atmospheres. The SP features dual piston rack and pinion design (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
IP67 sealing, EPC’s stainless steel encoders are suitable for harsh industrial applications. Product Drawings: Drawing | Model 802S (K) (read more)
Browse Incremental Rotary Encoders Datasheets for Encoder Products Company -
The E2S Series of electrically actuated stainless steel valves is an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12 (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
-... and S1E64Z-... series, are offered in 303 stainless steel or 2024-T4 anodized aluminum. The metric gears, identified as the (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
number of their products,” says Ingvarsson. “BUMAX pins enable us to do just that. As far as I know, we’ve never had any issues with using BUMAX bolts in our chains.” High-strength pins increase conveyor lengthThe strength is also important (read more)
Browse Threaded Rod Datasheets for BUMAX® -
Bonomi S250 Series Stainless Steel In-Line Check Valves Earn NSF 61/372 Lead Free Certification Bonomi’s S250 series stainless steel in-line check valves are now NSF 61/372-certified for potable water and other lead-free applications throughout the United States. They have been (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
SunStrap line of PVC Coated Stainless Steel Straps. For demanding wire management, panel security, and organization projects in harsh environments, the Heyco SunStrap succeeds where plastic or nylon wire ties fail. The PVC-coated stainless steel makes SunStraps reusable and resistant to (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc. -
BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. BUMAX® SDX NORSOK in stock BUMAX® SDX Norsok Stud bolts and heavy hex nuts in UNS S32760 are in stock (read more)
Browse Bolts Datasheets for BUMAX® -
. Higher strengths are attainable through cold working the material and is still fully austenitic after severe cold-working. This working does not enhance the anti-galling properties as is normal for carbon steels and some stainless steels. The benefit to the cold or hot work put into the material (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
History of Stainless Steel, The
The siding, roofing, and bolts are made of S30400 stainless steel .
-
Low Temperature Stress Corrosion Cracking Of Stainless Steels In The Atmosphere In Presence Of Chloride Deposits
2?9 In all reported cases failed parts, such as fasteners, wires, bars, strapping, bolts , hooks, hangers and other fittings were made of stainless steel grades UNS S30400 , S31600, or similar.
-
ASTM DS70 - Handbook of Steel Data: American and European
ASTM A 193/A 193M-01 - Alloy Steel and Stainless Steel Bolting Materials for High Temperature Service uses the terms Type, Grade, UNS, and Class to describe bolting materials, as follows: Type: Austenitic steel; Grade: BB; UNS: S30400 (304); Classes: 1, lA, lD …
Indicates content that may require registration and/or purchase.