-
Supplier: ValueTronics International, Inc.
Description: The DAQ6510 is a data logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an
- Features: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: The Smart Logger The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R&D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is
- Analog Input Channels: 48 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: Allied Electronics, Inc.
Description: CSMSTRSX Modular Controller Master with Data Logger web server with Virtual HMI up to QVGA Size (320 × 240) and expansion slot. The Model CSMSTRSX is a communications and control platform designed for use with Modular Controller Series slave modules. The CSMSTRSX uses a proprietary
-
-
Supplier: Red Lion Controls, Inc.
Description: Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Red Lion Controls, Inc.
Description: Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Fortrans Inc.
Description: tank being treated, the pump can then be restarted. The 5000M comes equipped with a 2-channel data logger that automatically stores the monitor's data for pH and rate of discharge, and all data is stored on an SD card for use our data logging software on a PC or
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Features: Datalogger, PLC Controller, Rate Indication / Control
- Interface: Digital Front Panel
-
Supplier: Red Lion Controls, Inc.
Description: Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up
-
Supplier: Red Lion Controls, Inc.
Description: Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems Extended Operating Temperature Range -20° to 70°C 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Softing Inc. Industrial Automation
Description: ACCON‑EasyLog is a fast, modular data logger that reads and saves PLC process data. It supports Siemens S7 and LOGO! controllers and logs data on a time‑ or event‑driven basis
-
Supplier: CAS DataLoggers
Description: devices are designed for rail-mounted installations, and ProfiLab, with its 4 mm plugs, for laboratory applications. Product features Data acquisition and automation Data transmission via LAN (internet/intranet) Data storage capability for independent operation Modular and
- Analog Input Channels: 15 #
- Sampling Frequency: 160 kHz
- Resolution: 24 bits
- Transmission Rate: 1,000 kbps
-
Supplier: Pem-Tech, Inc.
Description: These relay contacts can be used to control shut in valves. A large LCD display with back light and push button switches on the front panel are provided for easy user interface calibration. Also available are real time clock and non-volatile memory for historical data logging. The unit is
- Number of Channels: 1
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Data Logger, Hazardous Environments, Self Calibration
-
Supplier: Senscient Inc.
Description: optics. SimuGas„¢ feature provides ability to accomplish on-demand, remote functionality testing right from the control room or PLC! 316L Stainless steel construction designed to provide maximum corrosion resistance for installation in sea and land-based Hazardous Area facilities.
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
-
Supplier: OTEK Corporation
Description: ≥10mW (~ 3V/3mA), use an external power model. DPM for >30 input Signals Process PID Controller Scientifi c Controller-Display ( > 10 Math. Functions) Universal Up/Down Timer, Counter and RTC X-Y-Z Positioner/Controller Data Logger (32GB) Process Automation Controller with Relays and
- Number of Digits: 6
- Analog Input Channels: 1 to 2
- Width: 152.4 mm
- Height: 25.4 mm
-
Supplier: Clark Solutions
Description: superior. The rotation of the rotor is detected by a zero-drag Hall-effect sensor. Output is a pulse-type square wave, which can be sent long distances (up to 2,000 feet) without a transmitter. This signal can be connected directly to Clark data logger and control modules, as well as
- Pipe Diameter: 0.5 to 8 inch
- Media Temperature Range: 130 F
- Liquid Volumetric Flow Rate: 0.28 to 4,700 GPM
- Operating Pressure: 250 psi
-
Supplier: OMEGA Engineering, Inc.
Description: process controllers, data loggers, data acquisition systems, or other process instrumentation. Since the OS550A-BB Series infrared thermometers do not use chopper motors or vibrator mechanisms, they can be mounted in any position and in hostile environments without suffering any
- Celsius Scale: -23 to 1,370 C
- Spectral Range: 8 to 14 microns
- Emissivity: 0.1 to 1
- Additional Output Options: "Output" is a switch or alarm signal, Outputs an analog voltage signal
-
Supplier: Pem-Tech, Inc.
Description: These relay contacts can be used to control shut in valves. A large LCD display with back light and push button switches on the front panel are provided for easy user interface calibration. Also available are real time clock and non-volatile memory for historical data logging. The unit is
- Number of Channels: 1
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Data Logger, Hazardous Environments, Self Calibration
-
Supplier: OMEGA Engineering, Inc.
Description: UWTC-REC1 data from up to 12 wireless transmitters can be received and displayed. Each unit includes free software that converts your PC into a strip chart recorder or data logger so readings can be saved and later printed or exported to a spread sheet file. When used with host
- Relative Humidity Range: 2 to 98 %
- Relative Humidity Accuracy: 2.5 %
- Operating Temperature: 1.4 to 120.2 F
- RH/aw Range: 2 to 98 %
-
Supplier: OMEGA Engineering, Inc.
Description: connect and collect data from virtually any PLC, drive, bar code scanner, etc. Its 720p (1280 x 780 resolution) DVI output is compatible with both 720p and 1080p/i TVs. The ProducTVity Station’s built-in data-logger can record any key performance indicators, as well as
- Number of Inputs: 2 inputs
- Number of Control Outputs: 8 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: OTT Hydromet
Description: polarity, over voltage and short-circuits. SHP1 pyrheliometer is available in two versions, one has an analogue output of 0-1 V, the other is 4-20 mA. Both have a 2-wire RS-485 interface with Modbus® (RTU) protocol. The analogue outputs allow easy connection to virtually any data
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 200 to 4,000 nm
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: OMEGA Engineering, Inc.
Description: or data logger so readings can be saved and later printed or exported to a spread sheet file. When used with UWTC-REC2, wireless data from one transmitter can be retransmitted by a wired connection as a analog voltage, current or thermocouple signal to interface with a
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 100 milliseconds
-
Supplier: Kipp & Zonen, Inc.
Description: analogue outputs allow easy connection to virtually any data logger without the need for sensitive mV inputs. Modbus® interfaces directly to RTU’s, PLC’s, SCADA systems, industrial networks and controllers. A recalibrated instrument keeps the same analogue and digital
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 200 to 4,000 nm
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Pem-Tech, Inc.
Description: calibration Real time historical data logging RS485 MODBUS RTU Communication for PLC and DCS Systems User programmable sensor locations / tags Front Panel LED indicators for Alarm status and sensor sensor malfunction Range: 5 Miles with dipole antenna, 20 miles with high gain antenna,
- Number of Channels: 64
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: CE+T Power
Description: autonomy requirements. It handles any type of AC load including laser printers, compressors and induction motors. Typical applications include HVAC equipments, lubrication pumps and valve solenoids, PLC’s, signalling, data loggers,... Main features Permanent AC to AC double
- DC Input Voltage: 90 to 160 volts
- DC Input Current: 84 to 252 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 120 to 240 volts
-
Supplier: Pem-Tech, Inc.
Description: module a Fail safe stand alone unit without the presence of a system controller or PLC. Multi-channel design with alarm support and communication interface make this module extremely powerful and adds cost-efficiency with high density mounting for use in both control room and distributed I/O
- Number of Channels: 8
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: Eaton Corporation - Sensors
Description: as core saturation Typical Applications Motor Control Centers — Motor status monitoring for pumps and conveyors, and can be used with panel meters for inexpensive indication of motor current status Automation and Data Logging — Loop-powered units help conserve data logger
- Measuring Range: 200 to 400 amps
- Input Voltage: 0 to 10 volts
- Response Time: 1,000,000 µs
- Accuracy: 1 %FS
-
Supplier: Eaton Corporation - Sensors
Description: as core saturation Typical Applications Motor Control Centers — Motor status monitoring for pumps and conveyors, and can be used with panel meters for inexpensive indication of motor current status Automation and Data Logging — Loop-powered units help conserve data logger
- Measuring Range: 20 to 400 amps
- Input Voltage: 4 to 20 volts
- Response Time: 500,000 µs
- Accuracy: 1 %FS
Find Suppliers by Category Top
Featured Products Top
-
calculate data from a measurement file and write this data in data blocks (DB) within an S7-PLC. (subject to license) Update data task With an update data task, you can add info fields to a DAT file and rename the DAT file on the basis of the data available in a database. (subject to (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Integrated system: Compact modular design, PLC-controlled for 24/7 automated operation Outcome: Water reuse, reduced freshwater intake, lower operating costs, and compliance with environmental regulations (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
measured values and also the starting point of the data logging sound level meter can be set. Up to 32000 measured values can be recorded with this function. The interval can be set on the data logging sound level meter in steps from 1s to max. 24h. The data logging sound level meter has the MIN (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
Siemens PLCs and SQL databases. The latest update introduces symbol browsing capabilities for Siemens S7-1200 and S7-1500 controllers, significantly reducing integration time and eliminating the need for manual tag creation. This enhanced Siemens (read more)
Browse Network Cards and Network Controllers Datasheets for Softing Inc. Industrial Automation -
-IoT and MQTT edge gateways, cellular telemetry units, industrial data loggers, edge computing nodes, remote PLC communications and wireless sensor concentrators. Factory automation applications include industrial remote I/O stations, machine condition monitoring, wireless industrial networking (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
readings, set Limits/Alarms, Peak Hold, Track or act as a Data Logger. The screen can be set-up as single channel or multiple channel configurations. Users can construct mathematical formulae and Algebraic Equations to get wide variety of results for their gauging applications. Features (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
2-1/2″, 3″ and 4″. They are CE and RoHS compliant and can also be ordered for schedule 80, 10S or Type L copper pipe. A USB data logger and included software can be preinstalled or purchased separately. Summing Remote Displays, which make it easy to monitor compressed air consumption from a convenient location, are also available. https://exair.co/57-expdfm (read more)
Browse Flow Meters Datasheets for EXAIR -
FLO-DAR excels in challenging applications with high solids, shallow flows, extreme temperatures, caustic flows, large man-made channels, and velocities up to 20 ft/s. Designed for wastewater utility operators, FLO-DAR delivers precise flow data without compromising on durability, making it a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
HARTING's M12 hybrid Y-coded product family is based on the implementation of Y-coded inserts designed according to IEC 61076-2-113 standards. Y-coding is a hybrid mating face for M12 connectors, including four contacts for data transmissions and four contacts for power supply (read more)
Browse Electrical Connectors Datasheets for DigiKey -
PC–PLC integration For many years, ACCON AGLink has enabled fast, flexible, and reliable data exchange between PCs and Siemens controllers. The software provides seamless access to various PLC types, communication paths, and operating systems. This creates a solid foundation for (read more)
Browse Communications Software Datasheets for Softing Inc. Industrial Automation
More Information Top
-
Validation of Temperature Simulation Based on Finite Element Analysis in Substrates Heated by Electric Cable
The data logger was connected to a programmable logic controller ( PLC model S7 -200, Siemens AG, Munich, Germany) that controlled the installations based on the temperature and moisture data received.
-
CR4 - Thread: On request PGN number
Next in Forum: profibus Combox-P with s7 PLC You might be interested in: Engine and Engine Component Repair Services, Search Engine Software, Data Loggers and Data Recorders .
-
Influence of Depth and Spacing of an Electric Cable Heating System in a Sand Substrate
For the implementation of an on-off control strategy, we used a Micro- PLC S7 -200 system (Micro Program Logic Control) with the following basic components … … STEP7-Micro/WIN32 program software (Siemens AG, München, Germany) and (4) PC/PPU data transmission cable (Siemens AG … … composed of the temperature probes used to take the measurements and a data logger (model CR10X, Campbell …
-
Design and Implementation of a New Generation of Turbo Charger Test Benches Using Hot Gas Technology
For the present project, a PLC Siemens S7 was used. DATA ACQUISITION For purposes of data acquisition, a high-precision data- logger manufactured by Schlumberger is used.
-
http://eprints.hud.ac.uk/19323/1/Final_Thesis_-_Nov_13.pdf
PPI is currently used to communicate with S7 -200 PLC , MPI and profibus. This communication card will enable the drive to communicate with external devices i.e. data logger /data acquisition devices and data could be exchanged between the two devices.
-
Smart Grid Security
Stuxnet is a worm that exploits multiple zero-day vulnerabilities that make use of stolen digital cer- tificates to control WinCC SCADA application on Siemens S7 PLC Microcon- troller [5]. There have been several data for reconnaissance and probing the critical infra- structure [5]. … malware named Duqu which is a collection of tools and services including keystroke loggers , kernel drivers, and …
-
Evaluation of Closed--loop Irrigation Control with Wireless Sensor Network
Each of the sensing stations contained a data logger (CR10, Campbell Scientific Inc., Logan, UT), two soil water reflectometers (CS616, Campbell Scientific Inc., Logan, UT) at the 30--cm and 61--cm soil depths each, and a soil temperature sensor (107, Campbell … Site--specific operation was controlled by a programmable logic controller ( PLC ) ( S7 --226, Siemens AG, Germany) located on the cart.
-
Evaluation of Wireless Control for Variable Rate Irrigation
Shock et al. (1999) used radio transmission for soil moisture data from data loggers to a central data logging site. Materials and MethodsLateral-move Irrigation System A real-time wireless irrigation control system consisted of a lateral-move irrigation system (Valley, Valmont Irrigation, Valley, NE), program logic controller ( PLC ) ( S7 -226 with 3 relay expansion modules, Siemens, Johnson City, TN), differential global …
-
Smart passive infrared sensor - Hardware platform
In order to define hardware requirements, PIR sensor was connected to precise industrial PLC S7 -200. Data is transferred to the PC via serial port. Logger needs to operate in real time.
-
http://www05.abb.com/global/scot/scot260.nsf/veritydisplay/a504e4ca2f6f0d6f852576620069f0bf/$File/1SXU900121M0201.pdf
… T5 fitted with PR222/PD release • Isomax LV circuit breakers from S4 to S7 fitted with PR212/P … with electronics, with SD-View 2000 by using a PLC AC31 unit as the communication module. … not have to carry out any detailed configuration (i.e. insert tables with data to be displayed … … threshold function • Monitor measurement functions, including reading of data recorded in data logger (PR122/PR123) • Verify …
Indicates content that may require registration and/or purchase.