-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SCQ8000 and R&S®SCL8000 transmitters expand the successful R&S®SCx8000 family of transmitters to include a compact solution for the L-band frequency range. They enable network operators to quickly expand or set up transmitter networks for
- Operating Frequency: 1,452 to 1,492 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Stand Alone
- Device Type: Transmitter Only
-
Supplier: TMP Pro Distribution
Description: The Audix RAD-360 is a frequency agile UHF wireless microphone system with 193 selectable frequencies and dual tuner, true diversity receivers. Operating in the UHF band between 614-662 MHz, The RAD-360 is designed for a wide range of professional applications. Users of this wireless must be
-
Supplier: Accuris
Description: FAILURE MODE, FAILURE EFFECT AND FAILURE RATE DETERMINATION FOR THE MODEL TR 2400 TELEMETRY TRANSMITTER S-BAND 20W UHF/FM
-
-
Supplier: Semtech Corp.
Description: With their extremely low-power requirements and highly integrated foundation, our UHF transmitter circuits give you a low-cost and flexible solution for your RF transmitter design. Our RF devices are versatile, multi-channel ISM band RF transmitter IC chips (optimized for
- Operating Frequency: 310 to 928 MHz
- Data Rate: 600 kbps
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Frequency Shift Key (FSK), On-Off Key (OOK), Other
-
Supplier: ODG (Origin Data Global)
Description: F6521S TX BEAMFORMER, KU BAND
- TJ: -40 to 85 C
- Features: Other
- Device Type: Transmitter
-
Supplier: PMC Engineering LLC
Description: The DTM.OCS.S/N Series digital submersible transmitters are polynomial compensated high performing level sensors which achieve total error bands up to 0.03% FS over a temperature range of 25 to 175°F. The DTM.OCS.S/N is based on the standard RS485 ModBus protocol and can
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 175 F
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Schwarz offers the highest power density per rack. The R&S®THR9 transmitter family for band II attains efficiency values of up to 75 % in analog FM mode. Unlike air-cooled FM transmitters, the R&S®THR9 incorporates a completely redundant and highly efficient
- Operating Frequency: 87.5 to 108 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Stand Alone
- Device Type: Transmitter Only
-
Supplier: ODG (Origin Data Global)
Description: M100 SERIES DUAL BAND 3G MODEM F
- Data Rate: 3,600 kbps
- Sensitivity: -158 dBm
- Device Type: Transceiver, Transmitter
-
Supplier: DigiKey
Description: F6521S TX BEAMFORMER, KU BAND
- Operating Frequency: 13,750 to 14,500 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.1 to 2.5 volts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Accuris
Description: Methodology and Criterion to Assess Interference from Radio Local Area Network (Rlan)* Transmitters to Non-GSO MSS Feeder Links in the Band 5 150-5 250 MHz
-
Supplier: Integra Technologies, Inc.
Description: S-Band Radar Transistor The high power pulsed radar transistor part number IB2729M5 is designed for S-Band ATC radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. While operating in class C mode this common base device supplies a minimum of 5 watts of
- Power Gain: 8.1 dB
- Operating Frequency: 2,700 to 2,900 MHz
- Output Power: 5 watts
- Features: Bipolar RF Transistors, Other
-
Supplier: Keller America, Inc.
Description: The Valueline high accuracy pressure transmitter provides outstanding performance in any new or existing pressure measurement application. The Valueline can be calibrated to any pressure range between 2 and 15,000 psi with outstanding Total Error Band (TEB) accuracy, and provides your
- Working Pressure Range: 0 to 217,556.55 psi
- Accuracy: 0.1 to 0.25 ±% FS
- Operating Temperature: -40 to 248 F
- Pressure Measurement: Absolute, Gauge, Sealed, Vacuum
-
Supplier: PMC Engineering LLC
Description: The DTM.OCS series pressure transmitters are polynomial compensated high performing pressure sensors which achieve total error bands up to 1.2%FS over a temperature range of -40 to 185°F. The DTM.OCS are based on the standard RS485 ModBus protocol and can be easily connected to the
- Working Pressure Range: 0 to 1,500 psi
- Accuracy: 0.03 to 0.15 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Accuris
Description: AGGREGATE POWER FLUX-DENSITY LIMITS, AT THE FSS SATELLITE ORBIT FOR RADIO LOCAL AREA NETWORK (RLAN) TRANSMITTERS OPERATING IN THE 5 150-5 250 MHz BAND SHARING FREQUENCIES WITH THE FSS (RR No. S5.447A)
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 0.5% with very high selectivity and excellent low noise floor. Low insertion loss
- Insertion Loss: 3,260 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 0.5% with very high selectivity and excellent low noise floor. Low insertion loss
- Insertion Loss: 3,300 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 1% with very high selectivity and excellent low noise floor. Low insertion loss
- Insertion Loss: 2,100 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 1% with very high selectivity and excellent low noise floor. Low insertion loss
- Insertion Loss: 2,450 dB
- Operating Temperature: -55 to 100 C
- Filter Type: Bandpass
-
Supplier: Integra Technologies, Inc.
Description: The high power pulsed radar transistor device part number IB450S300 is designed for UHF radar systems operating at 450 . While operating in class C mode this common base device supplies a minimum of 300 watts of peak pulse power under the conditions of 30ìs pulse width and 10% duty cycle. All
- Power Gain: 11.1 dB
- Operating Frequency: 450 MHz
- Output Power: 300 watts
- Features: Bipolar RF Transistors, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: F6513S TX BEAMFORMER, CDL BAND
- Operating Frequency: 13,750 to 17,300 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 to 2.1 volts
- Features: Other
-
Supplier: Keller America, Inc.
Description: The Preciseline high accuracy dual output pressure transmitter provides impressive performance in any new or existing pressure measurement application. The Preciseline can be calibrated to any pressure range between 2 and 15,000 psi with outstanding Total Error Band (TEB) accuracy, and
- Working Pressure Range: 0 to 217,556.55 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 248 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Richardson RFPD
Description: monitoring viaBluetooth 4.0 Wireless Communication. This series is suitable formeasurement of liquid or gas pressure, even for difficult media such ascontaminated water, steam, and mildly corrosive fluids. The wetted material of the pressure port is made of 316L stainlesssteel and the
-
Supplier: Anaren, Inc.
Description: modules are particularly well-suited for long-haul, low-data-rate applications. Dual band option available: Please note that our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. (Interested in ETSI
- Operating Frequency: 902 to 928 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transmitter Only
-
Supplier: Anaren, Inc.
Description: Guide.) Dual band option available: Our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. Click here to learn more. Power: AIR module power levels are dependent on the application, desired through-put rate,
- Operating Frequency: 868 to 870 MHz
- Operating Temperature: -40 to 85 C
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: The AWMF-0239 is Qorvo's latest CMOS Ka-band transmit (Tx) SATCOM beamformer IC covering 27.5 to 31 GHz with four, dual polarization radiating elements that can support full polarization flexibility. With higher output power than previous generations, more accurate temp sensing and a
- Operating Frequency: 27,500 to 31,000 MHz
- Device Type: Beamformers, Transmitter
- Features: Dual Polarity, Ka-Band, Other, RoHS Compliant
-
Supplier: Superior Sensor Technology
Description: non-aggressive gas pressure with very high accuracy (within 0.10%) and a stable zero point. Industry leading long-term stability is typically better than 0.10% FSS and Total Error band is better than 0.10% FSS. Providing the industry's lowest noise floor, features include selectable
- Working Pressure Range: 0.090648024598248 to 0.725184196785985 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Measurement: Differential
-
Supplier: Qorvo
Description: Qorvo's AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature
- Operating Frequency: 27,500 to 31,000 MHz
- Device Type: Beamformers, Transmitter
- Features: Dual Polarity, Ka-Band, Other, RoHS Compliant
-
Supplier: Broadcom Inc.
Description: is a miniature 2496 – 2690 MHz WiMAX bandpass filter combined with a WLAN/WiFi band-reject filter. The ACPF-7025 allows a WiMAX transceiver to coexist and operate alongside WiFi and/or Bluetooth transmitters. Cell band rejection is 60 dB typical; PCS band rejection is 43
- Frequency (Fc): 2,496 to 2,690 MHz
- Ripple: 0.7 to 2 dB
- Insertion Loss: 2.3 to 4 dB
- Operating Temperature: -40 to 100 C
-
Supplier: Visual Sound, Inc.
Description: Sabine, Inc. The new SW75-T beltpack is part of Sabine's growing family of 2.4 GHz Wireless products, which offer a solution for the ever-shrinking UHF band. (255 chars max.) Sabine's SWM7000 Series incorporates their patent-pending Smart Spectrum technology -- a breakthrough in
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated The model SLX2/BETA58 is a Wireless Handheld Transmitter with BETA58 Microphone. Sound installations and working bands need powerful wireless tools that can be set up quickly and used confidently. Shure's rugged SLX UHF Wireless Systems exceed these demands
- Features: Wireless Microphone
-
Supplier: NuWaves Ltd.
Description: waveforms in the L- and S-band frequencies of 1.0 GHz to 2.5 GHz, from a very small package. The NuPower module accepts a nominal 0 dBm input drive level from the transmitter/transceiver and provides 40 dB of gain to generate at least 10 watts, and typically 18 watts, across the
- Frequency Range: 1,000 to 2,500 MHz
- Minimum Gain: 42 dB
- Maximum Gain: 42 dB
- Output Power( P1dB): 42.55272505103306 dBm
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-3427 L-Band Fiber Optic IFL System is the principle hardware for long-haul transmission of RF signals in the frequency range of 800 MHz to 2250 MHz over singlemode fiber optic cable. The standard transmitter and receiver configuration provides transmission distances up to 50
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 800 to 2,250 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: Define Instruments
Description: What it does: Wirelessly transmits signals from point to point. Accepts 2 inputs from a range popular signal types and outputs 2x 4-20mA. Transmit signals up to 2.5 miles* When it’s just too far or too expensive to lay cable for signal communications, turn to Define Instruments Twin Link
- Operating Frequency: 2,405 to 2,475 MHz
- Sensitivity: -110 dBm
- Output Power: 20 dBm
- Operating Temperature: -20 to 55 C
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated The model SLX2/BETA87C is a Wireless Handheld Transmitter with BETA87C Microphone. Sound installations and working bands need powerful wireless tools that can be set up quickly and used confidently. Shure's rugged SLX UHF Wireless Systems exceed these demands
- Features: Wireless Microphone
-
Supplier: Intelligraphics, Inc.
Description: IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate
Find Suppliers by Category Top
Featured Products Top
-
4G and 5G spectrum bands used by operators around the world. Our low-power, high-performance radio front-end products enable optimized device solutions that meet the unique requirements of spectrum bands in different regions of the world. (read more)
Browse Radio Transmitter ICs Datasheets for Skyworks Solutions, Inc. -
Output: 100mV Output @ 5.00Vdc Pressure ranges: 50 to 7000PSI Pressure type: Gage, Absolute or Sealed Reference Static Error Band: /- 0.50 or /-0.25%FS (BFSL) * Standard Balance (Zero): /- 3.00mV or /- 2.00mV * Full Scale Sensitivity: 20 (read more)
Browse Pressure Transmitters Datasheets for Piezo-Metrics -
department radios ·Military Communications: Safeguards transceivers in tactical radio systems and SATCOM terminals against damage in demanding field environments ·Satellite Communications: Ensures signal integrity in L-band and S-band ground stations and mobile (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
Monitoring Earth's Ocean, Land, and Atmosphere from Space-Sensors, Systems, and Applications > Geostationary Meteorological Satellite System in Japan
TRANSMITTER S BAND TRANSMITTER S Qt .
-
International Astronautical Congress (IAF) > The UNISAT program: lessons learned and achieved results
3.5 S Band Transmitter .
-
Proceedings of the XIX international Linac conference
MO4077 Solid-State Switch Modulator Deck for the MIT-Bates S Band Transmitter C. Wolcott, R. Campbell, A. Hawkins, W. North, L. Solheim, R. Trepsas, D. Wang, A. Zolfaghari (MIT-Bates); M. Gaudreau, M. Mulvaney (Diversified Technologies Inc.
-
Aeronautical Radio Communication Systems and Networks
6.2.1.1.3 S Band Transmitter .
-
Satellite Communications: Future Systems > Medium-Scale Broadcasting Satellite for Experimental Purposes
Ranging signal will be detect- ed and presented to the S band transmitter .
-
Launch and on-orbit checkout of Aquarius/SAC-D Observatory: an international remote sensing satellite mission measuring sea surface salinity
The Observatory Avionics detected separation thru 4 micro-switches located at the separation plane and started a timer which triggered the turn ON of one of the S band transmitter 60 seconds later and also command the Solar Array deployment 30 seconds …
-
Design criteria for a multispectral, medium resolution, optical remote sensing system for nano-satellites
New technologies for telecommunications, exploring the usability of high efficiency S band transmitter and with the possibility to extend to optical communications data links for download of high data volumes, this will not only be useful in similar future missions but also …
-
The Pioneer Venus Program
The downlink is provided by an S band transmitter with redundant power amplifiers operating through one of two omnis, a high gain antenna, or a sleeve dipole.
-
A gps-based range tracking unit (gitu-gps/ins tracking unit) development and deployment
The RF S band transmitter module is also installed into the system.
-
Common aperture multiband radar (CAMBR)
The X and Ku bands will need to utilize the same waveform at any given time due to their close operating frequencies,however the S band transmitter can operate independent of the X and Ku band transmitters with regard to waveforms.
Indicates content that may require registration and/or purchase.