-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: A106 GR.B Steel Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 72-inch Model Number: LD 001-PP06 Key Specifications/Special Features: Materials: Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202 Carbon steel: ASTM
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 30", 32", 34", 36", 4", 5", 6", 8"
- Application: Chemical, Gases
- Features: Other, Other Size >36", Other Size <36"
- Shape: Round
-
Supplier: Accuris
Description: Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
-
Supplier: Accuris
Description: Specification for FABRICATED STRUCTURAL STEEL PIPE
-
-
Supplier: ASTM International
Description: 1.1 This specification covers seamless carbon steel pipe for high-temperature service (Note 0) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] inclusive, with nominal (average) wall thickness as given in ASME B 36.10M. It shall be permissible to furnish pipe having other
-
Supplier: Accuris
Description: Standard Specification for SEAMLESS CARBON STEEL PIPE FOR HIGH-TEMPERATURE SERVICE
-
Supplier: Accuris
Description: AUTOMATIC WELDING, STAINLESS STEEL PIPE AND TUBING, INVAR 36 PIPE, CARBON STEEL PIPE, AND ALUMINUM PIPE, SPECIFICATION FOR
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: A53 GR B Steel Pipes, with 1.8 to 20mm Thickness and 21.3 to 219mm Outer Diameter Model Number: LD 001-PP01 Key Specifications/Special Features: Length: SRL, DRL, specified length as required Outer diameter: 21.3 to 219mm Thickness: 1.8 to 20mm Standards: ASTM A53, ASTM A106,
- Wall Thickness: 0.07086618 to 0.787402 inch
- Features: 100mm - 200mm, 200mm - 500mm, 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm, Other
- Shape: Round
- Material: Steel - Carbon and Alloy
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: ASTM A106 Carbon Steel Seamless Pipes, According with International Standard, Sized 1/2 to 72-inch Model Number: LD 001-PP03 Key Specifications/Special Features: •Materials: •Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202•Carbon steel: ASTM
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 30", 32", 34", 36", 4", 5", 6", 8"
- Application: Chemical, Gases
- Features: Other, Other Size >36", Other Size <36"
- Shape: Round
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Steel Pipe with 5 to 25mm Thickness. Model Number:LD 001-PP13 Key Specifications/Special Features: Key Specifications/Special Features: Length: SRL and DRL Outside diameter: 219 to 2620mm Thickness: 5 to 25mm Standards: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519,
- Wall Thickness: 0.1968505 to 0.787402 inch
- Features: >1000mm, 200mm - 500mm, 500mm - 1000mm, Other
- Shape: Round
- Material: Steel - Carbon and Alloy
-
Supplier: ASTM International
Description: 0.134 in. (3.40 mm), depending on size. Pipe having other dimensions (Note 1) may be furnished provided such pipe complies with all other requirements of this specification. The pipe is intended for conveying gas, vapor, water or other liquid; only Grade A is adapted for
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for welded and seamless carbon steel pipe nipples, black and zinc-coated (hot-dip galvanized), and welded and seamless austenitic stainless steel pipe nipples in standard steel pipe sizes from 1/8to 12
-
Supplier: ASTM International
Description: lists the dimensions of welded and seamless stainless steel pipe as shown in ANSI B36.19. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of this specification. 1.4 The values stated in either inch-pound units
-
Supplier: CSA Group
Description: requirements for corrugated steel pipe, spiral rib pipe, structural plate corrugated steel pipe products, and two-flange tunnel liner plate. 1.2 This Standard applies to the use of corrugated steel pipe, spiral rib pipe, and structural plate
-
Supplier: American Welding Society (AWS)
Description: This standard contains the essential welding variables for carbon steel to austenitic stainless steel in the thickness range of 1/16 inch [1.5 mm] through 1-1/2 inch [38 mm], using manual gas tungsten arc welding. It cites the base metals and operating conditions necessary to make the
-
Supplier: American Welding Society (AWS)
Description: This standard contains the essential welding variables for welding carbon steel to austenitic stainless steel in the thickness range of 1/8 inch [3 mm] through 1-1/2 inch [38 mm], using manual shielded metal arc welding. It cites the base metals and operating conditions necessary to
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Anvil International
Description: welded pipe nipples and couplings along with Anvil seamless pipe nipples. All Anvil pipe fittings are manufactured in accordance with ASME regulations and conform to federal specification. SPF™ Pipe Fittings Anvil offers a large selection of SPF fittings including:
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. precision pipe fittings are designed for instrumentation and process control. Hy-Lok pipe fittings are available in a wide assortment of thread combinations and sizes for easy transition from one thread design to another, or to accommodate increases and reductions in
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter, Coupling, Cross / 4-Way, Elbow, Reducer, Tee, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Features: English, Pipe Fitting
-
Supplier: American Welding Society (AWS)
Description: the weldment, the filler metal specifications, and the allowable joint designs for fillet and groove welds. This SWPS was developed primarily for pipe applications.
-
Description: ISO 11960:2010 specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for three product specification levels (PSL-1, PSL-2, PSL-3). The requirements for
-
Supplier: CSA Group
Description: ISO 11960:2014 specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for three Product Specification Levels (PSL-1, PSL-2, PSL-3). The requirements for
-
Supplier: Atkore International
Description: 2-PIECE TYPE 500 LB LOAD RATING 1/2 TO 4 INCH PIPE SIZE ELECTRO GALVANIZED CAST IRON ROLLER MATERIAL POWER-STRUT. BRAND WEIGHT 268 LB PER 100 PAIR BRACKET MATERIAL STEEL INSULATION THICKNESS 1 TO 4 INCH STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III C1
- Pipe Size: 0.5 to 4 inch
- Maximum Load: 500 lbs
- Support Type: Pipe Support
-
Supplier: American Cast Iron Pipe Company
Description: and safety, although AWWA C115 currently allows both ductile iron and gray iron flanges. Pipe barrels and flanges have tapered pipe threads (NPT) in accordance with ANSI B2.1 adapted to the ductile iron pipe outside diameters. The flange is threaded onto the pipe and
- Features: Flanged
- Material: Iron (Ductile)
-
Supplier: American Welding Society (AWS)
Description: This standard contains the essential welding variables for welding carbon steel to austenitic stainless steel in the thickness range of 1/8 inch [3 mm] through 1-1/2 inch [38 mm], using manual gas tungsten arc welding, with consumable insert root, followed by shielded metal arc
-
Supplier: Kuriyama of America, Inc.
Description: analyzed on every melt, and specially designed for high tensile strength, rigidity, and impact resistance. BW items are dual purpose which allows them be used as butt weld fittings to schedule 40 pipe and socket weld fittings for nominal OD tubing. MATERIAL SPECIFICATIONS ASTM
- English Size: 2 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in low-pressure applications in noncorrosive environments./li> Flange has no internal stop. To assemble slide a pipe through the flange and weld on both sides. MATERIAL SPECIFICATIONS Forged Carbon Steel. ANSI B16.56. ASTM A-105. Designed
- English Size: 8 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: TUBE (INCH) MALE NPT THREAD Reference Specifications: •60° Thread angle •Pitch measured in inches •Truncation of root and crest is flat •Taper angle 1° 47’ American Standard Pipe Thread (NPT). NPT (National Pipe Tapered) is made to specifications outlined in ANSI B1.20.1.
- Features: Gas Fitting
- Material: Stainless Steel
- Fitting Type: Tube Fitting
-
Supplier: Victaulic Co. of America
Description: ADAPTER TYPE CARBON STEEL MATERIAL 8 OVERALL LENGTH 4 SIZE A 4 SIZE B 40 S SCHEDULE UL (CANADA AND US), FM, CTP, LPCB, VDS APPLICABLE STANDARD BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL CONSTRUCTION, POWER GENERATION, MARITIME AND CUSTOM CASTING APPLICATION ASTM
- English Size: 4 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Nipple
-
Supplier: PHD Manufacturing, Inc.
Description: PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 12 INCH PIPE SIZE 4 INCH INSULATION THICKNESS LOW CARBON STEEL SHIELD MATERIAL 21
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.5 Class E8018-B2 Description USA 8018-B2 iron powder, low hydrogen electrodes are designed for welding ½ - 1 – ¼% chromium and ½% molybdenum alloy steels which are exposed to high pressures and temperatures. This electrode has high deposition efficiency, producing
-
Description: stops at both ends of the boom to limit trolley travel. COMPONENT MATERIAL Mast - Fabricated from heavy wall structural steel pipe with wall thickness sized to minimize deflection. Boom - W-beam section. Head section - Rigid steel plate box type with welded construction for
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification covers a cold-applied coal-tar coating for use on underground and underwater steel structures. This coating, when applied over properly prepared carbon steel, is suitable for use on parts or structures
-
Supplier: Atkore International
Description: ROUND BEND TYPE GRADE 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 8 INCH INSIDE WIDTH 5/8 INCH NOMINAL DIAMETER UNC-2B THREAD SERIES 11 TPI HOT ROLLED PICKLED OILED PROCESS 5/8 NOMINAL DIAMETER - FRACTIONAL ASTM A366/A575/A576/A635/A36/A570 MATERIAL SPECIFICATION 1.44 INCH BODY DIAMETER
- Hanger Type: U-Hanger
-
Description: fittings for use with ASTM A312 pipe; for titanium fittings for use with ASTM B861 or B862 pipe; and aluminum fittings for use with ASTM B241 pipe; and (2) Class MARINE for copper nickel fittings for use with Military Specification MIL-T-16240 pipe or ASTM B466 or
-
Description: properties, especially over rust pitted steel surfaces. Airless Spray Low VOC Low odor High flash point, >200°F Low Temperature Hardener for applications from 40°F to 77°F. NSF approved to Standard 61 for potable water (tanks of 1000 gallons or greater and pipes of 40" diameter or
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Cure / Dry Temperature: 40 to 77 F
- Operating / Use Temperature: 40 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
Find Suppliers by Category Top
Featured Products Top
-
modeling, or worse, in-field corrections. Plastic piping manufacturers are also working within regulatory standards such as ASME, to develop industry guidelines for non-metallic (NM) piping. Asahi/America is involved in the B31.3, B31.9 and NM committees. Read full article here. (read more)
Browse Plastic Pipe Datasheets for Asahi/America, Inc. -
PRESSMAX - PRESSMAX GAS is the new press system component, 100% made in Italy, to be used in conjunction with schedule 10 to schedule 40 carbon steel pipe according to ASTM A53, A106, A135 and A795. watch the video to discover all the technical features. PRESSMAX - PRESSMAX VIDEO (read more)
Browse Gas Valves Datasheets for Bonomi North America, Inc. -
1.88” (1.65” Ø), 2.75” (2.44” Ø) or 2.36”/1.57” (2.12” x 1.33”). The suspension pipes are steel with diecast aluminum system elements. Standard colors are: diecast aluminum components (powder coated), window gray (RAL 7040 (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
candela Integrated combination surface and 1/2" NPT pipe mount Conformal coated PCBA Also available for hazardous locations with a stainless steel wire guard Hazardous location Class/Division model is UL and c (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
, style can be FH,HF,VF.HVF VFM/VFU Material: Material of the flange parts is indicated in each single article, normally C45 is used for non-welding flange parts and fitings, and Q345B or C20 is used for welding flange parts, For stainless steel (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Air Nozzle cannot be blocked, which meets OSHA dead-end pressure standard 29 CFR 1910.242(b). Sound level is very low at 82 dBA and meets OSHA noise requirement 29 CFR 1910.95(a). The 1104-PEEK Super Air Nozzle is designed to easily replace existing wasteful nozzles or open pipes. The 3 (read more)
Browse Nozzles Datasheets for EXAIR -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
FB2LED Family Now Available in Magenta
Federal Signal is pleased to announce that the FB2LED, FB2LEDX, and FB2LEDX-CN models are now available in Magenta. These models offer three userselectable flash patterns (steady, 60 FPM, 120 FPM) and can be mounted easily on pipes or surfaces. Units come pre-programmed to 60 FPM with (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
reduce compressed air consumption and noise drastically as compared to open jets, copper tubes and iron or steel pipes without an engineered nozzle. Perfect for all types of blow off, conveying, cooling and drying applications, jets are available in a variety of high and low thrust models. Since (read more)
Browse Nozzles Datasheets for Vortec -
manufactured with components that can withstand extreme temperatures, pressures, and fatigue-causing conditions. Type B-7 screws are made from steel alloy comprising chrome and molybdenum, allowing better performance under conditions of extreme pressure and temperature and suitable when fatigue and (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Sell Seamless Steel Pipes
Seamless steel pipe for high temperature:ASTM A 106 GR.B, Steel Grade: SA106B and specification O.D:1/2"-28", 21.3-711.2mSCH10S- SCH120; .
-
Sell ASTM A106 /A53 seamless steel pipe
Seamless steel pipe for high temperature:ASTM A 106 GR.B, Steel Grade: SA106B and specication 1/8"-24", 17-610mm. 5CT Steel Grade: B and specification 4"-20", 114-508mm.
-
Sell carbon seamless steel pipe
Seamless steel pipe for high temperature:ASTM A 106 GR.B, Steel Grade: SA106B and specication 1/8"-24", 17-610mm. 5CT Steel Grade: B and specification 4"-20", 114-508mm.
-
Sell .Seamless steel pipe for high temperature
Seamless steel pipe for high temperature:ASTM A 106 GR.B, Steel Grade: SA106B and specication 1/8"-24", 17-610mm. 5CT Steel Grade: B and specification 4"-20", 114-508mm.
-
Methane Gas Utilization Project from Landfill at Ellery (NY)
2.00" STD WGT (.154) PIPE , SA106B /SA53B SMLS CARBON STEEL ENGINE EXHAUST SPECIFICATIONS AND DRAWINGS Provided By IES .
-
Sell Carbon Seamless Steel Pipe
Seamless steel pipe for high temperature:ASTM A 106 GR.B, Steel Grade: SA106B and specication O.D:1/2"-28",21.34 -711.2mm W.T: SCH10S- SCH120; 3. … API 5L ,5CT, Chinese standardGB/T3091,GB/T9711, ERW high frequency welded pipe/LSAW / SSAW, Specification : ERW O.D …
-
Sell Galvanized Seamless Pipe
Seamless steel pipe for high temperature:ASTM A 106 GR.B, Steel Grade: SA106B and specication 2"-28", 60.3-711.2mm Steel Grade: B,X42,X46,X52 and specification 2"-28", 60.3-711.2mm .
-
Sell carbon seamless steel pipes
Seamless steel pipe for high temperature:ASTM A 106 GR.B, Steel Grade: SA106B and specication 2"-28", 60.3-711.2mm Steel Grade: B,X42,X46,X52 and specification 2"-28", 60.3-711.2mm .
-
Sell Carbon Steel Seamless Steel Pipe
Seamless steel pipe for high temperature:ASTM A 106 GR.B, Steel Grade: SA106B and specication 2"-28", 60.3-711.2mm Steel Grade: B,X42,X46,X52 and specification 2"-28", 60.3-711.2mm .
-
api5l - offers from api5l manufacturers, suppliers, exporters & wholesalers
Seamless Steel Pipe (ASTM A106B/A53B/ASME SA106B /SA53B/API5L B ) Product Description Specfication: ASTM ... 5L Specification for Line Pipe ASTM A179 / A179M - 90a(2005) Standard Specification for Seamless Cold-Drawn …
Indicates content that may require registration and/or purchase.