-
Supplier: Schmersal Inc.
Description: The TZK Series is designed for machines/work cells where access to a hazardous work area must be controlled until safe conditions exist. Their solenoid-latching feature permits locking a machine guard until dangerous conditions, which may exist immediately after removal of
- Interlock Switch Style: Hinge Operated Style Interlock Switch
- Number of Normally Closed Contacts: 1
- Operating Temperature: 32 to 122 F
-
Supplier: Schmersal Inc.
Description: The TZF/TZM Series is designed for machines/work cells where access to a hazardous work area must be controlled until safe conditions exist. Their sole0id-latching feature permits locking a machine guard until dangerous conditions, which may exist immediately after removal of
- Interlock Switch Style: Keyed or Tongue Style Interlock Switch
- Number of Changeover Contacts: 0.0
- Number of Normally Closed Contacts: 0.0
- Number of Normally Open Contacts: 0.0
-
Supplier: Schmersal Inc.
Description: The AZM400 Series is designed for machine/work cells where access to a hazardous work area must be controlled until safe conditions exist. The solenoid lock secures the machine guard until dangerous conditions, which may exist immediately after removal of power, have abated. The
- Interlock Switch Style: Keyed or Tongue Style Interlock Switch
- Number of Normally Closed Contacts: Over 1
- Solenoid Latching (Guard Interlock): Yes
-
-
Supplier: Schmersal Inc.
Description: agents • Suitable for hinged and sliding guards • Series-wiring • Manual release • Connector M12, 8-pole • Power to unlock • Guard locking monitored • Diagnostic output Safe Solutions for your Industry. Schmersal is focused
- Features: Visual Indicator
- Interlock Switch Style: Keyed or Tongue Style Interlock Switch
- Number of Changeover Contacts: 0.0
- Number of Normally Closed Contacts: 0.0
-
Supplier: OMRON Automation and Safety
Description: Safety Interlock Switch with Guard Door Locking Conforms to EN1088, EN60947-5-1, EN292, EN60204-1 UL and C-UL listed, BG approved High locking force of 1,200 N (270 lb.) locks guard door shut until machine is safe to enter IP67 (NEMA 6) enclosure
-
Supplier: OMRON Automation and Safety
Description: Safety Interlock Switch with Guard Door Locking Conforms to EN1088, EN60947-5-1, EN292, EN60204-1 UL and C-UL listed, BG approved High locking force of 1,500 N (337 lb.) locks guard door shut until machine is safe to enter IP67 (NEMA 6) enclosure
-
Supplier: RS Components, Ltd.
Description: The EX-AZM161 is a solenoid interlock switch designed for explosives atmospheres. It will ensure that sliding, hinged and removable guarding devices cannot be opened until hazardous conditions have come to an end (when used in combination with the control elements of a machine, e.g.
-
Supplier: RS Components, Ltd.
Description: The EX-AZM161 is a solenoid interlock switch designed for explosives atmospheres. It will ensure that sliding, hinged and removable guarding devices cannot be opened until hazardous conditions have come to an end (when used in combination with the control elements of a machine, e.g.
-
Supplier: RS Components, Ltd.
Description: The EX-AZM161 is a solenoid interlock switch designed for explosives atmospheres. It will ensure that sliding, hinged and removable guarding devices cannot be opened until hazardous conditions have come to an end (when used in combination with the control elements of a machine, e.g.
-
Supplier: RS Components, Ltd.
Description: The EX-AZM161 is a solenoid interlock switch designed for explosives atmospheres. It will ensure that sliding, hinged and removable guarding devices cannot be opened until hazardous conditions have come to an end (when used in combination with the control elements of a machine, e.g.
-
Supplier: Honeywell Sensing & IoT
Description: The GKM Series Global Miniature Safety Key Interlock Switch is designed for use on machinery where key removal brings the machine to an immediate safe condition. The GKM Series provides enhanced operator safety when added to hinged or sliding guard doors, screens and protective
- Interlock Switch Style: Keyed or Tongue Style Interlock Switch
- Maximum AC Voltage: 240 volts
- Maximum Current: 0.1000 to 10 amps
- Maximum DC Voltage: 250 volts
-
Supplier: Honeywell Sensing & IoT
Description: The GKM Series Global Miniature Safety Key Interlock Switch is designed for use on machinery where key removal brings the machine to an immediate safe condition. The GKM Series provides enhanced operator safety when added to hinged or sliding guard doors, screens and protective
- Interlock Switch Style: Keyed or Tongue Style Interlock Switch
- Maximum AC Voltage: 240 volts
- Maximum Current: 0.1000 to 10 amps
- Maximum DC Voltage: 250 volts
-
Supplier: Honeywell Sensing & IoT
Description: The GKM Series Global Miniature Safety Key Interlock Switch is designed for use on machinery where key removal brings the machine to an immediate safe condition. The GKM Series provides enhanced operator safety when added to hinged or sliding guard doors, screens and protective
- Interlock Switch Style: Keyed or Tongue Style Interlock Switch
- Maximum AC Voltage: 1 to 50 volts
- Maximum Current: 1.00E-3 to 0.1000 amps
- Maximum DC Voltage: 1 to 50 volts
-
Supplier: Honeywell Sensing & IoT
Description: The GKM Series Global Miniature Safety Key Interlock Switch is designed for use on machinery where key removal brings the machine to an immediate safe condition. The GKM Series provides enhanced operator safety when added to hinged or sliding guard doors, screens and protective
- Interlock Switch Style: Keyed or Tongue Style Interlock Switch
- Maximum AC Voltage: 1 to 50 volts
- Maximum Current: 1.00E-3 to 0.1000 amps
- Maximum DC Voltage: 1 to 50 volts
-
Description: ISO/TS 28923:2012 specifies the safety requirements and their verification for the design and construction of fixed guards to be opened by the use of a tool and interlocking movable guards for moving parts of the power transmission on self-propelled ride-on machines and mounted,
-
Supplier: SICK
Description: Electro-mechanical safety switches monitor movable physical guards both efficiently and reliably. The portfolio consists of three product groups: safety position switches, safety hinge switches, and safety switches with a separate actuator. This variety ensures the right solutions are
- Interlock Switch Style: Hinge Operated Style Interlock Switch
-
Supplier: CSA Group
Description: ISO/TS 28923:2012 specifies the safety requirements and their verification for the design and construction of fixed guards to be opened by the use of a tool and interlocking movable guards for moving parts of the power transmission on self-propelled ride-on machines and mounted,
-
Supplier: Traffic Safety Warehouse
Description: The fast and easy way to guard and protect valuable electrical cables and hose lines from damage and abuse while providing a method of safe crossing for constant vehicle and pedestrian traffic. Each cable/hose line is separated and organized in its own protective channel to ensure
-
Supplier: Euchner-U.S.A., Inc.
Description: to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The robust metal safety switch STA is dimension
- Maximum AC Voltage: 230 volts
- Maximum Current: 4 amps
- Maximum DC Voltage: 24 volts
- Number of Normally Closed Contacts: 1 to 2
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER CES-AH Category 3 / PL d, Non-Contact Safety Switchers are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an
- Maximum Current: 10 amps
- Maximum DC Voltage: 20 to 28 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Checkers
Description: Use the 5-Channel General Purpose Guard Dog® End Caps with Guard Dog® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicle and pedestrian traffic while protecting valuable electrical cables and hose lines from damage. The modular interlocking
- Channel Width: 1.34 inch
- Load Capacity: 10500 lbs
- Number of Channels: 5
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/13 Mech. Interlocked Maint. PB, Vert. Mount, Maint./Maint., Flush/Mushroom, Green/Red, 1 NO-1 NC, Finger Safe Guards
- Configuration: Normally Open (NO), Normally Closed (NC)
-
Supplier: Durable Corporation
Description: Either indoors or outdoors, cushioned matting eases worker fatigue, guards against damage from vibration or slipping. Flexible material conforms to uneven floor. Grease and moisture resistant. Ideal for areas where large surfaces need coverage. Use edge ramps for finished look.
- Features: Slip Resistant / Traction
- Length: 12 inch
- Mat Type: Anti-Fatigue
- Warranty: 1 years
-
Supplier: Reid Supply
Description: severe impact shock, vibration, and noise. The rugged interlocking metal and neoprene construction is fail-safe and the domed shape of the top metal plate protects against oil contamination.4 Hole Flange Cup Mounts provide excellent protection against severe impact shock with efficient
- Features: Stainless Steel Construction
- Height or Thickness (Before loading): 1.69 inch
- Machine Mount Type: Cup Mount
- Maximum Load Capacity (Per mount): 2801 lbs
-
Supplier: Euchner-U.S.A., Inc.
Description: an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts (in accordance to NFPA 79) and redundancy to guarantee that they fail to a safe state. The TK switch utilizes the
-
Supplier: ValueTronics International, Inc.
Description: Ripple: 0.5% per mA w/ rated resistance Rugged, portable single-piece construction Shielded output cable Full-wave voltage doubling rectifier circuit Zero start interlock and guard circuit Internal discharge solenoid Meter accuracy
- Types of Measurements: DC Hipot
-
Supplier: ValueTronics International, Inc.
Description: may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle,
-
Supplier: Bartell Machinery Systems, LLC
Description: -station gathering rail and a guide roll stand. Integrated Control System, including PLC and Servo system drives and motors, for automatic control of the process Operator Interface Terminal containing menu screens, run screens, manual screens and diagnostic screens. We strongly recommend as original
-
Supplier: SPIROL
Description: • Easy access quick disconnects of all fixture sensors and pneumatic devices Safe: • Full perimeter safety interlocked guarding with light curtain • Hands clear installation • CE certified / Safety Controls meet safety category 4 per EN 954-1 / Performance
- Capacity / Operating Force: 0.5000 to 1 tons
- Frame Type & Orientation: Bench Mounted
- Operation: Insertion or Press Fitting
-
Supplier: ValueTronics International, Inc.
Description: , locking high voltage connection Interlock provision Over current protection Gravity operated solenoid Audible/visual alarms Guard circuit Output connected voltmeter The H301B AC/DC HiPot and Megohmmeter is an accurate bench type
-
Description: equipment or parts of equipment not exceeding 1 000 V AC or 1 500 V DC between lines and with nominal frequencies not exceeding 200 Hz. This document does not cover all the requirements (for example guarding, interlocking, or control) that are needed or required by other standards or
-
Supplier: Precision Surfacing Solutions
Description: rotating parts are enclosed in a polycarbonate and alloy structured guarding system with fully interlocked doors allowing full and safe access to worked components. An optional abrasive feed cooling system and/or bottom plate cooling system with separate chiller can control
- Applications / Materials Abraded: Cleaning / Surface Preparation
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Power: 5.36 HP
- Special Features: Vibratory / Oscillatory
-
Supplier: Lift Products, Inc.
Description: , creating a safe and secure positioning system. Safety Screen Heavy duty steel safety screen protects operators from accidental contact with lifting chains and cylinder. Standard Features 12 volt electrical power Built-in battery pack and charger
- Lift Type: Stacker / Walkie
-
Supplier: ValueTronics International, Inc.
Description: the triax connectors are “no connects.” The triax connectors’ outer shield is connected to the test fixture’s metal case. NOTE: It is safe to use the test fixture without an additional safety barrier if the connected instrument has a Safety Interlock that can disable any high voltage
Find Suppliers by Category Top
Featured Products Top
-
-hand operated handle mechanically overrides the solenoid lock from inside the hazardous area, allowing operators to leave quickly and safely - even during a power failure. The AZM201 also features an integrated electronic safety sensor to detect guard door closure independently of the solenoid lock (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
The Series BNS36 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards/articulating robot arms. Each sensor set consists of a multiple reed switch unit and a coded-magnet actuator. The reed switches, wired in series, will only (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
The AZ16 Series is in a class by itself ... providing many design innovations to protect workers from injury. The Series AZ15/16 is a safety interlock switch with separate actuator key designed for use with movable machine guards/access gates which must be closed for operator safety. Their (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
The AZM40 is a safety rated solenoid interlock with an integrated radio frequency identification (RFID) based electronic safety sensor. The AZM40 Series is designed for machine/work cells where access to a hazardous work area must be controlled until safe conditions exist. The (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
The AZM150 is an electromechanical solenoid interlock in a slim design. Solenoid interlocks are designed for machine/work cells where access to a hazardous work area must be controlled until safe conditions exist. The AZM150 solenoid provides a 1500 N locking force to secure the machine (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
The AZM161 Series is designed for machines/work cells where access to a hazardous work area must be controlled until safe conditions exist. Their solenoid-latching feature permits locking a machine guard until dangerous conditions, which may exist immediately after removal of power, have abated (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
The MZM100 from Schmersal consists of a magnetic-latching interlock and actuator unit. An electromagnet is utilized to generate a 500 N holding force. An integrated pulse-echo based sensor detects and monitors the position of the safety guard. This sensor technology permits an offset between the (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
The AZM400 Series is designed for machine/work cells where access to a hazardous work area must be controlled until safe conditions exist. The solenoid lock secures the machine guard until dangerous conditions, which may exist immediately after removal of power, have abated. The solenoid lock (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
from there when the machine is in the safe operating mode. The operator can then take the key from the console selector switch and insert it into the lock barrel of the guard door to open it. The key can only be removed from this lock barrel once safety door is closed and locked again. The machine (read more)
Browse Keylock Switches Datasheets for Schmersal Inc. -
features a flexible contact assembly, integrated manual release, symmetrical design, five actuating positions, and a rotatable head (4 × 90°). The fail-safe guard locking system ensures safety, and there are optional emergency and rear escape releases available. M12 connection is also an (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp.
More Information Top
-
Techno Instrumentation (India) Private Limited
The instrument is well protected & has zero volt interlock to safe guard sudden exposure of personals.
-
Instruments / Techno Instrumentation (India) Private Limited
The instrument is well protected & has zero volt interlock to safe guard sudden exposure of personals.
-
ROCK MECHANICS IN UNDERGROUND CONSTRUCTION - PROCEEDINGS OF THE 4TH ASIAN AND INTERNATIONAL ROCK MECHANICS SYMPOSIUM 2006 (WITH CD-ROM)
Interlocks Isolation Guards Barriers Safe operating procedures Job safety analyses Awareness Supervision Emergency response Personal protective equipment .