Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Labconco Corporation
Description: The FreeZone Bulk Tray Dryer is a drying accessory for any FreeZone 6, 12 or 18 Liter Freeze Dry System. The Bulk Tray Dryer provides ample room to freeze dry bulk samples or samples in serum bottles or vials. Exclusive features include: brushed stainless steel and
- Temperature Range: 60 C
- Length: 32 inch
- Width: 27.1 inch
- Height: 19.5 inch
-
Supplier: Accuris
Description: Guidelines for properly sampling steam & condensate in Yankee dryer steam systems
-
Supplier: Powder Systems Limited (PSL)
Description: PSL’s laboratory tray dryer is a compact, vacuum drying oven with a heated jacket (heating fluid or electric). Our laboratory tray dryers provide a safe, hygienic and cost effective small-scale tray drying solution. Laboratory tray dryer design features available: cGMP Easy
-
-
Supplier: BUCHI Corporation
Description: Since 1979, BUCHI Corporation has been supplying the Mini Spray Dryer B-190, B-191 and B-290 systems and has become the global market leader in laboratory scale spray dryers. Over 2'900 units have been installed at universities, R&D centers and powder specialists around the world. The
- Operating Temperature: 41 to 104 F
- Equipment Type: Spray Dryer
-
Supplier: Powder Systems Limited (PSL)
Description: PSL provide sterile filter dryers from lab development to commercial production supporting globally our customer database by refining the design of our state-of-art filter dryers for more efficient aseptic manufacturing. During aseptic processing of sterile product the substance needs
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: batch. Efficient processing without product degradation — Carrier fluid bed dryers provide gentle fluidizing action. Features and benefits of Carrier conventional fluid bed dryers: Product is continually mixed to promote uniformity. Our fluid bed dryers are easily adaptable to
- Secondary Capability: Classification / Screening, Cooling / Freezing
- Equipment Type: Fluidized Bed Dryer
-
Supplier: Powder Systems Limited (PSL)
Description: PSL’s tray drying ovens can be designed to meet sterile process requirements and can reach maximum temperatures of 150°C. Sterile tray dryer design features available: cGMP Easy cleaning Front and back access Rounded edges and corners Designed for sterile processing Vacuum Excellent heat
-
Supplier: Powder Systems Limited (PSL)
Description: PSL’s new CakeStand tray dryer design overcomes the inherent difficulties with traditional tray dryers. The modular design of our CakeStand dryers allows capacities from kilograms to large scale production. CakeStand tray dryer benefits: Total Ease of Cleaning: No hidden
- Temperature Range: -17.77777777777778 to 148.88888888888889 C
- Features: Shelves
-
Supplier: Labconco Corporation
Description: FreeZone Stoppering Tray Dryer is a drying accessory for any FreeZone 6, 12 or 18 Liter Freeze Dry System. Chamber has three shelves, each measuring 16.5" x 12", that hold serum bottles or vials. When the stoppering control is activated, the shelves raise via an expanding diaphragm that
- Temperature Range: -40 C
- Length: 24.6 inch
- Width: 32 inch
- Height: 27.1 inch
-
Supplier: Bepex International LLC
Description: Batch or continuous operations ideal for pre-blending, reacting, volatile removal, and 2nd-stage material heating Vacuum or pressurized processing available Different rotor configurations, such as paddles or ribbons, available for ideal agitation and handling of material phase changes Liquid and
- Features: Other
-
Supplier: Bepex International LLC
Description: Torusdisc paddle dryer provides maximum heat transfer in a compact space. A series of rotating, hollow discs provide the perfect combination of heat transfer and agitation for indirect thermal treatment of your material. Bepex provides the largest range of capacities of this dryer
- Features: Other
-
Supplier: Labconco Corporation
Description: FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages
- Volume/Capacity: 0.005999997728753339 cubic meters
- Temperature Range: -50 C
- Length: 31 inch
- Width: 32.2 inch
-
Supplier: Quorum Technologies
Description: The K750X EM Freeze Dryer operates at rotary pump vacuum using a ‘Peltier’ thermoelectric stage. This means drying temperatures of down to -60°C can be achieved, enabling careful sublimation of frozen specimens under vacuum. Key Features * Thermoelectric cooling and heating - accurate
- Length: 13.779535 inch
- Width: 17.716545 inch
- Height: 6.8897675 inch
- Configuration: Freeze Dryer
-
Supplier: Labconco Corporation
Description: FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages
- Volume/Capacity: 0.011999995457506678 cubic meters
- Temperature Range: -50 C
- Length: 31 inch
- Width: 32 inch
-
Supplier: Heinkel USA
Description: TDC 25 - TDC 15000 Condry® Agitated Vacuum Dryers The Condry® conical bottom agitated vacuum dryer was developed to process a wide variety of products. The machines have proven to be particularly suited for the drying of heat sensitive products and product with fragile crystal
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Slurries
- Heat Source: Indirect / Contact / Conduction, RF / Microwave / Dielectric
- Equipment Type: Paddle / Agitator Dryer, Pan Dryer, Vacuum Dryer
-
Supplier: Retsch, Inc.
Description: The Fluid Bed Dryer TG 200 is used in quality control, sample preparation and R&D departments. It permits the gentle drying of organic, inorganic, chemical or pharmaceutical bulk materials. Suitable materials can be coarse, fine, crystalline, fibrous or leafy. The powerful fan ensures
- Operating Temperature: 104 to 302 F
- Air Flow: 108.84105 SCFM
- Applications / Materials Handled: Chemicals / Fertilizers, Construction Materials / Cement, Fibers / Flakes, Foods / Grains, Pharmaceutical, Power / Coal and Coke, Waste / Sludge, Wood / Wood Products
- Heat Source: Electric
-
Supplier: Quorum Technologies
Description: reliability - over 6,000 critical point dryer installations world-wide * Simple robust construction - easy to maintain - many critical point dryer users carry out their own routine maintenance * Horizontal chamber and large viewing window - excellent visibility of the fluid level and
- Length: 3.2283482 inch
- Width: 2.50000135 inch
- Features: Other
-
Supplier: Quorum Technologies
Description: The K775X can operate at temperatures down to -140°C and uses a turbomolecular pumping unit, backed by a rotary vacuum pump. Key Features * Turbomolecular pumping - for critical freeze drying applications * Liquid nitrogen fed cold stage - temperatures below -80oC can be achieved * Programmable
- Length: 13.779535 inch
- Width: 17.716545 inch
- Height: 6.8897675 inch
- Configuration: Freeze Dryer
-
Supplier: Heinkel USA
Description: TD 0.8/1.1 - TD 40/60 Turbodry® Agitated Vacuum Pan Dryer The Turbodry® pan dryer has proven to be excellent for the drying of sensitive, pasty and other "difficult" products that pass through a highly viscous stage during the drying process. Excellent product discharge and shortest
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Pharmaceutical, Sanitary, Slurries
- Heat Source: Indirect / Contact / Conduction, RF / Microwave / Dielectric
- Equipment Type: Paddle / Agitator Dryer, Pan Dryer, Vacuum Dryer
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to
- Maximum Pressure: 5,000 psi
- Features: Gas, Other
- Housing Material: Steel - Stainless, Teflon® Coated
-
Supplier: Rogers Machinery Company, Inc.
Description: 80% less than heatless units and 70% to 80% less than other internal heat reactivated dryers. Legendary Select Series or Century Series control valves feature stainless steel internal parts designed specifically for desiccant dryer service and tested to 500,000 cycles, bubble-tight.
- Dryer Technology: Desiccant
-
Supplier: Process Sensing Technologies USA
Description: block design for faster measurement response Gas pressure to 1 MPa (10 barg) with a high-pressure option to 21 MPa (210 barg) available Applications: Compressed air dryers Plastic moulding Ozone generators Medical gases Pneumatics Breathing air Welding gases
- Operating Temperature: -40 to 140 F
- Features: Self Calibration
-
Supplier: Jaygo, Inc.
Description: This valve is used for products which could clog inside the dryer or vessel and block the piston. To eliminate the risk of this impeding product flow in to the sampling valve, FAMAT has developed the 125CC. With this kind of valve type, the crust will be broken by the piston before the
- Valve Size: 2 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
-
Supplier: Shaw Moisture Meters
Description: Product details The Shaw Moisture Meters Model SU4 sample conditioning unit is designed to reduce the dryer/process line pressure to give a pressure and flow suitable for measurement. The system is designed for gas or general compressed air sampling and allows the sensor to operate at
-
Supplier: Process Sensing Technologies USA
Description: or 1/4” tube fittings Dew point, moisture content, flow, contamination and pressure control Sample inlet pressure up to 20 barg Modular design Stainless steel tubing and fittings Flexible filtration options High quality components Designed for challenging process environments Compatible with
- Operating Temperature: 5 to 140 F
- Features: Self Calibration
-
Supplier: Process Sensing Technologies USA
Description: UNF, 3/4” UNF, G 1/2” process connections KF40 Glove Box flange MiniDIN 43650 C, M12 electrical connectorsApplications: Dew-point measurements for: Refrigeration dryers Membrane dryers Adsorption dryers Medical and surgical air Breathing air Additive manufacturing Plastic
- Dew Point Range: -76 to 140 F
- Operating Temperature: -4 to 140 F
- Variables Measured: Dew Point
-
Supplier: GEA Process Engineering Inc.
Description: The Modular System The RAY™ freeze dryers are designed as modular systems. The cabinet, the heating plates and the vapor condenser are built as individual units. The advantages of modular design include: A shorter interval between order and commercial production due to quick installation.
-
Supplier: Thermotron Industries
Description: Thermotron’s Cytogenetic Drying Chamber is an environmental chamber designed for conducting cytogenetic slide drying tests during harvest of in situ and non-in situ cell samples. The CDS-5 provides the optimum controlled temperature and humidity environment required to achieve ideal
- Volume/Capacity: 0.15574263898420765 cubic meters
- Number of Chambers: 1 #
- Temperature Range: 20 to 40 C
- Length: 28 inch
-
Supplier: Bepex International LLC
Description: additional treatment Optional clamshell body design provides quick access for clean-out and paddle adjustment This continuous, thin-film paddle-dryer provides the most efficient thermal treatment available. A series of adjustable-pitch paddles spin at high speeds to keep the material in
- Features: Other
-
Supplier: GEA Process Engineering Inc.
Description: The Atlas RAY™ 1 is designed for a hygienic process and features easy cleaning and maintenance. The RAY™ 1 pilot plant is used in the food and beverage industries for small-scale production of market samples and for pilot testing of new products prior to full-scale production. The RAY™ 1
-
Supplier: GEA Process Engineering Inc.
Description: The RAY S Series of Freeze driers are suitable for freeze drying of bacteria, enzymes and similar sensitive products. Superiour stainless steel freeze driers Full steam sterilization: SIP Cleaning In Place: CIP The RAY™-S cabinets are made of stainless steel throughout. Only the heating plates are
-
Supplier: SKS Science Products
Description: slowly to prevent damage to the samples inside. Removable pan holds calcium chloride or other drying agents and is non-corrosive. Desiccators have excellent chemical resistance, and can be used for drying or degassing small items as well as for preserving moisture-sensitive items. Desiccators
- Configuration: Desiccator
-
Supplier: RS Components, Ltd.
Description: Anti corrosion vapour capsule,50x25x20mm
- Temperature Range: 0 to 50 C
- Length: 1.968505 inch
- Width: 0.9842525 inch
- Height: 0.787402 inch
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview STAYDRY HICAP3000 PSA is a high-capacity moisture absorber film with a pressure sensitive adhesive (PSA) for easy and fast assembly into electronic devices. Its primary use is in hermetic and non-hermetic applications requiring moisture absorption in electronic devices to increase
- Configuration: Desiccator
-
Supplier: Clean Air Products
Description: Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction Minimal panel seams in the interior for easy cleaning Individual compartments sealed with clear epoxy for ideal pressurized storage Stainless steel door hinges Formed type 304 #4 finish stainless steel door
- Number of Chambers: 3 #
- Length: 31.5 inch
- Width: 33.625 inch
- Height: 61.875 inch
Find Suppliers by Category Top
Featured Products Top
-
dryer atmosphere. Using a monitoring system, like the PrevEx, helps to meet ALL safety requirements, improve the efficiency of the process and significantly lowers energy requirements. INCREASED SAFETY MEETS STRICT STANDARDS & REGULATIONS COST SAVINGS ON FUEL (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
away from the data collection point whilst maintaining signal integrity. For ideal sampling conditions, the SDT-Ex is compatible with the SU4 sample system, which is designed for continuous inline measurements, reducing process line pressure from the dryer to give a flow suitable for (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
PAT Advances Freeze Dryer Control
within the lyophilizer during processing to follow the evolution of water vapor, " Trappler says. "But there are questions--for example, where is the best location to sample? Also, it's assumed that the composition of the atmosphere is uniform, but this has not been established yet. " IR
-
Back to the Basics: Sample Probe Location
A key element in analyzer performance is the sampling location. Failure to install the sample probe in a "representative" location can lead to inaccurate or greatly delayed readings. A location representing the average solvent concentration of a single zone is desired. The first method can produce
-
The Importance of Response Time When Measuring Flammable Vapors in Process Ovens and Dryers
Most flammable vapor analyzers share a common trait-they respond differently to different vapors. For example, you would expect an analyzer calibrated for Toluene to accurately measure any Toluene vapors present in the sample. You may also expect that whenever the process solvent is changed
-
Pfizer: Employing PAT for Bulk Drying
Each dryer was equipped with eight sampling points?one each in the dryer inlet and exhaust plenums, and six points in the dryer volume separated equidistantly from top to bottom and front to back in the dryer (Figure 2).The sample tubes were 1/8? SS and were routed behind the perforated panels
-
Thermal Imaging to Study the Heating Pattern of Wheat in an Industrial Microwave Drier
in an industrial microwave dryer. A laboratory model industrial microwave dryer was used in this study. A rectangular container was used to carry the wheat sample and it was kept on the conveyer of the dryer. Wheat was dried at five microwave power levels (0.1, 0.2, 0.3, 0.4 and 0.5 KW/kg) and thermal images
-
PAT Provides New Insights Into Drying
is suddenly in fashion. Solids, particularly blends and processed powders, have always challenged analytical chemists. Traditional analysis of drying and solvent operations through loss-on-drying involves removing samples and measuring how much mass is driven off through combined heating and vacuum
-
Interphex Booth Previews
SmartPlant-PC is the latest API synthesis plant from The modular systems are designed to allow customers to safely, dispense, charge, sample, filter and dry potent compounds. Coriolis Meter Handles Entrained Gas "The CFT50 digital Coriolis mass flowmeter from provides an accurate measurement
-
Assure Batch Uniformity for Freeze-Dried Products
This quick, one-time registration gives you access to members-only site benefits. 4. Greiff, D. Factors Affecting the Statistical Parameters and Patterns of Distribution of Residual Moisture in Arrays of Samples Following Lyophilization, J. Parenteral Science Technology, 44(3): 119-128 (1990). 5
More Information Top
-
Code of Federal Regulations > Title 40 - Protection of Environment > Air Pollution Controls > [40 CFR Part 1065] Engine-Testing Procedures
Sample dryer verification .
-
Environmental Protection Agency - 40 CFR - Part 1065 - Engine-testing Procedures - Subpart D - Calibrations and Verifications.
1065.342 Sample dryer verification.
-
Federal Register > Monday, April 28, 2014 > [79 FR 23414] Control of Air Pollution From Motor Vehicles: Tier 3 Motor Vehicle Emission and Fuel Standards
§ 1065.342 Sample dryer verification .
-
Federal Register > Friday, April 30, 2010 > [75 FR 22896] Control of Emissions From New Marine Compression-Ignition Engines at or Above 30 Liters per Cylinder
2) Follow the provisions of 40 CFR 1065.342 to verify the performance of any sample dryers in your system.
-
Uniform Provisions Concerning the Approval of: Compression Ignition (C.I.) Engines to be Installed in Agricultural and Forestry Tractors and in Non-road Mobile...
In this case at least one of the used calibration gases (but not NO ) has to be humidified as follows: If the system does not use a sample dryer to remove water from the sample gas, the span gas shall be humidified …
-
Uniform Provisions Concerning the Approval of: Compression Ignition (CI) Engines to be Installed in Agricultural and Forestry Tractors and in Non-road Mobile M...
In this case at least one of the used calibration gases (but not NO ) has to be humidified as follows: If the system does not use a sample dryer to remove water from the sample gas, the span gas shall be humidified …
-
Federal Register > Friday, August 28, 2009 > [74 FR 44442] Control of Emissions From New Marine Compression-Ignition Engines at or Above 30 Liters per Cylinder
2) Follow the provisions of 40 CFR 1065.342 to verify the performance of any sample dryers in your system.
-
Federal Register > Wednesday, October 8, 2008 > [73 FR 59034] Control of Emissions From Nonroad Spark-Ignition Engines and Equipment
2) Follow the provisions of 40 CFR 1065.342 to verify the performance of any sample dryers in your system.
Indicates content that may require registration and/or purchase.