Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Maple Systems, Inc.
Description: Powerful HMI/SCADA Software for Industrial Control Award-winning Web Studio is a powerful HMI/SCADA software package that enables you to create custom industrial control applications for your unique industry. With easy-to-use commands/tool bars and a Microsoft Windows environment, Web
-
Supplier: Armstrong International
Description: The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: The shear action disc design of the E50S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies
- Valve Size: 2 to 2.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
-
Supplier: KROHNE Messtechnik
Description: or complete customized solutions. The unique technology behind PipePatrol can be complemented by a wide range of instruments and field data acquisition systems from KROHNE and partners. PipePatrol interfaces seamlessly with SCADA and other control systems. The pipeline
- Features: Other
- Specific Detectable Liquid Types: Petroleum Based Products / Fuels, Water
-
Supplier: Revere Control Systems
Description: Revere builds the control systems that drive the industrialized world. We can drive a single motor or an entire plant. We apply our professional expertise in the latest control system technologies to help end users and OEMs improve operations, generate efficiencies, network
- Industry: Automotive, Chemicals / Materials, Food and Beverage, Metals and Mining, Packaging, Petroleum / Oil & Gas, Pharmaceutical, Pulp and Paper, Utilities, Waste Water Treatment
- Capabilities: CAD / CAM Support, Construction Management, DSC Programming, Documentation, Equipment Design, Human Machine Interface Programming, In-house Prototyping / Testing, Industrial Communication Design, Instrumentation / Calibration, Motion Control, On-site Support / Training, PLC Programming, Panel
- Services: Design, Prototype
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Progressive Surface
Description: process application, whether shot peening, abrasive grit blasting, or high pressure water jet stripping. Extensive context-sensitive help and intuitive Windows-based controls make using the PRIMS Pro® system very easy.
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® AFC 5000® Filter Control System is designed to automatically control and monitor water and wastewater filter operation and backwash sequence. It is a totally integrated system that consists of the control console, programmable controller hardware, and software. The
- Interface: Computer Programmable, Digital Front Panel, Knobs / Switches / Meter
- Features: Liquid, Rate Indication / Control, Solids / Powder
- Form Factor: Stand-Alone
-
Supplier: F.B. Leopold, a Xylem brand
Description: gallery. It is a totally integrated control system that can operate independently as a stand-alone filter controller, function as a supervisory SCADA system, or be easily integrated into a new or existing plant-wide process control and information network.
- Interface: Computer Programmable, Digital Front Panel, Knobs / Switches / Meter
- Features: Liquid, PC-Based Controller, Rate Indication / Control, Solids / Powder
- Form Factor: Stand-Alone
-
Supplier: Automation Solutions of America
Description: hardware/software platform for the application. With vast experience in a variety of industries, ASA can provide an integrated system for anything from safety compliance to complete process control. Applications: Process Control, Packaging Systems, SCADA/Telemetry, RFID/Bar Code
- Industry: Aerospace, Agricultural / Forestry, Appliances, Automotive, Biotechnology, Chemicals / Materials, Consumer, Electrical / Electronics, Food and Beverage, General Industrial, Government, Marine, Medical, Metals and Mining, Military / Law Enforcement, Packaging, Petroleum / Oil & Gas, Pharmaceutical,
- Capabilities: Automated Testing / Inspection, CAD / CAM Support, Construction Management, Documentation, Embedded System Design, Equipment Design, Human Machine Interface Programming, In-house Prototyping / Testing, Industrial Communication Design, Instrumentation / Calibration, Motion Control, On-site Support /
- Services: Design, R&D, Test / Inspect
- Features: Midwest US Only, North America, Other, Southwest US Only, United States Only
-
Supplier: Keystone Automation, Inc.
Description: motion servo systems. The services we offer: PLC Programming Operator Interface programming SCADA Integration Motion and Drive Control Systems Advanced troubleshooting Vision system integration Service We service what we sell. We also do installation and on site debug. We
- Capabilities: Automated Testing / Inspection, CAD / CAM Support, Embedded System Design, Equipment Design, Human Machine Interface Programming, In-house Prototyping / Testing, Motion Control, On-site Support / Training, PLC Programming, Panel Fabrication and Installations, Preventive Maintenance, Process
- Industry: Biotechnology, Building and Construction, Electrical / Electronics, Food and Beverage, General Industrial, Government, Marine, Medical, Metals and Mining, Packaging, Pharmaceutical, Pulp and Paper, Rail / Mass Transit, Utilities, Waste Water Treatment
- Services: Design, Model, Prototype, R&D, Test / Inspect
- Features: North America, Northeast US Only, United States Only
-
Supplier: ISC Sales, Inc.
Description: This DC or AC powered actuator provides a reliable, simple and cost efficient way to automate today's water systems. A sturdy slow speed 24 V motor rotates the pilot, adjusting the screw corresponding to the change in signal. Product Information: Whether it’s through radio, direct wire
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves, Pilot Valves
- Actuation: Electric
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: BACK PANEL APPLICATION ELECTRICAL CONTROL, ELECTRONIC CONTROL, HYDRAULIC CONTROL, INSTRUMENTATION CONTROL, MECHANICAL CONTROL, PNEUMATIC CONTROL, PUMP CONTROL SYSTEM, SCADA SYSTEM, WATER AND WASTE WATER PROCESSING DEPTH WITH MOUNTING HARDWARE 9.9 INCH WIDTH IN INCH
- Width/Diameter: 21.24 inch
- Width or Diameter: 21.24 inch
- Material: Fiberglass
- Features: Locking, Other
-
Supplier: Volktek Corporation
Description: Volktek - The 3100-6GT-I protective equipment is Volktek's industrial control firewall specially designed for industrial control systems (ICS) and data acquisition and supervisory control systems (SCADA). It is suitable for automated factories, manufacturing plants, oil & gas,
- Number of Ports: 1 #
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Firewall
-
Supplier: CSA Group
Description: systems. (In this context, industrial control systems include basic process control system and Safety-Instrumented System (SIS) functions, whether they are physically separate or integrated.) b) Associated systems at level 3 or below of the reference model
-
Supplier: Watts
Description: Designed to be electrically positioned to control flow, pressure, level or temperature for water applications. By alternately energizing the (2) solenoids, the valve can be positioned to maintain a desired value. The valve is normally interfaced with SCADA systems or
- Valve Size: 1.25 to 16 inch
- Valve Type: Control Valves
- Primary Material: Ductile Iron
-
Supplier: Watts
Description: Designed to be electrically positioned to control flow, pressure, level or temperature for water applications. By alternately energizing the (2) solenoids, the valve can be positioned to maintain a desired value. The valve is normally interfaced with SCADA systems or
- Valve Size: 4 to 16 inch
- Valve Type: Control Valves
- Primary Material: Stainless Steel
-
Supplier: MCTD, Inc.
Description: pick-and-place, material handling and conveying, programmable logic control (PLC) based systems, PC control and data acquisition test systems, human machine interface (HMI), supervisory control and data acquisition (SCADA), and good old fashioned discrete switch and pushbutton
- Industry: Aerospace, Agricultural / Forestry, Automotive, Chemicals / Materials, Food and Beverage, General Industrial, Medical, Metals and Mining, Petroleum / Oil & Gas, Waste Water Treatment
- Capabilities: Automated Testing / Inspection, CAD / CAM Support, Documentation, Embedded System Design, Equipment Design, Human Machine Interface Programming, In-house Prototyping / Testing, Motion Control, On-site Support / Training, PLC Programming, Panel Fabrication and Installations, SCADA Design, System
- Services: Design, Model, Prototype, R&D, Test / Inspect
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: AFC-HOLCROFT
Description: as oil, water, polymer or salt - "Upflow" or "uniflow" quench agitation - Fully automated system - Computerized BeltMaster™ SCADA controls for total system management Click below to see an animation of an AFC-Holcroft Mesh Belt Furnace line in a typical configuration.
-
Supplier: Inductotherm Group
Description: process entails a Consarc VPIC can be tailor designed to suit your needs. Features Door mounted, rapid exchange melt coils, without any power or water connections internal to the vacuum chamber. Melt coil translation system for accurate pouring with Teach Pour Horizontal billet
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: DeZURIK, Inc.
Description: accept various power sources such as electric, gas, or diesel. Custom HPU skid designs are engineered to meet challenging environmental criteria and site space constraints. Control panels are designed to operate the HPU as a standalone system or integrate with an existing SCADA
-
Supplier: Watts
Description: The WATTS ACV Electronic Control Valve is designed to be electrically positioned to control flow, pressure, level or temperature for water applications. It is a throttling valve controlled by two 2-way solenoids installed in the pilot control system. By alternately energizing the
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect Cellular Module 900 is an OEM module that uses the Advance Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in Latin America, Australia, New Zealand, and parts of Africa. The AMPS System isn’t compatible with
- Features: Cellular Modem
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Network Media: Wireless
-
Supplier: Siemens Process Instrumentation
Description: controllers, from a basic system for high/low alarm or simple pump control, up to advanced control systems with communications, telemetry and SCADA integration capabilities. Narrow beam angle of only 10° Self-cleaning and low maintenance Chemically resistant PVDF copolymer
- Beam Angle: 10 degrees
- Measurement Range: 304.7998354080889 to 7,924.795720610311 mm
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: CDL900 Packet Data Radio SCADA and Telemetry System Remote Gas/ Water/ Electric Meter Readings Factory Automation System Vending Machines The DCE CDL900 uses non-volatile memory to store the configuration. Therefore, the CDL900 does not require configuration startup. The
- Data Rate: 0.0000003 to 0.000057600000000000004 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Bacharach, Inc.
Description: almost any gas detection need with multiple sensor options for real-time monitoring of refrigerants, oxygen, combustible and toxic gases. It includes user-selectable current or volt analog outputs, allowing connectivity to most BMS, SCADA or central control systems. Status LEDs and a
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Halocarbons (Refrigerants)
- Instrument Type: Detector
-
Supplier: Vaughan Company
Description: Flooding is one of the most common and destructive severe weather occurrences in the United States. Water and wastewater treatment facilities in storm-prone regions are especially susceptible to the impacts of floods and these impacts can have rippling effects that cause long-term issues.
- Power Source: AC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps, Dewatering Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Littelfuse, Inc.
Description: devices from a PLC, DCS, or SCADA system or a PC with Solutions software installed. The RM2000 will act as a repeater for its motor protector when accessed from the host computer or PLC. In addition to the monitoring functions, the RM2000 can be used to reset a tripped relay.The RM2000
-
Supplier: Inductotherm Group
Description: operations such as tempering Fully integrated and automated loading systems are provided with larger furnace systems The experience and installations of Consarc are extensive. Consarc Group has supplied numerous furnaces including customized systems for unique applications.
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
-
Supplier: Inductotherm Group
Description: to 1400oC and / optical pyrometer to over 2500oC Medium vacuum pumping systems with pipeline traps / filters to suit the process and application Forced gas cooling systems to reduce cycle time and improve productivity. Manual or automated gas flow control systems can be provided
- Process Temperature: 1,400 to 2,500 C
- Height: 1,500 to 2,000.0000000000002 mm
- Width / Tube O.D.: 1,220.0000000000002 to 2,500.0000000000005 mm
- Application: Heat Treating
-
Supplier: Maple Systems, Inc.
Description: Take Industrial Control Further with Light Industrial PCs Does your automation process require specific capabilities and customization? Maple's open-platform series of Light Industrial Panel PCs offers a Windows operating system and can be paired with the SCADA software of your choice.
- Display Size: 7 to 21.5 inch
- Operating Temperature: 32 to 122 F
- Computer Type: Computer Terminal
- Processor: Intel®
Find Suppliers by Category Top
Featured Products Top
-
available that supports SCADA systems, accommodating advanced data collection and control capabilities. The rugged ML04 has earned a reputation for effective performance and reliability. The construction features injection molded plastic bonnets and a hinged lid with padlock hasp to prevent (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
receiving signal if desired. 0-5/0-10 VDC can be scaled to optimize resolution and can output to a recorder, PLC, SCADA system, etc. 0-1 VDC is possible with optional resistor. User-specified hysteresis value prevents chatter, or let the 900 Series (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
blowers feature gas-tight, permanent magnet motors with active magnetic bearings, integrated frequency converters and closed-loop water cooling. Units are compact and quiet plus advanced controls offer full interoperability with SCADA systems. (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
, efficient production of flake for rare earth permanent magnet production. Features: Variable-speed water-cooled copper quench wheel Strip breakup system for improved material cooling Water-cooled collection hopper Variable position (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
magnetic qualities, the molten alloy must undergo a rapid solidification process. As molten alloy is poured onto a rotating, water-cooled copper quench wheel, it solidifies into thin flakes or strips as it contacts the cold surface. A water-cooled material collection system breaks up and cools the (read more)
Browse Furnaces (industrial) Datasheets for Inductotherm Group -
new DNP3 protocol, a set of open standard communication protocols used in SCADA and remote monitoring systems for precise data reporting. The controllers also have expanded DF1 support, two-way simultaneous and two-way alternate communications, to help improve CIP Serial communications through full (read more)
Browse Motor Controllers Datasheets for Allen-Bradley / Rockwell Automation
Conduct Research Top
-
Water Treatment Plant Upgrades to Open Secure Automation on Filter Controls
The city of Hot Springs, Arkansas projected that its antiquated filter controls would not be adequate to meet anticipated future demands. The open object-oriented system design capability of Bedrock's IDE made quick work of integrating the SCADA system across the secure Bedrock platform - improving
-
[Application] Ethernet-based surveillance and management system for water pumping station - EDR G902 Series
Traditionally, the specialized SCADA-based systems used for the monitoring and management of water pumping facilities were physically isolated from other networks, making it difficult or impossible to access them outside the physical control center. Ethernet and IP-based communication technology
-
Water utilities integrator simplifies inventory, eases implementation, and increases uptime
A system integrator wanted to simplify the wireless. SCADA system for one of its wastewater customers. Phoenix Contact's Radioline was easy to install in the. necessary configurations.
-
Xylem Dewatering Solutions Case Study
A wastewater treatment plant in a major US city turned to Xylem Dewatering Solutions during a recent expansion and renovation project, which required a temporary bypass system to divert a peak wastewater flow of 128 Million Gallons per Day (MGD) and integrate into an existing SCADA system. Xylem
-
Monitoring and Controlling Pretreated Liquid Waste
CAS DataLoggers has just provided a dataTaker data logger for a manufacturer facing stringent environmental regulations requiring them to continuously monitor and manage their effluent disposal. This particular manufacturer had an existing SCADA system which they wanted to integrate with a data
-
Wireless Keeps Irrigation System Flowing
Energy Systems Engineering wanted to improve many processes in the irrigation system in Lindsay, California. The company used Phoenix Contact TWE radios and PLCs as part of an extensive SCADA system upgrade. The new system improved the water distribution control from both a logic standpoint
More Information Top
-
Department of Energy
National Nuclear Security Administration
LLNL SCADA Water System .
-
Cyber-Physical Security
Public water system SCADA .
-
AWWA M36 - Water Audits and Loss Control Programs
Schematic of the treated water clearwell and water supply piping configuration for County Water Company’s treatment works from Aqueduct Turnout 41, 327 Ames, Iowa, SCADA system water supply tracking report, 334 Standard AWWA water balance, 355 .
-
Critical Information Infrastructures Security
Amin, S., Litrico, X., Sastry, S., Bayen, A.M.: Stealthy deception attacks on water SCADA systems .
-
Attack detection in Water Supply Systems using Kalman filter estimator
The authors of [12] used theory of switching boundary control of partial differential equations to model deception attacks on water SCADA system .
-
Complex Systems Design & Management Asia
Amin, S., Litrico, X., Sastry, S., Bayen, A.: Cyber security of water SCADA systems ; Part I: analysis and experimentation of stealthy deception attacks.
-
Optimal Recovery from Disruptions in Water Distribution Networks
Amin, S., Litrico, X., Sastry, S. S. & Bayen, A. M. (2013), Cy- ber security of water SCADA systems -part II: attack detec- tion using enhanced hydrodynamic models, IEEE Transac- tions on Control Systems Technology, 21(5), 1679–93.
-
Transport of Water versus Transport over Water
Cyber security of water SCADA systems - Part I: Analysis and experimentation of stealthy deception attacks.
-
Critical Information Infrastructures Security
A less quali- fied user was able to access and corrupt a configuration for a water SCADA system causing an implementation delay.
-
A Secure Control Framework for Resource-Limited Adversaries
Stealthy deception attacks on water scada systems .
Indicates content that may require registration and/or purchase.